- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Backplane Architectureu2009 | Base/Housing Material | Body Orientation | Centerline (Pitch)u2009 | Connector Systemu2009 | Contact Materials | Data Rateu2009(Gb/s) | For Use With | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mounting | Number of Columnsu2009 | Number of Positionsu2009 | Number of Rowsu2009 | PCB Connector Assembly Typeu2009 | PCB Mount Orientationu2009 | PCB Mount Retentionu2009 | Row-to-Row Spacingu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Temperature Coefficient | Type | Resistance | Color | Gender | Power Rating | Pitch | Resistor Type | Contact Gender | Housing Color | Inductance | Inductance Tolerance | RMS Current (Irms) | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2132592-1 TE Connectivity | In Stock | - | - | - | PO (Polyolefin) | - | - | - | - | Board-to-Board | - | - | Cables | Polarization | With | - | - | 72 | - | - | - | - | 1.35u2009mmu2009[u2009.053u2009inu2009] | - | 2132592-1 | IMP100O,HMP,V3P8C,UG,REW46,4.9 | - | - | - | -30 to 105 °C | - | Marker Sleeve | - | White | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2132568-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | Polarization | With | - | - | 54 | - | - | - | - | 1.35u2009mmu2009[u2009.053u2009inu2009] | - | 2132568-2 | IMP100O,HMP,V3P6C,UG,REW39,5.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 104985-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | - | - | 4 | 2 | PCB Mount Receptacle | Vertical | - | - | - | 104985-1 | 04 MODIV DR CE/TE .100 W/POL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nH | 20 | 13.5 A | - | 5.18 | 5.18 mm | ||
![]() 2-535598-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | - | - | 40 | 2 | PCB Mount Receptacle | Vertical | - | - | - | 2-535598-0 | 40 MODIV VRT DR CE RCPT ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2132592-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | Polarization | With | - | - | 72 | - | - | - | - | 1.35u2009mmu2009[u2009.053u2009inu2009] | - | 2132592-2 | IMP100O,HMP,V3P8C,UG,REW46,5.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-535598-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | - | - | 64 | 2 | PCB Mount Receptacle | Vertical | - | - | - | 3-535598-3 | 64 MODIV VRT DR CE RCPT ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2132624-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | Polarization | With | - | - | 96 | - | - | - | - | 1.35u2009mmu2009[u2009.053u2009inu2009] | - | 2132624-2 | IMP100O,HMP,V4P8C,UG,REW46,5.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5532448-5 TE Connectivity | In Stock | - | - | Tin | - | - | Polyester | Right Angle | - | Board-to-Board | Phosphor Bronze | - | - | - | - | Through Hole | - | 160 | 4 | PCB Mount Header | Vertical | - | - | - | 5532448-5 | ASSY,PIN,VERTICAL,HDI,LEAD-FREE,4ROW,W/O | Solder | - | - | - | - | - | - | - | - | - | 2.5400 mm | - | Socket | Red | - | - | - | - | 19.8 mm | - | ||
![]() 2143624-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | Polarization | With | - | - | 120 | - | - | - | - | 1.15u2009mmu2009[u2009.045u2009inu2009] | - | 2143624-1 | IMP100O,HMP,V5P8C,UG,REW46,4.9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-535598-1 TE Connectivity | In Stock | - | - | - | - | - | Polyester | Straight | - | Board-to-Board | - | - | - | - | - | - | - | 50 | 2 | PCB Mount Receptacle | Vertical | - | - | - | 2-535598-1 | 50 MODIV VRT DR CE RCPT ASSY | - | - | 22 AWG | -55 to 105 °C | - | - | - | - | Receptacle | - | 2.0000 mm | - | - | Black | - | - | - | - | 28.6 mm | - | ||
![]() 1645569-1 TE Connectivity | 4416 |
| - | - | - | Traditional Backplane | - | - | - | - | - | 1 | - | - | - | - | 6 | - | 12 | PCB Mount Receptacle | - | - | - | - | 1645569-1 | 12 ROW HM RA REC ASY 072P LFT | - | - | - | - | 50.0000 ppm/°C | - | 1.5 kOhm | - | - | 0.6 W | - | - | - | - | - | - | - | 1 | 6.5 | - | ||
![]() 2143626-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | Polarization | With | - | - | 150 | - | - | - | - | 1.15u2009mmu2009[u2009.045u2009inu2009] | - | 2143626-1 | IMP100O,HMP,V5P10C,UG,REW39,4.9 | - | - | - | -40 to 106 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1761692-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | Wire-to-Board | - | - | - | - | - | - | - | 40 | - | - | Right Angle | Without | - | - | 1-1761692-3 | IDC LOW PRO HDR 40P RA LG LAT | - | - | - | - | 100 ppm/°C | - | 499 Ohm | - | - | 0.05 W | - | High Reliability | - | - | - | - | - | 1 | - | - | ||
![]() 1-1761693-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | Wire-to-Board | - | - | - | - | - | - | - | 34 | - | - | Vertical | Without | - | - | 1-1761693-1 | IDC LOW PRO HDR 34P VERT W/O LAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2132004-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | Guide Pin | With | - | - | 252 | - | - | - | - | 1.35u2009mmu2009[u2009.053u2009inu2009] | - | 2132004-1 | IMP100S,H,V6P14C,RG,OEW46,4.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-292161-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | Wire-to-Board | - | - | - | - | - | - | - | 3 | 1 | - | Vertical | - | - | - | 4-292161-3 | CT P/HDR ASSY V 3P W/KINK YELL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2132004-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | Guide Pin | With | - | - | 252 | - | - | - | - | 1.35u2009mmu2009[u2009.053u2009inu2009] | - | 1-2132004-1 | IMP100S,H,V6P14C,RG,OEW46,4.5 | - | 100 V | - | - | 10.0000 ppm/°C | - | 2.49 kOhm | - | - | 0.1 W | - | High Precision/High Stability | - | - | - | - | - | 0.1 | 2 mm | 1.25 mm | ||
![]() 4-292161-2 TE Connectivity | 400 | - | - | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | Wire-to-Board | - | - | - | - | - | - | - | 2 | 1 | - | Vertical | - | - | - | 4-292161-2 | CT P/HDR ASSY V 2P W/KINK YELL | - | - | - | - | 10.0000 ppm/°C | - | 107 Ohm | - | - | 0.1 W | - | - | - | - | - | - | - | 0.1 | 2 | 1.25 | ||
![]() 2-1318384-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | 2.2u2009mmu2009[u2009.087u2009inu2009] | Wire-to-Board | - | - | - | - | - | - | - | 40 | - | - | Horizontal | - | - | No | 2-1318384-0 | 025 40POS CAP ASSY H RND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-440054-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | 2u2009mmu2009[u2009.079u2009inu2009] | Wire-to-Board | - | - | - | - | - | - | - | 4 | 1 | - | Vertical | - | - | - | 4-440054-4 | HPI 2.0MM,HDR,4POSVERTICAL,YEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |