- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Connector & Contact Terminates Tou2009 | Connector Systemu2009 | Contact Mating Area Plating Material Thicknessu2009(µin) | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | Description of Terminals | Mounting | Number of Positionsu2009 | Number of Rowsu2009 | Packaging Methodu2009 | PCB Connector Assembly Typeu2009 | PCB Mount Orientationu2009 | PCI Generationu2009 | Percentage of Resistance Tolerance @ 25C | Qualification | Resistance @ 25C | Sealableu2009 | Sensitivity Index | TE Internal # | TE Internal Description | Termination Post & Tail Lengthu2009(mm) | Thermal Time Constant | Transistor Polarity | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Pin Count | Resistance Tolerance | Continuous Collector Current | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1775443-6 TE Connectivity | In Stock | - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | 6 | 1 | - | - | Vertical | - | - | - | - | - | - | 1775443-6 | EMIX CONN., 1.5MM PITCH, HDR, V/T, 6P | - | - | - | 75 V | - | 50 ppm/°C | - | 5.11 kOhm | 0.15 W | Precision | - | 0.1 | - | - | - | ||
![]() 1775443-9 TE Connectivity | In Stock | - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | 9 | 1 | - | - | Vertical | - | - | - | - | - | - | 1775443-9 | EMIX CONN., 1.5MM PITCH, HDR, V/T, 9P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-2041612-3 TE Connectivity | In Stock | - | - | - | - | 1 | - | Board-to-Board | - | - | - | - | - | 98 | - | - | - | - | 2 & 3 | - | - | - | - | - | 3-2041612-3 | PCI-E ,98P,Vertical,DIP,SLIM BLACK | 2.3 | - | - | 75 V | - | 25 ppm/°C | - | 10 kOhm | 0.05 W | Precision | - | 0.1 | - | - | - | ||
![]() 1-1775443-0 TE Connectivity | In Stock | - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | 10 | 1 | - | - | Vertical | - | - | - | - | - | - | 1-1775443-0 | EMIX CONN., 1.5MM PITCH, HDR, V/T, 10P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-207444-0 TE Connectivity | In Stock | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | 18 | 6 | - | - | Vertical | - | - | AEC-Q200 | - | - | - | 1-207444-0 | METRIMATE PIN HEADER ASSY,18P | - | - | - | 75 V | - | ± 100ppm/°C | - | 590 Ohm | 100 mW | Anti-Sulfured | - | ± 1% | - | 1.55 mm | 0.85 mm | ||
![]() 1-2292457-2 TE Connectivity | In Stock | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | 2 | 1 | - | - | Vertical | - | - | - | - | - | - | 1-2292457-2 | 2P, RAST 5 HEADER, PL, SHROUDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-2358477-4 TE Connectivity | In Stock | - | - | 1u2009mmu2009[u2009.039u2009inu2009] | - | - | - | Board-to-Board | 30 | - | - | - | - | 164 | - | - | - | Vertical | - | - | - | - | - | - | 5-2358477-4 | PCIEG4,SMT,V,164POS,30u,ML,HT,SC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-936524-2 TE Connectivity | In Stock | - | - | - | .098, .197 | 2.5, 5 | - | Wire-to-Board | - | - | - | - | - | 154 | - | - | - | Horizontal | - | - | - | - | Yes | - | 1-936524-2 | ECU 94P HDR ASSY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1375582-3 TE Connectivity | In Stock | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | 4 | 1 | - | - | Vertical | - | - | - | - | - | - | 1375582-3 | 04 MTE VERTICAL SMT HDR 15 AU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1375549-8 TE Connectivity | In Stock | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | 19 | 1 | - | - | Vertical | - | - | - | - | - | - | 1-1375549-8 | 19 MTE VERT SMT HDR FULL SN-PB | - | - | - | 75 V | - | 25 ppm/°C | - | 20 kOhm | 0.05 W | Precision | - | 0.1 | - | - | - | ||
![]() 1375582-2 TE Connectivity | In Stock | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | 3 | 1 | - | - | Vertical | - | - | - | - | - | - | 1375582-2 | 03 MTE VERTICAL SMT HDR 15 AU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1375582-2 TE Connectivity | In Stock | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | 23 | 1 | - | - | Vertical | - | - | - | - | - | - | 2-1375582-2 | 23 MTE VERTICAL SMT HDR 15 AU | - | - | NPN | - | - | - | - | - | - | - | - | - | 10 | - | - | ||
![]() 147479-6 TE Connectivity | In Stock | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | 7 | 1 | - | PCB Mount Header | Right Angle | - | - | - | - | - | - | 147479-6 | 07 MTE HDR RA SMT SUBASSY TIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-147324-7 TE Connectivity | In Stock | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | 6 | 1 | - | - | Right Angle | - | - | - | - | - | - | 2-147324-7 | 06 MTE HDR SRRA SMT.100CL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-936287-2 TE Connectivity | In Stock | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | 6 | - | - | - | Horizontal | - | - | - | - | No | - | 2-936287-2 | MQS HDR 6P ASSY B BLK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-147278-7 TE Connectivity | In Stock | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | 18 | 1 | - | - | Right Angle | - | - | - | - | - | - | 1-147278-7 | 18 MTE HDR SRRA SFMNT .100CL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-147323-0 TE Connectivity | In Stock | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | 11 | 1 | - | - | Right Angle | - | - | - | - | - | - | 1-147323-0 | 11 MTE HDR SRRA SMT.100CL | - | - | - | - | - | 25 ppm/°C | - | 47 kOhm | 0.25 W | Precision | - | 0.1 | - | - | - | ||
![]() 1-147324-7 TE Connectivity | In Stock | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | 18 | 1 | - | - | Right Angle | - | - | - | - | - | - | 1-147324-7 | 18 MTE HDR SRRA SMT.100CL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 147479-8 TE Connectivity | In Stock | - | - | - | - | - | - | Board-to-Board | - | - | - | 38mm Straight Lead | Through Hole | 9 | 1 | - | PCB Mount Header | Right Angle | - | ±10 % | - | 100 Ohm | - | 3468 K | 147479-8 | 09 MTE HDR RA SMT SUBASSY TIN | - | 20 s | - | - | -50 to 150 °C | - | NTC | - | - | - | 2 | - | - | - | - | ||
![]() 1-147334-0 TE Connectivity | In Stock | - | - | - | - | - | Printed Circuit Board | Wire-to-Board | - | Gold | Pin | - | - | - | - | Reel | - | - | - | - | - | - | - | - | 1-147334-0 | MODII .025 SQ POST 0.490 15AU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |