- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Additional Hardware | Alias # | Body Orientation | Centerline (Pitch)u2009 | Connector & Contact Terminates Tou2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Current Rating (Max)u2009(A) | Mating Alignment Typeu2009 | Mating Alignmentu2009 | Mounting | Number of Positionsu2009 | Number of Rowsu2009 | Operating Voltageu2009(VDC) | PCB Connector Assembly Typeu2009 | PCB Jumper & Shunt Assembly Typeu2009 | PCB Mount Orientationu2009 | PCB Mount Retentionu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Protection & Strain Relief Accessory Typeu2009 | Qualification | Row-to-Row Spacingu2009 | Strain Relief Typeu2009 | TE Internal # | TE Internal Description | Termination Method | UL Flammability Ratingu2009 | Voltage, Rating | Operating Temperature | Temperature Coefficient | Connector Type | Type | Resistance | Gender | Power Rating | Resistor Type | Number of Contacts | Number of Ports | Family | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2271089-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | 64 | 2 | - | PCB Mount Header | - | Vertical | - | - | - | - | - | - | - | 2271089-1 | AMPMODU, REC HDR, 2.54,TH,S,H8.5. 10UAU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1977937-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | 10 | 2 | - | PCB Mount Header | - | Vertical | - | - | - | - | - | - | - | 1-1977937-0 | 10 MODII HDR DRST SFMNT B/A 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 787613-1 TE Connectivity | In Stock |
| - | - | 200054 | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | Receptacle | - | Board-to-Board | - | - | - | - | 5 | - | 50 | - | - | - | - | - | - | - | - | - | - | 787613-1 | BAT INT,INSR ASY W/TAB,5P,7.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1977938-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | 14 | 2 | - | PCB Mount Header | - | Vertical | - | - | - | - | - | - | - | 1-1977938-4 | 14 MODII BA HDR,DR SM,30PD,CAP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-353908-3 TE Connectivity | In Stock | - | - | - | - | - | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | Receptacle | Housing | Wire-to-Board, Wire-to-Panel, Wire-to-Wire | - | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | 7-353908-3 | CT REC HSG 13P CRIMP TYPE BLU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-2232501-2 TE Connectivity | In Stock | - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | 3 | 1 | - | - | - | Vertical | - | - | - | - | - | - | - | 3-2232501-2 | NEW GI CONN2.5 HDR ASMBLY 3P BLU D1.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5353729-8 TE Connectivity | In Stock | - | - | - | - | - | .6u2009mmu2009[u2009.024u2009inu2009] | - | - | - | Board-to-Board | - | - | - | - | 200 | - | - | PCB Mount Receptacle | - | Vertical | - | - | - | - | - | - | - | 5353729-8 | .6FHR04H,200,B,GIG,08/Sn,ST,NSNo | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5353729-9 TE Connectivity | In Stock | - | - | - | - | - | .6u2009mmu2009[u2009.024u2009inu2009] | - | - | - | Board-to-Board | - | - | - | - | 240 | - | - | PCB Mount Receptacle | - | Vertical | - | - | - | - | - | - | - | 5353729-9 | .6FHR04H,240,B,GIG,08/Sn,ST,NSNo | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-103954-2 TE Connectivity | In Stock | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | Plug | Connector Assembly | Wire-to-Board | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 5-103954-2 | 5X3 MTE PIN SR RIBBED .100CL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-103955-3 TE Connectivity | In Stock | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | Plug | Connector Assembly | Wire-to-Board | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 5-103955-3 | 5X4 MTE PIN SR RIBBED .100CL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5499345-8 TE Connectivity | In Stock | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Board-to-Board | - | - | - | - | 34 | - | - | - | - | Right Angle | Without | - | - | - | - | - | - | 5499345-8 | A/L UNIV HDR 34P RA SHT LAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-103961-3 TE Connectivity | 30 |
| - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | Receptacle | Connector Assembly | Wire-to-Board | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 5-103961-3 | 5X4 MTE RCPT SR LATHC .100CL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 765250-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Nylon 6/6 | Strain Relief | - | - | 4 Cable Float Mount Drawer Connector | 765250-1 | DRAW CON STRAIN REL FLOAT MT. | - | UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 765242-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Thermoplastic | Strain Relief | - | - | 4 Cable Fixed Drawer Connector | 765242-1 | DRAW CON, STRAIN RELIEF, FIX | - | UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9-2232043-3 TE Connectivity | 405 | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | 3 | 1 | - | - | - | Vertical | - | - | - | - | AEC-Q200 | - | - | 9-2232043-3 | 3P, RAST 5 Tab Header, THV | - | - | - | - | -500, +350ppm/°C | - | - | 2 Ohm | - | 250 mW | General Purpose | - | - | - | ± 5% | 6.3 mm | - | ||
![]() 3-2232044-2 TE Connectivity | In Stock | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | 2 | 1 | - | - | - | Vertical | - | - | - | - | - | - | - | 3-2232044-2 | 2P, RAST 5 Tab Header, THV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1934272-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Board-to-Board | - | Guide Slot | With | - | 120 | - | - | - | - | - | - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | 1934272-1 | Tin Man Header Assy 5x8 left | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1934273-1 TE Connectivity | In Stock | - | - | Fuse, Switch | - | Straight | - | - | - | - | Board-to-Board | - | Guide Slot | With | Flange Mount | 120 | - | - | - | - | - | - | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | 1934273-1 | Tin Man Header Assy 5x8 Left | Solder Lug | - | 250 Vac | -10 to 40 °C | - | IEC 60320-1 C-14 | Unfiltered | - | Plug | - | - | 3 POS | 1 | P | - | 50.29 mm | - | ||
![]() FSK-22.5KD-18 TE Connectivity | In Stock | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | 18 | 1 | - | - | Flat Flexible Strip Jumper | - | - | - | - | - | - | - | - | 1474494-1 | FSK-22.5KD-18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSK-22A-11 TE Connectivity | In Stock | - | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | Printed Circuit Board | - | - | Board-to-Board | 3 | - | - | - | 11 | - | - | - | - | - | - | - | - | - | MIL-PRF-55342 | - | - | 5-1437212-0 | FSK-22A-11 | - | - | - | - | 25 ppm/°C | - | - | 24.9 kOhm | - | 0.05 W | Military Reliability | - | - | - | 1 | 1.01 | 0.55 |