- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Orientation | Centerline (Pitch)u2009 | Connector & Housing Typeu2009 | Connector Product Typeu2009 | Connector Systemu2009 | Contact Materials | Contact Mating Area Plating Materialu2009 | Contact Typeu2009 | Insert Arrangement | Mounting | Number of Positionsu2009 | Number of Rowsu2009 | Panel Mount Feature Typeu2009 | PCB Connector Assembly Typeu2009 | PCB Mount Orientationu2009 | PCIe | Rack & Panel Connector Shell Sizeu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Termination Method | Termination Method to Wire & Cableu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Type | Number of Rows | Gender | Pitch | Number of Contacts | Contact Gender | Ethernet | USB | Video Outputs | Input Voltage | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2MM-R-S08-HS-00-F-TR TE Connectivity | In Stock | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | 8 | 1 | - | PCB Mount Receptacle | Horizontal | - | - | - | 2307725-8 | 8P,2MM,B-B,REC,SRHZ,SMD,0.1AU,TR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2MM-R-S23-HT-02-T-TR TE Connectivity | In Stock | - | - | Gold | Straight | - | - | - | Board-to-Board | Copper Alloy | - | - | 16-8 | Cable Mount | 23 | 1 | - | PCB Mount Receptacle | Horizontal | - | - | - | 2-2314935-3 | 23P,2MM,B-B,REC,SRHZ,2.8,SN,TR | Solder | - | - | - | -55 to 125 °C | - | - | Plug | - | - | SKT | - | - | - | - | Yes | 51.99 mm | ||
![]() 2MM-R-S17-HT-03-F-TB TE Connectivity | In Stock | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | 17 | 1 | - | PCB Mount Receptacle | Horizontal | - | - | - | 1-2307705-7 | 17P,2MM,B-B,REC,SRHZ,3.4,0.1AU,TUBE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2MM-R-S15-HT-03-F-TB TE Connectivity | In Stock | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | 15 | 1 | - | PCB Mount Receptacle | Horizontal | - | - | - | 1-2307705-5 | 15P,2MM,B-B,REC,SRHZ,3.4,0.1AU,TUBE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2MM-R-D13-HT-02-H-TB TE Connectivity | In Stock | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | 26 | 2 | - | PCB Mount Receptacle | Horizontal | - | - | - | 2-2307722-6 | 26P,2MM,B-B,REC,DRHZ,2.8,0.76AU,TB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2MM-R-D04-HS-00-T-TB TE Connectivity | In Stock | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | 8 | 2 | - | PCB Mount Receptacle | Horizontal | 1x PCIex4/2x PCIex1 | - | - | 2314939-8 | 8P,2MM,B-B,REC,DRHZ,SMD,SN,TB | - | - | - | - | - | - | - | - | - | - | - | One 10/100/1000 | 1 USB2.0/3 USB3.2 | 1 Display Port/1 HDMI | 12 to 24 Vdc | - | - | ||
![]() 2MM-R-S02-HT-03-F-TB TE Connectivity | In Stock | - | - | Gold | Straight | - | - | - | Board-to-Board | Brass | - | - | - | - | 2 | 1 | - | PCB Mount Receptacle | Horizontal | - | - | - | 2307705-2 | 2P,2MM,B-B,REC,SRHZ,3.4,0.1AU,TUBE | Solder | - | - | - | - | Shrouded | 2 | Header | 2 mm | 14 | - | - | - | - | - | - | - | ||
![]() 2MM-R-D24-HT-03-H-TB TE Connectivity | In Stock | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | 48 | 2 | - | PCB Mount Receptacle | Horizontal | - | - | - | 4-2307723-8 | 48P,2MM,B-B,REC,DRHZ,3.4,0.76AU,TUBE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2376193-6 TE Connectivity | In Stock | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | Wire-to-Board | - | - | - | - | - | 6 | 1 | - | - | - | - | - | - | 2376193-6 | 6P MONOPLUG POWER ISOLATION VERSION | - | Insulation Displacement (IDC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-647075-6 TE Connectivity | In Stock | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | Wire-to-Board | - | - | - | - | - | 6 | 1 | - | - | Vertical | - | - | - | 3-647075-6 | 06P MTA100 HDR HT POL 15AU LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-647075-3 TE Connectivity | In Stock | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | Wire-to-Board | - | - | - | - | - | 3 | 1 | - | - | Vertical | - | - | - | 3-647075-3 | 03P MTA100 HDR HT POL 15AU LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-647075-2 TE Connectivity | In Stock | - | - | - | - | 2.54u2009mmu2009[u2009.1u2009inu2009] | - | - | Wire-to-Board | - | - | - | - | - | 2 | 1 | - | - | Vertical | - | - | - | 3-647075-2 | 02P MTA100 HDR HT POL 15AU LF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-5535512-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | 114 | 2 | - | PCB Mount Receptacle | Horizontal, Right Angle | - | - | - | 5-5535512-3 | 114 MODII HORZ DR CE EESS .100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-5535512-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | 64 | 2 | - | PCB Mount Receptacle | Horizontal, Right Angle | - | - | - | 3-5535512-2 | 64 MODII HORZ DR CE EESS .100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1747277-3 TE Connectivity | In Stock |
| - | - | - | 6.35u2009mmu2009[u2009.249u2009inu2009] | - | - | Wire-to-Board | - | - | - | - | - | 3 | 1 | - | - | Vertical | - | - | - | 2-1747277-3 | DYNAMIC D4200 V-HDR ASSY 3P/Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-104178-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | 45 | 1 | - | PCB Mount Header | Vertical | - | - | - | 6-104178-8 | 45 SYS 50 HDR SRST UNSHRD SN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1747415-2 TE Connectivity | 24000 |
| - | - | - | - | - | - | Component-to-Wire | - | Gold | Receptacle | - | - | - | - | - | - | - | - | - | - | 1747415-2 | DYNAMIC D4200 REC CONT L | - | - | 14 – 12 | 2.08 – 3.62 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2101423-1 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | Connector Assembly | - | - | - | - | - | - | - | - | Clinch Nut | - | - | - | 3 | No | 2101423-1 | A600R,Sz3,Q11/Q11/blnk/Q11/Q11/85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-5102084-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | 46 | 2 | - | PCB Mount Receptacle | Right Angle | - | - | - | 4-5102084-3 | 46 MODII HORZ DR CE EESS 100CL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-147100-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | - | 72 | 2 | - | PCB Mount Receptacle | Vertical | - | - | - | 8-147100-4 | 72 MODIV VRT DR DE .300 WIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |