- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | RoHS | Termination Method | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Wire Gauge | Voltage | ELV | Number of Circuits | Max Supply Voltage | Max Current Rating | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Connection Method | Max Supply Voltage (AC) | Test Voltage | Product | Features | Height | Length | Width | Length - Tail | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1891302 Phoenix Contact | 30868266 |
| - | - | - | - | - | Through Hole | - | Polyamide | - | - | - | - | - | Copper | 50 | - | Details | Spring Cage | 0.836416 oz | - | 250 V | - | - | - | ZFK3DSA 1.5-5.08- 5 | - | - | - | - | - | - | PCB Terminal Block | 5 Position | - | - | - | - | Female | - | - | - | 5.08 mm | - | - | - | 12 A | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Cage | - | - | Fixed Terminal Blocks | - | 40 mm | 32.2 mm | - | - | - | - | - | - | - | ||
![]() 1935190 Phoenix Contact | 402 |
| Datasheet | 4 Weeks | - | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 5.080008g | - | - | - | Copper | - | Nylon | - | - | - | 250V | - | - | Bulk | 2008 | COMBICON PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | Green | 1 | - | PA, 94V-0 | - | 320V | 0.197 5.00mm | Straight | 9mm | - | 17.5A | - | CB, UL, VDE | - | 5 | - | 12-26 AWG | 300V | - | - | 250V | 16A | - | 1 | 18A | 26 AWG | 12 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | UL | Horizontal with Board | Screw | M2.6 | - | - | 5mm | - | - | - | - | - | - | Interlocking (Side) | 11.3mm | 9mm | 25mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1331440000 Weidmüller | 321 |
| - | 12 Weeks | - | - | - | Through Hole | - | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | CuSn | - | - | - | - | - | - | - | -50°C~120°C | Bulk | - | Omnimate LMFS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Orange | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | - | - | - | 1 | 20A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 3 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1984785 Phoenix Contact | 295 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 1.860012g | - | - | - | Tin | - | Nylon | - | - | - | 160V | - | - | Bulk | 2005 | COMBICON PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | Green | 1 | - | - | - | - | 0.138 3.50mm | Right Angle | - | unknown | 17.5A | - | UL | - | 4 | - | 16-26 AWG | 300V | - | - | - | 17.5A | - | 1 | 10A | 26 AWG | 16 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | UL | Vertical with Board | Screw | M2 | - | - | 5mm | - | - | - | - | - | - | Interlocking (Side) | 7.6mm | 9mm | 14mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1824880000 Weidmüller | 42 |
| Datasheet | 12 Weeks | - | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | - | - | - | - | 300V | - | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | Black | 1 | Male | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | - | 0.295 7.50mm | Right Angle | 14.3mm | - | 10A | - | CSA, cURus | - | 2 | - | 16-24 AWG | - | - | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | - | 11.7mm | 8.5mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1751099 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 1.295998g | - | - | - | - | - | - | - | - | - | 200V | - | - | Bulk | 2011 | COMBICON SMKDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | - | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | - | 0.138 3.50mm | - | 10mm | - | 10A | - | - | - | 2 | - | 16-30 AWG | 300V | - | - | 160V | 12A | - | 1 | - | 30 AWG | 16 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | M2 | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1726066 Phoenix Contact | 469 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 6 | - | Polyamide (PA), Nylon | 28.349523g | - | - | - | Tin | - | - | - | - | - | 400V | - | - | Bulk | 2001 | COMBICON MKKDSN | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | 100°C | -20°C | Green | - | - | - | - | - | 0.200 5.08mm | Straight | 18.3mm | - | 13.5A | 250V | - | 5.08mm | - | - | 14-30 AWG | 300V | - | - | 250V | 13.5A | - | 2 | 10A | 26 AWG | 14 AWG | 26 AWG | - | 2 | MODULAR TERMINAL BLOCK | - | 3 | UL; CSA | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 3 | - | - | - | - | - | 4kV | - | Interlocking (Side) | 18.3mm | 17.78mm | 19.1mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0399600112 Molex | In Stock | - | Datasheet | 21 Weeks | - | Tin | Through Hole | Through Hole | - | Polyester | Thermoplastic | - | Brass - Tin Plated | Brass - Nickel Plated | Bronze - Tin Plated | - | - | - | - | - | - | - | - | -40°C~130°C | Bulk | - | Eurostyle 39960 | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | Black | - | - | - | - | - | 0.315 8.00mm | Vertical | - | - | 30A | - | - | - | - | - | 10-22 AWG | 600V | - | 11 | - | - | Brass, Bronze, Tin | 1 | - | 22 AWG | 10 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3.5 | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1703760000 Weidmüller | 101 |
| Datasheet | 12 Weeks | - | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | - | - | - | - | Nylon | - | - | - | 300V | - | -50°C~100°C | Bulk | 2009 | Omnimate LM | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | Orange | 2 | - | - | - | - | 0.138 3.50mm | Straight | 16.75mm | - | 10A | - | CSA, UR | - | - | - | 14-28 AWG | - | - | - | 300V | 10A | - | 2 | - | 28 AWG | 14 AWG | - | 16 | 2 | BARRIER STRIP TERMINAL BLOCK | 8 | 16 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | 1.3 mm | - | 5mm | - | - | - | - | - | - | - | - | 28.6mm | 16.8mm | - | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3-282836-3 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass - Nickel Plated | Bronze - Nickel Plated | Brass | - | - | - | - | - | 300V | - | - | Tray | 2011 | Buchanan | - | Active | 1 (Unlimited) | - | EAR99 | Receptacle | - | 5 | - | - | Green | 1 | - | UL94V-0 | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | - | 16-30 AWG | - | Compliant | - | - | 13.5A | - | 1 | - | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | 5 | 5 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | SOLDER | - | - | - | - | Interlocking (Side) | - | - | - | 3.5mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1989764 Phoenix Contact | 314 |
| Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon | 1.55001g | - | - | - | - | - | - | - | - | - | 250V | - | -40°C~85°C | Bulk | 2005 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | 4 | - | - | Green | 1 | - | - | - | - | 0.098 2.50mm | - | - | - | 2A | - | UL, VDE | - | - | - | 20-26 AWG | 300V | - | - | - | - | - | 1 | - | 26 AWG | 20 AWG | 20 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | 4 | 4 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 0.5 mm2 | SPRING LOADED | - | - | - | - | - | 13.1mm | 12mm | 16.7mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1912520000 Weidmüller | 78 |
| Datasheet | 12 Weeks | - | Tin | Through Hole | Through Hole | - | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | - | - | - | - | - | - | 300V | - | - | Bulk | 2013 | Omnimate LS | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | Orange | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 0.200 5.08mm | Straight | - | - | 17.5A | - | CSA, cURus | - | 2 | - | 14-28 AWG | - | - | - | - | - | - | 1 | 15A | 28 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1 mm | - | 6mm | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1711218 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | Details | - | 1.291027 oz | - | - | - | - | - | MKKDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 1705779 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | Details | - | 2.821353 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Position | - | - | - | - | - | - | - | - | 5.08 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 0395431014 Molex | 24 |
| Datasheet | 17 Weeks | - | Brass, Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | - | Steel | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | Black | - | - | - | - | - | 0.197 5.00mm | - | - | unknown | - | - | - | - | - | - | 14-24 AWG | 300V | - | - | - | - | - | 1 | 10A | 24 AWG | 14 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 14 | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | - | - | - | - | - | Positions Stamped | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395432224 Molex | 24 |
| Datasheet | 20 Weeks | - | Brass, Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | - | Steel | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | Black | - | - | - | - | - | 0.197 5.00mm | - | 11mm | unknown | - | - | - | - | - | - | 14-24 AWG | - | - | - | 300V | - | - | 1 | 10A | 24 AWG | 14 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 24 | - | - | 45° (135°) Angle with Board | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | - | - | - | - | - | Positions Stamped | - | 120.6mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395437019 Molex | 24 |
| Datasheet | 17 Weeks | - | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Black | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | - | 14-22 AWG | 300V | - | - | - | - | - | 1 | 15A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 19 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | - | Positions Stamped | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395434324 Molex | 24 |
| Datasheet | 17 Weeks | - | Brass, Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | Black | - | - | - | 8536.69.40.40 | - | 0.197 5.00mm | - | 12.3mm | - | - | - | - | - | 24 | - | 14-22 AWG | - | - | - | 300V | - | Brass, Steel | 1 | 10A | 22 AWG | 14 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 24 | - | - | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | - | - | - | 120.8mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0395445018 Molex | 24 |
| Datasheet | 17 Weeks | - | Brass, Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39544 | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | Black | - | - | - | - | - | 0.200 5.08mm | Straight | - | unknown | - | - | - | - | - | - | 12-30 AWG | 300V | - | - | - | - | Brass, Steel | 1 | 15A | 30 AWG | 12 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | 18 | - | - | - | - | - | - | - | Positions Stamped | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0398800412 Molex | 32 |
| Datasheet | 12 Weeks | - | Copper, Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Copper - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | Copper | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle 39880 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | Black | 1 | - | UL 94V-0, LOW PROFILE, SHROUDED | 8536.69.40.40 | - | 0.200 5.08mm | Vertical | 12.5mm | not_compliant | - | - | - | - | 12 | - | 12-30 AWG | - | - | - | - | - | - | 1 | 17.5A | 30 AWG | 12 AWG | - | - | 1 | STRIP TERMINAL BLOCK | 12 | 12 | UL | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | - | 2.5 mm2 | - | - | 300V | - | - | - | - | 56.41mm | - | - | - | - | ROHS3 Compliant | - | - |