- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Max Supply Voltage (AC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395437019 Molex | 24 |
| Datasheet | 17 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | 14-22 AWG | 300V | - | - | - | - | 1 | 15A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 19 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | Positions Stamped | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0398800412 Molex | 32 |
| Datasheet | 12 Weeks | Copper, Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Copper - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | Copper | - | - | -40°C~105°C | Bulk | - | Eurostyle 39880 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Black | 1 | - | UL 94V-0, LOW PROFILE, SHROUDED | 8536.69.40.40 | 0.200 5.08mm | Vertical | 12.5mm | not_compliant | - | - | 12 | - | 12-30 AWG | - | - | - | - | - | 1 | 17.5A | 30 AWG | 12 AWG | - | 1 | STRIP TERMINAL BLOCK | 12 | 12 | UL | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | - | 2.5 mm2 | - | 300V | - | - | 56.41mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1885670000 Weidmüller | 210 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | 1 | - | - | - | 0.138 3.50mm | - | - | - | 10A | CSA, cURus | 4 | - | 16-24 AWG | - | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 24 AWG | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1356850000 Weidmüller | 66 | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | Copper | - | - | -50°C~120°C | Bulk | - | Omnimate LL | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | Black | - | - | - | - | 0.250 6.35mm | - | - | - | - | - | - | - | 10-26 AWG | 600V | - | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | 4 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1752298 Phoenix Contact | 76 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | - | - | - | - | Copper | - | 320V | - | Bulk | 2012 | COMBICON SPTA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 10 | - | - | Green | 1 | Female | PA, UL 94V0 | 8536.69.40.40 | 0.197 5.00mm | - | - | - | 9A | - | - | - | 16-26 AWG | 300V | - | - | - | - | 1 | 10A | 26 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | UL | 25° (155°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | - | - | - | 10mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1862534 Phoenix Contact | 174 |
| Datasheet | 7 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Bulk | 2017 | COMBICON SPTAF EL | yes | Active | Not Applicable | - | EAR99 | - | - | - | - | Green | - | - | - | 8536.69.40.40 | 0.197 5.00mm | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | - | 1 | 8A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 14 | - | - | 45° (135°) Angle with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1984963 Phoenix Contact | 1639 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Nylon | Polyamide (PA), Nylon | 1.080003g | - | - | - | - | - | 200V | - | Bulk | 2005 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | 12mm | - | 2A | UL, VDE | 2 | - | 16-24 AWG | 300V | - | 250V | 2A | - | 1 | - | 20 AWG | 16 AWG | 16 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | 8mm | - | SPRING LOADED | - | - | 13.1mm | 8.5mm | - | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1770539 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | PCB, Surface Mount, Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | - | 1kV | - | Bulk | 2012 | COMBICON PLH | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Green | - | Male | - | 8536.69.40.40 | 0.591 15.00mm | Right Angle | 49.7mm | - | 76A | CB, UL, VDE | 2 | - | 4-18 AWG | 600V | - | - | 76A | - | 1 | 66A | 18 AWG | 18 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | Interlocking (Side), Lever Actuated | 29mm | 30.5mm | 26.4mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0398800304 Molex | 362 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | - | -40°C~105°C | Bulk | - | Eurostyle 39880 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | 16-30 AWG | 300V | - | - | - | - | 1 | 13.5A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 4 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395930003 Molex | 43 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39593 | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | - | Green | - | - | - | - | 0.197 5.00mm | Straight | - | unknown | - | - | - | - | 14-24 AWG | 300V | - | - | - | Brass, Steel | 1 | 10A | 24 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | - | - | 3 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395432211 Molex | 24 |
| Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | - | Steel | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | - | 11mm | unknown | - | - | - | - | 14-24 AWG | - | - | 300V | - | - | 1 | 10A | 24 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 11 | - | - | 45° (135°) Angle with Board | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | - | - | Positions Stamped | - | 55.6mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395432612 Molex | 24 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | Straight | 7.6mm | - | - | - | 12 | - | 14-22 AWG | - | - | 300V | - | Brass, Steel | 1 | 10A | 22 AWG | 14 AWG | 14 AWG | - | BARRIER STRIP TERMINAL BLOCK | 12 | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | - | - | Positions Stamped | - | 60mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0398801209 Molex | 24 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | - | -40°C~105°C | Bulk | - | Eurostyle 39880 | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | Black | - | - | - | - | 0.200 5.08mm | Horizontal | 15.9mm | - | - | - | 9 | - | 12-30 AWG | - | - | 300V | - | - | 1 | 17.5A | 30 AWG | 12 AWG | 12 AWG | - | BARRIER STRIP TERMINAL BLOCK | 9 | - | - | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | Interlocking (Side) | - | 46.2mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0395430213 Molex | 24 |
| Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | - | Steel | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Black | 1 | - | - | 8536.69.40.40 | 0.197 5.00mm | - | 11mm | unknown | - | - | 13 | - | 14-24 AWG | - | - | 300V | - | - | 1 | 10A | 24 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | 13 | 13 | - | 45° (135°) Angle with Board | Screw - Leaf Spring, Wire Guard | - | - | - | - | 2.08 mm2 | - | - | - | - | 65.6mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395431212 Molex | 24 |
| Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | - | Steel | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | - | - | unknown | - | - | - | - | 14-24 AWG | 300V | - | - | - | - | 1 | 10A | 24 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 12 | - | - | 45° (135°) Angle with Board | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | - | - | Positions Stamped | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395434314 Molex | 24 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Black | - | - | - | 8536.69.40.40 | 0.197 5.00mm | - | 12.3mm | - | - | - | 14 | - | 14-22 AWG | - | - | 300V | - | Brass, Steel | 1 | 10A | 22 AWG | 14 AWG | 14 AWG | - | BARRIER STRIP TERMINAL BLOCK | 14 | - | - | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | 70.8mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0395438310 Molex | In Stock | - | Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | - | 12.3mm | - | - | - | 10 | - | 14-22 AWG | - | - | 300V | - | Brass, Steel | 1 | 10A | 22 AWG | 14 AWG | 14 AWG | - | BARRIER STRIP TERMINAL BLOCK | 10 | - | - | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | Positions Stamped | - | 50.8mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1729199 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 8.699987g | - | - | - | Tin | Nylon | 400V | - | Bulk | 2003 | COMBICON MKDSN | yes | Active | 1 (Unlimited) | - | - | Screw | - | - | - | Green | 1 | Male | - | - | 0.200 5.08mm | Straight | 8.1mm | - | 13.5A | CB, CSA, UL, cULus | 9 | - | 14-30 AWG | 300V | - | 250V | 13.5A | - | 1 | 10A | 26 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 9 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | 6mm | - | - | - | Interlocking (Side) | 40.64mm | 8.1mm | 45.72mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395432210 Molex | 43 |
| Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | - | Steel | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | - | - | unknown | - | - | - | Green | 14-24 AWG | 300V | - | - | - | - | 1 | 10A | 24 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | 45° (135°) Angle with Board | Screw - Leaf Spring, Wire Guard | - | - | 10 | - | - | - | - | Positions Stamped | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0398800307 Molex | 207 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | - | -40°C~105°C | Bulk | - | Eurostyle 39880 | - | Active | 1 (Unlimited) | Screw | - | - | - | 105°C | -40°C | Black | 1 | - | - | - | 0.200 5.08mm | Vertical | - | - | - | - | 7 | Black | 16-30 AWG | 300V | 7 | - | - | - | 1 | 13.5A | 30 AWG | 16 AWG | - | - | - | 7 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 7 | - | - | - | - | Interlocking (Side) | - | - | - | - | - | ROHS3 Compliant | - | - |