- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Mounting Styles | RoHS | Termination Method | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Number of Contacts | Wire Gauge | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Connection Method | Product | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1728297 Phoenix Contact | 60 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.941999g | - | - | - | Copper | - | - | - | - | - | 200V | - | - | Bulk | 2010 | COMBICON SMKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | 1 | - | PA, 94V-0 | - | 0.150 3.81mm | - | - | not_compliant | 10A | - | - | 3 | 16-30 AWG | 300V | - | - | 12A | - | 1 | - | 30 AWG | 26 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | CB; CCA; CSA; CUL; GOST; UL | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | M2 | - | - | - | - | - | - | - | - | 11.42mm | 10mm | 13mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1902547 Phoenix Contact | 122 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 6.719999g | - | - | - | Tin | - | - | - | - | - | 1kV | - | - | Bulk | 2010 | COMBICON MKDS | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Green | - | Male | - | 8536.90.40.00 | 0.375 9.53mm | Straight | 21.5mm | unknown | 32A | - | CB, cULus | 2 | 10-30 AWG | 600V | - | - | 32A | - | 1 | 30A | 30 AWG | 10 AWG | - | - | MODULAR TERMINAL BLOCK | - | 2 | UL; CSA | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | Interlocking (Side) | 21.5mm | 19.04mm | 16mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XW4L-10A1-H1 Omron Electronics Inc-EMC Div | 524 |
| Datasheet | 13 Weeks | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy - Tin Plated | - | - | - | - | - | - | - | - | - | - | -45°C~125°C | Tape & Reel (TR) | - | XW4 | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | 0.100 2.54mm | - | - | unknown | - | - | - | - | 20-26 AWG | 160V | - | - | - | - | 1 | 6A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 10 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1988927 Phoenix Contact | 32 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 14.520002g | - | - | - | - | - | - | - | - | - | 250V | - | - | Bulk | 2006 | COMBICON PTA | yes | Active | 1 (Unlimited) | - | EAR99 | - | 14 | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | - | 24A | - | - | - | 12-26 AWG | 300V | - | - | - | - | 1 | 15A | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 14 | UL | 45° (135°) Angle with Board | Screw | M2.6 | - | - | - | 2.5 mm2 | - | - | - | Interlocking (Side) | 11.9mm | 70mm | 12.8mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1876020000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | - | - | - | - | 300V | - | -50°C~120°C | Tape & Reel (TR) | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Straight | - | - | 10A | - | CSA, cURus | 2 | 16-24 AWG | - | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1725302 Phoenix Contact | 98 | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 3.649009g | - | - | - | Copper | - | - | - | - | - | 320V | - | - | Bulk | 2010 | COMBICON PTDA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 2 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | 16mm | - | 24A | 320V | CB, UL, VDE | - | 14-24 AWG | - | - | 300V | 10A | - | 1 | 15A | 24 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | 2 | 2 | UL | 45° (135°) Angle with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | 10mm | - | SPRING LOADED | - | - | - | 16mm | 11.4mm | 19.5mm | - | RoHS Compliant | - | - | ||
![]() 0395447006 Molex | In Stock | - | Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39544 | yes | Active | 1 (Unlimited) | Screw | - | - | - | Black | - | - | - | - | 0.200 5.08mm | Straight | - | unknown | - | - | - | - | 12-30 AWG | 300V | - | - | - | Brass, Steel | 1 | 15A | 30 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | 6 | - | - | - | - | - | Positions Stamped | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0398800532 Molex | 24 |
| Datasheet | 17 Weeks | Copper, Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Copper - Tin Plated | Brass - Nickel Plated | Bronze - Nickel Plated | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle 39880 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Black | 1 | - | LOW PROFILE, SHROUDED | 8536.69.40.40 | 0.200 5.08mm | Vertical | - | unknown | - | - | - | - | 16-30 AWG | 300V | 32 | - | - | Brass, Bronze | 2 | 13.5A | 30 AWG | 16 AWG | - | 2 | STRIP TERMINAL BLOCK | 16 | 32 | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1985933 Phoenix Contact | 156 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 5.059993g | - | - | - | Tin | - | - | - | - | - | 320V | - | - | Bulk | 2003 | COMBICON MKDSN | yes | Active | 3 (168 Hours) | - | EAR99 | Screw | - | Black | 1 | - | PA, UL 94V-0 | - | 0.197 5.00mm | - | - | not_compliant | 16A | - | - | - | 12-30 AWG | 300V | - | - | - | - | 1 | 20A | 30 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 3 | - | 2.5 mm2 | - | - | - | Interlocking (Side) | 15mm | 9.5mm | 18.5mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3248127 Phoenix Contact | 424 |
| - | - | - | - | - | - | - | - | - | - | - | - | 50 | DIN Rail | Details | Push In | 0.199545 oz | - | 500 V | - | - | - | MPT | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | 24 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | Fixed Terminal Blocks | - | 32.1 mm | 36 mm | - | - | - | - | - | ||
![]() 0395447008 Molex | 24 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39544 | yes | Active | 1 (Unlimited) | Screw | - | - | - | Black | - | - | - | - | 0.200 5.08mm | Straight | 10mm | unknown | - | - | - | - | 12-30 AWG | - | - | 300V | - | Brass, Steel | 1 | 15A | 30 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 8 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | Positions Stamped | - | 40.64mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0395438305 Molex | 17 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | - | - | - | Black | - | - | - | - | 0.197 5.00mm | - | 12.3mm | - | - | - | - | 5 | 14-22 AWG | - | - | 300V | - | Brass, Steel | 1 | 10A | 22 AWG | 14 AWG | 14 AWG | - | BARRIER STRIP TERMINAL BLOCK | 5 | - | - | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | Positions Stamped | - | 25.8mm | - | No | ROHS3 Compliant | - | - | ||
![]() 1356830000 WeidmĂĽller | 186 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | Copper | - | - | - | - | - | - | - | -50°C~120°C | Bulk | - | Omnimate LL | - | Active | 1 (Unlimited) | Screw | - | - | - | Black | - | - | - | - | 0.250 6.35mm | - | - | - | - | - | - | - | 10-26 AWG | 600V | - | - | - | - | 1 | 30A | 26 AWG | 10 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | 2 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1986628 Phoenix Contact | 762 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 1.360777kg | - | - | - | Tin | - | - | - | - | - | 320V | - | - | Bulk | 2004 | COMBICON ZFKDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Green | 1 | Male | PA, UL 94V-0 | 8536.69.40.40 | 10mm | Straight | 27mm | - | 76A | - | - | 1 | 6-24 AWG | 600V | - | 320V | 76A | - | - | 65A | 24 AWG | 6 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 1 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | - | - | Interlocking (Side) | 27mm | 33.4mm | 33.4mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395445016 Molex | 32 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39544 | yes | Active | 1 (Unlimited) | Screw | - | - | - | Black | - | - | - | - | 0.200 5.08mm | Straight | - | unknown | - | - | - | - | 12-30 AWG | 300V | - | - | - | Brass, Steel | 1 | 15A | 30 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | 16 | - | - | - | - | - | Positions Stamped | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1702614 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | Details | - | 0.335526 oz | - | - | - | - | - | - | - | - | - | - | - | - | 10 Position | - | - | - | - | - | 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 1702615 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | Details | - | 0.334256 oz | - | - | - | - | - | - | - | - | - | - | - | - | 10 Position | - | - | - | - | - | 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 1705752 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | Details | - | 0.153583 oz | - | - | - | - | - | - | - | - | - | - | - | - | 4 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 2697929 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | Details | - | 0.294185 oz | - | - | - | - | - | - | - | - | - | - | - | - | 4 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 2697916 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | Details | - | 0.193901 oz | - | - | - | - | - | - | - | - | - | - | - | - | 3 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - |