- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Wire Gauge | Voltage | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Halogen Free | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Max Supply Voltage (AC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1731721 Phoenix Contact | 1404 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 4.840001g | - | - | - | Copper | - | 630V | - | Bulk | 2001 | COMBICON GMKDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.300 7.62mm | Straight | 11.2mm | - | 24A | 500V | - | - | 2 | - | 12-30 AWG | 300V | - | 500V | - | 30A | - | 1 | 15A | 30 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 2 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | Interlocking (Side) | 15.24mm | 11.2mm | 23mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1770966 Phoenix Contact | 1155 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | 200V | - | Tape & Reel (TR) | 2010 | COMBICON PTSM | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 3 | - | - | Black | - | - | - | - | 0.098 2.50mm | Vertical | - | unknown | 6A | - | - | - | - | - | 20-26 AWG | 150V | - | - | - | - | - | 1 | 5A | 26 AWG | 20 AWG | - | - | STRIP TERMINAL BLOCK | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | 8mm | 5mm | 12.1mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1751345 Phoenix Contact | 15 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 6.200012g | - | - | - | Tin | Nylon | 200V | - | Bulk | 2005 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | 1 | Male | PA, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | 7.3mm | - | 13.5A | - | CB, CSA, UL, cULus | - | 12 | - | 16-30 AWG | 300V | - | 160V | - | 12A | - | 1 | 10A | 26 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 12 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | 5mm | - | - | - | - | 12mm | 42.5mm | 7.3mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0399200510 Molex | 24 |
| Datasheet | 13 Weeks | - | - | Through Hole | - | Thermoplastic | - | Copper - Tin Plated | Brass - Nickel Plated | Steel, Stainless - Tin Plated | - | - | - | -40°C~130°C | Bulk | - | Eurostyle 39920 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | - | - | 0.591 15.00mm | - | - | - | - | - | - | - | - | - | 3-14 AWG | 600V | - | - | - | - | - | 1 | 85A | - | - | - | - | - | - | 10 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M5 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1988804 Phoenix Contact | 267 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 2.040003g | - | - | - | Tin | - | 250V | - | Bulk | 2005 | COMBICON PTA | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Green | 1 | Male | PA, UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Straight | 12.8mm | - | 17.5A | - | CB, UL, VDE | - | 2 | - | 12-26 AWG | 300V | - | 250V | - | 24A | - | 1 | 15A | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 2 | UL | 45° (135°) Angle with Board | Screw | M2.6 | - | - | - | - | - | - | Interlocking (Side) | 12.8mm | 10mm | 12.8mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 39357-0008 Molex | 496 | - | Datasheet | 13 Weeks | Tin | Through Hole | - | - | Nylon | - | - | - | - | Copper | - | 300V | - | Bulk | 2010 | - | yes | Active | - | Screw | EAR99 | - | - | 105°C | -40°C | Black | 1 | Male | UL 94V-0, SHROUDED | - | 3.5mm | Vertical | - | - | 17.5A | - | - | - | 8 | - | - | 300V | - | - | 300V | - | - | - | 12A | 28 AWG | 16 AWG | - | 1 | STRIP TERMINAL BLOCK | Low Halogen | - | 8 | UL | - | - | - | - | - | - | - | - | - | - | 8.51mm | 24.5mm | 7.29mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0399200310 Molex | In Stock | - | Datasheet | 21 Weeks | - | - | Through Hole | - | Thermoplastic | - | Copper - Tin Plated | Brass - Nickel Plated | Bronze - Tin Plated | - | - | - | -40°C~130°C | Bulk | - | Eurostyle 39920 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Black | 1 | - | UL 94V-0, POLYESTER, POLARIZED, SHROUDED | 8536.69.40.40 | 0.591 15.00mm | - | - | - | - | - | - | - | - | - | 1-8 AWG | 600V | - | - | - | - | - | 1 | 115A | - | - | - | 1 | STRIP TERMINAL BLOCK | - | 10 | 10 | UL | Horizontal with Board | Screw - Rising Cage Clamp | 1/4-28 | - | - | - | 35 mm2 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0399200511 Molex | In Stock | - | Datasheet | 21 Weeks | Copper, Tin | Through Hole | Through Hole | - | Thermoplastic | - | Copper - Tin Plated | Brass - Nickel Plated | Steel, Stainless - Tin Plated | - | - | - | -40°C~130°C | Bulk | - | Eurostyle 39920 | - | Active | 1 (Unlimited) | Screw | - | - | - | 130°C | -40°C | Black | 1 | - | - | - | 0.591 15.00mm | Straight | - | - | - | - | - | - | 11 | Black | 3-14 AWG | 600V | 11 | - | - | - | Brass, Steel, Tin | 1 | 85A | 14 AWG | 3 AWG | 3 AWG | - | - | - | 11 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M5 | - | 11 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0398801216 Molex | 24 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | - | -40°C~105°C | Bulk | - | Eurostyle 39880 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | Black | - | - | - | 8536.69.40.40 | 0.200 5.08mm | Horizontal | - | - | - | - | - | - | 16 | - | 12-30 AWG | 300V | - | - | - | - | - | 1 | 17.5A | 30 AWG | 12 AWG | 12 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Vertical with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | Interlocking (Side) | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0398800411 Molex | 152 |
| Datasheet | 12 Weeks | Copper, Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Copper - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | Copper | - | - | -40°C~105°C | Bulk | - | Eurostyle 39880 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Black | 1 | - | UL 94V-0, LOW PROFILE, SHROUDED | 8536.69.40.40 | 0.200 5.08mm | Vertical | 12.5mm | unknown | - | - | - | - | 11 | - | 12-30 AWG | - | - | - | - | - | - | 1 | 17.5A | 30 AWG | 12 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 11 | 11 | UL | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | - | 2.5 mm2 | - | 300V | - | - | 51.31mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1667750000 Weidmüller | 280 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | - | - | - | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LM | yes | Active | Not Applicable | Solder | EAR99 | - | 2 | - | - | Orange | 1 | - | - | 8536.69.40.40 | 0.138 3.50mm | Straight | 8.3mm | - | 10A | - | CSA, UR | - | - | - | 14-28 AWG | - | - | 300V | - | 12A | - | 1 | - | 28 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 2 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | 1.3 mm | - | 5mm | - | - | - | Interlocking (Side) | - | 7.6mm | 8.3mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1824490000 Weidmüller | 73 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | - | - | - | - | - | Black | 1 | - | - | - | 0.138 3.50mm | Right Angle | - | - | 10A | - | CSA, cURus | - | 9 | - | 16-24 AWG | - | - | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | - | 9 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | 8.5mm | 7mm | 14.3mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1727065 Phoenix Contact | 203 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 3.810006g | - | - | - | Tin | Nylon | 300V | - | Bulk | 2001 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | 7 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Straight | 7.3mm | not_compliant | 10A | 160V | CB, CSA, UL, cULus | 3.81mm | - | - | 16-30 AWG | 300V | - | - | - | 13.5A | - | 1 | - | 30 AWG | 26 AWG | 16 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 7 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | 5mm | - | - | - | - | 12mm | 26.66mm | 8.5mm | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1991341 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | Tin | - | 400V | - | Bulk | 2011 | COMBICON MKDSN | yes | Active | 1 (Unlimited) | - | - | Screw | 10 | - | - | Green | - | - | - | - | 0.200 5.08mm | - | - | not_compliant | 16A | - | - | - | - | - | 12-30 AWG | 300V | - | - | - | - | - | 1 | 10A | 30 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | Interlocking (Side) | 18.5mm | 9.5mm | 50.8mm | - | - | RoHS Compliant | - | - | ||
![]() 1811590000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | Copper | - | 300V | -50°C~120°C | Bulk | 2011 | Omnimate LMZFL | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | - | 10A | - | CSA, cURus | - | 10 | - | 14-26 AWG | - | - | - | - | - | - | 1 | 15A | 26 AWG | 14 AWG | 26 AWG | 1 | STRIP TERMINAL BLOCK | - | - | 10 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | - | 6mm | 2.5 mm2 | SPRING LOADED | - | Interlocking (Side), Lever Actuated | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1751468 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.360777kg | - | - | - | - | - | 200V | - | Bulk | 2011 | COMBICON MKKDS | yes | Active | 1 (Unlimited) | - | - | Screw | - | - | - | Green | 1 | - | - | - | 0.138 3.50mm | Straight | - | - | 8A | - | - | - | 18 | - | 16-30 AWG | 300V | - | - | - | 10A | - | 2 | - | 30 AWG | 26 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 9 | 9 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | 9 | - | - | - | - | - | 16.2mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1819150 Phoenix Contact | 15 |
| Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | - | - | Bulk | 2015 | COMBICON SPTA | yes | Active | 1 (Unlimited) | Screwless | - | - | - | - | - | Green | - | - | - | - | 0.295 7.50mm | - | - | - | - | - | - | - | - | - | 8-24 AWG | 600V | - | - | - | - | - | 1 | 33A | 24 AWG | 8 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | 30° (150°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | 9 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1985302 Phoenix Contact | 60 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Nylon | Polyamide (PA), Nylon | 6.39999g | - | - | - | - | - | 250V | - | Bulk | 2005 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | - | unknown | 2A | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | - | - | 1 | - | 24 AWG | 20 AWG | 16 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 13 | 13 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | 13 | - | - | SPRING LOADED | - | - | 13.1mm | 12mm | 12mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1771114 Phoenix Contact | 347 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | 2.449994g | - | - | - | - | - | 160V | - | Tape & Reel (TR) | 2010 | COMBICON PTSM | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | - | - | - | - | 0.098 2.50mm | Straight | - | - | 6A | - | - | - | 4 | - | 20-26 AWG | 150V | - | - | - | 6A | - | 1 | 5A | 26 AWG | 24 AWG | - | - | STRIP TERMINAL BLOCK | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | Solder Retention | 9mm | 5mm | 12.8mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1989065 Phoenix Contact | 32 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 6.219999g | - | - | - | - | - | 160V | - | Bulk | 2005 | COMBICON PTA | yes | Active | 1 (Unlimited) | - | EAR99 | - | 13 | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | - | unknown | 17.5A | - | - | - | - | - | 16-26 AWG | 300V | - | - | - | - | - | 1 | 10A | 26 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 13 | UL | 45° (135°) Angle with Board | Screw | M2 | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free |