- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Halogen Free | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1727748 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 2.267962kg | - | - | - | - | 160V | - | Bulk | 2011 | COMBICON MK3DS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | - | Green | 3 | - | STANDARD: UL 94V-0, PA, SAFETY STANDARD: UL | - | 0.150 3.81mm | - | - | - | 8A | - | - | - | 16-30 AWG | 300V | - | - | - | - | - | 10A | 30 AWG | 30 AWG | - | - | 3 | BARRIER STRIP TERMINAL BLOCK | - | - | 3 | CB; CCA; CSA; CUL; EAC; SEV | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | 3 | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1715899 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 400V | - | Bulk | 2011 | COMBICON MKDS | - | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | - | Green | - | - | - | 8536.69.40.40 | 0.200 5.08mm | - | - | - | 17.5A | - | - | - | 14-30 AWG | 300V | - | - | - | - | 1 | 15A | 30 AWG | 26 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 10 | - | - | - | Interlocking (Side), Positions Stamped | - | 9.8mm | - | - | RoHS Compliant | - | - | ||
![]() 1889880 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | - | 10.049991g | - | - | - | - | 160V | - | Bulk | 2011 | COMBICON FFKDSA | - | Active | 1 (Unlimited) | Screwless | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 6A | - | - | Green | 20-26 AWG | 150V | - | - | - | - | 1 | - | 26 AWG | 20 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | 22 | - | - | 90° Angle with Panel | Screwless - Spring Cage, Tension Clamp | - | - | 22 | - | - | - | Interlocking (Side), Lever Actuated | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1870255 Phoenix Contact | 5649652 |
| Datasheet | 24 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 11.770013g | - | - | - | - | 320V | - | Bulk | 2011 | COMBICON MK3DSMH | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | - | Green | - | - | - | 8536.69.40.40 | 0.200 5.08mm | - | - | - | 22A | - | - | - | 12-24 AWG | - | - | - | - | - | - | - | 24 AWG | 12 AWG | - | - | 2 | MODULAR TERMINAL BLOCK | - | - | 2 | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 2 | - | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | - | - | ||
![]() SM99S01VBNN00G7 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | - | - | Polyamide (PA6T), Nylon 6T | - | Copper Alloy - Tin Plated | Steel | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | 1Ohm | - | - | - | Black | 1 | - | STANDARD: UL 94V-0, PA66/6T | - | - | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | - | 1 | 9A | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 1 | CUL; SEV; UL | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | Push Button Actuated | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1935776 Phoenix Contact | 2300 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | 2 | Nylon | Polyamide (PA), Nylon | 2.42g | - | - | Tin | - | 250V | - | Bulk | 2005 | COMBICON PT | - | Active | 1 (Unlimited) | Solder | - | - | - | 2 | - | - | Green | 1 | - | - | - | 0.197 5.00mm | Straight | 9mm | - | 32A | CB, UL, VDE | 2 | Green | 12-20 AWG | 300V | 2 | 250V | - | 32A | 1 | 20A | 20 AWG | 12 AWG | 10 AWG | 2 | - | - | - | 2 | - | - | Horizontal with Board | Screw | M3 | - | 2 | - | - | - | Interlocking (Side) | 13.5mm | 9mm | 17.6mm | No | RoHS Compliant | - | Lead Free | ||
![]() 1719192 Phoenix Contact | 100 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 10.50021kg | - | - | Tin | - | 1kV | - | Bulk | 2013 | COMBICON SPT | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | 2 | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.90.40.00 | 0.295 7.50mm | - | - | unknown | 41A | CB, UL | - | - | 8-24 AWG | 600V | - | - | - | - | 1 | 35A | 24 AWG | 8 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 2 | UL | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | 15mm | - | SPRING LOADED | - | 19.8mm | - | - | - | RoHS Compliant | - | - | ||
![]() 39357-0007 Molex | 117 | - | Datasheet | 13 Weeks | Tin | Through Hole | - | - | - | Nylon | - | - | - | Copper | - | 300V | - | Bulk | 2010 | - | yes | Active | - | Screw | EAR99 | - | - | - | 105°C | -40°C | Black | 1 | - | PA66 | 8536.69.40.40 | 3.5mm | Vertical | - | - | 17.5A | - | 7 | - | - | 300V | - | - | 300V | - | - | 12A | 28 AWG | 16 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | Low Halogen | - | 7 | UL | - | - | - | - | - | - | - | - | - | 8.51mm | 21mm | 7.29mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1790319 Phoenix Contact | 2594 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 1.120005g | - | - | - | - | 320V | - | Bulk | 2010 | COMBICON FFKDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | Green | - | - | POLYAMIDE, 94V-2 | 8536.69.40.40 | 5.08mm | Straight | 12.7mm | - | 15A | CB, CSA, KEMA, UL | 1 | - | 16-22 AWG | 300V | - | 320V | - | 15A | - | 10A | 24 AWG | 16 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | 1 | UL; CSA | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | 10mm | - | SPRING LOADED | Interlocking (Side), Lever Actuated | 12.7mm | 12.7mm | 17mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1047280000 Weidmüller | 61 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | - | 600V | -50°C~120°C | Bulk | 2011 | Omnimate LXXX | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | Black | - | - | - | - | 15mm | - | - | - | 127A | CSA, UR | - | - | 1-20 AWG | - | - | - | - | - | 1 | - | 20 AWG | 1 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M6 | 1.6 mm | 1 | 18mm | - | - | Flange (Mounting) | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1752146 Phoenix Contact | 68 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | - | - | - | Copper | - | 200V | - | Bulk | 2012 | COMBICON SPTA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | 6 | - | - | Green | 1 | Female | PA, UL 94V0 | - | 0.138 3.50mm | - | 10mm | - | 9A | - | - | - | 16-26 AWG | 300V | - | 200V | - | 9A | 1 | 10A | 26 AWG | 16 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 6 | UL | 25° (155°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | - | 15.9mm | 21.6mm | 21.6mm | - | RoHS Compliant | - | - | ||
![]() 1985865 Phoenix Contact | 313 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 2.620006g | - | - | Tin | - | 320V | - | Bulk | 2003 | COMBICON MKDSN | yes | Active | 3 (168 Hours) | - | EAR99 | Screw | - | - | - | - | Black | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Straight | 8.1mm | - | 13.5A | - | - | - | 14-30 AWG | 300V | - | 200V | - | 13.5A | 1 | 10A | 30 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 2 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 2 | - | - | - | Interlocking (Side) | 10mm | 8.1mm | 13.5mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1667770000 Weidmüller | 48 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | - | - | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LM | yes | Active | Not Applicable | Solder | EAR99 | - | - | 3 | - | - | Orange | 1 | - | PA, 94V-2 | - | 0.138 3.50mm | Straight | 8.3mm | - | 10A | CSA, UR | - | - | 14-28 AWG | - | - | 300V | - | 12A | 1 | - | 28 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 3 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2 | 1.3 mm | - | 5mm | - | - | Interlocking (Side) | - | 11.1mm | 8.3mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1751219 Phoenix Contact | 111 |
| - | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 1.814369kg | - | - | - | - | 200V | - | Bulk | 2011 | COMBICON SMKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | - | - | 10A | - | - | - | 16-30 AWG | 300V | - | - | - | - | 1 | - | 30 AWG | 16 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 14 | 14 | UL | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | M2 | - | 14 | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AST0821006 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Tin Plated | Steel | - | - | - | -40°C~105°C | Bulk | - | - | - | Active | Not Applicable | - | EAR99 | - | - | - | - | - | Green | - | - | - | 8536.69.40.40 | 0.100 2.54mm | - | - | - | - | - | - | - | 20-26 AWG | 150V | - | - | - | - | 1 | 6A | - | - | - | - | - | STRIP TERMINAL BLOCK | - | 10 | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | Push Button Actuated | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1985205 Phoenix Contact | 1515 |
| Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 1.540003g | - | - | Copper | Nylon | 250V | - | Bulk | 2005 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | Green | 1 | - | PA, 94V-0 | - | 0.138 3.50mm | - | 12mm | - | 2A | UL, VDE | 3 | - | 16-24 AWG | 300V | - | 250V | - | 2A | 1 | - | 24 AWG | 16 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 3 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | 8mm | - | SPRING LOADED | - | 13.1mm | 12mm | 16.7mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1770911 Phoenix Contact | 1499 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 200V | - | Tape & Reel (TR) | 2010 | COMBICON PTSM | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | 5 | - | - | Black | - | - | - | - | 0.098 2.50mm | Horizontal | - | unknown | 6A | - | - | - | 20-26 AWG | 150V | - | - | - | - | 1 | 5A | 26 AWG | 24 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | 10mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1704936 Phoenix Contact | 229 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 8.31999g | - | - | Tin | - | 500V | - | Bulk | 2009 | COMBICON MKDS | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | Green | 1 | Male | PA, 94V-0 | - | 0.300 7.62mm | Straight | 12.5mm | - | 32A | CSA, UL, cULus | 3 | - | 10-30 AWG | 300V | - | 500V | - | 32A | 1 | 30A | 24 AWG | 24 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 3 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | 8mm | 4 mm2 | - | Interlocking (Side) | 26.6mm | 22.86mm | 26.6mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1751413 Phoenix Contact | 66 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 8 | Polyamide | Polyamide (PA), Nylon | 5.061014g | - | - | Tin | - | 200V | - | Bulk | 2011 | COMBICON MKKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | 4 | - | - | Green | 1 | Male | - | - | 0.138 3.50mm | Straight | 16.3mm | unknown | 8A | - | - | - | 16-30 AWG | 300V | - | 160V | - | 10A | 2 | - | 30 AWG | 16 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 4 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | - | - | - | - | 16.3mm | 14.5mm | 16.3mm | - | RoHS Compliant | - | - | ||
![]() 1731242 Phoenix Contact | 41 |
| Datasheet | 6 Weeks | - | - | Through Hole | - | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | - | Bulk | 2016 | COMBICON GMKDS | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Black | - | - | - | - | 0.295 7.50mm | - | - | not_compliant | - | - | - | - | 12-30 AWG | 300V | - | - | - | - | 1 | 10A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | 2 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | - | - |