- Manufacturer
- TE Internal #
- TE Internal Description
- Terminal Typeu2009
- Terminal Transmitsu2009
- Wire Sizeu2009(AWG)
- RoHS
- Mating Tab Thicknessu2009
- Mating Tab Widthu2009
- REACh SVHC
- Relative humidity (storage/transport)
- Ambient temperature (operation)
- Ambient temperature (storage/transportation)
Attribute column
Categories
Terminals - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Interface Platingu2009 | Mating Pin Diameteru2009 | Mating Tab Thicknessu2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Qualification | Sealableu2009 | TE Internal # | TE Internal Description | Terminal Transmitsu2009 | Terminal Typeu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Reverse Recovery Time | Resistance Tolerance | Repetitive Peak Reverse Voltage | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2312435-4 TE Connectivity | In Stock | - | - | - | Tin (Sn) | - | .6u2009mmu2009[u2009.024u2009inu2009] | 1.2u2009mmu2009[u2009.047u2009inu2009] | - | - | - | No | 2312435-4 | TAB1.2X0.6,MS,WITH PLATING | - | Tab | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1326029-2 TE Connectivity | In Stock |
| - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | 1326029-2 | 2.8MM BLADE, UNSEAL,18-20AWG | 0 – 24 A (Low Power) | Tab | 20 – 17 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1326031-1 TE Connectivity | 5 |
| - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | 1326031-1 | 2.8MM BLD,SEAL,22AWG | 0 – 24 A (Low Power) | Tab | 22 | - | - | - | - | - | - | - | - | - | - | ||
![]() 2293358-2 TE Connectivity | In Stock | - | - | - | Tin (Sn) | - | .63u2009mmu2009[u2009.024u2009inu2009] | 1u2009mmu2009[u2009.039u2009inu2009] | - | - | - | - | 2293358-2 | TAB1.0X0.64,AP | 0 – 24 A (Low Power) | Tab | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1563844-1 TE Connectivity | 1600 |
| - | - | - | - | 1.2u2009mmu2009[u2009.047u2009inu2009] | 9.5u2009mmu2009[u2009.374u2009inu2009] | - | - | - | - | 1-1563844-1 | MCON 9.5,CONTACT | 41 – 100 A (High Power) | Receptacle | 11 – 9 | - | - | - | - | - | - | - | - | - | - | ||
![]() 0462-209-16141 TE Connectivity | 36700 | - | - | $$0462-209-16141 | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | 0462-209-16141 | SOC, SOLID, SIZE 16, 14AWG, NI | 0 – 24 A (Low Power) | Socket | 14 | 2 | - | - | - | - | - | - | - | - | - | ||
![]() SRK-PC-080-25-601 TE Connectivity | In Stock | - | - | 9-1899790-2 | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | - | - | - | SRK-PC-080-25-601 | PIN, SOLID, SIZE M8, 25mm2, AG | 100+ A (Very High Power) | Pin | 4 | 25 | - | - | - | - | - | - | - | - | - | ||
![]() 2306180-1 TE Connectivity | In Stock | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | - | - | - | 2306180-1 | DIA 8MM,PIN TERMINAL | 100+ A (Very High Power) | Pin | 0 | 50 | - | - | - | - | - | - | - | - | - | ||
![]() 845250017 TE Connectivity | In Stock | - | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | - | 2-2600021-3 | XRC SOCKET 14-18 AWG Ni Plated | 0 – 24 A (Low Power) | Socket | 18 – 14 | .8 – 2 | - | - | - | - | - | - | - | - | - | ||
![]() 172776-1 TE Connectivity | 1102 |
| - | - | - | - | - | - | - | - | - | No | 172776-1 | MIC MARK-2 REC CONTACT L.P | 0 – 24 A (Low Power) | Receptacle | 22 – 18 | .3 – .85 | - | - | - | - | - | - | - | - | - | ||
![]() 1-2333552-3 TE Connectivity | In Stock | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | .189, .228, .248 | 4.8, 5.8, 6.3 | - | - | 1-2333552-3 | AMP MCP 6.3/4.8K,TERMINAL,FUSE 0.81 | 25 – 40 A (Power) | Receptacle | 10 | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-963716-2 TE Connectivity | 277868 | - | - | - | - | - | .63u2009mmu2009[u2009.024u2009inu2009] | .63u2009mmu2009[u2009.024u2009inu2009] | - | - | - | - | 6-963716-2 | MQS PIN CONTACT | 0 – 24 A (Low Power) | Tab | 20 – 18 | - | - | - | - | - | - | - | - | - | - | ||
![]() 142185-2 TE Connectivity | In Stock | - | - | - | - | - | .6u2009mmu2009[u2009.023u2009inu2009] | 3u2009mmu2009[u2009.118u2009inu2009] | - | - | - | - | 142185-2 | MIC CONTACT RECEPTACLE | 0 – 24 A (Low Power) | Receptacle | 17 – 12 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1924880-1 TE Connectivity | 21400 |
| - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | .64u2009mmu2009[u2009.025u2009inu2009] | - | - | - | - | 1924880-1 | GET, FEMALE TERMINAL, AGSN, 16 | 0 – 24 A (Low Power) | Receptacle | 16 | - | - | - | - | - | - | - | - | - | - | ||
![]() 776129-6 TE Connectivity | In Stock | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | - | - | - | 776129-6 | .070 MULTILOCK RECPT 14AWG CON | 0 – 24 A (Low Power) | Receptacle | 20 – 16 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-964334-5 TE Connectivity | In Stock | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | .228, .248 | 5.8, 6.3 | - | - | 1-964334-5 | SPT A REC 6.3 Contact SWS Ag | 25 – 40 A (Power) | Receptacle | 13 – 11 | - | - | - | - | - | - | - | - | - | - | ||
![]() 776297-1 TE Connectivity | 10 |
| - | - | - | - | - | - | - | - | - | No | 776297-1 | ASSEMBLY SOCKET LOOSE PC GOLD | 0 – 24 A (Low Power) | Socket | 18 – 14 | .8 – 2 | - | - | - | - | 5 | - | 100 | - | - | ||
![]() 2-963964-5 TE Connectivity | In Stock | - | - | - | - | - | .63u2009mmu2009[u2009.024u2009inu2009] | .63u2009mmu2009[u2009.024u2009inu2009] | - | - | - | No | 2-963964-5 | MQS STIFTE MAGAZ | 0 – 24 A (Low Power) | Tab | - | - | 100.0000 ppm/°C | 2.74 kOhm | 0.125 W | - | - | 1 | - | 7.06 | - | ||
![]() 962972-1 TE Connectivity | 60 | - | - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | - | - | AEC-Q200 | - | 962972-1 | 2,5MMD PIN CONTACT | 25 – 40 A (Power) | Pin | 17 – 13 | 1 – 2.5 | 100 ppm/K | 3.3 kOhm | 0.1 W | General Purpose | - | 1 | - | 1.55 mm | 0.85 mm | ||
![]() 929963-1 TE Connectivity | 115 |
| - | - | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | - | - | - | - | - | - | 929963-1 | STIFTKONTAKT 2,5MMD | 25 – 40 A (Power) | Pin | 20 – 17 | .5 – 1 | 100.0000 ppm/°C | 43.2 kOhm | 0.5 W | Industrial | - | 1 | - | 6.1 | - |