- Manufacturer
- TE Internal #
- TE Internal Description
- Terminal Typeu2009
- Terminal Transmitsu2009
- Wire Sizeu2009(AWG)
- RoHS
- Mating Tab Thicknessu2009
- Mating Tab Widthu2009
- REACh SVHC
- Relative humidity (storage/transport)
- Ambient temperature (operation)
- Ambient temperature (storage/transportation)
Attribute column
Categories
Terminals - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Flame retardant grade, in line with UL94 | Insulation Materials | Relative humidity (storage/transport) | RoHS | color | Height | length | width | REACh SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D-DS4-QU DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 25%~75% | No excessive harmful substances | Gray | 28.45mm | 77mm | 2.2mm | Lead 7439-92-1 | ||
![]() D-DS4-HE DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 25%~75% | No excessive harmful substances | black | 28.45mm | 55.6mm | 1.5mm | Lead 7439-92-1 | ||
![]() D-DS6-QU DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 25%~75% | No excessive harmful substances | Gray | 35.00mm | 90.4mm | 1.5mm | Lead 7439-92-1 | ||
![]() D-DS16-TW DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 25%~75% | No excessive harmful substances | Gray | 44.7mm | 100.4mm | 2.2mm | Lead 7439-92-1 | ||
![]() D-DS10-TW DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 25%~75% | No excessive harmful substances | Gray | 42.55mm | 88.9mm | 2.2mm | Lead 7439-92-1 | ||
![]() D-DS6-TW DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 25%~75% | No excessive harmful substances | Gray | 35.00mm | 74.2mm | 1.5mm | Lead 7439-92-1 | ||
![]() D-WS1.5-DB DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 25%~75% | No excessive harmful substances | Gray | 17mm | 25mm | 2.5mm | Lead 7439-92-1 | ||
![]() D-WS1.5-DB-12A(H) DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 25%~75% | No excessive harmful substances | Gray | 17mm | 25mm | 2.5mm | Lead 7439-92-1 | ||
![]() D-WS2.5-END-CO DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 25%~75% | No excessive harmful substances | Gray | 22.00mm | 32mm | 4mm | Lead 7439-92-1 | ||
![]() D-WS2.5-MID-CO DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 25%~75% | No excessive harmful substances | Gray | 22.00mm | 32mm | 4mm | Lead 7439-92-1 | ||
![]() D-WS4-DB DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 25%~75% | No excessive harmful substances | Gray | 23mm | 33.4mm | 2.5mm | Lead 7439-92-1 | ||
![]() D-DC4-HE DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 25%~75% | No excessive harmful substances | black | 37.6mm | 58mm | 1.5mm | Lead 7439-92-1 | ||
![]() D-DC6 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 25%~75% | No excessive harmful substances | Gray | 36mm | 43mm | 1.5mm | Lead 7439-92-1 | ||
![]() D-DC10-TW DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 25%~75% | No excessive harmful substances | Gray | 49.4mm | 58.7mm | 1.5mm | Lead 7439-92-1 | ||
![]() D-DSIO1.5/3-1 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 25%~75% | No excessive harmful substances | Gray | 33.2mm | 74.4mm | 2.2mm | Lead 7439-92-1 | ||
![]() D-PC1.5 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 25%~75% | No excessive harmful substances | Gray | 30.7mm | 42.5mm | 1.5mm | Lead 7439-92-1 | ||
![]() D-PCDK2.5 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 25%~75% | No excessive harmful substances | Gray | 37mm | 63.5mm | 1.5mm | Lead 7439-92-1 | ||
![]() D-DSIO1.5/4-1 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 25%~75% | No excessive harmful substances | Gray | 33.2mm | 90.9mm | 2.2mm | Lead 7439-92-1 | ||
![]() D-PC2.5 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 25%~75% | No excessive harmful substances | Gray | 35.6mm | 42.5mm | 1.6mm | Lead 7439-92-1 | ||
![]() D-WS2.5-TW DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 25%~75% | No excessive harmful substances | Gray | 26.9mm | 64.2mm | 2.5mm | Lead 7439-92-1 |