- Manufacturer
- TE Internal #
- TE Internal Description
- Terminal Typeu2009
- Terminal Transmitsu2009
- Wire Sizeu2009(AWG)
- RoHS
- Mating Tab Thicknessu2009
- Mating Tab Widthu2009
- REACh SVHC
- Relative humidity (storage/transport)
- Ambient temperature (operation)
- Ambient temperature (storage/transportation)
Attribute column
Categories
Terminals - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Flame retardant grade, in line with UL94 | Insulation Materials | Number of potentials | Relative humidity (storage/transport) | RoHS | spacing | Number of positions | color | pitch | Height | length | width | REACh SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D-PCDK2.5 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | - | - | Gray | - | 37mm | 63.5mm | 1.5mm | Lead 7439-92-1 | ||
![]() D-DSIO1.5/4-1 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | - | - | Gray | - | 33.2mm | 90.9mm | 2.2mm | Lead 7439-92-1 | ||
![]() D-PC2.5 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | - | - | Gray | - | 35.6mm | 42.5mm | 1.6mm | Lead 7439-92-1 | ||
![]() D-WS2.5-TW DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | - | - | Gray | - | 26.9mm | 64.2mm | 2.5mm | Lead 7439-92-1 | ||
![]() D-WS2.5-TW-TA DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | - | - | Gray | - | 36.2mm | 50.5mm | 2.5mm | Lead 7439-92-1 | ||
![]() D-WS1.5-SD DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | - | - | Gray | - | 30.5mm | 38.3mm | 2.3mm | Lead 7439-92-1 | ||
![]() D-WS2.5-QU DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | - | - | Gray | - | 26.9mm | 75.5mm | 2.5mm | Lead 7439-92-1 | ||
![]() DFB2-5.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | 5.2mm | 2 | red | - | - | - | - | Lead 7439-92-1 | ||
![]() DFBS2-5.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | 5.2mm | 2 | red | - | - | - | - | Lead 7439-92-1 | ||
![]() WFB16 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | 19.1mm | 1 | Gray | - | - | - | - | Lead 7439-92-1 | ||
![]() DFB2-12.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | 12.2mm | 2 | red | - | - | - | - | Lead 7439-92-1 | ||
![]() DFB2-3.5 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | 3.5mm | 2 | red | - | - | - | - | Lead 7439-92-1 | ||
![]() D-WS6-TW DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | - | - | Gray | - | 32.5mm | 92mm | 2.5mm | Lead 7439-92-1 | ||
![]() DFB2-10.2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | - | 2 | red | 10.2mm | - | - | - | Lead 7439-92-1 | ||
![]() D-WS10-SD DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | - | - | Gray | - | 41.5mm | 52mm | 2.5mm | Lead 7439-92-1 | ||
![]() D-WS16 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | - | - | Gray | - | 36.70mm | 93.6mm | 2.5mm | Lead 7439-92-1 | ||
![]() D-WS16-SD DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | - | - | Gray | - | 44.3mm | 58.5mm | 4mm | Lead 7439-92-1 | ||
![]() D-WS10 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | - | - | Gray | - | 33.8mm | 76.7mm | 2.5mm | Lead 7439-92-1 | ||
![]() BS8-VB2 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | 25%~75% | No excessive harmful substances | 29mm | 2 | - | - | - | - | - | Lead 7439-92-1 | ||
![]() EBA40-8 DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 40 | 25%~75% | No excessive harmful substances | 8.2mm | - | Gray | - | - | - | - | Lead 7439-92-1 |