- Manufacturer
- TE Internal #
- TE Internal Description
- Terminal Typeu2009
- Terminal Transmitsu2009
- Wire Sizeu2009(AWG)
- RoHS
- Mating Tab Thicknessu2009
- Mating Tab Widthu2009
- REACh SVHC
- Relative humidity (storage/transport)
- Ambient temperature (operation)
- Ambient temperature (storage/transportation)
Attribute column
Categories
Terminals - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Alias # | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Connectable guide cross section AWG | Continuous Drain Current Id | Cross section | Flame retardant grade, in line with UL94 | installation | Insulation Materials | label | Mating Pin Diameteru2009 | Mating Tab Thicknessu2009 | Mating Tab Widthu2009 | Mating Tab Widthu2009(in) | Mating Tab Widthu2009(mm) | Power contacts | Power load | Relative humidity (storage/transport) | RoHS | Side by side installation | spacing | Strip length | structure type | TE Internal # | TE Internal Description | Terminal Transmitsu2009 | Terminal Typeu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | wiring | Number of positions | color | Family | Rated current | Channel Type | Product Length | Height | length | width | PCB thickness | REACh SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WFB4 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | V0 | - | PA | - | - | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | - | 9.4mm | - | - | - | - | - | - | - | - | - | 1 | Gray | - | - | - | - | - | - | - | - | Lead 7439-92-1 | ||
![]() WFA16 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | V0 | - | PA | - | - | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | - | 7mm | - | - | - | - | - | - | - | - | - | 1 | Gray | - | - | - | - | - | - | - | - | Lead 7439-92-1 | ||
Tiny WHSL | In Stock | - | Datasheet | PC+PA66 | - | -40℃~+70℃ | -40℃~+70℃ | 28~12AWG | - | 0.2~2.5mm² | - | DIN35 rail | - | Laser screen printing | - | - | - | - | - | 2 blade contacts | 10A | - | - | Dovetail groove clamping | - | 8-9mm | Compact terminal module housing with signal LED | - | - | - | - | - | - | PUSH-IN wiring technology | - | C1 gray | - | Power: 24V Bus connector: 5V | - | - | 69mm | 100mm | 48mm | 1.0mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | PC+PA66 | - | -40℃~+70℃ | -40℃~+70℃ | 28~12AWG | - | 0.2~2.5mm² | - | DIN35 rail | - | Laser screen printing | - | - | - | - | - | 2 blade contacts | 10A | - | - | Dovetail groove clamping | - | 8-9mm | Compact terminal module housing with signal LED | - | - | - | - | - | - | Spring type wiring technology | - | C1 gray | - | Power: 24V Bus connector: 5V | - | - | 69mm | 93.5mm | 48mm | 1.0mm | - | ||
![]() Bus IO-DF750-T-11-00A(H) DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1488220-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 1488220-4 | MALE TERM. 22AWG, SN | 0 – 24 A (Low Power) | Tab | 22 | - | - | - | - | - | - | - | 11.68 mm | - | - | - | - | - | ||
![]() 1060-20-0122 TE Connectivity | 374000 | - | - | - | 1060-20-0122-AS | - | - | - | - | - | - | - | - | - | 1.02u2009mmu2009[u2009.04u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | 1060-20-0122 | PIN, SF, SIZE 20, 16-22, NI/NI | 0 – 24 A (Low Power) | Pin | 22 – 16 | .3 – 1.3 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0462-209-1631 TE Connectivity | 9608 | - | - | - | $$0462-209-1631 | - | - | - | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | 0462-209-1631 | SOC, SOLID, SIZE 16, 14AWG, AU | 0 – 24 A (Low Power) | Socket | 14 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2364003-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 5.8u2009mmu2009[u2009.228u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 2364003-1 | STD PW TIMER CONTACT | 25 – 40 A (Power) | Receptacle | 11 – 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRK-PC-080-35-601 TE Connectivity | In Stock | - | - | - | 2-1899774-7 | - | - | - | - | - | - | - | - | - | 8u2009mmu2009[u2009.315u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | SRK-PC-080-35-601 | PIN, SOLID, SIZE M8, 35mm2, AG | 100+ A (Very High Power) | Pin | 2 | 35 | - | - | - | HDC Connectors and Accessories | - | - | - | - | - | - | - | - | ||
![]() 179239-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 179239-1 | 070-2 ML TAB CONT. #16-14 | 0 – 24 A (Low Power) | Tab | 16 – 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1355556-1 TE Connectivity | 12000 |
| - | - | - | - | - | - | 129 | - | - | - | - | - | - | .63u2009mmu2009[u2009.024u2009inu2009] | 1.5u2009mmu2009[u2009.059u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 1355556-1 | MQS1,5 Sn rec LL unseal. 0,35-0,5 | 0 – 24 A (Low Power) | Receptacle | 22 – 20 | - | - | - | - | - | - | N | - | - | - | - | - | - | ||
![]() 845240014 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | 1-2600020-3 | XRC PIN TERMINAL 16-18AWG Gold Plated | 0 – 24 A (Low Power) | Pin | 18 – 16 | .82 – 1.31 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 845250032 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | 1-2600021-5 | XRC SOCKET 16-18 AWG Gold Plated | 0 – 24 A (Low Power) | Socket | 18 – 16 | .8 – 1.3 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 845250039 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.56u2009mmu2009[u2009.061u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | 2-2600021-5 | XRC SOCKET 14-18 AWG Gold Plated | 0 – 24 A (Low Power) | Socket | 18 – 14 | .8 – 2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2333552-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | .189, .228, .248 | 4.8, 5.8, 6.3 | - | - | - | - | - | - | - | - | 1-2333552-3 | AMP MCP 6.3/4.8K,TERMINAL,FUSE 0.81 | 25 – 40 A (Power) | Receptacle | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-963716-2 TE Connectivity | 277868 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .63u2009mmu2009[u2009.024u2009inu2009] | .63u2009mmu2009[u2009.024u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 6-963716-2 | MQS PIN CONTACT | 0 – 24 A (Low Power) | Tab | 20 – 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2098252-3 TE Connectivity | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | 1.59u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | 2098252-3 | PIN, SF, SIZE 16, 14-16 AWG, NI/SN | 0 – 24 A (Low Power) | Pin | 15 – 13 | 1.5 – 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 929939-3 TE Connectivity | 837896 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 929939-3 | JPT REC 2.8 Contact SWS Sn | 25 – 40 A (Power) | Receptacle | 20 – 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 963900-2 TE Connectivity | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | .6u2009mmu2009[u2009.024u2009inu2009] | 1.6u2009mmu2009[u2009.063u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 963900-2 | TAB A 1.6x0.6 CONTACT CF SRC Sn | 0 – 24 A (Low Power) | Tab | 20 – 17 | - | - | - | - | - | - | - | - | - | - | - | - | - |