- Manufacturer
- TE Internal #
- TE Internal Description
- Terminal Typeu2009
- Terminal Transmitsu2009
- Wire Sizeu2009(AWG)
- RoHS
- Mating Tab Thicknessu2009
- Mating Tab Widthu2009
- REACh SVHC
- Relative humidity (storage/transport)
- Ambient temperature (operation)
- Ambient temperature (storage/transportation)
Attribute column
Categories
Terminals - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Flame retardant grade, in line with UL94 | Insulation Materials | Number of potentials | Relative humidity (storage/transport) | RoHS | spacing | Number of positions | color | Height | length | width | REACh SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WFB6 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | 13.2mm | 1 | Gray | - | - | - | Lead 7439-92-1 | ||
![]() D-WS1.5 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | - | - | Gray | 26mm | 51.8mm | 2.5mm | Lead 7439-92-1 | ||
![]() WFE-2.5 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | 5.95mm | 1 | Gray | - | - | - | Lead 7439-92-1 | ||
![]() D-WS6-SD DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | - | - | Gray | 36.8mm | 46mm | 4mm | Lead 7439-92-1 | ||
![]() D-WS1.5-QU-100A(H) DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | - | - | Gray | 26mm | 68mm | 2.5mm | Lead 7439-92-1 | ||
![]() D-WS6 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | - | - | Gray | 31.2mm | 73.6mm | 2.5mm | Lead 7439-92-1 | ||
![]() DFB2-8.2 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | 8.2mm | 2 | red | - | - | - | Lead 7439-92-1 | ||
![]() D-WS10-TW DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | - | - | Gray | 35.00mm | 96.7mm | 2.5mm | Lead 7439-92-1 | ||
![]() D-WS4-SD DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | - | - | Gray | 32mm | 40.1mm | 2.5mm | Lead 7439-92-1 | ||
![]() D-DC2.5 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | - | - | Gray | 33mm | 42.3mm | 1.5mm | Lead 7439-92-1 | ||
![]() D-DC2.5-TW DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | - | - | Gray | 41.7mm | 48.7mm | 1.5mm | Lead 7439-92-1 | ||
![]() D-WS16-TW DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | - | - | Gray | 36.70mm | 103.6mm | 2.5mm | Lead 7439-92-1 | ||
![]() DFB2-6.2 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | 6.2mm | 2 | red | - | - | - | Lead 7439-92-1 | ||
![]() DS-PC DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | 5 | 25%~75% | No excessive harmful substances | - | - | red | 8.8mm | 3.4mm | 2.45mm | Lead 7439-92-1 | ||
![]() DSP2.5-H-L DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | - | 1 | Gray | 39.2mm | 16mm | 5.2mm | Lead 7439-92-1 | ||
![]() DS-CO DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | - | 1 | Gray | 33.3mm | 24.2mm | 5.1mm | Lead 7439-92-1 | ||
![]() D-DS1.5 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | - | - | Gray | 23.8mm | 45mm | 1.5mm | Lead 7439-92-1 | ||
![]() E-PC-1000A(H) DEGSON | In Stock | - | Datasheet | -40℃...105℃ | - | - | V0 | PA | - | 25%~75% | No excessive harmful substances | - | - | Gray | 35.3mm | 50.5mm | 9.5mm | Lead 7439-92-1 | ||
![]() D-PC16 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | V0 | PA | - | 25%~75% | No excessive harmful substances | - | - | Gray | 42.45mm | 42.5mm | 1.5mm | Lead 7439-92-1 | ||
![]() E-PC-DIN15 DEGSON | In Stock | - | Datasheet | -40℃...105℃ | - | - | V0 | PA | - | 25%~75% | No excessive harmful substances | - | - | Gray | 17.2mm | 23.6mm | 7mm | Lead 7439-92-1 |