- Manufacturer
- TE Internal #
- TE Internal Description
- Terminal Typeu2009
- Terminal Transmitsu2009
- Wire Sizeu2009(AWG)
- RoHS
- Mating Tab Thicknessu2009
- Mating Tab Widthu2009
- REACh SVHC
- Relative humidity (storage/transport)
- Ambient temperature (operation)
- Ambient temperature (storage/transportation)
Attribute column
Categories
Terminals - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor material | Ambient temperature | Ambient temperature (operation) | Ambient temperature (storage/transportation) | coating | Distance between adjacent positioning holes | Flame retardant grade, in line with UL94 | Insulation Materials | Number of potentials | Positioning hole length | Positioning hole width | Relative humidity (storage/transport) | RoHS | spacing | Number of positions | color | pitch | Height | length | width | REACh SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E-WS DEGSON | In Stock | - | Datasheet | - | -40℃...105℃ | - | - | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | - | Gray | - | 35mm | 43.5mm | 10mm | Lead 7439-92-1 | ||
![]() D-DS1.5-3L DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | - | Gray | - | 42.45mm | 102mm | 1.5mm | Lead 7439-92-1 | ||
![]() D-DS2.5-TW DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | - | Gray | - | 28.45mm | 60.5mm | 2.2mm | Lead 7439-92-1 | ||
![]() D-PC16-105A(H) DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | - | Gray | - | 45.2mm | 48.5mm | 1.6mm | Lead 7439-92-1 | ||
![]() D-DS2.5 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | - | Gray | - | 28.45mm | 48.6mm | 1.5mm | Lead 7439-92-1 | ||
![]() D-DS2.5-QU DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | - | Gray | - | 28.45mm | 72.2mm | 2.2mm | Lead 7439-92-1 | ||
![]() D-DSKK2.5 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | - | Gray | - | 40.45mm | 68.2mm | 2.2mm | Lead 7439-92-1 | ||
![]() D-PCIK16 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | - | Gray | - | 35.7mm | 42.5mm | 1.5mm | Lead 7439-92-1 | ||
![]() D-PCMB2.5 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | - | Gray | - | 26.2mm | 28mm | 1mm | Lead 7439-92-1 | ||
![]() D-DS2.5-MT DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | - | Gray | - | 28.25mm | 62mm | 1.5mm | Lead 7439-92-1 | ||
![]() TS-K DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | - | Gray | - | 22.3mm | 22.35mm | 1mm | Lead 7439-92-1 | ||
![]() NS35/7.5-2000-500A(H) DEGSON | In Stock | - | Datasheet | steel | -40℃...105℃ | - | - | Galvanized | 25mm | - | - | - | 15mm | 5.2mm | 25%~75% | No excessive harmful substances | - | - | - | - | 7.5mm | 2000mm | 35mm | Lead 7439-92-1 | ||
![]() FBI2-10 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | - | 2 | - | 10.2mm | - | - | - | Lead 7439-92-1 | ||
![]() FBI2-20 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | 20mm | 2 | - | - | - | - | - | Lead 7439-92-1 | ||
![]() EB2-6 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | 6.2mm | 2 | Gray | - | - | - | - | Lead 7439-92-1 | ||
![]() FBRI6-RTK/S-02P DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | 8mm | 2 | - | - | - | - | - | Lead 7439-92-1 | ||
![]() FBI3-16 DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | 3 | - | - | 25%~75% | No excessive harmful substances | 16.2mm | - | - | - | - | - | - | Lead 7439-92-1 | ||
![]() D-DS2.5-3L DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | - | Gray | - | 50.2mm | 102mm | 2.2mm | Lead 7439-92-1 | ||
![]() SB2-RTK/S DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | - | - | - | 25%~75% | No excessive harmful substances | 8.2mm | 2 | - | - | - | - | - | Lead 7439-92-1 | ||
![]() D-PCTK6-BEN DEGSON | In Stock | - | Datasheet | - | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | - | - | - | 25%~75% | No excessive harmful substances | - | - | Gray | - | 48.3mm | 61mm | 2.2mm | Lead 7439-92-1 |