- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product
- RoHS
- Part # Aliases
- Insulation
- Contact Plating
- Wire Gauge Max
- Contact Materials
- Series
- Type
- Insulation Materials
- Wire Gauge
Attribute column
Categories
Terminals - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Material | Package Quantity | Base Material | Base Product Number | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Insulation Materials | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Bundle Diameter | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Description | Package Type | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shaft Length | Tab Width | Tradename | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Packaging | Series | Pbfree Code | ECCN Code | Type | Color | Gender | HTS Code | Orientation | Style | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Contact Gender | Wire Gauge | Voltage | ELV | Plating | Terminal and Terminal Block Type | Contact Termination | Halogen Free | Insulation | Wire Cross Section | Stud/Tab Size | Pin or Socket | Terminal Gender | Glow Wire Compliant | Stud Size | Product | Mounting Angle | Barrel Type | Flammability | Insulated | Product Length (mm) | Length | Width | Contact Finish Thickness | Tab Thickness | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 901-0121-32034 TE Connectivity | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | 100 | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | 15.9(mm) | - | - | Details | - | - | - | - | - | 0.176370 oz | - | - | - | Bag | - | - | - | Insulation Boot | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | - | - | - | Accessories | Right Angle | - | - | - | 47.4(mm) | - | - | - | - | 18.8(mm) | - | ||
![]() 60274-2 (Loose Piece) TE Connectivity | In Stock | - | - | - | - | Tin | - | - | - | - | Bronze | - | 1 | - | - | - | - | - | - | - | - | - | - | Push In | - | - | - | 60274-2 | - | - | - | - | Details | - | - | - | - | - | - | - | 12 AWG | 18 AWG | Bulk | - | - | - | Flag Tab | - | Female | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | Not Insulated | - | 6.35 mm x 0.81 mm | - | - | - | - | Quick Disconnects | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206460-0022 Molex | 150 |
| - | - | - | Gold | - | - | - | 206460 | Copper Alloy | - | 12000 | Molex Micro-Fit 206461 Series Receptacle Housings | - | - | - | - | - | - | + 105 C | Molex | - 40 C | Cable Mount / Free Hanging | Tape & Reel (TR);Cut Tape (CT); | - | - | 2064600022 02064600022 | - | - | Active | - | Details | - | - | - | - | Micro-Fit+ | 0.002328 oz | 600 VAC/DC | 24 AWG | 20 AWG | Cut Tape | 206460 | - | - | Micro-Fit+ Crimp Terminal | - | Female | - | - | - | - | 12.5 A | Gold | Crimp | Socket | 20-24 AWG | - | - | - | - | Crimp | - | Not Insulated | - | - | Socket | - | - | - | Wire to Board Terminals | Straight | - | - | - | - | - | - | 15.0µin (0.38µm) | - | - | - | ||
![]() 160701-2 (CUT STRIP) TE Connectivity | In Stock | - | - | - | - | Nickel | - | - | - | - | Steel | - | 100 | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 160701-2 | - | - | - | - | Details | - | - | - | - | - | - | - | 13 AWG | 18 AWG | Cut Tape | - | - | - | Ring | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | Not Insulated | - | # 8 | - | - | - | - | Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10490 Essentra | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | 20000 | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 25.4 mm | - | - | - | - | - | - | - | - | - | - | Insulating | Clear | - | - | Straight | - | - | - | - | - | - | 4.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Specialized Terminals | Straight | - | - | - | - | 25.4 mm | 2 mm | - | - | - | - | ||
![]() 10626 Essentra | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | 10000 | - | - | - | - | 3500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 27.0 mm | - | - | - | - | - | - | - | - | - | - | Insulating | Clear | - | - | Straight | - | - | - | - | - | - | 6.3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Specialized Terminals | Straight | - | - | - | - | - | 27 mm | - | - | - | - | ||
![]() 10622 Essentra | In Stock | - | - | - | - | - | Polyvinyl Chloride (PVC) | 20000 | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 14.4 mm | - | - | - | - | - | - | - | - | - | - | Insulating | Clear | - | - | Right-Angle | - | - | - | - | - | - | 6.3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Specialized Terminals | Right Angle | - | - | - | - | - | 8.3 mm | - | - | - | - | ||
![]() PNF14-10R-3KY Panduit Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Pan-Term | - | - | 14 AWG | 16 AWG | Reel | PNF | - | - | Ring | Blue | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | Insulated | - | # 10 | - | - | - | - | Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 19213-0001 Molex | In Stock | - | - | - | - | Tin | Copper | - | - | - | Copper | - | 2000 | - | MOLEX LLC | Nylon | - | 192130001 | - | - | - | - | - | Push In | - | ROHS COMPLIANT | - | 0192130001 192130001 | Active | - | - | 5.73 | Details | Yes | - | - | - | Avikrimp | 0.084481 oz | - | 10 AWG | 12 AWG | - | 19213 | - | EAR99 | Pin Terminal | Yellow | Male | 8536.90.40.00 | - | - | compliant | - | - | Crimp | - | 10 AWG | - | - | - | WIRE TERMINAL | - | - | Insulated | - | - | - | MALE | - | - | Specialized Terminals | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 19075-0014 Molex | In Stock | - | - | - | - | Tin | - | - | Tin | - | Brass | - | 7500 | - | MOLEX LLC | Polyvinyl Chloride (PVC) | - | 19075-0014 | 19075 | - | - | - | - | Screw | - | - | Adhesive Tape on Reel | 190750014 SRB-229-06XT 0190750014 | Active | - | Active | 0.93 | Details | Yes | - | - | - | InsulKrimp | 0.026244 oz | - | 16 AWG | - | Cut Tape | 19075 | Yes | EAR99 | Ring | Blue | - | 8536.90.40.00 | - | Ring | compliant | - | - | Crimp | - | 16 AWG | - | - | - | RING TERMINAL | - | - | Insulated | 2 mm2 | # 6 | - | FEMALE | - | 6 (M3.5) | Screw Terminals | - | Closed | - | - | - | - | - | - | - | - | - | ||
![]() 19705-4103 Molex | In Stock | - | - | - | - | Tin | None | - | - | - | Tin | - | 9000 | - | MOLEX LLC | Not Insulated | - | 197054103 | 19705 | - | - | - | - | PCB | - | ROHS COMPLIANT | Reel | 0197054103 | Active | - | Active | 5.18 | Details | Yes | Terminals QK DISCONNECT MALE | - | 4.75mm | - | 0.019260 oz | - | - | - | Cut Tape | 19705 | Yes | EAR99 | PC Tab | - | Plug (Male) | 8536.90.40.00 | PCB Straight Tab | - | compliant | - | - | Through Hole | - | - | - | - | - | TAB TERMINAL | - | - | Not Insulated | - | 4.75 mm x 0.81 mm | - | MALE | - | - | Quick Disconnects | Straight | - | - | No | - | - | - | - | 0.81mm | - | - | ||
![]() 19044-0141 Molex | In Stock | - | - | - | - | Tin | - | - | - | - | Copper | - | 500 | - | MOLEX LLC | - | - | 190440141 | - | - | - | - | - | Screw | - | - | - | 0190440141 190440141 | Active | - | - | 5.73 | Details | Yes | - | - | - | Krimptite | 0.105822 oz | - | - | - | - | 19044 | - | EAR99 | Ring | - | - | 8536.90.40.00 | - | - | compliant | - | - | Crimp | - | - | - | - | - | RING TERMINAL | - | - | Not Insulated | - | 5/16 in | - | - | - | - | Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 19054-0099 Molex | 4023 |
| - | - | - | Tin | - | - | - | - | Copper | - | 500 | - | MOLEX INC | Polyvinyl Chloride (PVC) | - | 19054-0099 | 19054 | - | - | - | - | Screw | - | - | - | 190540099 B-230-56HDXT 0190540099 | Active | - | - | 0.91 | Details | Yes | - | - | - | InsulKrimp | 0.090231 oz | - | 16 AWG | - | Cut Tape | 19054 | Yes | - | Ring | Yellow | - | - | - | - | unknown | - | - | Crimp | - | 16 AWG | - | - | - | WIRE TERMINAL | - | - | Insulated | 2 mm2 | 7.94 mm | - | FEMALE | - | - | Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61336-1 (Cut Strip) TE Connectivity | In Stock | - | - | - | - | Tin | Brass | - | - | - | Brass | - | 100 | - | - | Not Insulated | - | - | - | - | - | - | - | Screw | - | - | - | 61336-1 | - | - | - | - | Details | - | - | - | - | - | - | - | 14 AWG | - | Cut Tape | - | - | - | Ring | - | - | - | - | - | - | - | - | Crimp | - | 14 AWG | - | - | - | - | - | - | Not Insulated | - | 9.53 mm | - | - | - | - | Screw Terminals | Straight | - | - | - | - | 31.63 mm | 17.45 mm | - | - | - | - | ||
![]() 19058-0119 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | 500 | - | MOLEX LLC | - | - | 19058-0119 | 19058 | - | - | - | - | - | - | - | - | 0190580119 190580119 | Active | - | - | 5.67 | Details | Yes | - | - | - | Avikrimp | 0.110372 oz | - | 14 AWG | 16 AWG | - | 19058 | Yes | EAR99 | Ring | Yellow | - | 8536.90.40.00 | - | - | compliant | - | - | - | - | 14 AWG | - | - | - | RING TERMINAL | - | - | - | 2 mm2 | - | - | FEMALE | - | - | Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 19067-0129 Molex | In Stock | - | - | - | - | Tin | - | - | - | - | Copper | - | 1000 | - | MOLEX LLC | Nylon (PA) | - | 190670129 | - | - | - | - | - | Screw | - | - | - | 0190670129 190670129 | Active | - | - | 5.73 | Details | Yes | - | - | - | NylaKrimp | - | - | 8 AWG | - | Bulk | 19067 | Yes | EAR99 | Ring | Red | - | 8536.90.40.00 | - | - | unknown | - | - | Crimp | - | 8 AWG | - | - | - | WIRE TERMINAL | - | - | Insulated | - | 5/8 in | - | FEMALE | - | - | Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 19193-0374 Molex | In Stock | - | - | - | - | Tin | Copper | - | - | - | Copper | - | 100 | - | - | Not Insulated | - | - | - | 50 mm | - | - | - | Cable Mount / Free Hanging | - | - | - | 0191930374 191930374 | - | - | - | - | Details | - | - | - | - | VersaKrimp | 1.600027 oz | - | 4/0 AWG | - | - | 19193 | - | - | Ring | - | Female | - | - | - | - | - | - | Crimp | - | 4/0 AWG | - | - | - | - | - | - | Not Insulated | - | 6.35 mm | - | - | - | - | Screw Terminals | Straight | - | - | - | - | 2.242 in | - | - | - | - | - | ||
![]() 94513-0101 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Tin | Brass | - | - | - | Brass | IT | 21000 | - | MOLEX LLC | Not Insulated | OBSOLETE (Last Updated: 2 years ago) | 94513-0101 | 94513 | - | + 55 C | - | - 25 C | Push In | - | - | - | 0945130101 | Obsolete | - | - | 8.08 | Details | Yes | - | - | - | - | 0.025045 oz | 250 V | 18 AWG | - | Cut Tape | 94513 | Yes | EAR99 | Tab | - | Jack (Female) | 8536.90.40.00 | Straight | - | compliant | - | - | Crimp | Female | 18 AWG | - | Compliant | Tin | PUSH-ON TERMINAL | - | Low Halogen | Not Insulated | - | 6.35 mm | - | FEMALE | Non-compliant | - | Quick Disconnects | Straight | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 19003-0015 Molex | In Stock | - | - | 5 Weeks | - | Tin | Nylon | - | - | - | Tin | - | 2000 | - | MOLEX LLC | Nylon (PA) | - | 19003-0015 | - | - | + 105 C | - | - 65 C | Push In | - | - | Reel | 190030015 AA-2202XC 0190030015 | Active | - | Active | 1.72 | Details | Yes | - | - | 4.75mm | InsulKrimp | 0.029560 oz | 600 V | 22 AWG | - | Cut Tape | 19003 | Yes | EAR99 | Tab | Red | Jack (Female) | 8536.90.40.00 | Straight | - | compliant | - | - | Crimp | - | 22 AWG | 600V | - | - | PUSH-ON TERMINAL | - | - | Insulated | 0.8 mm2 | 4.75 mm | - | FEMALE | - | - | Quick Disconnects | Straight | Closed | 94V-2 | Fully | - | - | - | - | 0.51mm | - | - | ||
![]() 19203-0011 Molex | 6000 | - | - | - | - | Nickel | - | - | Nickel | - | Steel | - | 2000 | - | MOLEX LLC | Not Insulated | - | 19203-0011 | 19203 | - | - | - | - | Screw | - | - | Adhesive Tape on Reel | 192030011 A-S-132-06T 0192030011 | Active | - | Active | 0.87 | Details | Yes | - | - | - | Krimptite | 0.017919 oz | - | 22 AWG | - | Cut Tape | 19203 | Yes | EAR99 | Ring | - | Female | 8536.90.40.00 | - | Ring | compliant | - | - | Crimp | - | 22 AWG | - | - | - | RING TERMINAL | - | - | Not Insulated | 1 mm2 | # 6 | - | FEMALE | - | 6 (M3.5) | Screw Terminals | - | Closed | - | - | - | - | - | - | - | - | - |