- Manufacturer
- Manufacturer
- Packaging
- RoHS
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Insulation
- Series
- Product
- Contact Materials
Attribute column
Categories
Terminals - Barrel, Bullet Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Weight | Material - Insulation | Contact Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Reach Compliance Code | Contact Finish | Approval Agency | Contact Style | Wire Gauge | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Assembly Item Name | Wire Size (Min) | Cable Entry-Max | Design Use | Features | Length | Length - Overall | Finish Thickness | Length - Barrel | Diameter - Barrel | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0190370006 Molex | 2402 |
| Datasheet | 7 Weeks | - | - | - | Brass | - | Bulk | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | - | Tin | - | - | 14-16 AWG | - | - | - | BULLET TERMINAL | - | Non-Insulated | Female, Receptacle (Socket) | - | - | - | - | - | - | - | 0.690 17.53mm | - | 0.430 10.92mm | 0.180 (4.57mm) | ROHS3 Compliant | - | ||
![]() 0190390010 Molex | 2609 |
| Datasheet | 3 Weeks | - | - | Polyamide (PA), Nylon | Brass | - | Bulk | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | - | - | - | - | Tin | - | - | 14-16 AWG | - | - | - | BULLET TERMINAL | 0.145 (3.68mm) | Fully Insulated | Female, Receptacle (Socket) | - | - | - | - | - | - | - | 1.020 25.91mm | - | 0.598 15.20mm | 0.180 (4.57mm) | ROHS3 Compliant | - | ||
![]() 0190390029 Molex | 23 |
| Datasheet | 6 Weeks | - | - | Poly-Vinyl Chloride (PVC) | Brass | - | Tape & Reel (TR) | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | - | Red | - | - | - | - | - | - | - | Tin | - | - | 18-22 AWG | - | - | - | BULLET TERMINAL | 0.125 (3.18mm) | Fully Insulated | Female, Receptacle (Socket) | - | - | - | - | - | - | - | 1.020 25.91mm | - | 0.598 15.20mm | 0.180 (4.57mm) | ROHS3 Compliant | - | ||
![]() 0191640052 Molex | 4392 |
| Datasheet | 4 Weeks | - | - | NiAc | Copper | - | Bulk | - | Perma-Seal | yes | Active | 1 (Unlimited) | Crimp | - | Red | - | - | - | - | - | - | - | Tin | - | - | 18-22 AWG | - | - | - | BULLET TERMINAL | 0.130 (3.30mm) | Fully Insulated Heat Shrink | Female, Receptacle (Socket) | - | - | - | - | - | - | - | 1.580 40.13mm | - | - | 0.156 (3.96mm) | ROHS3 Compliant | - | ||
![]() 0190330003 Molex | 695 |
| Datasheet | 4 Weeks | - | - | - | Copper | - | Bulk | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | - | Tin | - | - | 14-16 AWG | - | - | - | BULLET TERMINAL | - | Non-Insulated | Male, Pin (Plug) | - | - | - | - | - | - | - | 0.700 17.78mm | - | - | 0.156 (3.96mm) | ROHS3 Compliant | - | ||
![]() SPF-01T-2.5C JST Sales America Inc. | 59400 |
| Datasheet | 16 Weeks | - | - | - | Brass | - | Tape & Reel (TR) | - | SPF | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | - | - | - | - | - | Tin | - | - | 20-24 AWG | - | 24 AWG | 20 AWG | WIRE TERMINAL | 0.063 ~ 0.106 (1.60mm ~ 2.69mm) | Non-Insulated | Female, Receptacle (Socket) | 0.5 mm2 | - | - | - | - | - | 15.5956mm | 0.614 15.60mm | - | 0.287 7.30mm | 0.130 (3.30mm) | RoHS Compliant | Lead Free | ||
Tiny WHSL | 931 |
| - | 3 Weeks | - | 1.315418g | Polyamide (PA), Nylon | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | - | - | - | - | - | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | 0.170 (4.32mm) | Fully Insulated | Female, Receptacle (Socket) | - | - | - | - | - | - | 25.908mm | 1.020 25.91mm | - | 0.250 6.35mm | 0.180 (4.57mm) | RoHS Compliant | - | ||
![]() 0190390001 Molex | 9405 |
| Datasheet | 4 Weeks | - | - | Poly-Vinyl Chloride (PVC) | Brass | - | Bulk | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | - | - | - | - | Tin | - | - | 18-22 AWG | - | - | - | BULLET TERMINAL | 0.128 (3.25mm) | Fully Insulated | Female, Receptacle (Socket) | 1.5 mm2 | - | - | - | - | - | - | 1.015 25.78mm | - | 0.590 15.00mm | 0.156 (3.96mm) | ROHS3 Compliant | - | ||
![]() 0190350012 Molex | 2549 |
| Datasheet | 7 Weeks | - | - | Polyamide (PA), Nylon | Copper | - | Tape & Reel (TR) | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | - | - | - | unknown | Tin | - | - | 14-16 AWG | - | - | - | PUSH-ON TERMINAL | 0.170 (4.32mm) | Non-Mating End Insulated | Male, Pin (Plug) | - | - | - | - | - | - | - | 0.986 25.04mm | - | - | 0.156 (3.96mm) | ROHS3 Compliant | - | ||
![]() 0190390015 Molex | 280 |
| Datasheet | 6 Weeks | - | - | Polyamide (PA), Nylon | Brass | - | Tape & Reel (TR) | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | - | - | - | - | Tin | - | - | 18-22 AWG | - | - | - | BULLET TERMINAL | 0.125 (3.18mm) | Fully Insulated | Female, Receptacle (Socket) | 1.5 mm2 | - | - | - | - | - | - | 1.015 25.78mm | - | 0.590 15.00mm | 0.156 (3.96mm) | ROHS3 Compliant | - | ||
![]() 0002081102 Molex | 13560 |
| Datasheet | 10 Weeks | - | - | - | Brass | - | Bulk | - | Claspcon | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | NO | NO | NO | - | - | Tin | CSA; UL | COMPRESSION | 16-24 AWG | CONNECTOR ACCESSORY | - | - | - | - | Non-Insulated | Female, Receptacle (Socket) | - | CONTACT | 16 AWG | 0.138 inch | POWER | - | - | 0.865 21.97mm | 20 | 0.471 11.96mm | 0.090 (2.29mm) | ROHS3 Compliant | - | ||
![]() 0190360008 Molex | 16062 |
| Datasheet | 5 Weeks | - | - | Polyamide (PA), Nylon | Copper | - | Bulk | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | - | - | - | - | Tin | - | - | 14-16 AWG | - | - | - | PUSH-ON TERMINAL | 0.170 (4.32mm) | Non-Mating End Insulated | Male, Pin (Plug) | - | - | - | - | - | - | - | 0.901 22.89mm | - | 0.426 10.82mm | 0.156 (3.96mm) | ROHS3 Compliant | - | ||
Tiny WHSL | 443 |
| Datasheet | 3 Weeks | Tin | 1.387993kg | Polyamide (PA), Nylon | Brass | 600V | Bulk | 2002 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Red | Female | - | - | - | - | - | - | - | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | 0.145 (3.68mm) | Fully Insulated | Female, Receptacle (Socket) | - | - | - | - | - | - | 25.908mm | 1.020 25.91mm | - | 0.250 6.35mm | 0.156 (3.96mm) | RoHS Compliant | - | ||
![]() B-106-8401 TE Connectivity Aerospace, Defense and Marine | In Stock |
| Datasheet | 6 Weeks | - | - | Polyamide (PA), Nylon | Brass | - | Bulk | 1999 | Dura-Seal | - | Active | 1 (Unlimited) | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | - | - | - | - | Tin | - | - | 18-22 AWG | - | - | - | BULLET TERMINAL | - | Fully Insulated Heat Shrink | Female, Receptacle (Socket) | - | - | - | - | - | - | - | 1.181 30.00mm | - | - | 0.157 (4.00mm) | RoHS Compliant | - | ||
![]() 0191640055 Molex | 14 |
| Datasheet | 4 Weeks | - | - | NiAc | Copper | - | Bulk | - | Avikrimp; Perma-Seal | yes | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | - | - | - | - | Tin | - | - | 14-16 AWG | - | - | - | BULLET TERMINAL | 0.150 (3.81mm) | Fully Insulated Heat Shrink | Female, Receptacle (Socket) | - | - | - | - | - | - | - | 1.600 40.64mm | - | - | 0.180 (4.57mm) | ROHS3 Compliant | - | ||
![]() EBNF14-4FIM-Q Panduit Corp | 81 |
| - | 6 Weeks | - | - | Polyamide (PA), Nylon | Brass | - | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | Blue | - | - | - | - | - | - | - | Tin | - | - | 14-16 AWG | - | - | - | BULLET TERMINAL | 0.177 (4.50mm) | Fully Insulated | Male, Pin (Plug) | - | - | - | - | - | - | - | 1.060 26.92mm | - | 0.330 8.38mm | 0.160 (4.06mm) | ROHS3 Compliant | - | ||
![]() EBNF18-4FIB-Q Panduit Corp | 3111 |
| - | 6 Weeks | - | - | Polyamide (PA), Nylon | Brass | - | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | Red | - | - | - | - | - | - | - | Tin | - | - | 16-22 AWG | - | - | - | BULLET TERMINAL | 0.145 (3.68mm) | Fully Insulated | Female, Receptacle (Socket) | - | - | - | - | - | - | - | 0.990 25.15mm | - | 0.280 7.11mm | 0.150 (3.81mm) | ROHS3 Compliant | - | ||
![]() 0197234100 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | - | Brass | - | Tape & Reel (TR) | - | VibraKrimp | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | 14-18 AWG | - | - | - | BULLET TERMINAL | - | Non-Insulated | Female, Receptacle (Socket) | - | - | - | - | - | - | - | 0.711 18.06mm | - | 0.357 9.07mm | 0.156 (3.96mm) | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | 1.43063kg | Vinyl | - | - | Bulk | 2013 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | - | - | - | - | - | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | 0.170 (4.32mm) | Non-Mating End Insulated | Male, Pin (Plug) | - | - | - | - | - | Butted Seam | 21.59mm | 0.850 21.59mm | - | - | 0.180 (4.57mm) | RoHS Compliant | - | ||
![]() 94845 3M | 638 |
| Datasheet | 3 Weeks | - | - | Polyamide (PA), Nylon | Brass | - | Bulk | 2004 | Highland™ | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | - | - | Straight | - | Tin | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | 0.170 (4.32mm) | Non-Mating End Insulated | Male, Pin (Plug) | - | - | - | - | - | - | 21.59mm | 0.850 21.59mm | - | 0.190 4.83mm | 0.180 (4.57mm) | RoHS Compliant | Lead Free |