- Manufacturer
- Manufacturer
- Packaging
- RoHS
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Insulation
- Series
- Product
- Contact Materials
Attribute column
Categories
Terminals - Barrel, Bullet Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Material | Material - Insulation | Terminal Material | Contact Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Depth | Contact Finish | Approval Agency | Contact Style | Wire Gauge | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Assembly Item Name | Cable Entry-Max | Cable Entry-Min | Height | Length | Length - Overall | Finish Thickness | Length - Barrel | Diameter - Barrel | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SGF-21T-5 JST Sales America Inc. | 1680 |
| Datasheet | 18 Weeks | - | - | - | - | - | Brass | Tape & Reel (TR) | 2010 | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | Tin | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | BULLET TERMINAL | 0.067 ~ 0.114 (1.70mm ~ 2.90mm) | Non-Insulated | Female, Receptacle (Socket) | 0.75 mm2 | - | - | - | - | 17.5006mm | 0.689 17.50mm | - | 0.252 6.40mm | 0.156 (3.96mm) | - | RoHS Compliant | - | ||
![]() 94842 3M | 2263 |
| Datasheet | 3 Weeks | - | - | - | Polyamide (PA), Nylon | - | Brass | Bulk | 2004 | Highland™ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Blue | - | - | - | - | - | Straight | - | - | Tin | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | 0.170 (4.32mm) | Fully Insulated | Female, Receptacle (Socket) | - | - | - | - | - | 25.908mm | 1.020 25.91mm | - | 0.250 6.35mm | 0.156 (3.96mm) | - | RoHS Compliant | Lead Free | ||
![]() 908701-000 TE Connectivity Raychem Cable Protection | 23 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Brass | Polyamide (PA), Nylon | Brass | Brass | Bulk | 2006 | Dura-Seal | - | Active | 1 (Unlimited) | Crimp | - | - | 125°C | -55°C | Blue | Male | - | - | - | - | - | - | 4.6mm | Tin | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | Tin | - | - | Fully Insulated Heat Shrink | Male, Pin (Plug) | - | - | - | - | - | 34.0106mm | 1.339 34.00mm | - | - | 0.197 (5.00mm) | No | - | - | ||
![]() 0190350001 Molex | 14 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | Copper | Bulk | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Red | - | - | - | - | - | - | - | - | Tin | - | - | 18-22 AWG | - | - | - | - | - | 0.140 (3.56mm) | Non-Mating End Insulated | Male, Pin (Plug) | - | - | - | - | - | - | 1.046 26.57mm | - | 0.500 12.70mm | 0.180 (4.57mm) | - | ROHS3 Compliant | - | ||
![]() 0190340007 Molex | 44 |
| Datasheet | 4 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | Bulk | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 14-16 AWG | - | - | - | - | - | 0.175 (4.45mm) | Non-Mating End Insulated | Male, Pin (Plug) | - | - | - | - | - | - | 0.950 24.13mm | - | 0.500 12.70mm | 0.180 (4.57mm) | - | ROHS3 Compliant | - | ||
![]() 0190380011 Molex | 3727 |
| Datasheet | 4 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | - | Brass | Bulk | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Blue | - | - | - | - | - | - | - | - | Tin | - | - | 14-16 AWG | - | - | - | - | - | 0.150 (3.81mm) | Fully Insulated | Female, Receptacle (Socket) | - | - | - | - | - | - | 1.000 25.40mm | - | 0.580 14.73mm | 0.180 (4.57mm) | - | ROHS3 Compliant | - | ||
![]() 0190380009 Molex | 1620 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | Brass | Bulk | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Blue | - | - | - | - | - | - | - | - | Tin | - | - | 14-16 AWG | - | - | - | - | - | 0.156 (3.96mm) | Fully Insulated | Female, Receptacle (Socket) | - | - | - | - | - | - | 1.000 25.40mm | - | 0.580 14.73mm | 0.156 (3.96mm) | - | ROHS3 Compliant | - | ||
![]() 0002051107 Molex | In Stock | - | Datasheet | - | - | Cable | - | - | - | Brass | Bulk | - | Claspcon | - | Obsolete | 1 (Unlimited) | Crimp | EAR99 | Connector, PCB, Signal | - | - | - | - | 8536.90.40.00 | NO | NO | NO | Straight | Unshielded | 3.17mm | Tin | CSA; UL | SQUARE SOCKET | 18-24 AWG | CONNECTOR ACCESSORY | 24 AWG | 18 AWG | - | - | 0.031 (0.79mm) | Non-Insulated | Female, Receptacle (Socket) | - | CONTACT | 0.12 inch | 0.06 inch | 3.6mm | 11.43mm | 0.450 11.43mm | 20 | 0.264 6.71mm | 0.054 (1.37mm) | - | ROHS3 Compliant | Lead Free | ||
![]() SGM-21T-5 JST Sales America Inc. | 411600 |
| Datasheet | 18 Weeks | - | - | - | - | - | Brass | Tape & Reel (TR) | 2005 | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | Tin | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | BULLET TERMINAL | 0.067 ~ 0.114 (1.70mm ~ 2.90mm) | Non-Insulated | Male, Pin (Plug) | 0.75 mm2 | - | - | - | - | 17.5006mm | 0.689 17.50mm | - | 0.350 8.89mm | 0.156 (3.96mm) | - | RoHS Compliant | - | ||
![]() 0191640054 Molex | 1831 |
| Datasheet | 4 Weeks | - | - | - | NiAc | - | Copper | Bulk | - | Perma-Seal | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Blue | - | - | - | - | - | - | - | - | Tin | - | - | 14-16 AWG | - | - | - | - | - | 0.150 (3.81mm) | Fully Insulated Heat Shrink | Female, Receptacle (Socket) | - | - | - | - | - | - | 1.600 40.64mm | - | - | 0.156 (3.96mm) | - | ROHS3 Compliant | - | ||
![]() 0190350005 Molex | 31 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | Copper | Bulk | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Blue | - | - | - | - | - | - | - | - | Tin | - | - | 14-16 AWG | - | - | - | - | - | 0.170 (4.32mm) | Non-Mating End Insulated | Male, Pin (Plug) | - | - | - | - | - | - | 1.046 26.57mm | - | 0.500 12.70mm | 0.180 (4.57mm) | - | ROHS3 Compliant | - | ||
![]() 0190390004 Molex | 3786 |
| Datasheet | 5 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | - | Brass | Bulk | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Red | - | - | - | - | - | - | - | - | Tin | - | - | 18-22 AWG | - | - | - | - | - | 0.125 (3.18mm) | Fully Insulated | Female, Receptacle (Socket) | - | - | - | - | - | - | 1.020 25.91mm | - | 0.598 15.20mm | 0.156 (3.96mm) | - | ROHS3 Compliant | - | ||
![]() 0190330007 Molex | 7898 |
| Datasheet | 4 Weeks | - | - | - | - | - | Copper | Bulk | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 14-16 AWG | - | - | - | - | BULLET TERMINAL | - | Non-Insulated | Male, Pin (Plug) | - | - | - | - | - | - | 0.700 17.78mm | - | - | 0.156 (3.96mm) | - | ROHS3 Compliant | - | ||
![]() 0190380001 Molex | 4000 |
| Datasheet | 5 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | - | Brass | Bulk | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Red | - | - | - | - | - | - | - | - | Tin | - | - | 18-22 AWG | - | - | - | - | - | 0.128 (3.25mm) | Fully Insulated | Female, Receptacle (Socket) | - | - | - | - | - | - | 1.000 25.40mm | - | 0.580 14.73mm | 0.156 (3.96mm) | - | ROHS3 Compliant | - | ||
![]() 0190360002 Molex | 31 |
| Datasheet | 10 Weeks | - | - | - | Polyamide (PA), Nylon | - | Copper | Tape & Reel (TR) | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | Red | - | 8536.90.40.00 | - | - | - | - | - | - | Tin | - | - | 18-22 AWG | - | - | - | - | BULLET TERMINAL | 0.140 (3.56mm) | Non-Mating End Insulated | Male, Pin (Plug) | - | - | - | - | - | - | 0.980 24.89mm | - | 0.490 12.45mm | 0.180 (4.57mm) | - | ROHS3 Compliant | - | ||
![]() 0190390030 Molex | 31 |
| Datasheet | 6 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | - | Brass | Tape & Reel (TR) | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | Blue | - | - | - | - | - | - | - | - | Tin | - | - | 14-16 AWG | - | - | - | - | BULLET TERMINAL | 0.145 (3.68mm) | Fully Insulated | Female, Receptacle (Socket) | - | - | - | - | - | - | 1.020 25.91mm | - | 0.598 15.20mm | 0.180 (4.57mm) | - | ROHS3 Compliant | - | ||
![]() 0190330005 Molex | 46 |
| Datasheet | 4 Weeks | - | - | - | - | - | Copper | Bulk | - | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 14-16 AWG | - | - | - | - | - | - | Non-Insulated | Male, Pin (Plug) | - | - | - | - | - | - | 0.754 19.15mm | - | - | 0.180 (4.57mm) | - | ROHS3 Compliant | - | ||
![]() 0191640053 Molex | 3538 |
| Datasheet | 4 Weeks | - | - | - | NiAc | - | Copper | Bulk | - | Perma-Seal | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Red | - | - | - | - | - | - | - | - | Tin | - | - | 18-22 AWG | - | - | - | - | - | 0.130 (3.30mm) | Fully Insulated Heat Shrink | Female, Receptacle (Socket) | - | - | - | - | - | - | 1.600 40.64mm | - | - | 0.180 (4.57mm) | - | ROHS3 Compliant | - | ||
![]() 0190380007 Molex | 86828 |
| Datasheet | 4 Weeks | - | - | - | Poly-Vinyl Chloride (PVC) | - | Brass | Bulk | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Blue | - | - | - | - | - | - | - | - | Tin | - | - | 14-16 AWG | - | - | - | - | - | 0.150 (3.81mm) | Fully Insulated | Female, Receptacle (Socket) | - | - | - | - | - | - | 1.000 25.40mm | - | 0.580 14.73mm | 0.156 (3.96mm) | - | ROHS3 Compliant | - | ||
![]() 0190370004 Molex | 44 |
| Datasheet | 7 Weeks | - | - | - | - | - | Brass | Bulk | - | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 14-16 AWG | - | - | - | - | - | - | Non-Insulated | Female, Receptacle (Socket) | - | - | - | - | - | - | 0.630 16.00mm | - | 0.370 9.40mm | 0.156 (3.96mm) | - | ROHS3 Compliant | - |