- Manufacturer
- RoHS
- Product Type
- Subcategory
- Manufacturer
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Type
- Product
- Series
- Gender
Attribute column
Categories
Terminals - Housings, Boots
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Wire Insulation Diameter (Max)u2009 | Accepts Wire Insulation Diameter Rangeu2009 | Alias # | Housing Typeu2009 | I2C Bus Support | Insulation Boot & Sleeve Product Typeu2009 | Memory Card Interface | Number of Circuitsu2009 | Number of CPU Cores | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Packaging Methodu2009 | PCIe | Primary Product Coloru2009 | Primary Product Materialu2009 | Qualification | Shaft Length | Special Features | TE Internal # | TE Internal Description | Terminal Orientationu2009 | Terminal Typeu2009 | UL Flammability Ratingu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Architecture | Adjustment Type | Number of Turns | Resistance Tolerance | Ethernet | USB | Number of Gangs | SATA | Video Outputs | Shaft Diameter | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-174712-7 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 1-174712-7 | PL MKII 187 REC HSG 2P NYLON RED | Straight | Receptacle | UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1717268-1 TE Connectivity | 200 |
| - | - | - | - | - | - | Insulation Sleeve | - | - | - | - | - | Bag | - | Blue | PVC | - | - | - | 1717268-1 | PL EX 250 INSULATED FLAG REC PVC V-0 | Flag | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-176497-9 TE Connectivity | 1907 |
| - | 4.2u2009mmu2009[u2009.165u2009inu2009] | 2.8 – 4.2u2009mmu2009[u2009.11 – .165u2009inu2009] | - | - | - | Insulation Sleeve | - | - | - | - | - | - | - | - | Nylon 6/6 | - | - | - | 1-176497-9 | PL EX SLEEVE 250 FLAG BLACK 6/6 NYLON | Flag | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 177627-1 TE Connectivity | 20000 |
| - | - | - | - | Receptacle | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 177627-1 | PL .250 (6.3 MM) HOUSING RECEPTACLE | Straight | Receptacle | UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 179183-6 TE Connectivity | 1450 |
| - | - | - | - | Tab Housing | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 179183-6 | POSITIVE LOCK 187 (4.8 MM) HOUSING | Straight | Tab | UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 178833-1 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 178833-1 | POSITIVE LOCK .250 HOUSING RECEPTACLE | Straight | Receptacle | UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1627121-1 TE Connectivity | In Stock | - | - | 3.2u2009mmu2009[u2009.126u2009inu2009] | - | H2801 | - | - | Insulation Sleeve | - | - | - | - | - | Package | - | Natural | Nylon 66 | - | - | - | 1-1627121-1 | H2801/5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1969823-1 TE Connectivity | 100 |
| - | - | - | - | Receptacle | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1969823-1 | 250 HIGH TEMP POS LOCK HSG FLAG | Flag | Receptacle | UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-480416-1 TE Connectivity | In Stock |
| - | - | - | - | Receptacle | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1-480416-1 | FASTON 250 REC HSG 1CIR NYLON BLK | Straight | Receptacle | UL 94V-2 | - | - | - | 50.0000 ppm/°C | 56.2 kOhm | 0.75 W | High Reliability, MIL-PRF-55182 | - | - | - | 1 | - | - | - | - | - | - | 17.45 | - | ||
![]() 172138-2 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | 1 | - | 1 | - | 2 | 10 | - | - | 5x PCIex1 | Black | - | - | - | Watchdog Timer | 172138-2 | FF 250 PLUG HSG 10P NYLON BLACK | Straight | Receptacle | - | - | - | 0 to 60 °C | - | - | - | - | x86-64 | - | - | - | One 10/100/1000 | 1 USB3.0 Host/8 USB2.0 Host | - | 2 SATA | 2 DisplayPort, 1 HDMI, 2 LVDS 24 bit | - | - | - | ||
![]() 1-880488-4 TE Connectivity | 950 |
| - | - | - | - | Receptacle | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1-880488-4 | FASTON 187 HOUSING RECEPTACLE | Straight | Receptacle | UL 94V-2 | - | - | - | 25.0000 ppm/°C | 357 Ohm | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | 0.1 | - | - | - | - | - | - | 7.62 | - | ||
![]() 180451 TE Connectivity | In Stock |
| - | - | - | - | Receptacle | - | - | - | - | - | 7 | - | - | - | Clear | - | - | - | - | 180451 | FF 250 REC HSG 7P NYLON | Straight | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-925017-0 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | 3-925017-0 | 250 FASTON HSG.,REC.,1 POS,NATRUAL | Straight | Receptacle | UL 94HB | - | - | - | - | - | 125 mW | High Reliability, MIL-PRF-55182 | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() 880110 TE Connectivity | In Stock |
| - | - | - | - | Receptacle | - | - | - | - | - | 4 | - | - | - | Natural | - | - | - | - | 880110 | FASTON HOUSING RECEPTACLE NAT NYLON | Straight | Receptacle | - | - | - | - | 100.0000 ppm/°C | 300 kOhm | 0.125 W | High Reliability, MIL-PRF-39017 | - | - | - | 2 | - | - | - | - | - | - | 4.75 | - | ||
![]() 880192-1 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | - | - | - | - | - | 5 | - | - | - | Natural | - | - | 12 mm | - | 880192-1 | 5W FASTIN-ON REC. H | Straight | Receptacle | - | - | - | - | - | - | 100 W | - | - | Flatted | 1 | ± 10% | - | - | 1 | - | - | 3.45 mm | 17.1 mm | 10 mm | ||
![]() 171183-5 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | - | - | - | - | - | 6 | - | - | - | Red | - | MIL-PRF-39017 | - | - | 171183-5 | FF 250 REC HSG 6P NYLON RED | Straight | Receptacle | - | - | - | - | ± 100ppm/°C | 3.3 kOhm | 500 mW | High Reliability, MIL-PRF-39017 | - | - | - | 2 | - | - | - | - | - | - | 9.53 mm | - | ||
![]() 521078-1 TE Connectivity | 10 |
| - | - | - | - | - | - | - | - | 3 | - | - | -20 – 120u2009°Cu2009[u2009-4 – 248u2009°Fu2009] | - | - | - | PBT | - | - | - | 521078-1 | CLUSTER BLOCK HSG 090DIA WHT | - | - | - | 22 – 14 | .3 – 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2232326-2 TE Connectivity | 78 |
| - | - | - | - | - | - | - | - | 3 | - | - | -20 – 120u2009°Cu2009[u2009-4 – 248u2009°Fu2009] | - | - | - | PA6 GF | - | - | - | 2232326-2 | CLUSTER BLOCK HSG .090 DIA | - | - | - | 22 – 10 | .326 – 5.26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-521119-5 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 1-521119-5 | POSILOCK HSG,.250 SRS,MKIII,2P,V0,GR | Straight | Receptacle | UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-521119-7 TE Connectivity | In Stock | - | - | - | - | - | Receptacle | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 1-521119-7 | POSILOCK HSG,.250 SRS,MKIII,2P,V0,BR | Straight | Receptacle | UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |