- Manufacturer
- RoHS
- Product Type
- Subcategory
- Manufacturer
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Type
- Product
- Series
- Gender
Attribute column
Categories
Terminals - Housings, Boots
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Actuator Style | Alias # | Contact Materials | Housing Typeu2009 | Mounting | Number of Positionsu2009 | Pole Throw Configuration | Primary Product Coloru2009 | Qualification | Switch Configuration | TE Internal # | TE Internal Description | Terminal Orientationu2009 | Terminal Typeu2009 | UL Flammability Ratingu2009 | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Terminal Pitch | Resistor Type | Inductance | Adjustment Type | Terminal Type | Number of Turns | Inductance Tolerance | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 280232-5 TE Connectivity | 137 |
| - | - | - | - | - | Receptacle | - | 1 | - | Black | - | - | 280232-5 | 250 FASTON POST INS.,REC.,1 POS,BLACK | Straight | Receptacle | - | - | - | 50 ppm/°C | - | 6.98 Ohm | - | 30 W | - | - | - | - | - | - | - | 1 | 70.64 | 28.96 | ||
![]() 521307-1 TE Connectivity | 200 |
| - | - | - | - | - | Receptacle | - | 3 | - | - | - | - | 521307-1 | 110 FASTON HSG. REC 3P NATURAL | Straight | Receptacle | UL 94V-2 | - | - | 50.0000 ppm/°C | - | 5 | - | 5.0000 W | - | - | - | - | - | - | - | 5 | 13 mm | 8.99 | ||
![]() 163006 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | - | 6 | - | - | AEC-Q200 | - | 163006 | 6 WAY FASTIN-ON HOUSING REC NATURAL | Straight | Receptacle | UL 94V-2 | - | - | 100 ppm/K | - | 681 Ohm | - | 0.5 W | - | General Purpose | - | - | - | - | - | 1 | 3.2 mm | 2.5 mm | ||
![]() 176774-1 TE Connectivity | 4 |
| - | - | - | - | - | Receptacle | - | 3 | - | - | - | - | 176774-1 | FF 250 PLUG HSG 3P NYLON NAT | Straight | Receptacle | UL 94V-0 | - | - | - | Splice Terminal | - | Plug | - | - | - | - | - | - | - | - | - | 29.71 mm | - | ||
![]() 521053-1 TE Connectivity | 165 |
| - | - | - | - | - | Receptacle | - | 1 | - | - | AEC-Q200 | - | 521053-1 | 250 FASTON HSG. REC 1P NATURAL | Straight | Receptacle | UL 94V-2 | - | - | 200 ppm/K | - | 1.3 Ohm | - | 1 W | - | General Purpose | - | - | - | - | - | 5 | 6.3 mm | 3.15 mm | ||
![]() 5-964492-5 TE Connectivity | In Stock | - | - | Gold | Piano | - | Copper Alloy | Tab Housing | Through Hole | 5 | SPST | - | - | OFF (ON) | 5-964492-5 | FASTIN FASTON HOUSING 5POS | Straight | Tab | UL 94V-2 | - | -55 to 105 °C | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | ||
![]() 280771 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | - | 2 | - | Natural | - | - | 280771 | FF 250 & 375 REC HSG 2P NYLON NAT | Straight | Receptacle | - | 250 V | - | - | Miniature | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 176987-5 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | - | 1 | - | Blue | - | - | 176987-5 | FF 250 PLUG HSG 1P NYLON BLUE | Straight | Receptacle | - | - | - | 100 ppm/K | - | 2.87 kOhm | - | 0.3333 W | - | Pulse Proof, High Power | - | - | - | - | - | 1 | - | - | ||
![]() 1-170823-4 TE Connectivity | 5082 | - | - | - | - | - | - | Receptacle | Panel Mount | 1 | - | - | - | - | 1-170823-4 | 187 FASTON SLEEVE,REC.,TRANSPARENT,NAT | Straight | Receptacle | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170887-3 TE Connectivity | 50750 |
| - | - | - | 410998-000 | - | Receptacle | - | 1 | - | Natural | - | - | 170887-3 | IS SHUR PLG 5 DIA NAT | Straight | Receptacle | - | - | - | - | - | - | - | - | - | - | 47 uH | - | - | - | 15 | - | - | - | ||
![]() 178007-1 TE Connectivity | In Stock | - | - | - | - | - | - | Tab Housing | - | 4 | - | Natural | - | - | 178007-1 | FF 250 CAP 4P DBL ASSY.NAT | Straight | Tab | - | - | - | 200 ppm/K | - | 7.15 Ohm | - | 0.0625 W | - | General Purpose | - | - | - | - | - | 1 | 1 | 0.5 | ||
![]() 880107-2 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | - | 8 | - | Black | - | - | 880107-2 | HOUSING 8P .110 FASTON | Straight | Receptacle | - | - | - | 30.0000 ppm/°C | - | 10 Ohm | - | 3.0000 W | - | - | - | - | - | - | - | 5 | 15.8 | - | ||
![]() 171190-4 TE Connectivity | In Stock | - | - | - | - | - | - | Tab Housing | - | 6 | - | Blue | - | - | 171190-4 | FF 250 TAB HSG 6P NYLON BLUE | Straight | Tab | - | - | - | 100 ppm/K | - | 33.2 kOhm | - | 1 W | - | General Purpose | - | - | - | - | - | 1 | - | - | ||
![]() 172221-1 TE Connectivity | 1400 | - | - | - | - | - | - | Receptacle | Panel Mount | 4 | - | Natural | - | - | 172221-1 | FF 250 REC HSG 4P NYLON NAT | Straight | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170823-1 TE Connectivity | 46264 |
| - | - | - | - | - | Receptacle | - | 1 | - | - | AEC-Q200 | - | 170823-1 | 110 FASTON SLEEVE,TAB,TRANSPARENT,NAT | Straight | Receptacle | UL 94V-2 | 200 V | - | 100 ppm/K | - | 499 | - | 0.5 W | - | General Purpose | - | - | - | - | - | 1 | 3.2 mm | 2.5 mm | ||
![]() 174200-1 TE Connectivity | In Stock |
| - | - | - | - | - | Tab Housing | - | 3 | - | Natural | - | - | 174200-1 | 250 FASTON HSG.,REC.,3 POS,NATRUAL | Straight | Tab | - | - | - | 100.0000 ppm/°C | - | 1.3 kOhm | - | 0.25 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | 2 | 7.62 | - | ||
![]() 925016 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | - | 4 | - | - | - | - | 925016 | 4P FF .110 HOUSING REC PA66 NATURAL | Straight | Receptacle | UL 94V-2 | - | - | 100.0000 ppm/°C | - | 110 Ohm | - | 0.25 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | 2 | 7.62 | - | ||
![]() 172864-1 TE Connectivity | 89 |
| - | - | - | - | - | Receptacle | - | 2 | - | - | - | - | 172864-1 | 250 POSITIVE DBL LOCK 2P NATUR | Straight | Receptacle | UL 94V-2 | - | - | 100.0000 ppm/°C | - | 4.02 | - | 0.36 W | 2.54 mm | - | - | - | - | - | - | 1 | 14.81 mm | 2.49 | ||
![]() 2-172076-7 TE Connectivity | In Stock |
| - | - | - | - | - | Receptacle | - | 1 | - | - | - | - | 2-172076-7 | POSITIVE LOCK 250 HOUSING RECEPTACLE | Straight | Receptacle | UL 94V-0 | 32 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 926646-3 TE Connectivity | In Stock | - | - | - | - | - | - | Receptacle | - | 8 | - | - | - | - | 926646-3 | PL 250 8P HOUSING PA6.6 ZYTEL 101NATURAL | Straight | Receptacle | UL 94V-2 | - | - | 100 ppm/°C | - | - | - | 0.5 W | - | - | - | Top Adjust | - | 23 | - | 10 | 9.7 | 5 mm |