- Manufacturer
- Gross weight
- Certificates
- Type of sensors accessories
- Connector
- Operating temperature
- Thread
- Max. operating voltage
- IP rating
- Number of pins
- Cable length
- Max. operating current
- Manufacturer series
Attribute column
Categories
Terminals - Knife Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Certificates | Connector | Connector variant | Gross weight | Insulation colour | Insulator material | IP rating1 | Kind of connector | Manufacturer series | Max. operating current | Max. operating voltage | Max. operating voltage1 | Polarisation | Sensors features | Thread | Type of sensors accessories | Wire insulation material | Operating temperature | Cable length | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XZCPV1241L10 TELEMECANIQUE SENSORS | 49 |
| - | 4 | RoHS compliant | plug | angled | 317.3g | - | PVC | IP67 | female | XZCP | 3A | 250V AC | 300V DC | - | - | M12 | Connection lead | - | -25...80°C | 10m | IP65 | ||
![]() XZCP0566L5 TELEMECANIQUE SENSORS | 34 | - | - | 3 | RoHS compliant | plug | straight | 124.3g | - | PUR | IP69K | female | XZCP | 4A | 60V AC | 75V DC | A code | - | M8 | Connection lead | - | -5...80°C | 5m | IP65 | ||
![]() XZCR1512041C2 TELEMECANIQUE SENSORS | 48 |
| - | - | RoHS compliant | plug | - | 91.5g | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | - | - | - | ||
![]() XZCP0941L10 TELEMECANIQUE SENSORS | 32 |
| - | 4 | RoHS compliant | plug | straight | 290.5g | - | PUR | IP69K | female | XZCP | 4A | 60V AC | 75V DC | A code | - | M8 | Connection lead | - | -5...80°C | 10m | IP65 | ||
![]() XZCPV0566L10 TELEMECANIQUE SENSORS | 23 |
| - | 3 | RoHS compliant | plug | straight | 291.1g | - | PVC | IP67 | female | XZCP | 3A | 60V AC | 75V DC | A code | - | M8 | Connection lead | - | -25...80°C | 10m | IP65 | ||
![]() XZCPV0566L5 TELEMECANIQUE SENSORS | 49 |
| - | 3 | RoHS compliant | plug | straight | 148.3g | - | PVC | IP67 | female | XZCP | 3A | 60V AC | 75V DC | A code | - | M8 | Connection lead | - | -25...80°C | 5m | IP65 | ||
![]() XZCP1965L10 TELEMECANIQUE SENSORS | 27 |
| - | 3 | RoHS compliant | plug | angled | 254.5g | - | PUR | - | female | XZCP | 4A | 250V AC | 300V DC | - | - | UNF 1/2-20 | Connection lead | - | -5...90°C | 10m | IP67 | ||
![]() XZCP0566L10 TELEMECANIQUE SENSORS | 32 |
| - | 3 | RoHS compliant | plug | straight | 248.6g | - | PUR | IP69K | female | XZCP | 4A | 60V AC | 75V DC | A code | - | M8 | Connection lead | - | -5...80°C | 10m | IP65 | ||
![]() XZCPV1241L2 TELEMECANIQUE SENSORS | 36 |
| - | 4 | RoHS compliant | plug | angled | 77.6g | - | PVC | IP67 | female | XZCP | 3A | 250V AC | 300V DC | - | - | M12 | Connection lead | - | -25...80°C | 2m | IP65 | ||
![]() XZCP0666L10 TELEMECANIQUE SENSORS | 32 |
| - | 3 | RoHS compliant | plug | angled | 247.35g | - | PUR | IP69K | female | XZCP | 4A | 60V AC | 75V DC | A code | - | M8 | Connection lead | - | -5...80°C | 10m | IP65 | ||
![]() XZCP1041L10 TELEMECANIQUE SENSORS | 32 |
| - | 4 | RoHS compliant | plug | angled | 294.9g | - | PUR | IP69K | female | XZCP | 4A | 60V AC | 75V DC | A code | - | M8 | Connection lead | - | -5...80°C | 10m | IP65 | ||
![]() XZCPV1141L5 TELEMECANIQUE SENSORS | 32 |
| - | 4 | RoHS compliant | plug | straight | 168g | - | PVC | IP67 | female | XZCP | 3A | 250V AC | 300V DC | - | - | M12 | Connection lead | - | -25...80°C | 5m | IP65 | ||
![]() XZCP1169L5 TELEMECANIQUE SENSORS | 42 |
| - | 4 | RoHS compliant | plug | straight | 159.5g | - | PUR | IP69K | female | XZCP | 4A | 250V AC | 300V DC | - | - | M12 | Connection lead | - | -5...80°C | 5m | IP65 | ||
![]() XZCP1865L2 TELEMECANIQUE SENSORS | 7 |
| - | 3 | RoHS compliant | plug | straight | 64.5g | - | PUR | - | female | XZCP | 4A | 250V AC | 300V DC | - | - | UNF 1/2-20 | Connection lead | - | -5...90°C | 2m | IP67 | ||
![]() XZCP1169L10 TELEMECANIQUE SENSORS | 23 |
| - | 4 | RoHS compliant | plug | straight | 302.6g | - | PUR | IP69K | female | XZCP | 4A | 250V AC | 300V DC | - | - | M12 | Connection lead | - | -5...80°C | 10m | IP65 | ||
![]() XZCP0666L5 TELEMECANIQUE SENSORS | 33 |
| - | 3 | RoHS compliant | plug | angled | 135.9g | - | PUR | IP69K | female | XZCP | 4A | 60V AC | 75V DC | A code | - | M8 | Connection lead | - | -5...80°C | 5m | IP65 | ||
![]() XZCPV1141L2 TELEMECANIQUE SENSORS | 33 |
| - | 4 | RoHS compliant | plug | straight | 76.8g | - | PVC | IP67 | female | XZCP | 3A | 250V AC | 300V DC | - | - | M12 | Connection lead | - | -25...80°C | 2m | IP65 | ||
![]() XZCP29P11L10 TELEMECANIQUE SENSORS | 33 |
| - | 8 | RoHS compliant | plug | straight | 471g | - | PUR | IP69K | female | XZCP | - | - | - | A code | - | M12 | Connection lead | - | -5...80°C | 10m | IP65 | ||
![]() XZCP1141L15 TELEMECANIQUE SENSORS | 23 |
| - | 4 | RoHS compliant | plug | straight | 446.74g | - | PUR | IP69K | female | XZCP | - | - | - | A code | - | M12 | Connection lead | - | -5...80°C | 15m | IP65 | ||
![]() M12-C31 3M ABB | In Stock | - | - | 5 | RoHS compliant | plug | straight | 50g | black | - | IP69K | female | - | - | 36V DC | - | - | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | 3m | IP67 |