- Manufacturer
- Gross weight
- Certificates
- Type of sensors accessories
- Connector
- Operating temperature
- Thread
- Max. operating voltage
- IP rating
- Number of pins
- Cable length
- Max. operating current
- Manufacturer series
Attribute column
Categories
Terminals - Knife Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Certificates | Communictions protocol | Communictions protocol1 | Connections | Connector | Connector variant | Electrical mounting | Gross weight | Indication | Insulation colour | Insulator material | IP rating1 | Kind of connector | Kind of input | Manufacturer series | Max. operating current | Max. operating voltage | Max. operating voltage1 | Polarisation | Row pitch | Sensors features | Sockets features | Thread | Type of integrated | Type of sensors accessories | Wire colour | Wire insulation material | Operating temperature | Applications | Terminal pitch | Number of outputs | Cable length | Number of inputs | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M12-C61V2 6M ABB | In Stock | - | - | 5 | RoHS compliant | - | - | - | plug | straight | - | 50g | - | black | - | IP69K | female | - | - | - | 36V DC | - | - | - | additional screen against interferences | - | M12 | - | Connection lead | - | PVC | max. 80°C | - | - | - | 6m | - | IP67 | ||
Tiny WHSL | In Stock | - | - | 5 | RoHS compliant | - | - | - | plug | angled | - | 50g | - | black | - | IP69K | male | - | - | - | 36V DC | - | - | - | additional screen against interferences | - | M12 | - | Connection lead | - | PVC | max. 80°C | - | - | - | 10m | - | IP67 | ||
![]() M12-C112 1M ABB | In Stock | - | - | 5 | RoHS compliant | - | - | M12 male straight / M12 female straight | plug | - | - | 69.8g | - | black | - | IP69K | - | - | - | - | 36V DC | - | - | - | additional screen against interferences | - | M12 | - | Connection lead | - | PVC | max. 80°C | - | - | - | 1m | - | IP67 | ||
![]() M12-C104 10M ABB | In Stock | - | - | 8 | RoHS compliant | - | - | - | plug | straight | - | 50g | - | black | - | IP69K | male | - | - | - | 36V DC | - | - | - | additional screen against interferences | - | M12 | - | Connection lead | - | PVC | max. 80°C | - | - | - | 10m | - | IP67 | ||
![]() M12-CH51 6M ABB | In Stock | - | - | 5 | RoHS compliant | - | - | - | plug | straight | - | 50g | - | black | - | IP69K | male | - | - | - | 36V DC | - | - | - | additional screen against interferences | - | M12 | - | Connection lead | - | PVC | max. 80°C | - | - | - | 6m | - | IP67 | ||
Tiny WHSL | In Stock | - | - | 5 | RoHS compliant | - | - | - | plug | straight | - | 50g | - | black | - | - | female | - | - | - | 36V DC | - | - | - | additional screen against interferences | - | M12 | - | Connection lead | - | PUR | -20...70°C | - | - | - | 2.5m | - | IP65 | ||
![]() M12-C63 6M ABB | In Stock | - | - | 8 | RoHS compliant | - | - | - | plug | straight | - | 417.4g | - | black | - | IP69K | female | - | - | - | 36V DC | - | - | - | additional screen against interferences | - | M12 | - | Connection lead | - | PVC | max. 80°C | - | - | - | 6m | - | IP67 | ||
![]() RKMV 4-07/15 M LUMBERG AUTOMATION | In Stock | - | - | 4 | RoHS compliant | - | - | - | plug | straight | - | 501.4g | - | - | PVC | - | female | - | RKMV | 4A | 60V AC | 60V DC | A code - DeviceNet / CANopen | - | - | - | M8 | - | Connection lead | - | - | -25...80°C | - | - | - | 15m | - | IP67 | ||
![]() RKMV 4-07/30 M LUMBERG AUTOMATION | In Stock | - | - | 4 | RoHS compliant | - | - | - | plug | straight | - | 1011.1g | - | - | PVC | - | female | - | RKMV | 4A | 60V AC | 60V DC | A code - DeviceNet / CANopen | - | - | - | M8 | - | Connection lead | - | - | -25...80°C | - | - | - | 30m | - | IP67 | ||
![]() DS1010-64T1DS CONNFLY | In Stock | - | - | - | RoHS compliant | - | - | - | - | - | THT | 3.48g | - | - | - | - | - | - | - | - | - | - | - | 19.05mm | - | two-sided pressure lamella | - | integrated circuits | - | - | - | - | DIP64 | 1.778mm | - | - | - | - | ||
![]() ADIO-PN-MA08AP-ILM AUTONICS | In Stock | - | - | - | RoHS compliant | IO-LINK | PROFINET | - | socket | - | - | 900g | LED | - | - | - | - | PNP | ADIO | - | 24V DC | - | - | - | - | - | M12 | - | distribution box | - | - | -5...70°C | - | - | 8 | - | 16 | IP67 | ||
![]() ADIO-EC-MA08AP-ILM AUTONICS | In Stock | - | - | - | RoHS compliant | EtherCAT | IO-LINK | - | socket | - | - | 873.5g | LED | - | - | - | - | PNP | ADIO | - | 24V DC | - | - | - | - | - | M12 | - | distribution box | - | - | -5...70°C | - | - | 8 | - | 16 | IP67 | ||
![]() RSTS 8-184/2 M LUMBERG AUTOMATION | In Stock | - | - | - | RoHS compliant | - | - | - | plug | straight | - | 144.8g | - | - | - | - | male | - | - | 4A | 250V AC | - | - | - | - | - | M12 | - | Connection lead | - | PVC | -25...80°C | - | - | - | 2m | - | IP67 | ||
![]() XZCP1164L10 TELEMECANIQUE SENSORS | 37 |
| - | 5 | RoHS compliant | - | - | - | plug | straight | - | 357.5g | - | black | PUR | - | female | - | XZCP | 4A | 24V AC | 24V DC | A code - DeviceNet / CANopen | - | - | - | M12 | - | Connection lead | black | - | -25...70°C | - | - | - | 10m | - | IP67 | ||
![]() AB-B8-8-L-M23 LAPP | In Stock | - | - | - | RoHS compliant | - | - | - | - | - | - | 125.72g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | - | - | - | - | - | - | - | - | ||
![]() AB-B4-M12-8-C LAPP | In Stock | - | - | - | RoHS compliant | - | - | - | - | - | - | 254g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | - | - | - | - | - | - | - | - | ||
![]() AB-B4-M12L-4-C LAPP | In Stock | - | - | - | RoHS compliant | - | - | - | - | - | - | 201.96g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | - | - | - | - | - | - | - | - | ||
![]() AB-B8-M12-16-C LAPP | In Stock | - | - | - | RoHS compliant | - | - | - | - | - | - | 344.72g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | - | - | - | - | - | - | - | - | ||
![]() AB-B6-6-L-M23 LAPP | In Stock | - | - | - | RoHS compliant | - | - | - | - | - | - | 117.1g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | - | - | - | - | - | - | - | - | ||
![]() AB-B8-M12L-8-C LAPP | In Stock | - | - | - | RoHS compliant | - | - | - | - | - | - | 373.5g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | - | - | - | - | - | - | - | - |