- Manufacturer
- Gross weight
- Certificates
- Type of sensors accessories
- Connector
- Operating temperature
- Thread
- Max. operating voltage
- IP rating
- Number of pins
- Cable length
- Max. operating current
- Manufacturer series
Attribute column
Categories
Terminals - Knife Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Certificates | Connections | Connector | Connector variant | Gross weight | Indication | Insulation colour | IP rating1 | Kind of connector | Kind of output connector | Manufacturer series | Max. operating current | Max. operating voltage | Max. operating voltage1 | Polarisation | Sensors features | Thread | Thread1 | Type of sensors accessories | Wire insulation material | Operating temperature | Number of outputs | Cable length | Number of inputs | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AB-B4-M12L-8-C LAPP | In Stock | - | - | - | RoHS compliant | - | - | - | 211.76g | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | - | - | - | - | - | ||
![]() AB-B8-16-M23 LAPP | In Stock | - | - | - | RoHS compliant | - | - | - | 175g | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 3 | RoHS compliant | - | socket | - | 159.38g | LED | - | IP67 | - | M16-plug 14pin | - | 2A | 24V DC | - | - | - | M8 | - | distribution box | - | -5...80°C | 1 | - | 10 | IP65 | ||
![]() AB-B8-M12-8-C LAPP | In Stock | - | - | - | RoHS compliant | - | - | - | 388g | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | - | - | - | - | - | ||
![]() ASBSM 6/LED 3 LAPP | In Stock | - | - | 3 | RoHS compliant | - | socket | - | 111.6g | LED | - | IP67 | - | M12-plug 8pin | - | 2A | 24V DC | - | - | - | M8 | - | distribution box | - | -5...80°C | 1 | - | 6 | IP65 | ||
![]() SAC-4P-M12MR/3,0-PUR PHOENIX CONTACT | In Stock | - | - | 4 | RoHS compliant | - | plug | angled | 40g | - | black | - | male | - | SAC | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PUR | -25...90°C | - | 3m | - | - | ||
![]() SAC-5P-1,5-PVC/M12FS PHOENIX CONTACT | In Stock | - | - | 5 | RoHS compliant | - | plug | straight | 69.4g | - | black | - | female | - | SAC | 4A | 60V AC | 60V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PVC | -25...90°C | - | 1.5m | - | - | ||
![]() SAC-3P-M12MR/1,5-PUR PHOENIX CONTACT | In Stock | - | - | 3 | RoHS compliant | - | plug | angled | 40g | - | black | - | male | - | SAC | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PUR | -25...90°C | - | 1.5m | - | - | ||
![]() SAC-3P-3,0-PVC/M8FR PHOENIX CONTACT | In Stock | - | - | 3 | RoHS compliant | - | plug | angled | 79.2g | - | black | - | female | - | SAC | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M8 | - | Connection lead | PVC | -25...90°C | - | 3m | - | - | ||
Tiny WHSL | In Stock | - | - | - | RoHS compliant | - | - | - | 1656.6g | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5 | RoHS compliant | - | plug | straight | 117.5g | - | black | IP67 | female | - | UNITRONIC SENSOR SH M12 | 4A | 60V AC | 60V DC | A code - DeviceNet / CANopen | additional screen against interferences | M12 | - | Connection lead | PUR | -25...80°C | - | 2m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | 3 | RoHS compliant | M12 male straight / 2 x M8 female angle | plug | - | 154.1g | - | black | IP67 | - | - | UNITRONIC SENSOR M12Y-M8 | 4A | 60V AC | 60V DC | A code - DeviceNet / CANopen | - | M8 | M12 | Connection lead | PUR | -25...80°C | - | 2m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | 5 | RoHS compliant | - | plug | straight | 263.2g | - | black | IP67 | female | - | UNITRONIC SENSOR SH M12 | 4A | 60V AC | 60V DC | A code - DeviceNet / CANopen | additional screen against interferences | M12 | - | Connection lead | PUR | -25...80°C | - | 5m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | - | RoHS compliant | - | - | - | 125.52g | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 4 | RoHS compliant | - | plug | straight | 243.5g | - | black | IP67 | male | - | UNITRONIC SENSOR SH M12 | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | additional screen against interferences | M12 | - | Connection lead | PUR | -25...80°C | - | 5m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | - | RoHS compliant | - | - | - | 948.69g | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 3 | RoHS compliant | - | plug | angled | 204.81g | - | black | IP67 | female | - | UNITRONIC SENSOR PVC M12 | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PVC | -25...80°C | - | 5m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | 5 | RoHS compliant | M12 male straight / M12 female right angle | plug | - | 220.3g | - | black | IP67 | - | - | UNITRONIC SENSOR PVC M12-M12 | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PVC | -25...80°C | - | 5m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | 3 | RoHS compliant | M12 male straight / 2 x M8 female angle | plug | - | 169.3g | LED | black | IP67 | - | - | UNITRONIC SENSOR M12Y-M8 | 4A | 24V AC | 24V DC | A code - DeviceNet / CANopen | - | M8 | M12 | Connection lead | PUR | -25...80°C | - | 2m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | 3 | RoHS compliant | M12 male straight / M12 female right angle | plug | - | 312g | - | black | IP67 | - | - | UNITRONIC SENSOR PVC M12-M12 | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PVC | -25...80°C | - | 10m | - | IP65 |