- Manufacturer
- Gross weight
- Certificates
- Type of sensors accessories
- Connector
- Operating temperature
- Thread
- Max. operating voltage
- IP rating
- Number of pins
- Cable length
- Max. operating current
- Manufacturer series
Attribute column
Categories
Terminals - Knife Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Certificates | Connections | Connector | Connector variant | Gross weight | Indication | Insulation colour | IP rating1 | Kind of connector | Manufacturer series | Max. operating current | Max. operating voltage | Max. operating voltage1 | Polarisation | Sensors features | Thread | Type of sensors accessories | Wire insulation material | Operating temperature | Cable length | Family | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 3 | RoHS compliant | M12 male straight / M12 female straight | plug | - | 54.5g | - | black | IP67 | - | UNITRONIC SENSOR M12-M12 | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | Connection lead | PUR | -25...80°C | 1m | UNITRONIC SENSOR | IP65 | ||
Tiny WHSL | In Stock | - | - | 3 | RoHS compliant | - | plug | angled | 49.4g | LED | black | IP67 | female | UNITRONIC SENSOR M12 | 4A | 24V AC | 24V DC | A code - DeviceNet / CANopen | - | M12 | Connection lead | PUR | -25...80°C | 2m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | 5 | RoHS compliant | M12 male straight / M12 female straight | plug | - | 51.8g | - | black | IP67 | - | UNITRONIC SENSOR M12-M12 | 4A | 60V AC | 60V DC | A code - DeviceNet / CANopen | - | M12 | Connection lead | PUR | -25...80°C | 1m | UNITRONIC SENSOR | IP65 | ||
Tiny WHSL | In Stock | - | - | 5 | RoHS compliant | - | plug | angled | 185.1g | LED | black | IP67 | female | UNITRONIC SENSOR M12 | 4A | 24V AC | 24V DC | A code - DeviceNet / CANopen | - | M12 | Connection lead | PUR | -25...80°C | 5m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | 3 | RoHS compliant | M12 male straight / M12 female right angle | plug | - | 90.8g | - | black | IP67 | - | UNITRONIC SENSOR M12-M12 | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | Connection lead | PUR | -25...80°C | 2m | UNITRONIC SENSOR | IP65 | ||
Tiny WHSL | In Stock | - | - | 4 | RoHS compliant | - | plug | straight | 259.04g | - | black | IP67 | male | UNITRONIC SENSOR M8 | 4A | 60V AC | 60V DC | A code - DeviceNet / CANopen | - | M8 | Connection lead | PUR | -25...80°C | 10m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | 5 | RoHS compliant | - | plug | angled | 60.6g | - | black | IP67 | male | UNITRONIC SENSOR M12 | 4A | 60V AC | 60V DC | A code - DeviceNet / CANopen | - | M12 | Connection lead | PUR | -25...80°C | 2m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | 3 | RoHS compliant | - | plug | straight | 479.09g | - | black | IP67 | female | UNITRONIC SENSOR SH M12 | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | additional screen against interferences | M12 | Connection lead | PUR | -25...80°C | 10m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | 4 | RoHS compliant | - | plug | straight | 1g | - | black | IP67 | male | UNITRONIC SENSOR PVC M8 | 4A | 60V AC | 60V DC | A code - DeviceNet / CANopen | - | M8 | Connection lead | PVC | -25...80°C | 2m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | 4 | RoHS compliant | M12 male straight / M12 female straight | plug | - | 48.8g | - | black | IP67 | - | UNITRONIC SENSOR M12-M12 | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | Connection lead | PUR | -25...80°C | 1m | UNITRONIC SENSOR | IP65 | ||
Tiny WHSL | In Stock | - | - | 4 | RoHS compliant | M12 male straight / M12 female right angle | plug | - | 79.2g | - | black | IP67 | - | UNITRONIC SENSOR M12-M12 | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | Connection lead | PUR | -25...80°C | 2m | UNITRONIC SENSOR | IP65 | ||
Tiny WHSL | In Stock | - | - | 3 | RoHS compliant | - | plug | straight | 78g | - | black | IP67 | male | UNITRONIC SENSOR SH M12 | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | additional screen against interferences | M12 | Connection lead | PUR | -25...80°C | 2m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | 3 | RoHS compliant | M8 male straight / M8 female right angle | plug | - | 77.1g | LED | black | IP67 | - | UNITRONIC SENSOR M8-M8 | 4A | 24V AC | 24V DC | A code - DeviceNet / CANopen | - | M8 | Connection lead | PUR | -25...80°C | 2m | UNITRONIC SENSOR | IP65 | ||
Tiny WHSL | In Stock | - | - | 3 | RoHS compliant | - | plug | straight | 83.2g | - | black | IP67 | female | UNITRONIC SENSOR SH M12 | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | additional screen against interferences | M12 | Connection lead | PUR | -25...80°C | 2m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | 5 | RoHS compliant | M12 male straight / M12 female straight | plug | - | 119.2g | - | black | IP67 | - | UNITRONIC SENSOR M12-M12 | 4A | 60V AC | 60V DC | A code - DeviceNet / CANopen | - | M12 | Connection lead | PUR | -25...80°C | 2m | UNITRONIC SENSOR | IP65 | ||
Tiny WHSL | In Stock | - | - | 5 | RoHS compliant | - | plug | straight | 355g | - | black | IP67 | female | UNITRONIC SENSOR M12 | 4A | 60V AC | 60V DC | A code - DeviceNet / CANopen | - | M12 | Connection lead | PUR | -25...80°C | 10m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | 3 | RoHS compliant | - | plug | angled | 251g | - | black | IP67 | female | UNITRONIC SENSOR M12 | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | Connection lead | PUR | -25...80°C | 10m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | - | RoHS compliant | - | - | - | 24.2g | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 3 | RoHS compliant | M12 male straight / M12 female right angle | plug | - | 56.9g | LED | black | IP67 | - | UNITRONIC SENSOR M12-M12 | 4A | 24V AC | 24V DC | A code - DeviceNet / CANopen | - | M12 | Connection lead | PUR | -25...80°C | 1m | UNITRONIC SENSOR | IP65 | ||
![]() NBC-M12MSD/5,0-93B/M12FSD PHOENIX CONTACT | In Stock | - | - | - | RoHS compliant | - | - | - | 354.7g | - | - | - | - | SAC | - | - | - | - | - | - | Connection lead | - | - | - | - | - |