- Manufacturer
- Gross weight
- Certificates
- Type of sensors accessories
- Connector
- Operating temperature
- Thread
- Max. operating voltage
- IP rating
- Number of pins
- Cable length
- Max. operating current
- Manufacturer series
Attribute column
Categories
Terminals - Knife Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Certificates | Connections | Connector | Connector variant | Electrical mounting | Gross weight | Insulation colour | Insulator material | IP rating1 | Kind of connector | Manufacturer series | Max. operating current | Max. operating voltage | Max. operating voltage1 | Polarisation | Row pitch | Sensors features | Sockets features | Thread | Type of integrated | Type of sensors accessories | Wire insulation material | Operating temperature | Applications | Terminal pitch | Cable length | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SAIL-M12BW-5-10U WEIDMÜLLER | In Stock | - | - | 5 | RoHS compliant | - | plug | angled | - | 384.2g | black | - | IP68 | female | SAI | 4A | 125V AC | - | A code - DeviceNet / CANopen | - | - | - | M12 | - | Connection lead | PUR | -25...80°C | - | - | 10m | IP65 | ||
![]() DS1009-42AT1WX-0A2 CONNFLY | In Stock | - | - | - | RoHS compliant | - | - | - | THT | 3.05g | - | - | - | - | - | - | - | - | - | 15.24mm | - | two-sided pressure lamella | - | integrated circuits | - | - | - | DIP42 | 2.54mm | - | - | ||
![]() XZCP1865L5 TELEMECANIQUE SENSORS | 36 | - | - | 3 | RoHS compliant | - | plug | straight | - | 135.9g | - | PUR | - | female | XZCP | 4A | 250V AC | 300V DC | - | - | - | - | UNF 1/2-20 | - | Connection lead | - | -5...90°C | - | - | 5m | IP67 | ||
![]() XZCP0941L2 TELEMECANIQUE SENSORS | 33 |
| - | 4 | RoHS compliant | - | plug | straight | - | 66.23g | - | PUR | IP69K | female | XZCP | 4A | 60V AC | 75V DC | A code | - | - | - | M8 | - | Connection lead | - | -5...80°C | - | - | 2m | IP65 | ||
![]() XZCPV1241L5 TELEMECANIQUE SENSORS | 78 |
| - | 4 | RoHS compliant | - | plug | angled | - | 167.9g | - | PVC | IP67 | female | XZCP | 3A | 250V AC | 300V DC | - | - | - | - | M12 | - | Connection lead | - | -25...80°C | - | - | 5m | IP65 | ||
![]() XZCP1041L5 TELEMECANIQUE SENSORS | 33 |
| - | 4 | RoHS compliant | - | plug | angled | - | 154.78g | - | PUR | IP69K | female | XZCP | 4A | 60V AC | 75V DC | A code | - | - | - | M8 | - | Connection lead | - | -5...80°C | - | - | 5m | IP65 | ||
![]() XZCP1169L2 TELEMECANIQUE SENSORS | 23 |
| - | 4 | RoHS compliant | - | plug | straight | - | 74.5g | - | PUR | IP69K | female | XZCP | 4A | 250V AC | 300V DC | - | - | - | - | M12 | - | Connection lead | - | -5...80°C | - | - | 2m | IP65 | ||
![]() XZCP29P11L5 TELEMECANIQUE SENSORS | 33 |
| - | 8 | RoHS compliant | - | plug | straight | - | 243.1g | - | PUR | IP69K | female | XZCP | - | - | - | A code | - | - | - | M12 | - | Connection lead | - | -5...80°C | - | - | 5m | IP65 | ||
![]() XZCPV1141L10 TELEMECANIQUE SENSORS | 7 |
| - | 4 | RoHS compliant | - | plug | straight | - | 315.2g | - | PVC | IP67 | female | XZCP | 3A | 250V AC | 300V DC | - | - | - | - | M12 | - | Connection lead | - | -25...80°C | - | - | 10m | IP65 | ||
![]() XZCP0941L5 TELEMECANIQUE SENSORS | 34 | - | - | 4 | RoHS compliant | - | plug | straight | - | 152.18g | - | PUR | IP69K | female | XZCP | 4A | 60V AC | 75V DC | A code | - | - | - | M8 | - | Connection lead | - | -5...80°C | - | - | 5m | IP65 | ||
![]() XZCP1241L20 TELEMECANIQUE SENSORS | 23 |
| - | 4 | RoHS compliant | - | plug | angled | - | 585.5g | - | PUR | IP69K | female | XZCP | - | - | - | A code | - | - | - | M12 | - | Connection lead | - | -5...80°C | - | - | 20m | IP65 | ||
![]() SAIL-M12BW-4-2L3.0V WEIDMÜLLER | In Stock | - | - | 4 | RoHS compliant | - | plug | angled | - | 139.2g | black | - | IP68 | female | SAI | 4A | 24V AC | - | A code - DeviceNet / CANopen | - | - | - | M12 | - | Connection lead | PVC | -25...85°C | - | - | 3m | IP65 | ||
![]() SAI-AU M8 SB 8DI WEIDMÜLLER | In Stock | - | - | 3 | - | - | socket | straight | - | 267.4g | - | - | - | female | - | - | - | - | - | - | - | - | M8 | - | distribution box | - | -25...85°C | - | - | - | IP67 | ||
![]() M12-C33 3M ABB | In Stock | - | - | 8 | RoHS compliant | - | plug | straight | - | 50g | black | - | IP69K | female | - | - | 36V DC | - | - | - | additional screen against interferences | - | M12 | - | Connection lead | PVC | max. 80°C | - | - | 3m | IP67 | ||
![]() M12-C61 6M ABB | In Stock | - | - | 5 | RoHS compliant | - | plug | straight | - | 294.5g | black | - | IP69K | female | - | - | 36V DC | - | - | - | additional screen against interferences | - | M12 | - | Connection lead | PVC | max. 80°C | - | - | 6m | IP67 | ||
![]() M12-C134 1M ABB | In Stock | - | - | 8 | RoHS compliant | M12 male straight / M12 female straight | plug | - | - | 50g | black | - | IP69K | - | - | - | 36V DC | - | - | - | additional screen against interferences | - | M12 | - | Connection lead | PVC | max. 80°C | - | - | 1m | IP67 | ||
![]() M12-C62 6M ABB | In Stock | - | - | 5 | RoHS compliant | - | plug | straight | - | 294g | black | - | IP69K | male | - | - | 36V DC | - | - | - | additional screen against interferences | - | M12 | - | Connection lead | PVC | max. 80°C | - | - | 6m | IP67 | ||
![]() M12-C312 3M ABB | In Stock | - | - | 5 | RoHS compliant | M12 male straight / M12 female straight | plug | - | - | 162.4g | black | - | IP69K | - | - | - | 36V DC | - | - | - | additional screen against interferences | - | M12 | - | Connection lead | PVC | max. 80°C | - | - | 3m | IP67 | ||
![]() M12-C334 3M ABB | In Stock | - | - | 8 | RoHS compliant | M12 male straight / M12 female straight | plug | - | - | 224.9g | black | - | IP69K | - | - | - | 36V DC | - | - | - | additional screen against interferences | - | M12 | - | Connection lead | PVC | max. 80°C | - | - | 3m | IP67 | ||
![]() M12-C201 20M ABB | In Stock | - | - | 5 | RoHS compliant | - | plug | straight | - | 944.9g | black | - | IP69K | female | - | - | 36V DC | - | - | - | additional screen against interferences | - | M12 | - | Connection lead | PVC | max. 80°C | - | - | 20m | IP67 |