- Manufacturer
- Gross weight
- Certificates
- Type of sensors accessories
- Connector
- Operating temperature
- Thread
- Max. operating voltage
- IP rating
- Number of pins
- Cable length
- Max. operating current
- Manufacturer series
Attribute column
Categories
Terminals - Knife Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Cable/adapter structure | Cable/adapter structure1 | Certificates | Communictions protocol | Communictions protocol1 | Connections | Connector | Connector variant | Gross weight | Indication | Insulation colour | IP rating1 | Kind of connector | Kind of input | Kind of output connector | Manufacturer series | Max. operating current | Max. operating voltage | Sensors features | Thread | Type of sensors accessories | Wire insulation material | Operating temperature | Number of outputs | Cable length | Number of inputs | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M12-C101 10M ABB | In Stock | - | - | 5 | - | - | RoHS compliant | - | - | - | plug | straight | 480.3g | - | black | IP69K | female | - | - | - | - | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | - | 10m | - | IP67 | ||
![]() M12-C102 10M ABB | In Stock | - | - | 5 | - | - | RoHS compliant | - | - | - | plug | straight | 50g | - | black | IP69K | male | - | - | - | - | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | - | 10m | - | IP67 | ||
![]() M12-C203 20M ABB | In Stock | - | - | 8 | - | - | RoHS compliant | - | - | - | plug | straight | 50g | - | black | IP69K | female | - | - | - | - | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | - | 20m | - | IP67 | ||
![]() M12-CT0212 ABB | In Stock | - | - | 5 | - | - | RoHS compliant | - | - | - | plug | straight | 50g | - | black | IP69K | female | - | - | - | - | 36V DC | additional screen against interferences | M12 | Connection lead | PUR | -20...70°C | - | 5m | - | IP67 | ||
![]() M12-C51-AS-I ABB | In Stock | - | - | 5 | - | - | RoHS compliant | - | - | - | plug | straight | 50g | - | black | - | female | - | - | - | - | 36V DC | additional screen against interferences | M12 | Connection lead | PUR | -20...70°C | - | 5m | - | IP65 | ||
![]() M12-CT0214 8 ABB | In Stock | - | - | - | M12 female 8pin | M12 male 5pin | RoHS compliant | - | - | M12 male straight / M12 female straight | plug | - | 50g | - | black | IP69K | - | - | - | - | - | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | - | 0.2m | - | IP67 | ||
![]() M12-C612 6M ABB | In Stock | - | - | 5 | - | - | RoHS compliant | - | - | M12 male straight / M12 female straight | plug | - | 298.9g | - | black | IP69K | - | - | - | - | - | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | - | 6m | - | IP67 | ||
![]() M12-C103 10M ABB | In Stock | - | - | 8 | - | - | RoHS compliant | - | - | - | plug | straight | 684.7g | - | black | IP69K | female | - | - | - | - | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | - | 10m | - | IP67 | ||
Tiny WHSL | In Stock | - | - | 5 | - | - | RoHS compliant | - | - | M12 male straight / M12 female straight | plug | - | 948.5g | - | black | IP69K | - | - | - | - | - | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | - | 20m | - | IP67 | ||
![]() AB-B8-M12L-16-C LAPP | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | - | - | 326.13g | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | - | - | 27.7g | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | - | - | - | - | - | ||
![]() AB-B8-16-L-M23 LAPP | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | - | - | 133.12g | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | - | - | - | - | - | ||
![]() AB-B8-M8L-8-M16 LAPP | In Stock | - | - | 3 | - | - | RoHS compliant | - | - | - | socket | - | 142.1g | LED | - | IP67 | - | - | M16-plug 14pin | - | 2A | 24V DC | - | M8 | distribution box | - | -5...80°C | 1 | - | 8 | IP65 | ||
![]() AB-B6-M8L-6-M16 LAPP | In Stock | - | - | 3 | - | - | RoHS compliant | - | - | - | socket | - | 115.22g | LED | - | IP67 | - | - | M16-plug 14pin | - | 2A | 24V DC | - | M8 | distribution box | - | -5...80°C | 1 | - | 6 | IP65 | ||
![]() AB-B4-M8L-4-M16 LAPP | In Stock | - | - | 3 | - | - | RoHS compliant | - | - | - | socket | - | 99.42g | LED | - | IP67 | - | - | M16-plug 14pin | - | 2A | 24V DC | - | M8 | distribution box | - | -5...80°C | 1 | - | 4 | IP65 | ||
![]() AB-B4-M8L-4-M12 LAPP | In Stock | - | - | 3 | - | - | RoHS compliant | - | - | - | socket | - | 92.4g | LED | - | IP67 | - | - | M12-plug 8pin | - | 2A | 24V DC | - | M8 | distribution box | - | -5...80°C | 1 | - | 4 | IP65 | ||
![]() AB-B4-M12-4-C LAPP | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | - | - | 208.93g | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | - | - | - | - | - | ||
![]() ADIO-EI-MA08AP-ILM AUTONICS | In Stock | - | - | - | - | - | RoHS compliant | EtherNET/IP | IO-LINK | - | socket | - | 854.6g | LED | - | - | - | PNP | - | ADIO | - | 24V DC | - | M12 | distribution box | - | -5...70°C | 8 | - | 16 | IP67 | ||
![]() ADIO-EC-MA08AN-ILM AUTONICS | In Stock | - | - | - | - | - | RoHS compliant | EtherCAT | IO-LINK | - | socket | - | 900g | LED | - | - | - | NPN | - | ADIO | - | 24V DC | - | M12 | distribution box | - | -5...70°C | 8 | - | 16 | IP67 | ||
![]() ADIO-EI-MA08AN-ILM AUTONICS | In Stock | - | - | - | - | - | RoHS compliant | EtherNET/IP | IO-LINK | - | socket | - | 900g | LED | - | - | - | NPN | - | ADIO | - | 24V DC | - | M12 | distribution box | - | -5...70°C | 8 | - | 16 | IP67 |