- Manufacturer
- Gross weight
- Certificates
- Type of sensors accessories
- Connector
- Operating temperature
- Thread
- Max. operating voltage
- IP rating
- Number of pins
- Cable length
- Max. operating current
- Manufacturer series
Attribute column
Categories
Terminals - Knife Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Certificates | Connections | Connector | Connector variant | Gross weight | Indication | Insulation colour | IP rating1 | Kind of connector | Kind of output connector | Manufacturer series | Max. operating current | Max. operating voltage | Max. operating voltage1 | Polarisation | Sensors features | Thread | Thread1 | Type of sensors accessories | Wire insulation material | Operating temperature | Number of outputs | Cable length | Number of inputs | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | RoHS compliant | - | - | - | 308.92g | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 3 | RoHS compliant | M12 male straight / 2 x M12 female straight | plug | - | 109.1g | - | black | IP67 | - | - | UNITRONIC SENSOR M12Y-M12 | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PUR | -25...80°C | - | 1m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | - | RoHS compliant | - | - | - | 124.4g | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5 | RoHS compliant | M12 male straight / M12 female right angle | plug | - | 1g | - | black | IP67 | - | - | UNITRONIC SENSOR PVC M12-M12 | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PVC | -25...80°C | - | 2m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | 3 | RoHS compliant | - | plug | angled | 300g | - | black | IP67 | female | - | UNITRONIC SENSOR PVC M12 | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PVC | -25...80°C | - | 2m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | 3 | RoHS compliant | M12 male straight / 2 x M8 female straight | plug | - | 152.7g | - | black | IP67 | - | - | UNITRONIC SENSOR M12Y-M8 | 4A | 60V AC | 60V DC | A code - DeviceNet / CANopen | - | M8 | M12 | Connection lead | PUR | -25...80°C | - | 2m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | 3 | RoHS compliant | M12 male straight / 2 x M12 female angle | plug | - | 180.8g | - | black | IP67 | - | - | UNITRONIC SENSOR M12Y-M12 | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PUR | -25...80°C | - | 2m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | 5 | RoHS compliant | - | plug | angled | 120.37g | - | black | IP67 | female | - | UNITRONIC SENSOR SH M12 | 4A | 60V AC | 60V DC | A code - DeviceNet / CANopen | additional screen against interferences | M12 | - | Connection lead | PUR | -25...80°C | - | 2m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | 3 | RoHS compliant | M12 male straight / 2 x M8 female angle | plug | - | 87.8g | - | black | IP67 | - | - | UNITRONIC SENSOR M12Y-M8 | 4A | 60V AC | 60V DC | A code - DeviceNet / CANopen | - | M8 | M12 | Connection lead | PUR | -25...80°C | - | 1m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | - | RoHS compliant | - | - | - | 579.2g | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 3 | RoHS compliant | - | plug | angled | 380g | - | black | IP67 | female | - | UNITRONIC SENSOR PVC M12 | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PVC | -25...80°C | - | 10m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | 3 | RoHS compliant | M12 male straight / 2 x M12 female straight | plug | - | 178.7g | - | black | IP67 | - | - | UNITRONIC SENSOR M12Y-M12 | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PUR | -25...80°C | - | 2m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | 4 | RoHS compliant | M12 male straight / 2x cable without connector | plug | - | 496.1g | - | black | IP67 | - | - | UNITRONIC SENSOR M12Y | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PUR | -25...80°C | - | 10m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | 3 | RoHS compliant | M12 male straight / M12 female right angle | plug | - | 166g | - | black | IP67 | - | - | UNITRONIC SENSOR PVC M12-M12 | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PVC | -25...80°C | - | 5m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | 5 | RoHS compliant | M12 male straight / M12 female right angle | plug | - | 1g | - | black | IP67 | - | - | UNITRONIC SENSOR PVC M12-M12 | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PVC | -25...80°C | - | 10m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | - | RoHS compliant | - | - | - | 25.2g | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | RoHS compliant | - | - | - | 698.79g | - | - | - | - | - | - | - | - | - | - | - | - | - | Connection lead | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 3 | RoHS compliant | - | socket | - | 1191g | LED | - | IP67 | - | cables | - | 2A | 24V DC | - | - | - | M8 | - | distribution box | - | -5...80°C | 1 | 10m | 8 | IP65 | ||
Tiny WHSL | In Stock | - | - | 8 | RoHS compliant | - | plug | straight | 232.7g | - | black | IP67 | male | - | UNITRONIC SENSOR M12 | 4A | 30V AC | 30V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PUR | -25...80°C | - | 5m | - | IP65 | ||
Tiny WHSL | In Stock | - | - | 3 | RoHS compliant | - | plug | straight | 88.2g | - | black | IP67 | female | - | UNITRONIC SENSOR PVC M12 | 4A | 250V AC | 250V DC | A code - DeviceNet / CANopen | - | M12 | - | Connection lead | PVC | -25...80°C | - | 2m | - | IP65 |