- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Product Weight (g) | Approvals | Automotive | Board contact surface | Body Orientation | Case material | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | RoHS | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Levels | Current | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Temperature | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 722-834/031-000 WAGO | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 7.50mm | 12A | 15 A | (L x W x H) 16.60 x 42.30 x 18.25 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | Wago | 722-834/031-000 | 51138838 | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 630V | - | Box | - | - | 4 | - | No | - | Active | - | - | - | - | - | - | 4 | - | - | 1 kV | 600 V | -60°C ~ 85°C | - | 722 | Active | - | 722-834/031-000 | 4 | - | - | Gray | - | - | 0.295 (7.50mm) | - | - | 0.457 (11.60mm) | - | Tin | Solder | 4 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 4 | - | 90°, Right Angle | - | - | - | + sleeve | -60-85 °C | - | 18.25mm | 16.60mm | 42.30mm | - | UL94 V-0 | - | |||
![]() 722-150 WAGO | 15 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 10pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 101.50 x 23.25 mm | EAR99 | Compliant | Light grey | - | Yes | V0 | - | Wago | 722-150 | 51135351 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 320V | III | Box | Carton (box) | - | 20 | 2 | No | - | Active | 12 | 4 | - | - | - | - | 20 | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 722 | Active | - | 722-150 | 20 | - | - | Gray | - | - | 0.197 (5.00mm) | - | 11.6mm | 0.719 (18.26mm) | - | Tin | Solder | 20 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 20 | - | Vertical | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 23.25mm | 11.60mm | 101.50mm | - | UL94 V-0 | - | |||
![]() 722-240/005-000 WAGO | 15 |
| - | - | DIN Rail | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 18.25 x 51.50 x 26.10 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | Wago | 722-240/005-000 | 51134725 | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 320V | - | Box | - | - | 10 | - | No | - | Active | - | - | - | - | - | - | 10 | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 722 | Active | - | 722-240/005-000 | 10 | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.457 (11.60mm) | - | Tin | Solder | 10 Pole | - | 300 V | - | 1 | 15 A | Tin | - | 10 | - | 90°, Right Angle | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 26.10mm | 18.25mm | 51.50mm | - | UL94 V-0 | - | |||
Tiny WHSL | 15 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 25pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 85.80 x 36.10 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | Wago | 722-144/005-000/039-000 | 51222162 | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 250V | - | Box | - | - | 14 | - | No | - | Active | - | - | - | - | - | - | 14 | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 722 | Active | - | 722-144/005-000/039-000 | 14 | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.850 (21.59mm) | - | Tin | Solder | 14 Pole | - | 300 V | 0.039 (1.00mm) | 1 | 15 A | Tin | - | 14 | - | Vertical | - | - | - | + lateral latch | -60-85 °C | - | 36.10mm | 11.60mm | 85.80mm | - | UL94 V-0 | - | |||
![]() 722-150/039-000 WAGO | 15 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 10pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 115.80 x 26.60 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 722-150/039-000 | 51235794 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 320V | III | Box | Carton (box) | - | 20 | 2 | No | - | Active | 12 | 4 | - | - | - | - | 20 | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 722 | Active | - | 722-150/039-000 | 20 | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.850 (21.59mm) | - | Tin | Solder | 20 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 20 | - | Vertical | - | - | - | + lateral latch | -60-85 °C | - | 26.60mm | 11.60mm | 115.80mm | - | UL94 V-0 | - | |||
![]() 722-235/005-000 WAGO | 23 |
| - | - | DIN Rail | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 100pc(s) | 5mm | 12A | 15 A | (L x W x H) 18.25 x 26.50 x 26.10 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | Wago | 722-235/005-000 | 51134911 | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 320V | - | Box | - | - | 5 | - | No | - | Active | - | - | - | - | - | - | 5 | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 722 | Active | - | 722-235/005-000 | 5 | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.457 (11.60mm) | - | Tin | Solder | 5 Pole | - | 300 V | - | 1 | 15 A | Tin | - | 5 | - | 90°, Right Angle | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 26.10mm | 18.25mm | 26.50mm | - | UL94 V-0 | - | |||
![]() 721-464/001-040 WAGO | 23 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 1.8 | CB, UR | No | Tin plated | Right Angle | Polyamide | Tin plated | Electrolytic Copper | 200pc(s) | 5mm | 12A | 10 A | (L x W x H) 12 x 23.2 x 15.2 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-464/001-040 | 51153751 | Tin | +100°C | 16 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 16A | 16A | 320V | III | Box | Magazine | Square | 4 | 2 | No | 12 | Active | 16 | 4 | - | 5 | Solder | - | 4 | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | - | 2060 | Active | - | Wire to Board | 4 | - | - | Gray | 1 | HDR | 0.197 (5.00mm) | - | - | 0.449 (11.40mm) | - | Tin | Solder | 4 | - | 300 V | 0.150 (3.81mm) | 1 | 15 A | Tin | - | 4 | - | 90°, Right Angle | - | - | - | - | -60-100 °C | 23.2 | 15.2mm | 12mm | 23.2mm | 11.4 | UL94 V-0 | - | |||
![]() 721-236/001-000 WAGO | 50 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 2.5 | CB, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 7.50mm | 12A | 10 A | (L x W x H) 11.4 x 45.5 x 17 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-236/001-000 | 51149533 | Tin | +100°C | 15 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 12A | 12A | 630V | III | Box | Magazine | Square | 6 | 2 | No | 11.4 | Active | 12 | 6 | - | 7.5 | Solder | - | 6 | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | - | 2060 | Active | - | Wire to Board | 6 | - | - | Gray | 1 | HDR | 0.295 (7.50mm) | - | - | 0.472 (12.00mm) | - | Tin | Solder | 6 | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 6 | - | Vertical | - | - | - | - | -60-100 °C | 45.5 | 17mm | 11.4mm | 45.5mm | 12 | UL94 V-0 | - | |||
![]() 734-469 WAGO | 6 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 10.50 x 33.00 x 18.50 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 734-469 | 7340469 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | 10A | 10A | 160V | III | Box | Carton (box) | - | 9 | 2 | No | - | Active | 10 | 2.5 | Non-Compliant | - | - | - | 9 | Soldering connection | Solder | 320 V | 300 V | -60°C ~ 100°C | Box | 734 | Active | Socket | 734-469 | 9 | - | - | Grey | 1 | - | 0.138 (3.50mm) | - | - | 0.579 (14.70mm) | 10 A | Tin | Solder | 9 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | Tin | - | 9 | - | Vertical | - | - | - | Retention Latches (Wire Side) | -60-100 °C | - | 18.50mm | 10.50mm | 33.00mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 721-240/001-000 WAGO | 15 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 4 | CB, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.50mm | 12A | 10 A | (L x W x H) 11.4 x 75.5 x 17 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-240/001-000 | 51149543 | Tin | +100°C | 12 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 12A | 12A | 630V | III | Box | Magazine | Square | 10 | 2 | No | 11.4 | Active | 12 | 6 | - | 7.5 | Solder | - | 10 | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | - | 2060 | Active | - | Wire to Board | 10 | - | - | Gray | 1 | HDR | 0.295 (7.50mm) | - | - | 0.472 (12.00mm) | - | Tin | Solder | 10 | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 10 | - | Vertical | - | - | - | - | -60-100 °C | 75.5 | 17mm | 11.4mm | 75.5mm | 12 | UL94 V-0 | - | |||
![]() 721-271/001-000 WAGO | 15 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | 5.1 | CB, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.50mm | 16A | 15 A | (L x W x H) 11.4 x 75.5 x 17 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 721-271/001-000 | 50084852 | Tin | +100°C | 16 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 16A | 16A | 630V | III | Box | Magazine | Square | 10 | 2 | No | 11.4 | Active | 16 | 6 | Non-Compliant | 7.5 | Solder | - | 10 | Soldering connection | Solder | 1 kV | 600 V | -60°C ~ 100°C | - | 2060 | Active | Plug | Wire to Board | 11 | 100 °C | -60 °C | Grey | 1 | HDR | 0.295 (7.50mm) | - | - | 0.472 (12.00mm) | 16 A | Tin | Solder | 10 | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 11 | - | Vertical | - | - | - | - | -60-100 °C | 75.5 | 17mm | 11.4mm | 75.5mm | 12 | UL94 V-0 | UL94 V-0 | |||
![]() 722-136 WAGO | 4900 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 31.50 x 23.25 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | Wago | 722-136 | 51135340 | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 320V | - | Box | - | - | 6 | - | No | - | Active | - | - | - | - | - | - | 6 | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 722 | Active | - | 722-136 | 6 | - | - | Gray | - | - | 0.197 (5.00mm) | - | 11.6mm | 0.719 (18.26mm) | - | Tin | Solder | 6 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 6 | - | Vertical | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 23.25mm | 11.60mm | 31.50mm | - | UL94 V-0 | - | |||
![]() 734-574 WAGO | 23 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 25pc(s) | 3.81mm | 10A | 10 A | (L x W x H) 14.30 x 54.84 x 14.65 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 734-574 | 7340574 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | 10A | 10A | 160V | III | Box | Carton (box) | - | 14 | 2 | No | - | Active | 10 | 2.5 | Non-Compliant | - | - | - | 14 | Soldering connection | Solder | 320 V | 300 V | -60°C ~ 100°C | - | 734 | Active | Socket | 734-574 | 14 | - | - | Orange | 1 | - | 0.150 (3.81mm) | - | - | 0.413 (10.49mm) | 10 A | Tin | Solder | 14 Pole | Orange | 300 V | 0.150 (3.81mm) | 1 | 10 A | Tin | - | 14 | - | 90°, Right Angle | - | - | - | Retention Latches (Wire Side) | -60-100 °C | - | 14.65mm | 14.30mm | 54.84mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 722-240/039-000 WAGO | 23 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 25pc(s) | 5mm | 12A | 15 A | (L x W x H) 16.60 x 65.80 x 18.25 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | Wago | 722-240/039-000 | 51135369 | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 320V | - | Box | - | - | 10 | - | No | - | Active | - | - | - | - | - | - | 10 | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 722 | Active | - | 722-240/039-000 | 10 | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.457 (11.60mm) | - | Tin | Solder | 10 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 10 | - | 90°, Right Angle | - | - | - | + lateral latch | -60-85 °C | - | 18.25mm | 16.60mm | 65.80mm | - | UL94 V-0 | - | |||
Tiny WHSL | 23 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 25pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 65.80 x 36.10 mm | EAR99 | Compliant | Light grey | - | Yes | - | - | Wago | 722-140/005-000/039-000 | 51134814 | - | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 320V | - | Box | - | - | 10 | - | No | - | Active | - | - | Non-Compliant | - | - | - | 10 | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 722 | Active | Socket | 722-140/005-000/039-000 | 10 | - | - | Grey | 1 | - | 0.197 (5.00mm) | - | - | 0.850 (21.59mm) | 15 A | Tin | Solder | 10 Pole | - | 300 V | 0.039 (1.00mm) | 1 | 15 A | Tin | - | 10 | - | Vertical | - | - | - | + lateral latch | -60-85 °C | - | 36.10mm | 11.60mm | 65.80mm | - | UL94 V-0 | - | |||
![]() 734-569 WAGO | 23 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 3.81mm | 10A | 10 A | (L x W x H) 14.30 x 35.79 x 14.65 mm | EAR99 | Compliant | Orange | - | Yes | V0 | - | Wago | 734-569 | 7340569 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | 10A | 10A | 160V | III | Box | Carton (box) | - | 9 | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | 9 | Soldering connection | Solder | 320 V | 300 V | -60°C ~ 100°C | - | 734 | Active | - | 734-569 | 9 | - | - | Orange | - | - | 0.150 (3.81mm) | - | - | 0.413 (10.49mm) | - | Tin | Solder | 9 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | Tin | - | 9 | - | 90°, Right Angle | - | - | - | Retention Latches (Wire Side) | -60-100 °C | - | 14.65mm | 14.30mm | 35.79mm | - | UL94 V-0 | - | |||
![]() 721-268/001-000 WAGO | 15 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 3.7 | CB, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.50mm | 16A | 15 A | (L x W x H) 11.4 x 60.5 x 17 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | Wago | 721-268/001-000 | 51152890 | - | +100°C | 16 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 16A | 16A | 630V | - | Box | - | Square | 8 | - | No | 11.4 | Active | - | - | - | 7.5 | Solder | - | 8 | - | - | 1 kV | 600 V | -60°C ~ 100°C | - | 2060 | Active | - | Wire to Board | 8 | - | - | Gray | 1 | HDR | 0.295 (7.50mm) | - | - | 0.472 (12.00mm) | - | Tin | Solder | 8 | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 8 | - | Vertical | - | - | - | - | -60-100 °C | 60.5 | 17mm | 11.4mm | 60.5mm | 12 | UL94 V-0 | - | |||
![]() 722-135/031-000 WAGO | 23 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 39.80 x 23.25 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 722-135/031-000 | 51138758 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | 15A | 15A | 320V | III | Box | Carton (box) | - | 5 | 2 | No | - | Active | 12 | 4 | - | - | - | - | 5 | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 722 | Active | - | 722-135/031-000 | 5 | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.719 (18.26mm) | - | Tin | Solder | 5 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 5 | - | Vertical | - | - | - | + sleeve | -60-85 °C | - | 23.25mm | 11.60mm | 39.80mm | - | UL94 V-0 | - | |||
![]() 734-572 WAGO | 23 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 25pc(s) | 3.81mm | 10A | 10 A | (L x W x H) 14.30 x 47.22 x 14.65 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 734-572 | 7340572 | Tin | - | - | - | - | WAGO Corporation | - | - | - | 1 | 10A | 10A | 160V | III | Box | Carton (box) | - | 12 | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | 12 | Soldering connection | Solder | 320 V | 300 V | -60°C ~ 100°C | - | 734 | Active | - | 734-572 | 12 | - | - | Orange | - | - | 0.150 (3.81mm) | - | - | 0.413 (10.49mm) | - | Tin | Solder | 12 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | Tin | - | 12 | - | 90°, Right Angle | - | - | - | Retention Latches (Wire Side) | -60-100 °C | - | 14.65mm | 14.30mm | 47.22mm | - | UL94 V-0 | - | |||
![]() 721-265/001-040 WAGO | 15 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 2.4 | CB, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 7.50mm | 16A | 15 A | (L x W x H) 11.4 x 38 x 17 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-265/001-040 | 51153743 | Tin | +100°C | 16 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | 1 | 16A | 16A | 630V | III | Box | Magazine | Square | 5 | 2 | No | 11.4 | Active | 16 | 6 | - | 7.5 | Solder | - | 5 | Soldering connection | Solder | 1 kV | 600 V | -60°C ~ 100°C | - | 2060 | Active | - | Wire to Board | 5 | - | - | Gray | 1 | HDR | 0.295 (7.50mm) | - | - | 0.472 (12.00mm) | - | Tin | Solder | 5 | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 5 | - | Vertical | - | - | - | - | -60-100 °C | 38 | 17mm | 11.4mm | 38mm | 12 | UL94 V-0 | - |