- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Product Weight (g) | Approvals | Automotive | Board contact surface | Body Orientation | Case material | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Degree of protection (IP) | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Locking mechanism | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material housing | Material of contact surface | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature (°C) | Model | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temp Range | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Pitch (mm) | Polarization Type | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | RoHS | SVHC | SVHC Exceeds Threshold | Tail Length (mm) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage Rating Max | Voltage-IEC | Voltage-UL | Wire Gauge Range | With strain relief | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Levels | Number of Ports | Current | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Wire Type | Current Rating (Max) | Features | Temperature | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 15 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | - | (L x W x H) 18.25 x 50.80 x 26.10 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | - | Wago | 722-237/005-000/039-000 | 51134914 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | 1 | 15A | 15A | 320V | - | - | - | Box | - | - | 7 | - | - | - | No | - | Active | 12 | - | - | - | - | - | - | - | - | 7 | No | - | - | - | 630 V | 600 V | - | - | -60°C ~ 85°C | - | 722 | Active | - | 722-237/005-000/039-000 | 7 | - | - | Gray | - | - | 0.197 (5.00mm) | - | 18.25 | 0.457 (11.60mm) | - | Tin | Solder | 7 Pole | - | 300 V | 0.039 (1.00mm) | 1 | - | 15 A | Tin | - | 7 | - | 90°, Right Angle | - | - | - | - | - | + lateral latch | -60-85 °C | - | 26.10mm | 18.25mm | 50.80mm | - | UL94 V-0 | - | |||
![]() 231-343/001-000 WAGO | In Stock | - | - | Tin | - | - | - | - | CB, UL, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5.08mm | - | - | - | (L x W x H) 8.4 x 69.24 x 17 mm | EAR99 | Compliant | Orange | - | Yes | V0 | Polyamide | - | Wago | 231-343/001-000 | 51149168 | - | Tin | +100°C | - | - | - | - | -60°C | - | - | - | - | 1 | 12A | 12A | 320V | - | - | III | - | Magazine | Square | 13 | - | - | 2 | No | - | - | 12 | 4 | Compliant | - | - | - | - | - | - | 13 | - | Soldering connection | Solder | - | - | - | - | - | - | - | 300 | Active | Plug | 231-343/001-000 | - | 100 °C | -60 °C | Orange | 1 | - | - | - | - | - | 12 A | Tin | - | 13 Pole | Orange | 300 V | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | -60-100 °C | - | 17mm | 8.4mm | 69.24mm | - | - | UL94 V-0 | |||
![]() 231-448/001-000 WAGO | 14 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5mm | 12A | 10 A | - | (L x W x H) 12 x 93.2 x 12.2 mm | EAR99 | Compliant | Grey | - | Yes | V0 | - | - | Wago | 231-448/001-000 | 51149258 | - | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | - | 1 | 12A | 12A | 320V | - | - | III | Bulk | Magazine | Square | 18 | - | - | 2 | No | - | Active | 12 | 4 | - | - | - | - | - | - | - | 18 | - | Soldering connection | Solder | - | 630 V | 600 V | - | - | -60°C ~ 100°C | - | 300 | Active | - | 231-448/001-000 | 18 | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.331 (8.40mm) | - | Tin | Solder | 18 Pole | - | 300 V | 0.150 (3.81mm) | 1 | - | 10 A | Tin | - | 18 | - | 90°, Right Angle | - | - | - | - | - | - | -60-100 °C | - | 12.2mm | 12mm | 93.2mm | - | UL94 V-0 | - | |||
![]() 231-342/001-023 WAGO | In Stock | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 721-176/003-000 WAGO | 15 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 9.2 | CSA, UR | No | Tin plated | Straight | Polyamide | Solder pins | Tin plated | Electrolytic Copper | 50pc(s) | 5mm | 16A | 15 A | - | (L x W x H) 11.4 x 83.2 x 25.9 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | - | Wago | 721-176/003-000 | 60334225 | - | - | +100°C | 15 | 100 | 300V | WAGO Corporation | -60°C | -60 | - | Through Hole | - | 1 | 16A | 16A | 320V | - | - | - | Box | - | Square | 16 | - | Dual Slot | - | No | 11.4 | Active | 16 | - | - | - | - | - | 5 | Solder | - | 16 | No | - | - | - | 630 V | 600 V | - | - | -60°C ~ 100°C | - | 2060 | Active | - | Shrouded Header | 16 | - | - | Gray | 1 | HDR | 0.197 (5.00mm) | - | 11.4 | 0.472 (12.00mm) | - | Tin | Solder | 16 | - | 300 V | 0.047 (1.20mm) | 1 | - | 15 A | Tin | - | 16 | - | Vertical | - | - | - | - | - | - | -60-100 °C | 83.2 | 25.9mm | 11.4mm | 83.2mm | 12 | UL94 V-0 | - | ||
![]() 231-449/001-000 WAGO | 23 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5mm | 12A | 10 A | - | (L x W x H) 12 x 98.2 x 12.2 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | - | Wago | 231-449/001-000 | 51149261 | - | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | - | 1 | 12A | 12A | 320V | - | - | III | Box | Magazine | Square | 19 | - | - | 2 | No | - | Active | 12 | 4 | - | - | - | - | - | - | - | 19 | - | Soldering connection | Solder | - | 630 V | 600 V | - | - | -60°C ~ 100°C | - | 300 | Active | - | 231-449/001-000 | 19 | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.331 (8.40mm) | - | Tin | Solder | 19 Pole | - | 300 V | 0.150 (3.81mm) | 1 | - | 10 A | Tin | - | 19 | - | 90°, Right Angle | - | - | - | - | - | - | -60-100 °C | - | 12.2mm | 12mm | 98.2mm | - | UL94 V-0 | - | |||
![]() 231-332/108-000 WAGO | 23 |
| - | Tin | Flanges | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, UL, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 200pc(s) | 5.08mm | 16A | 10 A | - | (L x W x H) 8.4 x 20.06 x 17 mm | EAR99 | Compliant with Exemption | Orange | 8536.69.40.40 | Yes | - | - | - | Wago | 231-332/108-000 | 60327949 | - | - | +100°C | 10 | 100 | 600V | WAGO Corporation | -60°C | -60 | - | Through Hole | - | 1 | 12A | 12A | 320V | - | - | - | Box | - | Square | 2 | - | - | - | No | 8.4 | Active | - | - | Compliant | Yes | Yes | 5 | 5.08 | Solder | - | 2 | - | - | - | - | 630 V | 600 V | - | - | -60°C ~ 100°C | Box | 300 | Active | - | Shrouded Header (4 Sides) | 2 | - | - | Orange | 1 | HDR | 5.08 mm | - | - | 0.472 (12.00mm) | - | Tin | Solder | 2 | Orange | 300 V | 0.197 (5.00mm) | 1 | - | 10 A | Tin | - | 2 | - | Vertical | - | - | - | - | - | Mounting Flange | -60-100 °C | 20.16 | 17mm | 8.4mm | 20.06mm | 12 | UL94 V-0 | UL94 V-0 | |||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | - | (L x W x H) 18.25 x 35.80 x 26.10 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | - | Wago | 722-234/005-000/039-000 | 51134910 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | 1 | 15A | 15A | 320V | - | - | - | Box | - | - | 4 | - | - | - | No | - | Active | 12 | - | - | - | - | - | - | - | - | 4 | No | - | - | - | 630 V | 600 V | - | - | -60°C ~ 85°C | - | 722 | Active | - | 722-234/005-000/039-000 | 4 | - | - | Gray | - | - | 0.197 (5.00mm) | - | 11.6 | 0.457 (11.60mm) | - | Tin | Solder | 4 Pole | - | 300 V | 0.039 (1.00mm) | 1 | - | 15 A | Tin | - | 4 | - | 90°, Right Angle | - | - | - | - | - | + lateral latch | -60-85 °C | - | 26.10mm | 18.25mm | 35.80mm | - | UL94 V-0 | - | |||
![]() 231-533/001-023 WAGO | In Stock | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 231-246/001-000 WAGO | 33 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.50mm | 12A | 10 A | - | (L x W x H) 8.4 x 120.5 x 17 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | - | - | - | Wago | 231-246/001-000 | 51149118 | - | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | - | 1 | 12A | 12A | 630V | - | - | - | Box | - | Square | 16 | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | 1 kV | 600 V | - | - | -60°C ~ 100°C | - | 300 | Active | - | 231-246/001-000 | 16 | - | - | Gray | - | - | 0.295 (7.50mm) | - | - | 0.472 (12.00mm) | - | Tin | Solder | 16 Pole | - | 300 V | 0.197 (5.00mm) | 1 | - | 10 A | Tin | - | 16 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | 17mm | 8.4mm | 120.5mm | - | UL94 V-0 | - | |||
![]() 722-236 WAGO | 33 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | - | (L x W x H) 16.60 x 31.50 x 18.25 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | - | Wago | 722-236 | 51135361 | - | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | - | 1 | 15A | 15A | 320V | - | - | III | Box | Carton (box) | - | 6 | - | - | 2 | No | - | Active | 12 | 4 | - | - | - | - | - | - | - | 6 | - | Soldering connection | Solder | - | 630 V | 600 V | - | - | -60°C ~ 85°C | - | 722 | Active | - | 722-236 | 6 | - | - | Gray | - | - | 0.197 (5.00mm) | - | 18.25mm | 0.439 (11.16mm) | - | Tin | Solder | 6 Pole | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | Tin | - | 6 | - | 90°, Right Angle | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.60mm | 31.50mm | - | UL94 V-0 | - | |||
![]() 231-272/001-000 WAGO | 16 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.50mm | 16A | 15 A | - | (L x W x H) 8.4 x 90.5 x 17 mm | EAR99 | Compliant | Grey | - | Yes | - | - | - | Wago | 231-272/001-000 | 51152546 | - | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | - | 1 | 16A | 16A | 630V | - | - | - | Box | - | Square | 12 | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | 1 kV | 600 V | - | - | -60°C ~ 100°C | - | 300 | Active | - | 231-272/001-000 | 12 | - | - | Gray | - | - | 0.295 (7.50mm) | - | - | 0.472 (12.00mm) | - | Tin | Solder | 12 Pole | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | Tin | - | 12 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | 17mm | 8.4mm | 90.5mm | - | UL94 V-0 | - | |||
![]() 231-243/001-000 WAGO | 33 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.50mm | 12A | 10 A | - | (L x W x H) 8.4 x 98 x 17 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | - | Wago | 231-243/001-000 | 51149110 | - | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | - | 1 | 12A | 12A | 630V | - | - | III | Box | Magazine | Square | 13 | - | - | 2 | No | - | Active | 12 | 6 | - | - | - | - | - | - | - | 13 | - | Soldering connection | Solder | - | 1 kV | 600 V | - | - | -60°C ~ 100°C | - | 300 | Active | - | 231-243/001-000 | 13 | - | - | Gray | - | - | 0.295 (7.50mm) | - | - | 0.472 (12.00mm) | - | Tin | Solder | 13 Pole | - | 300 V | 0.197 (5.00mm) | 1 | - | 10 A | Tin | - | 13 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | 17mm | 8.4mm | 98mm | - | UL94 V-0 | - | |||
![]() 231-267/001-000 WAGO | 16 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | - | - | Wago | - | 51152526 | - | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | III | Box | Magazine | - | - | - | - | 2 | No | - | Active | 16 | 6 | - | - | - | - | - | - | - | - | - | Soldering connection | Solder | - | 1 kV | 600 V | - | - | -60°C ~ 100°C | Box | MCSMIDI Classic | Active | - | Header, Male Pins, Shrouded (4 Side) | 7 | - | - | Gray | - | - | 0.295 (7.50mm) | - | - | 0.472 (12.00mm) | - | Tin | Solder | 7 Pole | - | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | Tin | - | 7 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | - | - | - | - | UL94 V-0 | - | ||
![]() 231-184/001-000 WAGO | 33 |
| - | Tin | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5mm | 16A | 15 A | - | (L x W x H) 8.4 x 123.2 x 17 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | Polyamide | - | Wago | 231-184/001-000 | 60351286 | - | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | - | 1 | 16A | 16A | 320V | - | - | III | Box | Magazine | Square | 24 | - | - | 2 | No | - | Active | 12 | 4 | Compliant | - | - | - | - | - | - | 24 | - | Soldering connection | Solder | - | 630 V | 600 V | - | - | -60°C ~ 100°C | Box | 300 | Active | Plug | 231-184/001-000 | 24 | 100 °C | -60 °C | Grey | 1 | - | 0.197 (5.00mm) | - | - | 0.472 (12.00mm) | 16 A | Tin | Solder | 24 Pole | Grey | 300 V | 0.197 (5.00mm) | 1 | - | 15 A | Tin | - | 24 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | 17mm | 8.4mm | 123.2mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 231-564/108-000 WAGO | 7 | - | - | Tin | - | Through Hole | Polyamide 6/6 | - | CB, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 5.08mm | 16A | 15 A | - | (L x W x H) 12 x 30.32 x 12.2 mm | EAR99 | Compliant with Exemption | Orange | 8536.69.40.40 | Yes | - | - | - | Wago | 231-564/108-000 | 51211953 | - | - | +100°C | 16 | 100 | 630V | WAGO Corporation | -60°C | -60 | - | Through Hole | Through Hole | 1 | 16A | 16A | 320V | 1 | -60C to 100C | - | Box | - | Square | 4 | 5.08(mm) | - | - | No | 12 | Active | - | - | - | Yes | Yes | - | 5.08 | Solder | - | 4 | - | - | - | 630V | 630 V | 600 V | - | - | -60°C ~ 100°C | Box | 300 | Active | - | Shrouded Header | 4 | - | - | Orange | 1 | HDR | 0.200 (5.08mm) | - | - | 0.331 (8.40mm) | - | Tin | Solder | 4 | Orange | 300 V | 0.150 (3.81mm) | 1 | - | 15 A | Tin | - | 4 | - | 90°, Right Angle | - | - | - | - | 16(A) | Mounting Flange | -60-100 °C | 30.32 | 12.2mm | 12mm | 30.32mm | 8.4 | UL94 V-0 | - | |||
![]() 231-345/108-000 WAGO | 7 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, UL, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5.08mm | 12A | 10 A | - | (L x W x H) 8.4 x 86.1 x 17 mm | EAR99 | Compliant with Exemption | Orange | 8536.69.40.40 | Yes | - | - | - | Wago | 231-345/108-000 | 51149176 | - | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | - | 1 | 12A | 12A | 320V | - | - | - | Box | - | Square | 15 | - | - | - | No | - | Active | - | - | - | Yes | Yes | - | - | - | - | 15 | - | - | - | - | 630 V | 600 V | - | - | -60°C ~ 100°C | - | 300 | Active | - | 231-345/108-000 | 15 | - | - | Orange | - | - | 0.200 (5.08mm) | - | - | 0.472 (12.00mm) | - | Tin | Solder | 15 Pole | - | 300 V | 0.197 (5.00mm) | 1 | - | 10 A | Tin | - | 15 | - | Vertical | - | - | - | - | - | Mounting Flange | -60-100 °C | - | 17mm | 8.4mm | 86.1mm | - | UL94 V-0 | - | |||
![]() 231-335/001-023 WAGO | In Stock | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 721-867/001-000 WAGO | 25 |
| - | Tin | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 3.2 | CB, UR | No | Tin plated | Right Angle | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.50mm | 16A | 15 A | - | (L x W x H) 12 x 53.2 x 15.2 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Polyamide | - | Wago | 721-867/001-000 | 51152937 | - | Tin | +100°C | 15 | 100 | 300V | WAGO Corporation | -60°C | -60 | - | Through Hole | - | 1 | 16A | 16A | 630V | - | - | III | Box | Magazine | Square | 7 | - | - | 2 | No | 12 | Active | 16 | 6 | Non-Compliant | - | - | - | 7.5 | Solder | - | 7 | - | Soldering connection | Solder | - | 1 kV | 600 V | - | - | -60°C ~ 100°C | - | 2060 | Active | Plug | Shrouded Header (4 Sides) | 7 | 100 °C | -60 °C | Grey | 1 | HDR | 0.295 (7.50mm) | - | - | 0.449 (11.40mm) | 16 A | Tin | Solder | 7 | - | 300 V | 0.150 (3.81mm) | 1 | - | 15 A | Tin | - | 7 | - | 90°, Right Angle | - | - | - | - | - | - | -60-100 °C | 53.2 | 15.2mm | 12mm | 53.2mm | 11.4 | UL94 V-0 | UL94 V-0 | |||
![]() 890-115 WAGO | 308 |
| - | - | - | Free Hanging (In-Line) | Polyamide | - | UL | No | - | - | - | - | - | - | - | - | 13A | 12 A | IP20 | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Separate | Wago | - | 8900115 | Polyamide (PA) | - | - | - | - | - | WAGO Corporation | - | - | Plug | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | 3 | No | - | Active | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 400 V | 600 V | 16~22 AWG | Yes | -35°C ~ 85°C | - | WINSTA® MINI | Active | - | Plug, Male Pins | 5 | - | - | Black | - | - | 0.173 (4.40mm) | IP40 | - | 0.622 (15.80mm) | - | - | Screwless - Push-In Spring | - | - | - | - | 1 | 5 | - | - | 16-22 AWG | 5 | 180° | - | 0.25-1.5mm² | 9mm | - | Solid Wire;Stranded Wire | - | Strain Relief | - | - | 15.8 | 71.9 | 26.7 | - | UL94 V-0 | - |