- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Approvals | Automotive | Board contact surface | Case material | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Max. temperature | Mfr | Min. temperature | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Pollution degree | PPAP | Product Status | Rated current In | Rated surge voltage | RoHS | SVHC | SVHC Exceeds Threshold | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Levels | Current | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Temperature | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 231-871/001-000 WAGO | 33 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UR | No | Tin plated | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.50mm | 16A | 15 A | (L x W x H) 12 x 83 x 12.2 mm | EAR99 | Compliant | Grey | - | Yes | V0 | - | Wago | 231-871/001-000 | 51152818 | Tin | +100°C | WAGO Corporation | -60°C | 1 | 16A | 16A | 630V | III | Box | Magazine | Square | 10 | 2 | No | Active | 16 | 6 | - | - | - | - | 10 | - | Soldering connection | Solder | 1 kV | 600 V | -60°C ~ 100°C | - | 300 | Active | - | 231-871/001-000 | 11 | - | - | Gray | - | 0.295 (7.50mm) | - | - | - | 0.331 (8.40mm) | - | Tin | Solder | 11 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 15 A | Tin | - | 11 | - | 90°, Right Angle | - | - | - | - | -60-100 °C | 12.2mm | 12mm | 83mm | UL94 V-0 | - | |||
![]() 231-569/108-000 WAGO | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UR | No | Tin plated | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 5.08mm | 16A | 15 A | (L x W x H) 12 x 55.72 x 12.2 mm | EAR99 | Compliant with Exemption | Orange | 8536.69.40.40 | Yes | - | - | Wago | 231-569/108-000 | 51212129 | - | +100°C | WAGO Corporation | -60°C | 1 | 16A | 16A | 320V | - | Box | - | Square | 9 | - | No | Active | - | - | - | Yes | Yes | - | 9 | - | - | - | 630 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | 231-569/108-000 | 9 | - | - | Orange | - | 0.200 (5.08mm) | - | - | - | 0.331 (8.40mm) | - | Tin | Solder | 9 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 15 A | Tin | - | 9 | - | 90°, Right Angle | - | - | - | Mounting Flange | -60-100 °C | 12.2mm | 12mm | 55.72mm | UL94 V-0 | - | |||
![]() 231-963/001-000 WAGO | 74 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UR | No | Tin plated | Polyamide | Tin plated | Electrolytic Copper | 200pc(s) | 7.62mm | 16A | 15 A | (L x W x H) 12 x 23.24 x 12.2 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 231-963/001-000 | 51152825 | Tin | +100°C | WAGO Corporation | -60°C | 1 | 16A | 16A | 630V | III | Box | Magazine | Square | 3 | 2 | No | Active | 16 | 6 | Compliant | - | - | - | 3 | - | Soldering connection | Solder | 1 kV | 600 V | -60°C ~ 100°C | - | 300 | Active | Plug | 231-963/001-000 | 3 | 100 °C | -60 °C | Orange | 1 | 0.300 (7.62mm) | - | - | - | 0.331 (8.40mm) | 16 A | Tin | Solder | 3 Pole | Orange | 300 V | 0.150 (3.81mm) | 1 | 15 A | Tin | - | 3 | - | 90°, Right Angle | - | - | - | - | -60-100 °C | 12.2mm | 12mm | 23.24mm | UL94 V-0 | UL94 V-0 | |||
![]() 231-869/001-000 WAGO | 46 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UR | No | Tin plated | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.50mm | 16A | 15 A | (L x W x H) 12 x 68 x 12.2 mm | EAR99 | Compliant | Grey | - | Yes | V0 | Polyamide | Wago | 231-869/001-000 | 51152810 | Tin | +100°C | WAGO Corporation | -60°C | 1 | 16A | 16A | 630V | III | Box | Magazine | Square | 9 | 2 | No | Active | 16 | 6 | Compliant | - | - | - | 9 | - | Soldering connection | Solder | 1 kV | 600 V | -60°C ~ 100°C | - | 300 | Active | Plug | 231-869/001-000 | 9 | 100 °C | -60 °C | Grey | 1 | 0.295 (7.50mm) | - | - | - | 0.331 (8.40mm) | 16 A | Tin | Solder | 9 Pole | Grey | 300 V | 0.150 (3.81mm) | 1 | 15 A | Tin | - | 9 | - | 90°, Right Angle | - | - | - | - | -60-100 °C | 12.2mm | 12mm | 68mm | UL94 V-0 | UL94 V-0 | |||
![]() 231-374/108-000 WAGO | In Stock | - | - | - | - | - | CB, UR | No | Tin plated | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5.08mm | - | - | (L x W x H) 8.4 x 81.12 x 17 mm | EAR99 | Compliant with Exemption | Orange | - | Yes | - | - | Wago | 231-374/108-000 | 51212169 | - | +100°C | - | -60°C | 1 | 16A | 16A | 320V | - | - | - | Square | 14 | - | No | - | - | - | - | Yes | Yes | - | 14 | - | - | - | - | - | - | - | 300 | Active | - | 231-374/108-000 | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 14 Pole | - | 300 V | - | - | 15 A | - | - | - | - | - | - | - | - | - | -60-100 °C | 17mm | 8.4mm | 81.12mm | - | - | |||
![]() 231-578/001-000 WAGO | In Stock | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UL, UR | No | Tin plated | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5.08mm | 16A | 15 A | (L x W x H) 12 x 94.64 x 12.2 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-578/001-000 | 51152743 | Tin | +100°C | WAGO Corporation | -60°C | 1 | 16A | 16A | 320V | III | Box | Magazine | Square | 18 | 2 | No | Active | 16 | 4 | - | - | - | - | 18 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | 231-578/001-000 | 18 | - | - | Orange | - | 0.200 (5.08mm) | - | - | - | 0.331 (8.40mm) | - | Tin | Solder | 18 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 15 A | Tin | - | 18 | - | Vertical | - | - | - | - | -60-100 °C | 12.2mm | 12mm | 94.64mm | UL94 V-0 | - | |||
![]() 231-866/001-000 WAGO | 46 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UR | No | Tin plated | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 7.50mm | 16A | 15 A | (L x W x H) 12 x 45.5 x 12.2 mm | EAR99 | Compliant | Grey | - | Yes | V0 | - | Wago | 231-866/001-000 | 51152802 | Tin | +100°C | WAGO Corporation | -60°C | 1 | 16A | 16A | 630V | III | Box | Magazine | Square | 6 | 2 | No | Active | 16 | 6 | - | - | - | - | 6 | - | Soldering connection | Solder | 1 kV | 600 V | -60°C ~ 100°C | - | 300 | Active | - | 231-866/001-000 | 6 | - | - | Gray | - | 0.295 (7.50mm) | - | - | - | 0.331 (8.40mm) | - | Tin | Solder | 6 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 15 A | Tin | - | 6 | - | 90°, Right Angle | - | - | - | - | -60-100 °C | 12.2mm | 12mm | 45.5mm | UL94 V-0 | - | |||
![]() 231-584/001-000 WAGO | 25 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UL, UR | No | Tin plated | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5.08mm | 16A | 15 A | (L x W x H) 12 x 125.12 x 12.2 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-584/001-000 | 51152761 | Tin | +100°C | WAGO Corporation | -60°C | 1 | 16A | 16A | 320V | III | Box | Magazine | Square | 24 | 2 | No | Active | 16 | 4 | - | - | - | - | 24 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | 231-584/001-000 | 24 | - | - | Orange | - | 0.200 (5.08mm) | - | - | - | 0.331 (8.40mm) | - | Tin | Solder | 24 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 15 A | Tin | - | 24 | - | Vertical | - | - | - | - | -60-100 °C | 12.2mm | 12mm | 125.12mm | UL94 V-0 | - | |||
![]() 232-138/005-000 WAGO | 46 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CSA | No | Tin plated | - | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 41.50 x 32.75 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 232-138/005-000 | 51134656 | - | - | WAGO Corporation | - | 1 | - | - | 320V | - | Box | - | - | 8 | - | No | Active | 12 | - | Compliant | - | - | - | 8 | No | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | Socket | WAGO GmbH & Co. KG | 8 | - | - | Grey | 1 | 0.197 (5.00mm) | - | - | 11.6mm | 0.719 (18.26mm) | - | Tin | Solder | 8 Pole | - | 300 V | 0.039 (1.00mm) | 1 | 15 A | Tin | - | 8 | - | Vertical | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | 32.75mm | 11.60mm | 41.50mm | UL94 V-0 | UL94 V-0 | |||
![]() 231-840/040-000 WAGO | 25 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UR | No | Tin plated | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.50mm | 12A | 10 A | (L x W x H) 12 x 85.5 x 12.2 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | - | - | Wago | 231-840/040-000 | 51149427 | - | +100°C | WAGO Corporation | -60°C | 1 | 12A | 12A | 630V | - | Box | - | Square | 10 | - | No | Active | - | - | - | - | - | - | 10 | - | - | - | 1 kV | 600 V | -60°C ~ 100°C | - | 300 | Active | - | 231-840/040-000 | 10 | - | - | Gray | - | 0.295 (7.50mm) | - | - | - | 0.331 (8.40mm) | - | Tin | Solder | 10 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | Tin | - | 10 | - | 90°, Right Angle | - | - | - | Mounting Flange | -60-100 °C | 12.2mm | 12mm | 85.5mm | UL94 V-0 | - | |||
![]() 231-575/001-000 WAGO | 33 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UL, UR | No | Tin plated | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5.08mm | 16A | 15 A | (L x W x H) 12 x 79.4 x 12.2 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-575/001-000 | 51152734 | Tin | +100°C | WAGO Corporation | -60°C | 1 | 16A | 16A | 320V | III | Box | Magazine | Square | 15 | 2 | No | Active | 16 | 4 | - | - | - | - | 15 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | 231-575/001-000 | 15 | - | - | Orange | - | 0.200 (5.08mm) | - | - | - | 0.331 (8.40mm) | - | Tin | Solder | 15 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 15 A | Tin | - | 15 | - | Vertical | - | - | - | - | -60-100 °C | 12.2mm | 12mm | 79.4mm | UL94 V-0 | - | |||
![]() 231-939/001-000 WAGO | 46 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UR | No | Tin plated | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.62mm | 12A | 10 A | (L x W x H) 12 x 68.96 x 12.2 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 231-939/001-000 | 51149462 | Tin | +100°C | WAGO Corporation | -60°C | 1 | 12A | 12A | 630V | III | Box | Magazine | Square | 9 | 2 | No | Active | 12 | 6 | Compliant | - | - | - | 9 | - | Soldering connection | Solder | 1 kV | 600 V | -60°C ~ 100°C | - | 300 | Active | Plug | 231-939/001-000 | 9 | 100 °C | -60 °C | Orange | 1 | 0.300 (7.62mm) | - | - | - | 0.331 (8.40mm) | 12 A | Tin | Solder | 9 Pole | Orange | 300 V | 0.150 (3.81mm) | 1 | 10 A | Tin | - | 9 | - | 90°, Right Angle | - | - | - | - | -60-100 °C | 12.2mm | 12mm | 68.96mm | UL94 V-0 | UL94 V-0 | |||
![]() 231-934/001-000 WAGO | 46 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UR | No | Tin plated | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 7.62mm | 12A | 10 A | (L x W x H) 12 x 30.86 x 12.2 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-934/001-000 | 51149446 | Tin | +100°C | WAGO Corporation | -60°C | 1 | 12A | 12A | 630V | III | Box | Magazine | Square | 4 | 2 | No | Active | 12 | 6 | - | - | - | - | 4 | - | Soldering connection | Solder | 1 kV | 600 V | -60°C ~ 100°C | - | 300 | Active | - | 231-934/001-000 | 4 | - | - | Orange | - | 0.300 (7.62mm) | - | - | - | 0.331 (8.40mm) | - | Tin | Solder | 4 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | Tin | - | 4 | - | 90°, Right Angle | - | - | - | - | -60-100 °C | 12.2mm | 12mm | 30.86mm | UL94 V-0 | - | |||
![]() 231-932/001-000 WAGO | 80 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UR | No | Tin plated | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 7.62mm | 12A | 10 A | (L x W x H) 12 x 15.62 x 12.2 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 231-932/001-000 | 60339204 | Tin | +100°C | WAGO Corporation | -60°C | 1 | 12A | 12A | 630V | III | Box | Magazine | Square | 2 | 2 | No | Active | 12 | 6 | - | - | - | - | 2 | - | Soldering connection | Solder | 1 kV | 600 V | -60°C ~ 100°C | - | 300 | Active | - | 231-932/001-000 | 2 | - | - | Orange | - | 0.300 (7.62mm) | - | - | - | 0.331 (8.40mm) | - | Tin | Solder | 2 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | Tin | - | 2 | - | 90°, Right Angle | - | - | - | - | -60-100 °C | 12.2mm | 12mm | 15.62mm | UL94 V-0 | - | |||
![]() 232-134/031-000 WAGO | 46 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | UR | No | Tin plated | - | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 34.80 x 23.25 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 232-134/031-000 | 51138437 | Tin | - | WAGO Corporation | - | 1 | - | - | 320V | III | Box | Carton (box) | - | 4 | 2 | No | Active | 12 | 4 | - | - | - | - | 4 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | 232-134/031-000 | 4 | - | - | Gray | - | 0.197 (5.00mm) | - | - | 11.6mm | 0.719 (18.26mm) | - | Tin | Solder | 4 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 4 | - | Vertical | - | - | - | + sleeve | -60-85 °C | 23.25mm | 11.60mm | 34.80mm | UL94 V-0 | - | |||
![]() 232-132/047-000 WAGO | 33 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | UR | No | Tin plated | - | Tin plated | Copper Alloy | 100pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 24.80 x 23.25 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 232-132/047-000 | 51138429 | Tin | - | WAGO Corporation | - | 1 | - | - | 320V | III | Box | Carton (box) | - | 2 | 2 | No | Active | 12 | 4 | - | - | - | - | 2 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | 232-132/047-000 | 2 | - | - | Gray | - | 0.197 (5.00mm) | - | - | 11.6mm | 0.719 (18.26mm) | - | Tin | Solder | 2 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 2 | - | Vertical | - | - | - | + sleeve | -60-85 °C | 23.25mm | 11.60mm | 24.80mm | UL94 V-0 | - | |||
![]() 734-503 WAGO | 33 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, CSA, UL, UR | No | Tin plated | PA 66 | Tin plated | Copper Alloy | 200pc(s) | 3.81mm | 10A | 10 A | (L x W x H) 10.50 x 18.50 x 12.93 mm | EAR99 | Compliant | Orange | - | Yes | - | - | Wago | 734-503 | 7340503 | - | - | WAGO Corporation | - | 1 | 10A | 10A | 160V | - | Box | - | - | 3 | - | No | Active | - | - | - | - | - | - | 3 | - | - | - | 320 V | 300 V | -60°C ~ 100°C | - | 734 | Active | - | 734-503 | 3 | - | - | Orange | - | 0.150 (3.81mm) | - | - | - | 0.579 (14.70mm) | - | Tin | Solder | 3 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | Tin | - | 3 | - | Vertical | - | - | - | Retention Latches (Wire Side) | -60-100 °C | 12.93mm | 10.50mm | 18.50mm | UL94 V-0 | - | |||
![]() 232-153 WAGO | 46 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | Tin plated | - | Tin plated | Copper Alloy | 10pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 116.50 x 23.25 mm | EAR99 | Compliant | Grey | - | Yes | - | - | Wago | 232-153 | 51135174 | - | - | WAGO Corporation | - | 1 | - | - | 320V | - | Box | - | - | 23 | - | No | Active | - | - | - | - | - | - | 23 | - | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | 232-153 | 23 | - | - | Gray | - | 0.197 (5.00mm) | - | - | 11.6mm | 0.719 (18.26mm) | - | Tin | Solder | 23 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 23 | - | Vertical | - | - | - | Retention Latches (Wire Side) | -60-85 °C | 23.25mm | 11.60mm | 116.50mm | UL94 V-0 | - | |||
![]() 232-243 WAGO | 46 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | No | Tin plated | - | Tin plated | Copper Alloy | 25pc(s) | 5mm | 12A | 15 A | (L x W x H) 16.60 x 66.50 x 18.25 mm | EAR99 | Compliant | Grey | - | Yes | V0 | - | Wago | 232-243 | 51135226 | Tin | - | WAGO Corporation | - | 1 | - | - | 320V | III | Box | Carton (box) | - | 13 | 2 | No | Active | 12 | 4 | Compliant | - | - | - | 13 | - | Soldering connection | Solder | 630 V | 300 V | -60°C ~ 85°C | - | 232 | Active | Socket | 232-243 | 13 | - | - | Grey | 1 | 0.197 (5.00mm) | - | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Solder | 13 Pole | Grey | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 13 | - | 90°, Right Angle | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | 18.25mm | 16.60mm | 66.50mm | UL94 V-0 | UL94 V-0 | |||
![]() 232-233 WAGO | 9400 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | No | Tin plated | - | Tin plated | Copper Alloy | 100pc(s) | 5mm | 12A | 15 A | (L x W x H) 16.50 x 18.25 x 16.60 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | - | - | Wago | 232-233 | 51135208 | - | - | WAGO Corporation | - | 1 | - | - | 320V | - | Box | - | - | 3 | - | No | Active | - | - | Compliant | - | - | - | 3 | - | - | - | 630 V | 600 V | -60°C ~ 85°C | Box | 232 | Active | Socket | 232-233 | 3 | - | - | Grey | 1 | 0.197 (5.00mm) | Horizontal | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Solder | 3 Pole | Grey | 300 V | 0.197 (5.00mm) | 1 | 10 A | Tin | - | 3 | - | 90°, Right Angle | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | 16.60mm | 16.50mm | 18.25mm | UL94 V-0 | UL94 V-0 |