- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Approvals | Automotive | Board contact surface | Body Orientation | Case material | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temp Range | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pin shape | Pins per row | Pitch (mm) | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage Rating Max | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Max Current Rating | Number of Levels | Current | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Current Rating (Max) | Features | Temperature | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 232-236 WAGO | 46 |
| - | Tin | - | Through Hole | Polyamide 6/6 | - | No | Tin plated | Right Angle | - | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 16.60 x 31.50 x 18.25 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-236 | 51135213 | Tin | - | - | - | - | WAGO Corporation | - | - | - | Through Hole | 1 | - | - | 320V | 1 | -60C to 85C | III | Box | Carton (box) | - | - | 6 | - | 2 | No | - | Active | 12 | 4 | - | - | - | - | - | 6 | - | Soldering connection | Solder | - | 630 V | 600 V | -60°C ~ 85°C | Box | 232 | Active | - | 232-236 | 6 | - | - | Gray | - | F | 0.197 (5.00mm) | - | - | 18.25mm | 0.457 (11.60mm) | - | - | Tin | Solder | 6 Pole | Gray | 300 V | 0.197 (5.00mm) | - | 1 | 15 A | Tin | - | - | 6 | - | 90°, Right Angle | - | - | - | 12(A) | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.60mm | 31.50mm | - | UL94 V-0 | - | |||
![]() 231-862/001-000 WAGO | 46 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 200pc(s) | 7.50mm | 12A | 10 A | (L x W x H) 12 x 15.5 x 12.2 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 231-862/001-000 | 51152792 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 16A | 16A | 630V | - | - | III | Box | Magazine | - | Square | 2 | - | 2 | No | - | Active | 16 | 6 | - | - | - | - | - | 2 | - | Soldering connection | Solder | - | 1 kV | 600 V | -60°C ~ 100°C | - | 300 | Active | - | 231-862/001-000 | 2 | - | - | Gray | - | - | 0.295 (7.50mm) | - | - | - | 0.331 (8.40mm) | - | - | Tin | Solder | 2 Pole | - | 300 V | 0.150 (3.81mm) | - | 1 | 15 A | Tin | - | - | 2 | - | 90°, Right Angle | - | - | - | - | - | -60-100 °C | - | 12.2mm | 12mm | 15.5mm | - | UL94 V-0 | - | |||
![]() 231-534/001-023 WAGO | In Stock | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232-144 WAGO | 2475 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | Tin plated | - | - | Tin plated | Copper Alloy | 25pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 71.50 x 23.25 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-144 | 51135166 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | III | Box | Carton (box) | - | - | 14 | - | 2 | No | - | Active | 12 | 4 | - | - | - | - | - | 14 | - | Soldering connection | Solder | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | 232-144 | 14 | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 11.6mm | 0.719 (18.26mm) | - | - | Tin | Solder | 14 Pole | - | 300 V | 0.197 (5.00mm) | - | 1 | 15 A | Tin | - | - | 14 | - | Vertical | - | - | - | - | Retention Latches (Wire Side) | -60-85 °C | - | 23.25mm | 11.60mm | 71.50mm | - | UL94 V-0 | - | |||
![]() 231-447/001-000 WAGO | 33 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, CSA, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5mm | 12A | 10 A | (L x W x H) 12 x 88.2 x 12.2 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 231-447/001-000 | 51149255 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 12A | 12A | 320V | - | - | III | Box | Magazine | - | Square | 17 | - | 2 | No | - | Active | 12 | 4 | - | - | - | - | - | 17 | - | Soldering connection | Solder | - | 630 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | 231-447/001-000 | 17 | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | - | 0.331 (8.40mm) | - | - | Tin | Solder | 17 Pole | - | 300 V | 0.150 (3.81mm) | - | 1 | 10 A | Tin | - | - | 17 | - | 90°, Right Angle | - | - | - | - | - | -60-100 °C | - | 12.2mm | 12mm | 88.2mm | - | UL94 V-0 | - | |||
![]() 231-962/001-000 WAGO | 46 |
| - | Tin | - | Through Hole | Polyamide 6/6 | CB, UR | No | Tin plated | Right Angle | Polyamide | Tin plated | Electrolytic Copper | 200pc(s) | 7.62mm | 16A | 15 A | (L x W x H) 12 x 15.62 x 12.2 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | V0 | - | Wago | 231-962/001-000 | 51152823 | Tin | +100°C | 16 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | Through Hole | 1 | 16A | 16A | 630V | 1 | -60C to 100C | III | Box | Magazine | - | Square | 2 | 7.62(mm) | 2 | No | 12 | Active | 16 | 6 | - | - | 7.62 | Solder | - | 2 | - | Soldering connection | Solder | 300V | 1 kV | 600 V | -60°C ~ 100°C | Box | 300 | Active | - | Shrouded Header (4 Sides) | 2 | - | - | Orange | 1 | M | 0.300 (7.62mm) | - | - | - | 0.331 (8.40mm) | - | - | Tin | Solder | 2 | Orange | 300 V | 0.150 (3.81mm) | - | 1 | 15 A | Tin | - | - | 2 | - | 90°, Right Angle | - | - | - | 16(A) | - | -60-100 °C | 15.82 | 12.2mm | 12mm | 15.62mm | 8.4 | UL94 V-0 | - | |||
![]() 232-168/031-000 WAGO | 33 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | UR | No | Tin plated | - | - | Tin plated | Copper Alloy | 50pc(s) | 5.08mm | 12A | 15 A | (L x W x H) 11.60 x 55.44 x 23.25 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | - | - | Wago | 232-168/031-000 | 51138515 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | - | Box | - | - | - | 8 | - | - | No | - | Active | - | - | - | - | - | - | - | 8 | - | - | - | - | 630 V | 300 V | -60°C ~ 85°C | - | 232 | Active | - | 232-168/031-000 | 8 | - | - | Orange | - | - | 0.200 (5.08mm) | - | - | 11.6mm | 0.719 (18.26mm) | - | - | Tin | Solder | 8 Pole | - | 300 V | 0.197 (5.00mm) | - | 1 | 15 A | Tin | - | - | 8 | - | Vertical | - | - | - | - | + sleeve | -60-85 °C | - | 23.25mm | 11.60mm | 55.44mm | - | UL94 V-0 | - | |||
![]() 232-234/031-000 WAGO | 1 |
| - | Tin | Cable | Through Hole | Polyamide (PA66), Nylon 6/6 | UR | No | Tin plated | - | - | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 16.60 x 34.80 x 18.25 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-234/031-000 | 51138557 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | III | Box | Carton (box) | - | - | 4 | - | 2 | No | - | Active | 12 | 4 | - | Compliant | - | - | - | 4 | - | Soldering connection | Solder | - | 630 V | 600 V | -60°C ~ 85°C | Box | 232 | Active | Socket | 232-234/031-000 | 4 | - | - | Grey | 1 | Female | 5 mm | Right Angle | - | 18.25mm | 0.457 (11.60mm) | - | - | Tin | Solder | 4 Pole | Grey | 300 V | 0.197 (5.00mm) | 12 A | 1 | 15 A | Tin | - | - | 4 | - | 90°, Right Angle | - | - | - | - | + sleeve | -60-85 °C | - | 18.25mm | 16.60mm | 34.80mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 232-237/005-000 WAGO | 46 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CSA | No | Tin plated | - | - | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 18.25 x 36.50 x 26.10 mm | EAR99 | Compliant | Grey | - | - | Yes | V0 | - | Wago | 232-237/005-000 | 51134675 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | - | Box | - | - | - | 7 | - | - | No | - | Active | 12 | - | - | Compliant | - | - | - | 7 | No | - | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | Socket | 232-237/005-000 | 7 | - | - | Grey | 1 | - | 0.197 (5.00mm) | - | - | 18.25mm | 0.457 (11.60mm) | - | - | Tin | Solder | 7 Pole | - | 300 V | 0.039 (1.00mm) | - | 1 | 15 A | Tin | - | - | 7 | - | 90°, Right Angle | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 26.10mm | 18.25mm | 36.50mm | - | UL94 V-0 | UL94 V-0 | |||
Tiny WHSL | 46 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CSA | No | Tin plated | - | - | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 35.80 x 26.10 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-234/005-000/039-000 | 51134862 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | - | Box | - | - | - | 4 | - | - | No | - | Active | 12 | - | - | - | - | - | - | 4 | No | - | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | 232-234/005-000/039-000 | 4 | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 11.6mm | 0.457 (11.60mm) | - | - | Tin | Solder | 4 Pole | - | 300 V | 0.039 (1.00mm) | - | 1 | 15 A | Tin | - | - | 4 | - | 90°, Right Angle | - | - | - | - | + lateral latch | -60-85 °C | - | 26.10mm | 11.60mm | 35.80mm | - | UL94 V-0 | - | |||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CSA | No | Tin plated | - | - | Tin plated | Copper Alloy | 100pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 26.10 x 25.80 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | - | - | Wago | 232-232/005-000/039-000 | 51134860 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | - | Box | - | - | - | 2 | - | - | No | - | Active | - | - | - | - | - | - | - | 2 | - | - | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | 232-232/005-000/039-000 | 2 | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 11.6mm | 0.457 (11.60mm) | - | - | Tin | Solder | 2 Pole | - | 300 V | 0.039 (1.00mm) | - | 1 | 15 A | Tin | - | - | 2 | - | 90°, Right Angle | - | - | - | - | + lateral latch | -60-85 °C | - | 25.80mm | 11.60mm | 26.10mm | - | UL94 V-0 | - | |||
![]() 231-966/001-000 WAGO | 33 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 7.62mm | 16A | 15 A | (L x W x H) 12 x 46.1 x 12.2 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | - | Yes | - | - | Wago | 231-966/001-000 | 51152833 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 16A | 16A | 630V | - | - | - | Box | - | - | Square | 6 | - | - | No | - | Active | - | - | - | - | - | - | - | 6 | - | - | - | - | 1 kV | 600 V | -60°C ~ 100°C | - | 300 | Active | - | 231-966/001-000 | 6 | - | - | Orange | - | - | 0.300 (7.62mm) | - | - | - | 0.331 (8.40mm) | - | - | Tin | Solder | 6 Pole | - | 300 V | 0.150 (3.81mm) | - | 1 | 15 A | Tin | - | - | 6 | - | 90°, Right Angle | - | - | - | - | - | -60-100 °C | - | 12.2mm | 12mm | 46.1mm | - | UL94 V-0 | - | |||
![]() 232-140/005-000 WAGO | 46 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CSA | No | Tin plated | - | - | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 51.50 x 32.75 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-140/005-000 | 51134658 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | - | Box | - | - | - | 10 | - | - | No | - | Active | 12 | - | - | - | - | - | - | 10 | No | - | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | WAGO GmbH & Co. KG | 10 | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 11.6mm | 0.719 (18.26mm) | - | - | Tin | Solder | 10 Pole | - | 300 V | 0.039 (1.00mm) | - | 1 | 15 A | Tin | - | - | 10 | - | Vertical | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 32.75mm | 11.60mm | 51.50mm | - | UL94 V-0 | - | |||
![]() 231-481/001-000 WAGO | 33 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, CSA, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5mm | 16A | 15 A | (L x W x H) 12 x 108.2 x 12.2 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 231-481/001-000 | 51152687 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 16A | 16A | 320V | - | - | III | Box | Magazine | - | Square | 21 | - | 2 | No | - | Active | 12 | 4 | - | - | - | - | - | 21 | - | Soldering connection | Solder | - | 600 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | 231-481/001-000 | 21 | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | - | 0.331 (8.40mm) | - | - | Tin | Solder | 21 Pole | - | 300 V | 0.150 (3.81mm) | - | 1 | 15 A | Tin | - | - | 21 | - | 90°, Right Angle | - | - | - | - | - | -60-100 °C | - | 12.2mm | 12mm | 108.2mm | - | UL94 V-0 | - | |||
![]() 231-469/001-000 WAGO | 7 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CB, CSA, UR | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 5mm | 16A | 15 A | (L x W x H) 12 x 48.2 x 12.2 mm | EAR99 | Compliant | Grey | - | - | Yes | V0 | - | Wago | 231-469/001-000 | 51152648 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 1 | 16A | 16A | 320V | - | - | III | Box | Magazine | - | Square | 9 | - | 2 | No | - | Active | 12 | 4 | - | - | - | - | - | 9 | - | Soldering connection | Solder | - | 600 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | 231-469/001-000 | 9 | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | - | 0.331 (8.40mm) | - | - | Tin | Solder | 9 Pole | - | 300 V | 0.150 (3.81mm) | - | 1 | 15 A | Tin | - | - | 9 | - | 90°, Right Angle | - | - | - | - | - | -60-100 °C | - | 12.2mm | 12mm | 48.2mm | - | UL94 V-0 | - | |||
Tiny WHSL | 46 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CSA | No | Tin plated | - | - | Tin plated | Copper Alloy | 25pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 60.80 x 36.10 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | - | - | Wago | 232-139/005-000/039-000 | 51134757 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | - | Box | - | - | - | 9 | - | - | No | - | Active | - | - | - | Compliant | - | - | - | 9 | - | - | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | Socket | 232-139/005-000/039-000 | 9 | - | - | Grey | 1 | - | 0.197 (5.00mm) | - | - | 11.6mm | 0.850 (21.59mm) | - | - | Tin | Solder | 9 Pole | - | 300 V | 0.039 (1.00mm) | - | 1 | 15 A | Tin | - | - | 9 | - | Vertical | - | - | - | - | + lateral latch | -60-85 °C | - | 36.10mm | 11.60mm | 60.80mm | - | UL94 V-0 | - | |||
Tiny WHSL | 46 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CSA | No | Tin plated | - | - | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 55.80 x 36.10 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-138/005-000/039-000 | 51134756 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | - | Box | - | - | - | 8 | - | - | No | - | Active | 12 | - | - | - | - | - | - | 8 | No | - | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | 232-138/005-000/039-000 | 8 | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 11.6mm | 0.850 (21.59mm) | - | - | Tin | Solder | 8 Pole | - | 300 V | 0.039 (1.00mm) | - | 1 | 15 A | Tin | - | - | 8 | - | Vertical | - | - | - | - | + lateral latch | -60-85 °C | - | 36.10mm | 11.60mm | 55.80mm | - | UL94 V-0 | - | |||
![]() 232-148/039-000 WAGO | 33 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | No | - | - | - | - | - | Copper Alloy | - | - | 12A | 15 A | - | EAR99 | Compliant | - | 8536.69.40.40 | WAGO CORP | - | V0 | - | Wago | - | 60299411 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | III | Box | Carton (box) | Active | - | - | - | 2 | No | - | Active | 12 | 4 | 5.74 | - | - | - | - | - | - | Soldering connection | Solder | - | 630 V | 600 V | -60°C ~ 85°C | - | MCSMIDI Classic | Active | - | Header, Female Sockets | 18 | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | - | 0.850 (21.59mm) | unknown | - | Tin | Solder | 18 Pole | - | 300 V | 0.197 (5.00mm) | - | 1 | 15 A | Tin | BARRIER STRIP TERMINAL BLOCK | - | 18 | - | Vertical | - | - | - | - | Ejector Latches, Retention Latches (Non-Wire Side) | -60-85 °C | - | - | - | - | - | UL94 V-0 | - | ||
![]() 721-167/001-000 WAGO | 33 |
| - | Tin | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 5mm | 12A | 10 A | (L x W x H) 11.4 x 38.2 x 17 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | - | Yes | V0 | Polyamide | Wago | 721-167/001-000 | 51152862 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | Through Hole | Through Hole | 1 | 16A | 16A | 320V | - | - | III | Box | Magazine | - | Square | 7 | 5(mm) | 2 | No | - | Active | 16 | 4 | - | Non-Compliant | 5 | Solder | - | 7 | - | Soldering connection | Solder | - | 630 V | 600 V | -60°C ~ 100°C | Box | 2060 | Active | Plug | Shrouded Header | 7 | 100 °C | -60 °C | Grey | 1 | HDR | 0.197 (5.00mm) | - | - | - | 0.472 (12.00mm) | - | 16 A | Tin | Solder | 7 | - | 300 V | 0.197 (5.00mm) | - | 1 | 15 A | Tin | - | - | 7 | - | Vertical | - | - | - | - | - | -60-100 °C | - | 17mm | 11.4mm | 38.2mm | - | UL94 V-0 | UL94 V-0 | |||
Tiny WHSL | 46 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CSA | No | Tin plated | - | - | Tin plated | Copper Alloy | 25pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 65.80 x 36.10 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | - | Yes | V0 | - | Wago | 232-140/005-000/039-000 | 51134758 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | - | - | 320V | - | - | - | - | - | - | - | 10 | - | - | No | - | Active | 12 | - | - | - | - | - | - | 10 | No | - | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | 232-140/005-000/039-000 | 10 | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 11.6mm | 0.850 (21.59mm) | - | - | Tin | Solder | 10 Pole | - | 300 V | 0.039 (1.00mm) | - | 1 | 15 A | Tin | - | - | 10 | - | Vertical | - | - | - | - | + lateral latch | -60-85 °C | - | 36.10mm | 11.60mm | 65.80mm | - | UL94 V-0 | - |