- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Approvals | Automotive | Base Product Number | Board contact surface | Case material | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Max. temperature | Mfr | Min. temperature | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Pollution degree | PPAP | Product Status | Rated current In | Rated surge voltage | RoHS | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Pitch | Orientation | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Max Current Rating | Number of Levels | Number of Ports | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Temperature Range | Screw Size | Convert From (Adapter End) | Convert To (Adapter End) | Features | Temperature | Pin Length | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 232-242/031-000 WAGO | 46 |
| - | Tin | Panel | Through Hole | - | Polyamide (PA66), Nylon 6/6 | UR | No | - | Tin plated | - | Tin plated | Copper Alloy | 25pc(s) | 5mm | 12A | 15 A | (L x W x H) 16.60 x 74.80 x 18.25 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | - | - | Wago | 232-242/031-000 | 51138588 | - | - | WAGO Corporation | - | 1 | - | - | 320V | - | Box | - | - | 12 | - | No | Active | - | - | Compliant | - | 12 | - | - | - | 630 V | 600 V | -60°C ~ 85°C | Box | 232 | Active | Socket | 232-242/031-000 | 12 | - | - | - | Grey | 1 | Female | 5 mm | Right Angle | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Solder | 12 Pole | Grey | - | 300 V | 0.197 (5.00mm) | 12 A | 1 | - | 15 A | - | Tin | - | 12 | - | 90°, Right Angle | - | - | - | - | - | - | + sleeve | -60-85 °C | - | 18.25mm | 16.60mm | 74.80mm | UL94 V-0 | UL94 V-0 | |||
![]() 232-280 WAGO | 46 |
| - | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CB, UR | No | - | Tin plated | - | Tin plated | Copper Alloy | 10pc(s) | 5.08mm | 12A | 15 A | (L x W x H) 16.60 x 103.10 x 18.25 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 232-280 | 51135259 | Tin | - | WAGO Corporation | - | 1 | - | - | 320V | III | Box | Carton (box) | - | 20 | 2 | No | Active | 12 | 4 | - | - | 20 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | 232-280 | 20 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Solder | 20 Pole | - | - | 300 V | 0.197 (5.00mm) | - | 1 | - | 15 A | - | Tin | - | 20 | - | 90°, Right Angle | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.60mm | 103.10mm | UL94 V-0 | - | |||
![]() 232-591/007-000 WAGO | 46 |
| - | - | - | DIN Rail | - | Polyamide | CSA;UL | No | 232-591 | Tin plated | Polyamide | Connector | Tin plated | - | 10pc(s) | 7.62mm | - | - | (L x W x H) 42.5 x 84.2 x 22.5 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 232-591/007-000 | 51177697 | - | +100°C | WAGO Corporation | -60°C | 1 | 12A | 12A | 630V | - | Box | - | Square | 11 | - | No | Active | 12 | - | - | - | 11 | No | - | - | - | - | - | - | 301 | Active | - | 232-591/007-000 | - | - | - | - | Orange | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 11 Pos, 1 Row | Terminal Blocks, Header, 11 Pos, 1 Row | - | - | - | 22.5mm | 42.5mm | 84.2mm | - | - | ||
![]() 232-277 WAGO | 46 |
| - | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CB, UR | No | - | Tin plated | - | Tin plated | Copper Alloy | 25pc(s) | 5.08mm | 12A | 15 A | (L x W x H) 16.60 x 87.86 x 18.25 mm | - | Compliant | Orange | - | Yes | V0 | - | Wago | 232-277 | 51135255 | Tin | - | WAGO Corporation | - | 1 | - | - | 320V | III | Box | Carton (box) | - | 17 | 2 | No | Active | 12 | 4 | - | - | 17 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | 232-277 | 17 | - | - | - | Orange | - | - | 0.200 (5.08mm) | - | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Solder | 17 Pole | - | - | 300 V | 0.197 (5.00mm) | - | 1 | - | 15 A | - | Tin | - | 17 | - | 90°, Right Angle | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 18.25mm | 16.60mm | 87.86mm | UL94 V-0 | - | |||
![]() 232-234/005-000 WAGO | 46 |
| - | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CSA | No | - | Tin plated | - | Tin plated | Copper Alloy | 100pc(s) | 5mm | 12A | 15 A | (L x W x H) 18.25 x 26.10 x 21.50 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | - | - | Wago | 232-234/005-000 | 51134673 | - | - | WAGO Corporation | - | 1 | - | - | 320V | - | Box | - | - | 4 | - | No | Active | - | - | - | - | 4 | - | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 232 | Active | - | 232-234/005-000 | 4 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 18.25mm | 0.457 (11.60mm) | - | Tin | Solder | 4 Pole | - | - | 300 V | 0.039 (1.00mm) | - | 1 | - | 15 A | - | Tin | - | 4 | - | 90°, Right Angle | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | 21.50mm | 18.25mm | 26.10mm | UL94 V-0 | - | |||
![]() 231-152/001-000 WAGO | 33 |
| - | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CB, CSA, UR | No | - | Tin plated | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5mm | 12A | 10 A | (L x W x H) 8.4 x 113.2 x 17 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 231-152/001-000 | 51149032 | Tin | +100°C | WAGO Corporation | -60°C | 1 | 12A | 12A | 320V | III | Box | Magazine | Square | 22 | 2 | No | Active | 12 | 4 | - | - | 22 | - | Soldering connection | Solder | 320 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | 231-152/001-000 | 22 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | - | 0.472 (12.00mm) | - | Tin | Solder | 22 Pole | - | - | 300 V | 0.197 (5.00mm) | - | 1 | - | 10 A | - | Tin | - | 22 | - | Vertical | - | - | - | - | - | - | - | -60-100 °C | - | 17mm | 8.4mm | 113.2mm | UL94 V-0 | - | |||
![]() 232-510/007-000 WAGO | 46 |
| - | - | - | DIN Rail | - | Polyamide | CSA;UL | No | 232-510 | Tin plated | Polyamide | Connector | Tin plated | - | 25pc(s) | 5mm | - | - | (L x W x H) 42.5 x 53.2 x 22.5 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 232-510/007-000 | 51177577 | - | +100°C | WAGO Corporation | -60°C | 1 | 12A | 12A | 320V | - | Box | - | Square | 10 | - | No | Active | 12 | - | - | - | 10 | No | - | - | - | - | - | - | 301 | Active | - | 232-510/007-000 | - | - | - | - | Gray | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 10 Pos, 1 Row | Terminal Blocks, Header, 10 Pos, 1 Row | - | - | - | 22.5mm | 42.5mm | 53.2mm | - | - | ||
![]() 232-546/007-000 WAGO | 46 |
| - | - | - | DIN Rail | - | Polyamide | CSA;UL | No | 232-546 | Tin plated | Polyamide | Connector | Tin plated | - | 25pc(s) | 5.08mm | - | - | (L x W x H) 42.5 x 84.48 x 22.5 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 232-546/007-000 | 51177637 | - | +100°C | WAGO Corporation | -60°C | 1 | 12A | 12A | 320V | - | Box | - | Square | 16 | - | No | Active | 12 | - | - | - | 16 | No | - | - | - | - | - | - | 301 | Active | - | 232-546/007-000 | - | - | - | - | Orange | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 16 Pos, 1 Row | Terminal Blocks, Header, 16 Pos, 1 Row | - | - | - | 22.5mm | 42.5mm | 84.48mm | - | - | ||
![]() 232-571/007-000 WAGO | 46 |
| - | - | - | DIN Rail | - | Polyamide | CSA;UL | No | 232-571 | Tin plated | Polyamide | Connector | Tin plated | - | 10pc(s) | 7.50mm | - | - | (L x W x H) 42.5 x 83.2 x 22.5 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 232-571/007-000 | 51177672 | - | +100°C | WAGO Corporation | -60°C | 1 | 12A | 12A | 630V | - | Box | - | Square | 11 | - | No | Active | 12 | - | - | - | 11 | No | - | - | - | - | - | - | 301 | Active | - | 232-571/007-000 | - | - | - | - | Gray | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 11 Pos, 1 Row | Terminal Blocks, Header, 11 Pos, 1 Row | - | - | - | 22.5mm | 42.5mm | 83.2mm | - | - | ||
Tiny WHSL | 46 |
| - | - | - | PCB Mount | - | Polyphthalamide (PPA), Glass Filled | CSA;UR | No | - | Tin plated | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 200pc(s) | 5mm | 12A | 10 A | (L x W x H) 8.4 x 28.2 x 14.4 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | V0 | - | Wago | 231-135/001-000/105-604 | 51148087 | Tin | +100°C | WAGO Corporation | -60°C | 1 | 12A | 12A | 320V | III | - | Magazine | Square | 5 | 2 | No | Active | 12 | 4 | Yes | - | 5 | - | THR connection | Solder | 320 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | 231-135/001-000/105-604 | 5 | - | - | Polyphthalamide | Black | - | - | 0.197 (5.00mm) | - | - | - | 0.472 (12.00mm) | - | - | Solder | - | - | - | - | 0.094 (2.40mm) | - | 1 | - | - | 5 | Tin | - | 5 | - | Vertical | - | - | -76 to 212 Degrees F | - | - | - | - | - | 2.4 MilliMeters | 14.4mm | 8.4mm | 28.2mm | UL94 V-0 | - | |||
![]() 232-564/007-000 WAGO | 46 |
| - | - | - | DIN Rail | 4 | Polyamide | CSA;UL | No | 232-564 | Tin plated | Polyamide | Connector | Tin plated | Copper | 25pc(s) | 7.50mm | - | - | (L x W x H) 42.5 x 30.7 x 22.5 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | - | Polyamide | Wago | 232-564/007-000 | 51177659 | - | +100°C | WAGO Corporation | -60°C | 1 | 12A | 12A | 630V | - | Box | - | Square | 4 | - | No | Active | - | - | Compliant | - | 4 | - | - | - | - | - | - | - | 301 | Active | Plug | 232-564/007-000 | - | 100 °C | -60 °C | - | Gray | 1 | - | - | - | - | - | - | 12 A | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 4 Pos, 1 Row | Terminal Blocks, Header, 4 Pos, 1 Row | - | - | - | 22.5mm | 42.5mm | 30.7mm | - | UL94 V-0 | ||
![]() 232-553/007-000 WAGO | 46 |
| - | - | - | DIN Rail | - | Polyamide | CSA;UL | No | 232-553 | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | - | Wago | - | 51177651 | - | - | WAGO Corporation | - | - | - | - | - | - | Box | - | - | - | - | No | Active | 12 | - | Compliant | - | - | No | - | - | - | - | - | - | MCSMIDI | Active | - | - | - | - | - | - | Orange | - | - | - | - | - | 42.5 | - | - | - | - | - | - | - | - | - | - | - | 23 | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 23 Pos, 1 Row | Terminal Blocks, Header, 23 Pos, 1 Row | - | - | - | 6.5 | 42.5 | 5.08 | - | UL94 V-0 | ||
![]() 232-732/045-000 WAGO | 46 |
| - | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | UR | No | - | - | - | - | - | Copper Alloy | - | - | 12A | 15 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | - | Wago | - | 51135265 | Tin | - | WAGO Corporation | - | - | - | - | - | III | Box | Carton (box) | - | - | 2 | No | Active | 12 | 6 | - | - | - | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 85°C | - | MCSMIDI Classic | Active | - | Header, Female Sockets | 2 | - | - | - | Gray | - | - | 0.295 (7.50mm) | - | - | - | 0.719 (18.26mm) | - | Tin | Solder | 2 Pole | - | - | 300 V | 0.150 (3.81mm) | - | 1 | - | 15 A | - | Tin | - | 2 | - | Vertical | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | - | - | UL94 V-0 | - | ||
![]() 232-566/007-000 WAGO | 46 |
| - | - | - | DIN Rail | - | Polyamide | CSA;UL | No | 232-566 | Tin plated | Polyamide | Connector | Tin plated | - | 25pc(s) | 7.50mm | - | - | (L x W x H) 42.5 x 45.7 x 22.5 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 232-566/007-000 | 51177662 | - | +100°C | WAGO Corporation | -60°C | 1 | 12A | 12A | 630V | - | Box | - | Square | 6 | - | No | Active | 12 | - | - | - | 6 | No | - | - | - | - | - | - | 301 | Active | - | 232-566/007-000 | - | - | - | - | Gray | - | - | - | - | - | 42.5 | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 6 Pos, 1 Row | Terminal Blocks, Header, 6 Pos, 1 Row | - | - | - | 22.5mm | 42.5mm | 45.7mm | - | - | ||
![]() 232-547/007-000 WAGO | 46 |
| - | - | - | DIN Rail | - | Polyamide | CSA;UL | No | 232-547 | Tin plated | Polyamide | Connector | Tin plated | - | 25pc(s) | 5.08mm | - | - | (L x W x H) 42.5 x 89.56 x 22.5 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | - | Wago | 232-547/007-000 | 51177639 | - | +100°C | WAGO Corporation | -60°C | 1 | 12A | 12A | 320V | - | Box | - | Square | 17 | - | No | Active | 12 | - | - | - | 17 | No | - | - | - | - | - | - | 301 | Active | - | 232-547/007-000 | - | - | - | - | Orange | - | - | - | - | - | 42.5 | - | - | - | - | - | - | - | - | - | - | - | 17 | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 17 Pos, 1 Row | Terminal Blocks, Header, 17 Pos, 1 Row | - | - | - | 22.5mm | 42.5mm | 89.56mm | - | - | ||
![]() 231-171/001-000 WAGO | 16 |
| - | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CB, CSA, UR | No | - | Tin plated | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 5mm | 16A | 15 A | (L x W x H) 8.4 x 58.2 x 17 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | - | - | Wago | 231-171/001-000 | 51152460 | - | +100°C | WAGO Corporation | -60°C | 1 | 16A | 16A | 320V | - | Box | - | Square | 11 | - | No | Active | - | - | - | - | 11 | - | - | - | 630 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | 231-171/001-000 | 11 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | - | 0.472 (12.00mm) | - | Tin | Solder | 11 Pole | - | - | 300 V | 0.197 (5.00mm) | - | 1 | - | 15 A | - | Tin | - | 11 | - | Vertical | - | - | - | - | - | - | - | -60-100 °C | - | 17mm | 8.4mm | 58.2mm | UL94 V-0 | - | |||
![]() 232-537/007-000 WAGO | 46 |
| - | - | - | DIN Rail | 7 | Polyamide | CSA;UL | No | 232-537 | Tin plated | Polyamide | Connector | Tin plated | Copper | 25pc(s) | 5.08mm | - | - | (L x W x H) 42.5 x 38.76 x 22.5 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 232-537/007-000 | 51177618 | - | +100°C | WAGO Corporation | -60°C | 1 | 12A | 12A | 320V | - | Box | - | Square | 7 | - | No | Active | 12 | - | Compliant | - | 7 | No | - | - | - | - | - | - | 301 | Active | Plug | 232-537/007-000 | - | 100 °C | -60 °C | - | Orange | 1 | - | - | - | - | 15 | - | 12 A | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 7 Pos, 1 Row | Terminal Blocks, Header, 7 Pos, 1 Row | - | - | - | 22.5mm | 42.5mm | 38.76mm | - | UL94 V-0 | ||
![]() 231-166/040-000 WAGO | 33 |
| - | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CB, CSA, UR | No | - | Tin plated | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 5mm | 16A | 15 A | (L x W x H) 8.4 x 42.8 x 17 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 231-166/040-000 | 51152446 | Tin | +100°C | WAGO Corporation | -60°C | 1 | 16A | 16A | 320V | III | Box | Magazine | Square | 6 | 2 | No | Active | 16 | 4 | - | - | 6 | - | Soldering connection | Solder | 630 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | 231-166/040-000 | 6 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | - | 0.472 (12.00mm) | - | Tin | Solder | 6 Pole | - | - | 300 V | 0.197 (5.00mm) | - | 1 | - | 15 A | - | Tin | - | 6 | - | Vertical | - | - | - | - | - | - | Mounting Flange | -60-100 °C | - | 17mm | 8.4mm | 42.8mm | UL94 V-0 | - | |||
![]() 232-545/007-000 WAGO | 46 |
| - | - | - | DIN Rail | - | Polyamide | CSA;UL | No | 232-545 | Tin plated | Polyamide | Connector | Tin plated | - | 25pc(s) | 5.08mm | - | - | (L x W x H) 42.5 x 79.4 x 22.5 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | - | - | Wago | 232-545/007-000 | 51177635 | - | +100°C | WAGO Corporation | -60°C | 1 | 12A | 12A | 320V | - | Box | - | Square | 15 | - | No | Active | - | - | - | - | 15 | - | - | - | - | - | - | - | 301 | Active | - | 232-545/007-000 | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks, Header, 15 Pos, 1 Row | Terminal Blocks, Header, 15 Pos, 1 Row | - | - | - | 22.5mm | 42.5mm | 79.4mm | - | - | ||
![]() 231-167/003-000 WAGO | 25 |
| - | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | CB, CSA, UL, UR | No | - | Tin plated | Polyamide | Solder pins | Tin plated | Electrolytic Copper | 100pc(s) | 5mm | 16A | 15 A | (L x W x H) 8.4 x 38.2 x 25.9 mm | EAR99 | Compliant | Grey | 8536.69.40.40 | Yes | V0 | - | Wago | 231-167/003-000 | 60333944 | - | +100°C | WAGO Corporation | -60°C | 1 | 16A | 16A | 250V | - | Box | - | Square | 7 | - | No | Active | 16 | - | - | - | 7 | No | - | - | 630 V | 600 V | -60°C ~ 100°C | - | 300 | Active | - | 231-167/003-000 | 7 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 8.4 | 0.472 (12.00mm) | - | Tin | Solder | 7 Pole | - | - | 300 V | 0.047 (1.20mm) | - | 1 | - | 15 A | - | Tin | - | 7 | - | Vertical | - | - | - | - | - | - | - | -60-100 °C | - | 25.9mm | 8.4mm | 38.2mm | UL94 V-0 | - |