- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Approvals | Automotive | Board contact surface | Case material | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Max. temperature | Mfr | Min. temperature | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pin shape | Pins per row | Pollution degree | PPAP | Product Status | Rated current In | Rated surge voltage | Risk Rank | Rohs Code | SVHC | SVHC Exceeds Threshold | Torque-Screw | Total number of pins | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Type | Number of Positions | Color | Pitch | Ingress Protection | Insulation Height | Reach Compliance Code | Contact Finish | Termination Style | Number of Contacts | Voltage | Contact Tail Length | Number of Levels | Current | Contact Finish Termination | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Temperature | Height | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-SL127-EG-Z35MP1 ASSMANN WSW Components | 41 |
| - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-32-18V-1300 ASSMANN WSW Components | 41 |
| - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | ASSMANN WSW COMPONENTS GMBH | - | - | ASSMANN WSW components GmbH | - | A-32-18V-1300 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | No | - | - | - | 5.77 | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | Active | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DA-Z48MR1 ASSMANN WSW Components | 23 |
| - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-DG-G42D ASSMANN WSW Components | 23 |
| - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-30-26P-1300 ASSMANN WSW Components | 23 |
| - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | ASSMANN WSW COMPONENTS GMBH | - | - | ASSMANN WSW components GmbH | - | A-30-26P-1300 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | No | - | - | - | 5.77 | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | Active | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DA-Z34MR1 ASSMANN WSW Components | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DA-G04D ASSMANN WSW Components | 41 |
| - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DA-Z30MP1 ASSMANN WSW Components | 23 |
| - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DA-Z34MP1 ASSMANN WSW Components | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-32-06M-130L ASSMANN WSW Components | 41 |
| - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 713-1404/107-000 WAGO | 49 |
| - | Through Hole | Polyphthalamide (PPA), Glass Filled | CCA, CSA, UR | No | Tin plated | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 50pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.3 x 24.1 x 17.3 mm | EAR99 | Compliant with Exemption | Black | 8536.69.40.40 | - | Yes | V0 | Wago | 713-1404/107-000 | 51209263 | Tin | +100°C | WAGO Corporation | -60°C | 2 | 10A | 10A | 160V | III | Box | Carton (box) | - | Square | 4 | 2 | No | Active | 10 | 2.5 | - | - | Yes | Yes | - | 8 | Soldering connection | Solder | 250 V | 150 V | -60°C ~ 100°C | Box | 1735 | - | Active | 713-1404/107-000 | 8 | Black | 0.138 (3.50mm) | - | 0.531 (13.50mm) | - | Tin | Solder | 8 Pole | 150 V | 0.150 (3.81mm) | 2 | 10 A | - | Tin | - | 4 | - | Vertical | - | - | - | Mounting Flange | -60-100 °C | 17.3mm | 13.3mm | 24.1mm | UL94 V-0 | |||
![]() A-32-24V-130L ASSMANN WSW Components | 41 |
| - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | ASSMANN WSW COMPONENTS GMBH | - | - | ASSMANN WSW components GmbH | - | A-32-24V-130L | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | No | - | - | - | 5.77 | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | Active | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DA-G78D ASSMANN WSW Components | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-32-14H-130L ASSMANN WSW Components | 41 |
| - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-32-14V-1300 ASSMANN WSW Components | In Stock | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | ASSMANN WSW COMPONENTS GMBH | - | - | ASSMANN WSW components GmbH | - | A-32-14V-1300 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | No | - | - | - | 5.77 | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | Active | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DA-Z40MR1 ASSMANN WSW Components | 41 |
| - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DA-G46D ASSMANN WSW Components | 41 |
| - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-32-06V-1300 ASSMANN WSW Components | 41 |
| - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 713-1411/107-000 WAGO | 49 |
| - | Through Hole | Polyphthalamide (PPA), Glass Filled | CCA, CSA, UR | No | Tin plated | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 20pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.3 x 48.6 x 17.3 mm | EAR99 | Compliant with Exemption | Black | 8536.69.40.40 | - | Yes | - | Wago | 713-1411/107-000 | 51209270 | - | +100°C | WAGO Corporation | -60°C | 2 | 10A | 10A | 160V | - | Box | - | - | Square | 11 | - | No | Active | - | - | - | - | Yes | Yes | - | 22 | - | - | 250 V | 150 V | -60°C ~ 100°C | Box | 1735 | - | Active | 713-1411/107-000 | 22 | Black | 0.138 (3.50mm) | - | 0.531 (13.50mm) | - | Tin | Solder | 22 Pole | 150 V | 0.150 (3.81mm) | 2 | 10 A | - | Tin | - | 11 | - | Vertical | - | - | - | Mounting Flange | -60-100 °C | 17.3mm | 13.3mm | 48.6mm | UL94 V-0 | |||
![]() 713-1416 WAGO | 49 |
| - | Through Hole | Polyphthalamide (PPA), Glass Filled | CCA, CSA, UR | No | Tin plated | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 20pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.3 x 57.5 x 17.3 mm | EAR99 | Compliant | Black | 8536.69.40.40 | - | Yes | V0 | Wago | 713-1416 | 7131416 | Tin | +100°C | WAGO Corporation | -60°C | 2 | 10A | 10A | 160V | III | Box | Carton (box) | - | Square | 16 | 2 | No | Active | 10 | 2.5 | - | - | - | - | - | 32 | Soldering connection | Solder | 250 V | 150 V | -60°C ~ 100°C | Box | 1735 | - | Active | 713-1416 | 32 | Black | 0.138 (3.50mm) | - | 0.531 (13.50mm) | - | Tin | Solder | 32 Pole | 150 V | 0.150 (3.81mm) | 2 | 10 A | - | Tin | - | 16 | - | Vertical | - | - | - | - | -60-100 °C | 17.3mm | 13.3mm | 57.5mm | UL94 V-0 |