- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Approvals | Automotive | Base Product Number | Board contact surface | Body Orientation | Case material | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Max. temperature | Mfr | Min. temperature | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Pollution degree | PPAP | Product Status | Rated current In | Rated surge voltage | RoHS | SVHC | SVHC Exceeds Threshold | Termination Method | Torque-Screw | Total number of pins | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Pitch | Ingress Protection | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Levels | Current | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Temperature | Height | Length | Width | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-SL127-EG-G21D ASSMANN WSW Components | 23 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-32-22H-130L ASSMANN WSW Components | 41 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL127-EG-G34MP1 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DA-Z46MR1 ASSMANN WSW Components | 23 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 713-1414 WAGO | 49 |
| - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | CCA, CSA, UR | No | - | Tin plated | - | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 20pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.3 x 50.5 x 17.3 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | V0 | - | Wago | 713-1414 | 7131414 | Tin | +100°C | WAGO Corporation | -60°C | - | 2 | 10A | 10A | 160V | III | Box | Carton (box) | Square | 14 | 2 | No | Active | 10 | 2.5 | - | - | - | - | - | 28 | Soldering connection | Solder | 250 V | 150 V | -60°C ~ 100°C | Box | 1735 | Active | - | 713-1414 | 28 | - | - | Black | - | 0.138 (3.50mm) | - | 0.531 (13.50mm) | - | Tin | Solder | 28 Pole | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | - | 14 | - | Vertical | - | - | - | - | -60-100 °C | 17.3mm | 13.3mm | 50.5mm | UL94 V-0 | - | |||
![]() A-SL127-EG-Z09MR1 ASSMANN WSW Components | 23 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 721-144/001-000 WAGO | 4950 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CSA, UR | No | - | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5mm | 12A | 10 A | (L x W x H) 11.4 x 73.2 x 17 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | Wago | 721-144/001-000 | 60340030 | - | +100°C | WAGO Corporation | -60°C | - | 1 | 12A | 12A | 320V | - | Box | - | Square | 14 | - | No | Active | - | - | - | - | - | - | - | 14 | - | - | 630 V | 600 V | -60°C ~ 100°C | - | 2060 | Active | - | 721-144/001-000 | 14 | - | - | Gray | - | 0.197 (5.00mm) | - | 0.472 (12.00mm) | - | Tin | Solder | 14 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 10 A | Tin | - | 14 | - | Vertical | - | - | - | - | -60-100 °C | 17mm | 11.4mm | 73.2mm | UL94 V-0 | - | |||
![]() A-SL200-DA-G74D ASSMANN WSW Components | 41 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-30-12P-13I0 ASSMANN WSW Components | 40 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DA-Z32MR1 ASSMANN WSW Components | 41 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-32-10M-1300 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | No | - | - | Straight | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | Reel | - | Active | - | Wire to Board | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 713-1436/107-000 WAGO | 49 |
| - | Tin | Through Hole | Polyphthalamide (PPA), Glass Filled | CCA, CSA, UR | No | - | Tin plated | - | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 10pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.5 x 66.1 x 17.1 mm | EAR99 | Compliant with Exemption | Black | - | Yes | - | Polyphthalamide | Wago | 713-1436/107-000 | 51209293 | - | +100°C | WAGO Corporation | -60°C | - | 2 | 10A | 10A | 160V | - | Box | - | Square | 16 | - | No | Active | - | - | Non-Compliant | Yes | Yes | - | - | 32 | - | - | 250 V | 150 V | -60°C ~ 100°C | Box | 1735 | Active | Plug | 713-1436/107-000 | 32 | 100 °C | -60 °C | Black | 2 | 0.138 (3.50mm) | - | 0.524 (13.30mm) | 10 A | Tin | Solder | 32 Pole | Black | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | - | 16 | - | 90°, Right Angle | - | - | - | Mounting Flange | -60-100 °C | 17.1mm | 13.5mm | 66.1mm | UL94 V-0 | UL94 V-0 | |||
![]() A-SL127-EG-G08D ASSMANN WSW Components | 41 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 713-1406/037-000 WAGO | 5000 |
| - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | CCA, CSA, UR | No | 713-1406 | Tin plated | - | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 25pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.3 x 29.1 x 17.3 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | - | - | Wago | 713-1406/037-000 | 51209220 | - | +100°C | WAGO Corporation | -60°C | - | 2 | 10A | 10A | 160V | - | Bulk | - | Square | 6 | - | No | Active | - | - | - | - | - | - | - | 12 | - | - | 250 V | 150 V | -60°C ~ 100°C | Box | 1735 | Active | - | 713-1406/037-000 | 12 | - | - | Black | - | 0.138 (3.50mm) | - | 0.531 (13.50mm) | - | Tin | Solder | 12 Pole | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | - | 6 | - | Vertical | - | - | - | Latch Holder | -60-100 °C | 17.3mm | 13.3mm | 29.1mm | UL94 V-0 | - | |||
![]() A-SL200-DG-G06D ASSMANN WSW Components | 41 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 713-1407/107-000 WAGO | 41 |
| - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | CCA, CSA, UR | No | - | Tin plated | - | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 25pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.3 x 34.6 x 17.3 mm | EAR99 | Compliant with Exemption | Black | 8536.69.40.40 | Yes | - | - | Wago | 713-1407/107-000 | 51209266 | - | +100°C | WAGO Corporation | -60°C | - | 2 | 10A | 10A | 160V | - | Box | - | Square | 7 | - | No | Active | - | - | - | Yes | Yes | - | - | 14 | - | - | 250 V | 150 V | -60°C ~ 100°C | Box | 1735 | Active | - | 713-1407/107-000 | 14 | - | - | Black | - | 0.138 (3.50mm) | - | 0.531 (13.50mm) | - | Tin | Solder | 14 Pole | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | - | 7 | - | Vertical | - | - | - | Mounting Flange | -60-100 °C | 17.3mm | 13.3mm | 34.6mm | UL94 V-0 | - | |||
![]() A-SL127-EG-G30D ASSMANN WSW Components | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-32-08V-130L ASSMANN WSW Components | 41 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DG-G06MR1 ASSMANN WSW Components | 23 |
| - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DA-Z04MR1 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |