- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Product Weight (g) | Approvals | Automotive | Base Product Number | Body Length | Body Orientation | Brand | Coding | Connections | Contact Finish Mating | Contact Materials | Contact Plating Thickness | Content | Current-IEC | Current-UL | Degree of protection (IP) | ECCN (US) | EU RoHS | Factory colour | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Industrial packaging | Insulation Resistance (MOhm) | Insulator Material | Locking mechanism | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Material housing | Mating Cycle (Cycles) | Maximum Contact Resistance (MOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Minimum Operating Temperature (°C) | Model | Mounting | Mounting Styles | Nominal current | Nominal current - rounded value | Nominal voltage | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Package | Package Description | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Polarization Type | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Row Spacing (mm) | Schedule B | Tail Length (mm) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total no. of pins | Voltage Rating Max | Voltage-IEC | Voltage-UL | Voltage, Rating | With strain relief | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Voltage | Contact Tail Length | Termination Type | Number of Levels | Current | PCB Contact Row Spacing | Number of Poles | Contact Finish Termination | Contact Pattern | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Insulator Color | Positions Per Level | Plug Wire Entry | Header Orientation | Mating Post Length | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Temperature Range | Rated Current | Number of Positions Per Level | Screw Size | Current Rating (Max) | Rated Voltage | Level, Class | Product | Features | Terminal Length | Product Category | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OQ07535100J0G Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant with Exemption | - | - | 8533.21.00.30 | - | - | - | - | - | - | - | - | - | - | - | - | 20/Contact | 115 | 300V | - | -40 | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 12 | - | - | - | - | - | - | - | - | 5.08 | Solder | - | - | - | - | - | - | - | - | Box | - | - | - | Unconfirmed | - | - | - | Shrouded Header | - | - | - | - | - | 1 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.56 | - | - | - | - | - | 8.5 | - | - | ||
![]() OQ13535100J0G Amphenol Information Communication & Commercial | In Stock | - | - | Tin | Through Hole | - | 13 | - | - | - | - | No | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant with Exemption | - | - | 8533.21.00.30 | - | - | - | - | - | - | - | - | - | - | - | - | 20/Contact | 115 | 300V | - | -40 | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 12 | - | - | - | Compliant | - | - | 8536694040, 8536694040/8536694040/8536694040/8536694040/8536694040 | - | 5.08 | Solder | - | - | - | - | - | - | - | - | Box | - | - | - | Unconfirmed | Solder | - | - | Shrouded Header | 13 | 115 °C | -40 °C | - | Green | 1 | HDR | - | - | - | - | - | - | - | - | - | - | 5.08 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | 1 | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 | - | - | - | - | - | - | - | - | 66.04 | - | - | - | - | - | 8.5 | - | - | ||
![]() 151148-0100 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 20 |
| - | - | - | PCB Mount | - | Polyamide (PA66), Nylon 6/6 | - | - | UL | No | - | - | - | - | B | Soldering | - | - | - | 100pc(s) | 25A | 23 A | IP20 | EAR99 | Compliant | Grey | - | - | - | Yes | - | - | Integrated in plug-in connector | Wago | 770-853/011-000/060-000 | 770-853/011-000/060-000 | - | Polyamide (PA) | - | - | - | - | - | WAGO Corporation | - | Plug | - | - | 25A | 25A | 250V | - | - | - | - | Box | - | - | - | - | - | 3 | No | - | Active | 4 | - | No | - | - | - | - | - | - | - | 3 | - | 250 V | 600 V | - | No | -35°C ~ 85°C | Box | WINSTA MIDI | - | - | Active | - | - | - | 770-853/011-000/060-000 | 3 | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | 0.575 (14.60mm) | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | 1 | - | - | 3 | - | - | - | - | - | - | 3 | 180° | - | - | - | - | - | -31 to 185 Degrees F | - | - | - | - | - | - | - | Locking Feature | - | - | - | 11.7mm | 26 | 27mm | - | - | - | UL94 V-0 | - | ||
![]() 515903532635411LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | Through Hole, Right Angle | - | - | Polyester | - | - | No | 515903532 | - | Right Angle | Amphenol FCI | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 24 | - | - | - | 1000 | - | - | Amphenol | - | - | - | - | - | 15 | 5.5 | - | 1550VAC | Amphenol ICC (FCI) | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | 3 | - | Solder | - | - | - | - | - | - | - | -55°C ~ 125°C | Bulk | - | - | - | Active | Solder | - | Header, Male Pins | - | 32 (Power) | - | - | - | - | 2 | HDR | - | - | Backplane Connectors | - | - | - | - | - | - | 5.5A | 0.200 (5.08mm) | - | - | - | - | - | - | D | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | 2 | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 1-6450839-4 TE Connectivity | In Stock | - | - | - | - | BOARD | - | - | - | - | - | No | - | 2.735 inch | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Supplier Unconfirmed | - | - | - | TE CONNECTIVITY LTD | - | - | GLASS FILLED THERMOPLASTIC | - | TE Connectivity | - | 1-6450839-4 | - | - | - | - | - | - | - | - | - | - | - | RIGHT ANGLE | - | - | - | ONE | - | 4 | - | - | - | Active | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NRND | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | YES | GENERAL PURPOSE | - | - | 27 | - | - | 2.54 mm | - | - | - | - | unknown | - | UL | - | - | 4 | - | RECTANGULAR | 0.574 inch | MALE | 94V-0 | - | - | 0.93 inch | SQ PIN-SKT | - | - | 0.1 inch | - | - | - | SOLDER | - | - | 2.54 mm | - | - | RECTANGULAR | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.135 inch | - | - | - | - | - | - | 30u inch | - | - | - | ||
![]() 0901310936 Molex | In Stock | - | - | - | - | - | - | - | - | 1.888 | - | No | 090131 | - | Straight | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | 20 | 3/Contact | 125 | 350V | Molex | -55 | - | Through Hole | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | No | 5.08 | Active | - | - | - | - | 2.54 | - | 6.75 | 2.54 | Solder | - | - | - | - | - | - | - | - | Tray | * | - | - | Active | - | - | - | Unshrouded Header | - | - | - | - | - | 2 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.64 | - | - | - | - | - | 9.25 | - | - | ||
![]() MSTB 2.5/ 2-GF-5.08 Phoenix Contact | 304 | - | - | Tin Over Nickel | - | - | - | Polyamide | - | 2.344 | - | No | - | - | Right Angle | - | - | - | - | Copper Alloy | ((3-5)/(1.3-3))um | - | - | - | - | EAR99 | Compliant | - | - | 8536.69.40.40 | - | - | 5 | - | - | - | - | - | - | - | 25 | - | 12 | 100 | 320V | - | -40 | - | Through Hole | Through Hole | - | - | - | - | 1 | - | -40C to 100C | - | - | - | 5.08(mm) | 5.08mm | - | - | No | 12 | - | - | - | Compliant | - | - | - | 3.5 | 5.08 | Solder | - | - | 320V | - | - | - | - | - | Cardboard | - | - | - | Active | - | - | - | Shrouded Header (4 Sides) | - | - | - | - | - | 1 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | 12(A) | 320V | - | - | - | - | - | 20.32 | - | - | - | - | - | 8.6 | - | - | ||
![]() 69168-110LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | BOARD | - | - | - | - | - | No | - | - | Straight | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | - | - | - | EAR99 | Compliant | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | 100000 | - | - | Amphenol FCi | - | 69168-110LF | - | - | - | - | 3/Contact | 95 | 1000VAC | - | -40 | - | Through Hole | STRAIGHT | - | - | - | - | - | 2 | - | - | - | Active | - | - | Center Slot | - | No | 8.08 | - | - | 5.37 | - | Yes | 2.54 | - | 3.05 | 2.54 | Solder | - | - | - | - | - | - | - | - | Bulk | - | e4 | Yes | Obsolete | - | EAR99 | BOARD CONNECTOR | Shrouded Header | - | - | - | - | - | 2 | HDR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 10 | - | - | 2.54 mm | - | - | - | - | compliant | - | - | - | - | - | 10 | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7 | - | - | - | - | - | 9.8 | - | - | ||
![]() 0022031042 Molex | In Stock | - | - | - | - | - | - | - | - | 0.3305 | - | No | 002203 | - | Straight | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | 3/Contact | 105 | 250V | Molex | -40 | - | Through Hole | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | No | 2.4 | Active | - | - | - | - | - | - | 3.4 | 2.5 | Solder | - | - | - | - | - | - | - | - | - | * | - | - | Obsolete | - | - | - | Unshrouded Header | - | - | - | - | - | 1 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9 | - | - | - | - | - | 14.02 | - | - | ||
![]() 75168-301-20LF Amphenol Information Communication & Commercial | In Stock | - | - | Gold, Tin | - | - | - | Thermoplastic | - | - | - | No | - | - | Right Angle | - | - | - | - | Bronze | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 | - | - | -65 | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 9.65 | - | - | - | Compliant | - | - | - | 2.57 | 2.54 | Solder | - | - | - | - | - | 1.5 kV | - | - | Bag | - | - | - | Obsolete | Solder | - | - | Unshrouded Header | - | - | - | - | - | 1 | HDR | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | - | 9.65 mm | - | - | - | - | 3 A | - | - | - | - | 20 | - | - | Male | - | Black | 2.57 mm | - | - | - | 5 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.72 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.8 | - | 50.8 mm | - | - | - | 2.8 | - | No | ||
![]() 0901311095 Molex | In Stock | - | - | - | - | - | - | - | - | 2.096 | - | No | 090131 | - | Straight | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | 20 | 3/Contact | 125 | 350VDC|350VAC | Molex | -55 | - | Through Hole | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | No | 5.08 | Active | - | - | - | - | 2.54 | - | 4.5 | 2.54 | Solder | - | - | - | - | - | - | - | - | Tray | * | - | - | Active | - | - | - | Unshrouded Header | - | - | - | - | - | 2 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.1 | - | - | - | - | - | 5.4 | - | - | ||
![]() 68626-102HLF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | 8535.90.80.40 | - | - | 5000 | - | - | - | - | - | - | - | - | - | 3/Contact | 125 | 1500VAC | - | -65 | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 10.22 | - | - | - | - | - | - | - | 7.49 | 2.54 | Solder | - | - | - | - | - | - | - | - | Bulk | - | - | - | Unconfirmed | - | - | - | Unshrouded Header | - | - | - | - | - | 1 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 | - | - | - | - | - | 2.41 | - | - | ||
![]() 0901211113 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | No | 090121 | - | Right Angle | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | 20 | 3/Contact | 125 | 350VDC|350VAC | Molex | -55 | - | Through Hole | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | No | 11.05 | Active | - | - | - | - | - | - | 2.9 | 2.54 | Solder | - | - | - | - | - | - | - | - | Tray | * | - | - | Active | - | - | - | Unshrouded Header | - | - | - | - | - | 1 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 83.82 | - | - | - | - | - | 3.6 | - | - | ||
![]() 300PE-19-102 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | EAR99 | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.14 | - | - | - | - | - | - | - | - | 3.17 | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Wire to Board | - | - | - | - | - | 2 | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74.93 | - | - | - | - | - | 17.06 | - | - | ||
![]() 284730 ERNI Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | - | Straight | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 9.2 | - | - | - | - | - | - | - | - | 1.27 | IDT | - | - | - | - | - | - | - | - | Tray | - | - | - | Obsolete | - | - | - | IDC Connector | - | - | - | - | - | 1 | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16 | - | - | - | - | - | 3 | - | - | ||
![]() 1793299 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | 8536.69.40.40 | PHOENIX CONTACT GMBH & CO KG | - | - | - | - | Phoenix Contact | - | 1793299 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | No | - | - | - | 5.73 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Cardboard | - | - | - | Active | - | - | - | - | 4 Position | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75844-140-06LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | - | Straight | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/Contact | 130 | 110V | - | -65 | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 5.08 | - | - | - | - | - | 2.54 | - | 3.05 | 2.54 | Solder | - | - | - | - | - | - | - | - | Bag | - | - | - | Obsolete | - | - | - | Unshrouded Header | - | - | - | - | - | 2 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62 | - | - | - | - | - | 12.83 | - | - | ||
![]() 76350-304-10LF Amphenol Information Communication & Commercial | In Stock | - | - | Tin | - | - | - | Thermoplastic | - | - | - | No | - | - | Right Angle | - | - | - | - | Bronze | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 | - | - | -65 | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 12.44 | - | - | - | Compliant | - | 2.54 | - | 3.05 | 2.54 | Solder | - | - | - | - | - | - | - | - | Bag | - | - | - | Obsolete | Solder | - | - | Unshrouded Header | - | - | - | - | - | 2 | HDR | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | - | 12.44 mm | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7 | - | 12.7 mm | - | - | - | 5.08 | - | No | ||
![]() 91542-105LF Amphenol Information Communication & Commercial | In Stock | - | - | GXT | Surface Mount | BOARD | - | Zinc | - | - | - | No | - | - | Straight | - | - | - | GOLD FLASH (30) OVER PALLADIUM NICKEL | Copper | - | - | - | - | - | EAR99 | Compliant | - | - | - | FCI | - | - | - | - | Amphenol FCi | - | 91542-105LF | 91542 | - | - | 55 | 0.5/Contact | 105 | - | - | -20 | - | Edge Mount | STRAIGHT | - | - | - | - | - | 2 | - | - | LEAD FREE | Obsolete | - | - | - | - | No | 9.52 | - | - | 5.77 | Compliant | - | - | - | - | 0.63 | Solder | - | - | - | - | - | - | - | - | Tube | - | e3 | - | Unconfirmed | Solder | - | BOARD CONNECTOR | Board to Board | 10 | 105 °C | -20 °C | - | - | 2 | RCP | PANEL MOUNTABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.26 mm | 80 | Straight | - | 1.27 mm | 9.52 mm | - | - | - | compliant | 500 mA | - | - | - | - | 80 | - | - | FEMALE | - | Black | - | - | - | 55 mΩ | - | - | RECEPTACLE | - | - | SOLDER | - | - | - | - | TIN (100) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.58 | - | 28.58 mm | - | - | - | 10.03 | - | - |