- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Approvals | Automotive | Body Orientation | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Materials | Current-IEC | Current-UL | ECCN (US) | EU RoHS | HTS | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Material of contact surface | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Minimum Operating Temperature (°C) | Mounting | Overvoltage category | Package | Packaging type | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | RoHS | Terminal Pitch (mm) | Termination Method | Torque-Screw | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wire Size | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Contact Finish | Termination Style | Number of Contacts | Voltage | Contact Tail Length | Number of Levels | Current | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Stripping Length | Features | Temperature | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-SL127-EG-G29D ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DA-G42MR1 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-SL200-DA-G62D ASSMANN WSW Components | 20 |
| - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 98969-1141 Molex | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | NRND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2091-1152 WAGO | 33 |
| - | - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | CB;CSA;UR | No | - | - | - | - | - | Electrolytic Copper | 10A | 10 A | EAR99 | Compliant | 8536.69.40.40 | V0 | Wago | 20911152 | Tin | - | - | - | WAGO Corporation | - | - | III | Box | Other | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | - | Soldering connection | Solder | 320 V | 300 V | 24~14 AWG | -60°C ~ 100°C | - | picoMAX®eCOM 3.5 | Active | Plug, Female Sockets | 2 | Gray | - | - | 0.138 (3.50mm) | - | - | 1.181 (30.00mm) | Tin | Screwless - Leg Spring, Push-In Spring | 2 Pole | 300 Volts | - | 1 | 10 Amps | Tin | 14-24 AWG | 2 | - | 90° | - | 0.2-1.5mm² | 8-9mm | - | 8 to 9 MilliMeters | Push Button Actuated, Strain Relief | -60 to 100 Degrees C | - | - | - | - | - | UL94 V-0 | - | - | ||
Tiny WHSL | 20 |
| - | Tin | - | Through Hole | Polyphthalamide (PPA), Glass Filled | CB;UR | No | - | - | - | - | - | Electrolytic Copper | 10A | 10 A | EAR99 | Compliant | 8536.69.40.40 | V0 | Wago | 51253769 | Tin | - | - | - | WAGO Corporation | - | - | III | Box | Other | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | - | Soldering connection | Solder | 160 V | 300 V | - | -60°C ~ 100°C | - | picoMAX® 3.5 | Active | Header, Male Pins, Shrouded (4 Side) | 2 | Gray | - | - | 0.138 (3.50mm) | - | - | 0.488 (12.40mm) | Tin | Solder | 2 Pole | 300 Volts | 0.094 (2.40mm) | 1 | 10 Amps | Tin | - | 2 | - | - | 90°, Right Angle | - | - | - | - | - | -60 to 100 Degrees C | - | - | - | - | - | UL94 V-0 | - | - | ||
Tiny WHSL | 20 |
| - | Tin | - | Through Hole | Polyphthalamide (PPA), Glass Filled | CB;UR | No | - | - | - | - | - | Electrolytic Copper | 10A | 10 A | EAR99 | Compliant | 8536.69.80.00 | V0 | Wago | 51253757 | Tin | - | - | - | WAGO Corporation | - | - | III | Box | Other | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | - | THR connection | Solder | 160 V | 300 V | - | -60°C ~ 100°C | - | picoMAX® 3.5 | Active | Header, Male Pins, Shrouded (4 Side) | 2 | Gray | - | - | 0.138 (3.50mm) | - | - | 0.689 (17.50mm) | Tin | Solder | 2 Pole | 300 Volts | 0.094 (2.40mm) | 1 | 10 Amps | Tin | - | 2 | - | - | Vertical | - | - | - | - | - | -60 to 100 Degrees C | - | - | - | - | - | UL94 V-0 | - | - | ||
Tiny WHSL | 20 |
| - | Tin | - | Through Hole | Polyphthalamide (PPA), Glass Filled | CB;CSA;cURus | No | - | - | - | - | - | Electrolytic Copper | 16A | 15 A | EAR99 | Compliant | 8536.69.40.40 | V0 | Wago | 51235360 | Tin | - | - | - | WAGO Corporation | - | - | III | Box | Other | 2 | No | - | Active | 16 | 4 | - | - | - | - | - | Soldering connection | Solder | 250 V | 300 V | - | -60°C ~ 100°C | - | picoMAX® 5.0 | Active | Header, Male Pins, Shrouded (4 Side) | 5 | Gray | - | - | 0.197 (5.00mm) | - | - | 0.567 (14.40mm) | Tin | Solder | 5 Pole | 300 Volts | 0.142 (3.60mm) | 1 | 15 Amps | Tin | - | 5 | - | - | 90°, Right Angle | - | - | - | - | Mounting Flange | -60 to 100 Degrees C | - | - | - | - | - | UL94 V-0 | - | - | ||
Tiny WHSL | 20 |
| - | - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | CB;CSA;UR | No | Right Angle | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Electrolytic Copper | 10A | 10 A | EAR99 | Compliant | 8536.69.40.40 | V0 | Wago | 51235138 | - | 10 | 100 | 300V | WAGO Corporation | -60 | Through Hole | - | Box | - | - | No | 28 | Active | 10 | - | Non-Compliant | 3.5 | Solder | - | No | - | - | 160 V | 300 V | 24~14 AWG | -60°C ~ 100°C | Box | picoMAX® 3.5 | Active | Shrouded Header (4 Sides) | 4 | Gray | 1 | HDR | 0.138 (3.50mm) | - | 15.9 | 0.626 (15.90mm) | Tin | Screwless - Push-In Spring | 4 | 300 Volts | - | 1 | 10 Amps | Tin | 14-24 AWG | 4 | - | 180° | - | 0.2-1.5mm² | 8-9mm | - | 8 to 9 MilliMeters | Board Lock | -60 to 100 Degrees C | 16 | 28 | 28 | 3.5 | 15.9 | UL94 V-0 | UL94 V-0 | Lead Free | ||
Tiny WHSL | 20 |
| - | - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | CB;CSA;UR | No | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Electrolytic Copper | 10A | 10 A | EAR99 | Compliant | 8536.69.40.40 | V0 | Wago | 60319823 | - | - | - | - | WAGO Corporation | - | - | - | Box | - | - | No | - | Active | 10 | - | - | - | - | - | No | - | - | 160 V | 300 V | 24~14 AWG | -60°C ~ 100°C | - | picoMAX® 3.5 | Active | Plug, Male Pins | 5 | Gray | - | - | 0.138 (3.50mm) | - | 15.9 | 0.626 (15.90mm) | Tin | Screwless - Push-In Spring | 5 Pole | 300 Volts | - | 1 | 10 Amps | Tin | 14-24 AWG | 5 | - | 180° | - | 0.2-1.5mm² | 8-9mm | - | 8 to 9 MilliMeters | Strain Relief | -60 to 100 Degrees C | - | 45 | 45 | 3.5 | - | UL94 V-0 | - | - | ||
![]() 2091-1156 WAGO | 33 |
| - | Tin | PCB | Through Hole | Polyphthalamide (PPA), Glass Filled | CB;CSA;UR | No | - | - | - | - | - | Electrolytic Copper | 10A | 10 A | EAR99 | Compliant | 8536.69.40.40 | V0 | Wago | 20911156 | Tin | - | - | - | WAGO Corporation | - | - | III | Box | Other | 2 | No | - | Active | 10 | 2.5 | Non-Compliant | - | - | - | - | Soldering connection | Solder | 320 V | 300 V | 24~14 AWG | -60°C ~ 100°C | - | picoMAX®eCOM 3.5 | Active | Header, Female Sockets | 6 | Gray | - | - | 0.138 (3.50mm) | - | - | 1.299 (33.00mm) | Tin | Solder | 6 Pole | 300 Volts | 0.142 (3.60mm) | 1 | 10 Amps | Tin | 14-24 AWG | 6 | - | - | Vertical | 0.2-1.5mm² | 8-9mm | - | 8 to 9 MilliMeters | Push Button Actuated, Strain Relief | -60 to 100 Degrees C | - | - | - | - | - | UL94 V-0 | UL94 V-0 | - | ||
Tiny WHSL | 20 |
| - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | CB;CSA;UR | No | - | - | - | - | - | Electrolytic Copper | 10A | 10 A | EAR99 | Compliant | 8536.69.40.40 | V0 | Wago | 51235149 | Tin | - | - | - | WAGO Corporation | - | - | III | Box | Other | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | - | Soldering connection | Solder | 160 V | 300 V | - | -60°C ~ 100°C | - | picoMAX® 3.5 | Active | Header, Male Pins, Shrouded (4 Side) | 2 | Gray | - | - | 0.138 (3.50mm) | - | - | 0.488 (12.40mm) | Tin | Solder | 2 Pole | 300 Volts | 0.142 (3.60mm) | 1 | 10 Amps | Tin | - | 2 | - | - | 90°, Right Angle | - | - | - | - | Mounting Flange | -60 to 100 Degrees C | - | - | - | - | - | UL94 V-0 | - | - | ||
Tiny WHSL | 33 |
| - | - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | CB;CSA;UR | No | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Electrolytic Copper | 10A | 10 A | EAR99 | Compliant | 8536.69.40.40 | V0 | Wago | 51235139 | - | - | - | - | WAGO Corporation | - | - | - | Box | - | - | No | - | Active | 10 | - | - | - | - | - | No | - | - | 160 V | 300 V | 24~14 AWG | -60°C ~ 100°C | - | picoMAX® 3.5 | Active | Plug, Male Pins | 6 | Gray | - | - | 0.138 (3.50mm) | - | 15.9 | 0.626 (15.90mm) | Tin | Screwless - Push-In Spring | 6 Pole | 300 Volts | - | 1 | 10 Amps | Tin | 14-24 AWG | 6 | - | 180° | - | 0.2-1.5mm² | 8-9mm | - | 8 to 9 MilliMeters | Board Lock | -60 to 100 Degrees C | - | 28 | 28 | 3.5 | - | UL94 V-0 | - | - | ||
Tiny WHSL | 33 |
| - | - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | CB, CSA, UR | No | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Electrolytic Copper | 10A | 10 A | EAR99 | Compliant | 8536.69.40.40 | V0 | Wago | 51235132 | - | - | - | - | WAGO Corporation | - | - | - | Box | - | - | No | - | Active | 10 | - | - | - | - | - | No | - | - | 160 V | 300 V | 24-14 AWG | -60°C ~ 100°C | - | picoMAX® 3.5 | Active | Plug, Male Pins | 8 | Gray | - | - | 0.138 (3.50mm) | - | 15.9 | 0.626 (15.90mm) | Tin | Screwless - Push-In Spring | 8 Pole | 300 V | - | 1 | 10 A | Tin | 14-24 AWG | 8 | 24-14 AWG | 180° | - | 0.2-1.5mm² | 8-9mm | - | 8-9 mm | Strain Relief | -60-100 °C | - | 48 | 48 | 3.5 | - | UL94 V-0 | - | - | ||
![]() 2092-1409 WAGO | 20 |
| - | Tin | - | Through Hole | Polyphthalamide (PPA), Glass Filled | CB;CSA;cURus | No | - | - | - | - | - | Electrolytic Copper | 16A | 15 A | EAR99 | Compliant | 8536.69.80.00 | V0 | Wago | 20921409 | Tin | - | - | - | WAGO Corporation | - | - | III | Box | Other | 2 | No | - | Active | 16 | 4 | - | - | - | - | - | Soldering connection | Solder | 250 V | 300 V | - | -60°C ~ 100°C | - | picoMAX® 5.0 | Active | Header, Male Pins, Shrouded (4 Side) | 9 | Gray | - | - | 0.197 (5.00mm) | - | - | 0.768 (19.50mm) | Tin | Solder | 9 Pole | 300 Volts | 0.142 (3.60mm) | 1 | 15 Amps | Tin | - | 9 | - | - | Vertical | - | - | - | - | - | -60 to 100 Degrees C | - | - | - | - | - | UL94 V-0 | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | - | Through Hole | Polyphthalamide (PPA), Glass Filled | UR | No | - | - | - | - | - | Electrolytic Copper | 10A | 10 A | EAR99 | Compliant | 8536.69.40.40 | V0 | Wago | 51253767 | Tin | - | - | - | WAGO Corporation | - | - | III | Box | Other | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | - | THR connection | Solder | 160 V | 300 V | - | -60°C ~ 100°C | - | picoMAX® 3.5 | Active | Header, Male Pins, Shrouded (4 Side) | 4 | Gray | - | - | 0.138 (3.50mm) | - | - | 0.689 (17.50mm) | Tin | Solder | 4 Pole | 300 Volts | 0.094 (2.40mm) | 1 | 10 Amps | Tin | - | 4 | - | - | Vertical | - | - | - | - | Mounting Flange | -60 to 100 Degrees C | - | - | - | - | - | UL94 V-0 | - | - | ||
Tiny WHSL | 20 |
| - | - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | - | No | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Electrolytic Copper | 10A | 10 A | EAR99 | Compliant | 8536.69.40.40 | V0 | - | - | - | - | - | - | WAGO Corporation | - | - | - | Box | - | - | No | - | Active | 10 | - | - | - | - | - | No | - | - | 160 V | 300 V | - | -60°C ~ 100°C | - | picoMAX® 3.5 | Active | Plug, Male Pins | 12 | Gray | - | - | 0.138 (3.50mm) | - | 15.9 | 0.626 (15.90mm) | - | Screwless - Push-In Spring | - | - | - | 1 | - | Tin | 14-24 AWG | 12 | - | 180° | - | 0.2-1.5mm² | 8-9mm | - | - | - | - | - | 28 | 28 | 3.5 | - | UL94 V-0 | - | - | ||
Tiny WHSL | 20 |
| - | - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | CB;CSA;UR | No | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | Electrolytic Copper | 10A | 10 A | EAR99 | Compliant | - | V0 | Wago | 60319820 | - | - | - | - | WAGO Corporation | - | - | - | Box | - | - | No | - | Active | 10 | - | - | - | - | - | No | - | - | 160 V | 300 V | 24~14 AWG | -60°C ~ 100°C | - | picoMAX® 3.5 | Active | Plug, Male Pins | 10 | Gray | - | - | 0.138 (3.50mm) | - | 28 | 0.626 (15.90mm) | Tin | Screwless - Push-In Spring | 10 Pole | 300 Volts | - | 1 | 10 Amps | Tin | 14-24 AWG | 10 | - | 180° | - | 0.2-1.5mm² | 8-9mm | - | 8 to 9 MilliMeters | - | -60 to 100 Degrees C | - | 15.9 | 28 | 3.5 | - | UL94 V-0 | - | - | ||
Tiny WHSL | 20 |
| - | Tin | - | Through Hole | Polyphthalamide (PPA), Glass Filled | CB;CSA;UR | No | - | - | - | - | - | Electrolytic Copper | 10A | 10 A | EAR99 | Compliant | 8536.69.40.40 | V0 | Wago | 51235144 | Tin | - | - | - | WAGO Corporation | - | - | III | Box | Other | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | - | Soldering connection | Solder | 160 V | 300 V | - | -60°C ~ 100°C | - | picoMAX® 3.5 | Active | Header, Male Pins, Shrouded (4 Side) | 5 | Gray | - | - | 0.138 (3.50mm) | - | - | 0.689 (17.50mm) | Tin | Solder | 5 Pole | 300 Volts | 0.142 (3.60mm) | 1 | 10 Amps | Tin | - | 5 | - | - | Vertical | - | - | - | - | Mounting Flange | -60 to 100 Degrees C | - | - | - | - | - | UL94 V-0 | - | - | ||
Tiny WHSL | 20 |
| - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | CB;CSA;cURus | No | - | - | - | - | - | Electrolytic Copper | 16A | 15 A | EAR99 | Compliant | 8536.69.40.40 | V0 | Wago | 51235354 | Tin | - | - | - | WAGO Corporation | - | - | III | Box | Other | 2 | No | - | Active | 16 | 4 | - | - | - | - | - | Soldering connection | Solder | 250 V | 300 V | - | -60°C ~ 100°C | - | picoMAX® 5.0 | Active | Header, Male Pins, Shrouded (4 Side) | 3 | Gray | - | - | 0.197 (5.00mm) | - | - | 0.768 (19.50mm) | Tin | Solder | 3 Pole | 300 Volts | 0.142 (3.60mm) | 1 | 15 Amps | Tin | - | 3 | - | - | Vertical | - | - | - | - | Mounting Flange | -60 to 100 Degrees C | - | - | - | - | - | UL94 V-0 | - | - |