- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Automotive | Body Length | Contact Finish Mating | Contact Materials | ECCN (US) | EU RoHS | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | PPAP | Risk Rank | Rohs Code | Packaging | Part Status | Connector Type | Additional Feature | Subcategory | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AW140-EG-G35E ASSMANN WSW Components | 33 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G29F ASSMANN WSW Components | 20 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G31E ASSMANN WSW Components | 20 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWL254-DG-G18A ASSMANN WSW Components | 20 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWL254-DA-G56D ASSMANN WSW Components | 20 |
| - | BOARD | No | 2.8 inch | AU | BRASS | EAR99 | Compliant | ASSMANN WSW COMPONENTS GMBH | POLYESTER | ASSMANN WSW components GmbH | AWL254D-A-G-56-D | AWL254D | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | Active | No | 5.76 | Yes | - | Active | BOARD CONNECTOR | MATING LENGTH=0.236 INCHES | Headers and Edge Type Connectors | 56 | 2.54 mm | compliant | UL,VDE | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | MALE | 0.272 inch | 3 A | SQ PIN-SKT | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 500VAC V | 2.54 mm | GOLD | RECTANGULAR | 0.1 inch | 0.118 inch | FLASH inch | ||
![]() AW140-EG-G38F ASSMANN WSW Components | 20 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWL254-DA-G40D ASSMANN WSW Components | 33 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G27C2 ASSMANN WSW Components | In Stock | - | - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G29C2 ASSMANN WSW Components | In Stock | - | - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G32A ASSMANN WSW Components | 20 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWL254-DA-G78D ASSMANN WSW Components | 20 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G34E ASSMANN WSW Components | 33 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWL254-DG-G54A ASSMANN WSW Components | In Stock | - | - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G31D ASSMANN WSW Components | 20 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G35F ASSMANN WSW Components | 33 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G32C2 ASSMANN WSW Components | 20 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWL254-DG-G44A ASSMANN WSW Components | In Stock | - | - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWL254-DA-G10D ASSMANN WSW Components | 33 |
| - | - | No | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EG-G31F ASSMANN WSW Components | 20 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWL254-DA-G44D ASSMANN WSW Components | 33 |
| - | - | No | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |