- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Number of Terminals | Product Weight (g) | Automotive | Body Orientation | Brand | Contact Materials | Contact Resistance Max | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | HTS | Insulation Resistance (MOhm) | Manufacturer | Mating Cycle (Cycles) | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Contact Rows | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Part # Aliases | Pitch (mm) | Polarization Type | PPAP | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Row Spacing (mm) | Tail Length (mm) | Terminal Pitch (mm) | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Subcategory | Current Rating (Amps) | Pitch | Orientation | Number of Positions Loaded | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Connector Style | Number of Ports | Product Type | Contact Layout, Typical | Number of Columns | Current Rating (Max) | Connector Usage | Product | Mounting Angle | Features | Product Category | Flammability | Product Length (mm) | Contact Finish Thickness | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AW 110/02-T ASSMANN WSW Components | 41 |
| - | - | - | - | - | - | No | Straight | - | - | - | EAR99 | Compliant | - | 8536.69.40.40 | 1000 | - | 200 | 20 | 3/Contact | - | 105 | 150VDC|100VAC | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | No | 2.5 | - | - | - | - | - | 2.54 | Solder | - | - | - | - | - | Bag | - | Active | - | - | Unshrouded Header | - | - | - | 1 | HDR | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 | - | 6.2 | - | - | ||
![]() 502426-2410-TR750 Molex | 750 | - | - | Gold Over Nickel | - | - | - | 0.027047 | No | Straight | - | Phosphor Bronze | 80(mohm) | EAR99 | Compliant | - | - | 100 | - | 30 | 80 | 0.3/Contact | - | 85 | 50VDC|50VAC | - | - | -25 | Surface Mount | Surface Mount | 2 | -25C to 85C | - | - | - | - | 0.4(mm) | - | No | 2.6 | - | - | - | - | - | 0.4 | Solder | - | - | 50VDC/50VAC | - | - | Tape and Reel | - | Obsolete | - | - | Board to Board | - | - | - | 2 | RCP | - | - | - | - | - | - | - | - | 24 | Black | - | - | - | - | - | 0.3/Contact(A) | - | - | - | - | - | - | 7.9 | - | 1 | - | - | ||
![]() 502430-2630-TR750 Molex | In Stock | - | - | - | - | - | - | 0.013171 | No | Straight | - | - | - | EAR99 | Compliant | - | - | 100 | - | 30 | 80 | 0.3/Contact | - | 85 | 50VDC|50VAC | - | - | -40 | Surface Mount | - | - | - | - | - | - | - | - | - | No | 2.08 | - | - | - | 0.62 | - | 0.4 | Solder | - | - | - | - | - | - | - | Active | - | - | Board to Board | - | - | - | 2 | PL | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.46 | - | 0.8 | - | - | ||
![]() 461141424 Molex | In Stock | - | - | Gold Over Nickel | Through Hole | Thermoplastic (TP) | 80 | 16.686 | No | Straight | Molex | Tin | - | EAR99 | Compliant | 135 | - | 5000 | Molex | 250 | 0.75/15 | 30/Contact | + 105 C | 105 | 250VAC|250VDC | Molex | - 40 C | -40 | Through Hole | Through Hole | 2/4 | -40C to 105C | 105C | -40C | Box | 0461141424 | 2.5/1.27(mm) | - | No | 8.33(mm) | Not Required(mm) | Active | Details | - | - | 2.5/1.27 | Press Fit | EXTreme LPHPower | 0.588581 oz | 250VDC/250VAC | 250 VAC/DC | -40°C ~ 105°C | Tube | 46114 | Active | Press-Fit | Receptacle, Outer Shroud Contacts | Board to Board | 38 Position | Black | Board-to-Board | 2 | RCP | Power Connectors | - | 1.27 mm | Vertical | All | 30 A | Gold | Through Hole | 14Power/24Signal | - | LPHPower | 1(Port) | Power to the Board | 24 Signal, 14 Power | - | 30/Contact(A) | - | - | Vertical | Guide Pin | Power to the Board | 94V-0 | 108.63(mm) | 30.0µin (0.76µm) | 18.01(mm) | UL94 V-0 | - | ||
![]() 15-91-6162-CUT-TAPE Molex | In Stock | - | - | Gold Over Nickel | - | - | - | 1.159 | No | Straight | - | Phosphor Bronze | 30(mohm) | EAR99 | Compliant | - | - | 1000 | - | 50 | 30 | 3/Contact | - | 105 | 250V | Molex | - | -40 | Surface Mount | Surface Mount | 2 | -40C to 105C | - | - | Box | - | 2.54(mm) | - | No | 6.99 | - | Active | - | 2.54 | - | 2.54 | Solder | - | - | 250V | - | - | Tape and Reel | * | Active | - | - | Unshrouded Header | - | - | - | 2 | HDR | - | - | - | - | - | - | - | - | 16 | Black | - | - | - | - | - | 3/Contact(A) | - | - | - | - | - | - | 20.32 | - | 9.66 | - | - | ||
![]() V23535A2210A340 TE Connectivity | In Stock | - | - | - | - | - | - | - | No | Straight | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Center Key/Center Slot | No | - | - | - | - | 2.54 | 2.9 | 2.54 | Solder | - | - | - | - | - | - | - | Obsolete | - | - | Shrouded Header (4 Sides) | - | - | - | 2 | HDR | - | - | - | - | - | - | - | - | 34 | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.48 | - | 10 | - | - | ||
![]() G880051112C1HR Amphenol Information Communication & Commercial | In Stock | - | - | Tin | - | Nylon | - | - | No | Straight | Amphenol Commercial Products | Copper Alloy | - | EAR99 | Compliant | 1000 | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | No | - | - | - | Details | - | - | - | Solder | - | - | - | - | - | Reel | - | Active | - | - | Shrouded | 5 Position | - | Wire-to-Board | 1 Row | - | Headers & Wire Housings | - | 1.25 mm | - | - | - | - | Solder | - | Natural | - | - | Headers & Wire Housings | - | - | - | - | Headers | Straight | - | Headers & Wire Housings | - | - | - | - | - | UL 94 V-0 | ||
![]() AW 126-06/Z-T ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | No | Straight | - | - | - | EAR99 | Compliant | - | - | 10000 | - | 200 | 4 | 3/Contact | - | 105 | 150VDC|100VAC | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | No | 2.54 | - | - | - | - | 3.2 | 2.54 | Solder | - | - | - | - | - | - | - | Active | - | - | SIP Socket Strip | - | - | - | 1 | SKT | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.24 | - | 22.7 | - | - | ||
![]() AWD 127-18/Z-HP ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW 127-36/Z-HP ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWL254-DA-Z10D ASSMANN WSW Components | 32 |
| - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWD 127-12/Z-HP ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW140-EA-Z02G ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW 127-03/Z-HP ASSMANN WSW Components | 11 |
| - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWD 127-16/Z-HP ASSMANN WSW Components | 11 |
| - | - | - | - | - | - | No | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW 127-02/Z-HP ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWL254-DG-Z06D ASSMANN WSW Components | 11 |
| - | - | - | - | - | - | No | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWHW 10G-0502-T ASSMANN WSW Components | 32 |
| - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW 127-04/G-T ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWL254-DA-Z80D ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |