- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Product Weight (g) | Approvals | Automotive | Board contact surface | Body Orientation | Case material | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temp Range | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Pitch (mm) | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | RoHS | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage Rating Max | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Levels | Current | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Temperature Range | Screw Size | Current Rating (Max) | Features | Temperature | Pin Length | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 734-238/105-604 WAGO | In Stock | - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | 2.2 | CSA | No | Tin plated | Straight | Polyphthalamide (PPA GF) | Tin plated | Electrolytic Copper | 100pc(s) | 3.81mm | 10A | 10 A | (L x W x H) 8.5 x 32.57 x 12.7 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | V0 | - | Wago | 734-238/105-604 | 51207707 | Tin | +100°C | 10 | 100 | - | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 10A | 10A | 160V | - | - | III | Box | Carton (box) | Square | 8 | - | 2 | No | 8.5 | Active | 10 | 2.5 | - | 3.81 | Solder | - | 8 | - | THR connection | Solder | - | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | - | Shrouded Header (4 Sides) | 8 | - | - | - | Black | 1 | HDR | 0.150 (3.81mm) | - | - | 0.406 (10.31mm) | - | Tin | Solder | 8 | - | 300 V | 0.094 (2.40mm) | 1 | 10 A | - | Tin | - | 8 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | - | 12.7mm | 8.5mm | 32.57mm | 10.3 | UL94 V-0 | - | |||
![]() 734-473 WAGO | 54 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 10.50 x 47.00 x 18.50 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 734-473 | 7340473 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | 10A | 10A | 160V | - | - | III | Box | Carton (box) | - | 13 | - | 2 | No | - | Active | 10 | 2.5 | Non-Compliant | - | - | - | 13 | - | Soldering connection | Solder | - | 320 V | 300 V | -60°C ~ 100°C | - | 734 | Active | Socket | 734-473 | 13 | - | - | - | Grey | 1 | - | 0.138 (3.50mm) | - | - | 0.579 (14.70mm) | 10 A | Tin | Solder | 13 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | 13 | - | Vertical | - | - | - | - | - | Retention Latches (Wire Side) | -60-100 °C | - | - | 18.50mm | 10.50mm | 47.00mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 734-470 WAGO | 41 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 10.50 x 36.50 x 18.50 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 734-470 | 7340470 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | 10A | 10A | 160V | - | - | III | Box | Carton (box) | - | 10 | - | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | 10 | - | Soldering connection | Solder | - | 320 V | 300 V | -60°C ~ 100°C | Box | 734 | Active | - | 734-470 | 10 | - | - | - | Gray | - | - | 0.138 (3.50mm) | - | - | 0.579 (14.70mm) | - | Tin | Solder | 10 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | 10 | - | Vertical | - | - | - | - | - | Retention Latches (Wire Side) | -60-100 °C | - | - | 18.50mm | 10.50mm | 36.50mm | - | UL94 V-0 | - | |||
![]() 734-562 WAGO | 41 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 200pc(s) | 3.81mm | 10A | 10 A | (L x W x H) 9.12 x 14.65 x 14.30 mm | EAR99 | Compliant | Orange | - | Yes | V0 | - | Wago | 734-562 | 7340562 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | 10A | 10A | 160V | - | - | III | - | Carton (box) | - | 2 | - | 2 | No | - | Active | 10 | 2.5 | Non-Compliant | - | - | - | 2 | - | Soldering connection | Solder | - | 320 V | 300 V | -60°C ~ 100°C | Box | 734 | Active | Socket | 734-562 | 2 | - | - | - | Orange | 1 | - | 0.150 (3.81mm) | - | - | 0.413 (10.49mm) | 10 A | Tin | Solder | 2 Pole | Orange | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | 2 | - | 90°, Right Angle | - | - | - | - | - | Retention Latches (Wire Side) | -60-100 °C | - | - | 14.30mm | 9.12mm | 14.65mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 722-237/005-000 WAGO | 11 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 18.25 x 36.50 x 26.10 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 722-237/005-000 | 51134722 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | 15A | 15A | 320V | - | - | - | Box | - | - | 7 | - | - | No | - | Active | 12 | - | - | - | - | - | 7 | No | - | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 722 | Active | - | 722-237/005-000 | 7 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | 18.25 | 0.457 (11.60mm) | - | Tin | Solder | 7 Pole | - | 300 V | 0.039 (1.00mm) | 1 | 15 A | - | Tin | - | 7 | - | 90°, Right Angle | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | 26.10mm | 18.25mm | 36.50mm | - | UL94 V-0 | - | |||
![]() 722-238/031-000 WAGO | In Stock | - | - | - | - | - | - | CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 5mm | - | - | (L x W x H) 16.60 x 54.80 x 18.25 mm | EAR99 | Compliant | Light grey | - | Yes | V0 | - | Wago | 722-238/031-000 | 51138810 | Tin | - | - | - | - | - | - | - | - | - | 1 | 15A | 15A | 320V | - | - | III | - | Carton (box) | - | 8 | - | 2 | No | - | - | 12 | 4 | - | - | - | - | 8 | - | Soldering connection | Solder | - | - | - | - | - | 722 | Active | - | 722-238/031-000 | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | 8 Pole | - | 300 V | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | + sleeve | -60-85 °C | - | - | 18.25mm | 16.60mm | 54.80mm | - | - | - | |||
![]() 721-862/001-000 WAGO | 9900 |
| - | Tin | Through Hole | Polyamide 6/6 | - | CB, UR | No | Tin plated | Right Angle | Polyamide | Tin plated | Electrolytic Copper | 200pc(s) | 7.50mm | 16A | 15 A | (L x W x H) 12 x 15.7 x 15.2 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-862/001-000 | 51152926 | Tin | +100°C | 16 | 100 | 1000V | WAGO Corporation | -60°C | -60 | Through Hole | Through Hole | 1 | 16A | 16A | 630V | 1 | -60C to 100C | III | Box | Magazine | Square | 2 | 7.5(mm) | 2 | No | 12 | Active | 16 | 6 | - | 7.5 | Solder | - | 2 | - | Soldering connection | Solder | 1000V | 1 kV | 600 V | -60°C ~ 100°C | Box | 2060 | Active | - | Shrouded Header | 2 | - | - | - | Gray | 1 | HDR | 0.295 (7.50mm) | - | - | 0.449 (11.40mm) | - | Tin | Solder | 2 | Light Gray | 300 V | 0.150 (3.81mm) | 1 | 15 A | - | Tin | - | 2 | - | 90°, Right Angle | - | - | - | - | 16(A) | - | -60-100 °C | - | 28.1 | 15.2mm | 12mm | 15.7mm | 11.4 | UL94 V-0 | - | |||
![]() 722-235 WAGO | 9800 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 100pc(s) | 5mm | 12A | 15 A | (L x W x H) 16.60 x 26.50 x 18.25 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 722-235 | 51135358 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | 15A | 15A | 320V | - | - | III | Box | Carton (box) | - | 5 | - | 2 | No | - | Active | 12 | 4 | - | - | - | - | 5 | - | Soldering connection | Solder | - | 630 V | 600 V | -60°C ~ 85°C | - | 722 | Active | - | 722-235 | 5 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | 18.25mm | 0.439 (11.16mm) | - | Tin | Solder | 5 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | - | Tin | - | 5 | - | 90°, Right Angle | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | 18.25mm | 16.60mm | 26.50mm | - | UL94 V-0 | - | |||
![]() 721-270/001-000 WAGO | 11 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 4.6 | CB, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.50mm | 16A | 15 A | (L x W x H) 11.4 x 75.5 x 17 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-270/001-000 | 51152896 | Tin | +100°C | 16 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 16A | 16A | 630V | - | - | III | Box | Magazine | Square | 10 | - | 2 | No | 11.4 | Active | 16 | 6 | - | 7.5 | Solder | - | 10 | - | Soldering connection | Solder | - | 1 kV | 600 V | -60°C ~ 100°C | - | 2060 | Active | - | Wire to Board | 10 | - | - | - | Gray | 1 | HDR | 0.295 (7.50mm) | - | - | 0.472 (12.00mm) | - | Tin | Solder | 10 | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | - | Tin | - | 10 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | 75.5 | 17mm | 11.4mm | 75.5mm | 12 | UL94 V-0 | - | |||
![]() 721-263/001-040 WAGO | 11 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 1.6 | CB, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 200pc(s) | 7.50mm | 16A | 15 A | (L x W x H) 11.4 x 23 x 17 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-263/001-040 | 51153739 | Tin | +100°C | 16 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 16A | 16A | 630V | - | - | III | Box | Magazine | Square | 3 | - | 2 | No | 11.4 | Active | 16 | 6 | - | 7.5 | Solder | - | 3 | - | Soldering connection | Solder | - | 1 kV | 600 V | -60°C ~ 100°C | - | 2060 | Active | - | Wire to Board | 3 | - | - | - | Gray | 1 | HDR | 0.295 (7.50mm) | - | - | 0.472 (12.00mm) | - | Tin | Solder | 3 | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | - | Tin | - | 3 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | 23 | 17mm | 11.4mm | 23mm | 12 | UL94 V-0 | - | |||
![]() 734-405 WAGO | 55 |
| - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | UL | No | Tin plated | - | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 16.8 x 19.9 x 26.6 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 734-405 | 51149834 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | - | 2 | 10A | 10A | 160V | - | - | III | Box | Carton (box) | Square | 5 | - | 2 | No | - | Active | 10 | 2.5 | Yes | - | - | - | 10 | - | Soldering connection | Solder | - | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | - | 734-405 | 10 | - | - | Polyamide | Gray | - | - | 0.138 (3.50mm) | - | - | 0.906 (23.00mm) | - | - | Solder | - | - | - | 0.142 (3.60mm) | 2 | - | 10 | Tin | - | 5 | - | 90°, Right Angle | - | - | -76 to 212 Degrees F | - | - | - | - | 3.6 MilliMeters | - | 26.6mm | 16.8mm | 19.9mm | - | UL94 V-0 | - | |||
![]() 721-441/001-000 WAGO | 48 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | 3.7 | CSA, UR | No | Tin plated | Right Angle | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 5mm | 12A | 10 A | (L x W x H) 12 x 58.2 x 15.2 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | Polyamide | Wago | 721-441/001-000 | 51206532 | Tin | +100°C | 12 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 12A | 12A | 320V | - | - | III | Box | Magazine | Square | 11 | - | 2 | No | 12 | Active | 12 | 4 | Non-Compliant | 5 | Solder | - | 11 | - | Soldering connection | Solder | - | 630 V | 600 V | -60°C ~ 100°C | - | 2060 | Active | Plug | Wire to Board | 11 | 100 °C | -60 °C | - | Grey | 1 | HDR | 0.197 (5.00mm) | - | - | 0.449 (11.40mm) | 12 A | Tin | Solder | 11 | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | 11 | - | 90°, Right Angle | - | - | - | - | - | - | -60-100 °C | - | 58.2 | 15.2mm | 12mm | 58.2mm | 11.4 | UL94 V-0 | UL94 V-0 | |||
![]() 734-548 WAGO | 41 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 25pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 14.30 x 64.50 x 14.65 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 734-548 | 7340548 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | 10A | 10A | 160V | - | - | III | Box | Carton (box) | - | 18 | - | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | 18 | - | Soldering connection | Solder | - | 320 V | 300 V | -60°C ~ 100°C | - | 734 | Active | - | 734-548 | 18 | - | - | - | Gray | - | - | 0.138 (3.50mm) | - | - | 0.413 (10.49mm) | - | Tin | Solder | 18 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | 18 | - | 90°, Right Angle | - | - | - | - | - | Retention Latches (Wire Side) | -60-100 °C | - | - | 14.65mm | 14.30mm | 64.50mm | - | UL94 V-0 | - | |||
![]() 734-504 WAGO | 41 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CB, CSA, UL, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 100pc(s) | 3.81mm | 10A | 10 A | (L x W x H) 10.50 x 18.50 x 16.74 mm | EAR99 | Compliant | Orange | - | Yes | - | - | Wago | 734-504 | 7340504 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | 10A | 10A | 160V | - | - | - | - | - | - | 4 | - | - | No | - | Active | - | - | - | - | - | - | 4 | - | - | - | - | 320 V | 300 V | -60°C ~ 100°C | - | 734 | Active | - | 734-504 | 4 | - | - | - | Orange | - | - | 0.150 (3.81mm) | - | - | 0.579 (14.70mm) | - | Tin | Solder | 4 Pole | - | 300 V | 0.150 (3.81mm) | 1 | 10 A | - | Tin | - | 4 | - | Vertical | - | - | - | - | - | Retention Latches (Wire Side) | -60-100 °C | - | - | 16.74mm | 10.50mm | 18.50mm | - | UL94 V-0 | - | |||
![]() 722-234/039-000 WAGO | 11 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 50pc(s) | 5mm | 12A | 15 A | (L x W x H) 16.60 x 35.80 x 18.25 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 722-234/039-000 | 51138797 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | 15A | 15A | 320V | - | - | III | Box | Carton (box) | - | 4 | - | 2 | No | - | Active | 12 | 4 | Non-Compliant | - | - | - | 4 | - | Soldering connection | Solder | - | 630 V | 600 V | -60°C ~ 85°C | - | 722 | Active | Socket | 722-234/039-000 | 4 | - | - | - | Grey | 1 | - | 0.197 (5.00mm) | - | - | 0.457 (11.60mm) | 15 A | Tin | Solder | 4 Pole | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | - | Tin | - | 4 | - | 90°, Right Angle | - | - | - | - | - | + lateral latch | -60-85 °C | - | - | 18.25mm | 16.60mm | 35.80mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 721-237/001-000 WAGO | 11 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | 2.8 | CB, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 7.50mm | 12A | 10 A | (L x W x H) 11.4 x 53 x 17 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | Polyamide | Wago | 721-237/001-000 | 51149535 | - | +100°C | 12 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 12A | 12A | 630V | - | - | - | Box | - | Square | 7 | - | - | No | 11.4 | Active | - | - | Non-Compliant | 7.5 | Solder | - | 7 | - | - | - | - | 630 V | 600 V | -60°C ~ 100°C | - | 2060 | Active | Plug | Wire to Board | 7 | 100 °C | -60 °C | - | Grey | 1 | HDR | 0.295 (7.50mm) | - | - | 0.472 (12.00mm) | 12 A | Tin | Solder | 7 | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | - | Tin | - | 7 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | 53 | 17mm | 11.4mm | 53mm | 12 | UL94 V-0 | UL94 V-0 | |||
![]() 721-180/001-000 WAGO | 41 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 7.7 | CSA, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 50pc(s) | 5mm | 12A | 10 A | (L x W x H) 11.4 x 103.2 x 17 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 721-180/001-000 | 51152876 | Tin | +100°C | 16 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 16A | 16A | 320V | - | - | III | Box | Magazine | Square | 20 | - | 2 | No | 11.4 | Active | 16 | 4 | - | 5 | Solder | - | 20 | - | Soldering connection | Solder | - | 630 V | 600 V | -60°C ~ 100°C | - | 2060 | Active | - | Wire to Board | 20 | - | - | - | Gray | 1 | HDR | 0.197 (5.00mm) | - | - | 0.472 (12.00mm) | - | Tin | Solder | 20 | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | - | Tin | - | 20 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | 103.2 | 17mm | 11.4mm | 103.2mm | 12 | UL94 V-0 | - | |||
![]() 721-172/001-000 WAGO | 41 |
| - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | 4.6 | CSA, UR | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 5mm | 12A | 10 A | (L x W x H) 11.4 x 63.2 x 17 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | Polyamide | Wago | 721-172/001-000 | 51152870 | - | +100°C | 16 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 16A | 16A | 320V | - | - | - | Box | - | Square | 12 | - | - | No | 11.4 | Active | - | - | Non-Compliant | 5 | Solder | - | 12 | - | - | - | - | 630 V | 600 V | -60°C ~ 100°C | - | 2060 | Active | Plug | Wire to Board | 12 | 100 °C | -60 °C | - | Grey | 1 | HDR | 0.197 (5.00mm) | - | - | 0.472 (12.00mm) | 16 A | Tin | Solder | 12 | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | - | Tin | - | 12 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | 63.2 | 17mm | 11.4mm | 63.2mm | 12 | UL94 V-0 | UL94 V-0 | |||
![]() 722-150/005-000 WAGO | 41 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CSA, UR | No | Tin plated | - | PA 66 | Tin plated | Copper Alloy | 10pc(s) | 5mm | 12A | 15 A | (L x W x H) 11.60 x 101.50 x 32.75 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | - | - | Wago | 722-150/005-000 | 51134714 | - | - | - | - | - | WAGO Corporation | - | - | - | - | 1 | 15A | 15A | 320V | - | - | - | Box | - | - | 20 | - | - | No | - | Active | - | - | - | - | - | - | 20 | - | - | - | - | 630 V | 600 V | -60°C ~ 85°C | - | 722 | Active | - | 722-150/005-000 | 20 | - | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.719 (18.26mm) | - | Tin | Solder | 20 Pole | - | 300 V | 0.039 (1.00mm) | 1 | 15 A | - | Tin | - | 20 | - | Vertical | - | - | - | - | - | Retention Latches (Non-Wire Side) | -60-85 °C | - | - | 32.75mm | 11.60mm | 101.50mm | - | UL94 V-0 | - | |||
![]() 734-239 WAGO | 9800 |
| - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 2.2 | CB, UL | No | Tin plated | Straight | Polyamide | Tin plated | Electrolytic Copper | 100pc(s) | 3.81mm | 10A | 10 A | (L x W x H) 8.5 x 28.76 x 14.8 mm | EAR99 | Compliant | Orange | 8536.69.40.40 | Yes | - | - | Wago | 734-239 | 51148148 | - | +100°C | 10 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 10A | 10A | 160V | - | - | - | Box | - | Square | 9 | - | - | No | 8.5 | Active | - | - | - | 3.81 | Solder | - | 9 | - | - | - | - | 320 V | 300 V | -60°C ~ 100°C | - | 2140 | Active | - | Shrouded Header (4 Sides) | 9 | - | - | - | Orange | 1 | HDR | 0.150 (3.81mm) | - | - | 0.406 (10.31mm) | - | Tin | Solder | 9 | - | 300 V | 0.177 (4.50mm) | 1 | 10 A | - | Tin | - | 9 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | 28.76 | 14.8mm | 8.5mm | 28.76mm | 10.3 | UL94 V-0 | - |