- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Board contact surface | Case material | CoilResistance | Connections | Connector contact surface | Contact Materials | Content | CS | Dim | Dimensions | Factory colour | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Material of contact surface | Max. temperature | Min. temperature | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Packaging type | Pin shape | Pins per row | Pollution degree | Rated current In | Rated surge voltage | RoHS | Total number of pins | Type of electric connection | Type of fastening | Series | Type | Note | Contact Form | Coil Voltage | Coil Power | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 232-766/045-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | Tin | - | - | - | - | - | - | III | Carton (box) | - | - | 2 | 12 | 6 | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | - | - | ||
![]() 232-869/039-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | Tin | - | - | - | - | - | - | III | Carton (box) | - | - | 2 | 12 | 6 | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | - | - | ||
![]() 713-1433/105-000 WAGO | In Stock | - | - | Tin plated | Polyphthalamide (PPA GF) | - | Tin plated | - | 25pc(s) | 3.50mm | (L x W x H) 13.5 x 47 x 15.7 mm | - | Black | Yes | V0 | 713-1433/105-000 | Tin | +100°C | -60°C | 2 | 10A | 10A | 160V | III | Carton (box) | Square | 13 | 2 | 10 | 2.5 | - | 26 | Soldering connection | Solder | 1735 | 713-1433/105-000 | - | - | - | - | - | 15.7mm | 13.5mm | 47mm | |||
![]() 713-1463/107-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | Tin | - | - | - | - | - | - | III | Carton (box) | - | - | 2 | 10 | 2.5 | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | - | - | ||
![]() 722-245/039-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | Tin | - | - | - | - | - | - | III | Carton (box) | - | - | 2 | 12 | 4 | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | - | - | ||
![]() 722-839/039-000 WAGO | In Stock | - | - | Tin plated | PA 66 | - | Tin plated | - | 25pc(s) | 7.50mm | (L x W x H) 16.60 x 80.80 x 18.25 mm | - | Light grey | Yes | V0 | 722-839/039-000 | Tin | - | - | 1 | 15A | 15A | 630V | III | Carton (box) | - | 9 | 2 | 12 | 6 | - | 9 | Soldering connection | Solder | 722 | 722-839/039-000 | - | - | - | - | + lateral latch | 18.25mm | 16.60mm | 80.80mm | |||
![]() 722-243/039-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | Tin | - | - | - | - | - | - | III | Carton (box) | - | - | 2 | 12 | 4 | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | - | - | ||
![]() 769-644/007-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | Tin | - | - | - | - | - | - | - | Carton (box) | - | - | 3 | 32 | 4 | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | - | - | ||
![]() 138781 Finder | In Stock | - | - | - | - | 140 Ohm | - | - | AgNi | - | - | - | 27,7x20,7x37,2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 56 | Industrial | - | DPDT | 12VDC | 1 000 mW | - | - | - | - | ||
![]() 187316 TE Connectivity | In Stock | - | - | - | - | 350 Ohm | - | - | AgNi | - | - | - | 29x13x26,5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | XT | Power | - | DPDT | 24VAC | 400 mW | - | - | - | - | ||
![]() 206238 Finder | In Stock | - | - | - | - | 4 000 Ohm | - | - | AgNi | - | - | - | 27,7x20,7x37,2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 55 | Industrial | - | DPDT | 60VDC | 900 mW | - | - | - | - | ||
![]() 121113 Finder | In Stock | - | - | - | - | - Ohm | - | - | AgNi | - | - | - | 37,2x27,7x20,7mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | 56 | Power | - | DPDT | 230VAC | 1 500 mW | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | Tin | - | - | - | - | - | - | III | Blister | - | - | 2 | 16 | 4 | - | - | THR connection | Solder | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | Tin | - | - | - | - | - | - | III | Carton (box) | - | - | 2 | 12 | 6 | - | - | THR connection | Solder | - | - | - | - | - | - | - | - | - | - | ||
![]() 232-280/031-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | Tin | - | - | - | - | - | - | III | - | - | - | 2 | 12 | 4 | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | - | - | ||
![]() 713-1417/116-000 WAGO | In Stock | - | - | Tin plated | Polyphthalamide (PPA GF) | - | Tin plated | - | 10pc(s) | 3.50mm | (L x W x H) 13.3 x 67.6 x 15.9 mm | - | Black | Yes | V0 | 713-1417/116-000 | Tin | +100°C | -60°C | 2 | 10A | 10A | 160V | III | Carton (box) | Square | 17 | 2 | 10 | 2.5 | - | 34 | Soldering connection | Solder | 1735 | 713-1417/116-000 | - | - | - | - | - | 15.9mm | 13.3mm | 67.6mm | |||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | Tin | - | - | - | - | - | - | III | Other | - | - | 2 | 16 | 4 | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin plated | Polyphthalamide (PPA GF) | - | Tin plated | - | 100pc(s) | 5mm | (L x W x H) 8.4 x 38.2 x 14.4 mm | - | Black | Yes | V0 | 231-167/001-000/105-604 | Tin | +100°C | -60°C | 1 | 16A | 16A | 320V | III | Carton (box) | Square | 7 | 2 | 16 | 4 | - | 7 | THR connection | Solder | 300 | 231-167/001-000/105-604 | - | - | - | - | - | 14.4mm | 8.4mm | 38.2mm | |||
![]() 232-769/031-000 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | Tin | - | - | - | - | - | - | III | Carton (box) | - | - | 2 | 12 | 6 | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | - | - | ||
![]() 734-515 WAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | Tin | - | - | - | - | - | - | III | Carton (box) | - | - | 2 | 10 | 2.5 | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | - | - |