- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Housing Material | Automotive | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Plating Thickness | ECCN (US) | EU RoHS | HTS | Ihs Manufacturer | Insulation Resistance (MOhm) | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Mating Cycle (Cycles) | Maximum Contact Resistance (mOhm) | Maximum Contact Resistance (MOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Polarization Type | PPAP | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Row Spacing (mm) | Speed Rating (Gbps) | SVHC | SVHC Exceeds Threshold | Tail Length (mm) | Terminal Pitch (mm) | Termination Method | Tradename | Packaging | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Contact Style | Mating Contact Pitch | Body/Shell Style | Termination Type | Contact Finish Termination | Contact Pattern | Insulator Color | Device Socket Type | Device Type Used On | Terminal Length | Product Length (mm) | Plating Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HTSW-206-18-G-S Samtec, Inc. | In Stock | - | - | 3 Weeks | - | - | BOARD | - | No | 1.2 inch | Straight | GOLD | PHOSPHOR BRONZE | - | EAR99 | - | - | SAMTEC INC | - | LIQUID CRYSTAL POLYMER (LCP) | Samtec Inc | - | HTSW-206-18-G-S | - | - | - | 6.3/Contact | 125 | 550VAC | -55 | Through Hole | STRAIGHT | ONE | 1 | 125 °C | -55 °C | ROHS COMPLIANT | Active | - | No | 2.48 | 5.77 | - | Yes | - | - | - | - | 2.79 | 5.08 | Solder | - | - | e4 | Yes | Active | - | EAR99 | BOARD CONNECTOR | Unshrouded Header | 1 | HDR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | 5.08 mm | compliant | UL, CSA | COMMERCIAL | 1 | 6 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | MALE | - | 0.1 inch | SQ PIN-SKT | 0.2 inch | RECEPTACLE | SOLDER | Gold (Au) | RECTANGULAR | NATURAL | - | - | 0.11 inch | 30.48 | 10u inch | 20.83 | ||
![]() HTSS-125-01-H-D Samtec, Inc. | In Stock | - | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | - | - | - | 5000 | - | - | - | - | - | - | - | 3/Contact | 125 | - | -55 | Through Hole | - | - | - | - | - | - | - | Center Key/Center Slot | No | 9.27 | - | - | - | 2.54 | - | - | - | 3.3 | 2.54 | Solder | - | - | - | - | Active | - | - | - | Shrouded Header | 2 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67.31 | - | 10.16 | ||
![]() MW-03-03-G-D-170-080-TR Samtec, Inc. | In Stock | - | - | 3 Weeks | - | - | BOARD | - | No | - | Straight | - | - | - | EAR99 | Compliant | - | SAMTEC INC | - | - | Samtec Inc | - | MW-03-03-G-D-170-080-TR | - | - | - | 2.5/Contact | 125 | - | -55 | Surface Mount | STRAIGHT | - | 2 | - | - | - | Active | - | No | 5.21 | 5.77 | - | - | 1 | - | - | - | - | 1 | Solder | FLEX STACK | - | - | - | Active | - | - | BOARD STACKING CONNECTOR | Board Stacker | 2 | HDR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | 1 mm | compliant | - | - | - | 6 | - | - | - | MALE | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | 3 | - | 6.35 | ||
![]() ZLTMM-117-66-F-D-425 Samtec, Inc. | 44 |
| - | 3 Weeks | Production (Last Updated: 1 year ago) | - | BOARD | - | No | - | Straight | - | - | - | EAR99 | Compliant | 8536.69.40.40 | SAMTEC INC | - | - | Samtec Inc | PRODUCTION (Last Updated: 1 year ago) | ZLTMM-117-66-F-D-425 | - | - | - | 3/Contact | 125 | - | -55 | Through Hole | STRAIGHT | - | 2 | - | - | - | Active | Center Key/Center Slot | No | 6.51 | 5.77 | - | Yes | 2 | - | - | - | - | 2 | Solder | - | Bulk | e3 | - | Active | - | - | BOARD STACKING CONNECTOR | Elevated Shrouded Header | 2 | HDR | SHROUDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 34 | - | 2 mm | compliant | - | - | - | 34 | - | NS | - | MALE | 94V-0 | - | - | - | - | SOLDER | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 36.39 | - | 10.79 | ||
![]() TW-02-12-S-S-675-175 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | No | - | Straight | - | - | (0.762/1.27)um | EAR99 | Compliant | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 5.2/Contact | 125 | - | -55 | Through Hole | - | - | - | - | - | - | - | - | No | 2 | - | - | - | - | 8 | - | - | 4.44 | 2 | Solder | - | - | - | - | Active | - | - | - | Board Stacker | 1 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 23.75 | ||
![]() BSH-060-01-F-D-A-K Samtec, Inc. | In Stock | - | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant | 8536.69.40.40 | - | 5000 | - | - | - | - | 100 | - | 15 | 2/Contact | 125 | 175VAC | -55 | Surface Mount | - | - | - | - | - | - | - | - | No | 7.49 | - | - | - | 3.81 | - | - | - | - | 0.5 | Solder | - | - | - | - | Obsolete | - | - | - | Socket Strip | 2 | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.27 | - | 3.25 | ||
![]() PLCC-044-F-N-TR Samtec, Inc. | In Stock | - | - | - | - | Surface Mount | - | - | No | - | Straight | - | - | - | EAR99 | Compliant | 8536.69.40.40 | - | - | - | - | - | - | - | 10 | - | 1/Contact | 125 | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | No | 22.86 | - | Compliant | - | - | - | - | - | - | 1.27 | Solder | - | Tape and Reel | - | - | Obsolete | Solder | - | - | PLCC Socket | - | SKT | - | - | - | - | - | - | - | - | - | 1.27 mm | - | Straight | - | - | - | - | - | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.86 | - | 5.08 | ||
![]() PLCA-068-T-S-N Samtec, Inc. | In Stock | - | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 1/Contact | 105 | 600VAC | -55 | Surface Mount | - | - | - | - | - | - | - | - | No | 29.21 | - | - | - | - | - | - | - | - | 1.27 | Solder | - | Tube | - | - | Obsolete | - | - | - | PLCC Adapter | - | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.21 | - | 6.77 | ||
![]() AP-306-T-A Samtec, Inc. | In Stock | - | - | - | - | - | - | POLYESTER | No | - | Straight | TIN OVER NICKEL (50) | BRASS | - | EAR99 | Compliant | 8536.69.40.40 | SAMTEC INC | - | - | Samtec Inc | - | AP-306-T-A | - | - | - | 1/Contact | 125 | 100VDC | -55 | Through Hole | - | - | - | - | - | - | Active | - | No | 10.16 | 5.69 | - | Yes | - | - | - | - | - | 2.54 | - | - | - | e3 | Yes | Obsolete | - | EAR99 | - | DIP Adapter | 2 | PL | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | IC SOCKET | DIP6 | - | 8.89 | - | 12.12 | ||
![]() ASP-157222-01 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | EAR99 | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Custom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC-314-ZHGT Samtec, Inc. | In Stock | - | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | 10 | 1/Contact | 125 | 100VDC | -55 | Through Hole | - | - | - | - | - | - | - | - | No | 10.16 | - | - | - | - | - | - | - | - | 2.54 | Solder | - | - | - | - | Obsolete | - | - | - | DIP Socket | 2 | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.78 | - | 14.04 | ||
![]() ICF-648-SM-I-TR 125 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | 10 | 1/Contact | 125 | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | No | 17.15 | - | - | - | - | - | - | - | - | 2.54 | Solder | - | Tape and Reel | - | - | Active | - | - | - | DIP Socket | 2 | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60.96 | - | 4.57 | ||
![]() REF-177856-03 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | Supplier Unconfirmed | - | - | 5000 | - | - | - | - | 100 | - | 15 | 2/Contact | 125 | 175VAC | -55 | Surface Mount | - | - | - | - | - | - | - | - | No | 7.49 | - | - | - | 3.81 | - | - | - | - | 0.5 | Solder | - | - | - | - | Custom | - | - | - | Socket Strip | 2 | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31.27 | - | 3.25 | ||
![]() PLCC-032-L-A-TR Samtec, Inc. | In Stock | - | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | 10 | 1/Contact | 105 | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | No | 17.78 | - | - | - | - | - | - | - | - | 1.27 | Solder | - | Tape and Reel | - | - | Obsolete | - | - | - | PLCC Socket | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.32 | - | 5.08 | ||
![]() ICF-308-S-I-TR 125 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | 10 | 1/Contact | 125 | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | No | 9.53 | - | - | - | - | - | - | - | - | 2.54 | Solder | - | Tape and Reel | - | - | Active | - | - | - | DIP Socket | 2 | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16 | - | 4.57 | ||
![]() AP-306-G-C Samtec, Inc. | In Stock | - | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | 1/Contact | 125 | 100VDC | -55 | Through Hole | - | - | - | - | - | - | - | - | No | 10.16 | - | - | - | - | - | - | - | - | 2.54 | - | - | - | - | - | Obsolete | - | - | - | DIP Adapter | 2 | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.89 | - | 10.58 | ||
![]() APA-624-G-A1-.TRU Samtec, Inc. | In Stock | - | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | 1/Contact | 125 | - | -55 | Through Hole | - | - | - | - | - | - | - | - | No | 17.78 | - | - | - | - | - | Yes | Yes | - | 2.54 | Solder | - | - | - | - | Active | - | - | - | DIP Adapter | 2 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.48 | - | 7.9 | ||
![]() ALC-632-LTT Samtec, Inc. | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MEP-10768-02-M Samtec, Inc. | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | EAR99 | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | Custom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICF-632-S-O-TR 125 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | 10 | 1/Contact | 125 | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | No | 17.15 | - | - | - | - | - | - | - | - | 2.54 | Solder | - | Tape and Reel | - | - | Active | - | - | - | DIP Socket | 2 | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.64 | - | 4.57 |