- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Product Weight (g) | Automotive | Base/Housing Material | Body Orientation | Contact Finish Mating | Contact Materials | Contact Plating Thickness | ECCN (US) | EU RoHS | HTS | Ihs Manufacturer | Insulation Resistance (MOhm) | Manufacturer | Manufacturer Part Number | Mating Cycle (Cycles) | Maximum Contact Resistance (mOhm) | Maximum Contact Resistance (MOhm) | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Rows Loaded | Part Life Cycle Code | Polarization Type | PPAP | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Row Spacing (mm) | Speed Rating (Gbps) | SVHC | SVHC Exceeds Threshold | Tail Length (mm) | Terminal Pitch (mm) | Termination Method | Operating Temperature | Packaging | JESD-609 Code | Part Status | Termination | Connector Type | Type | Number of Positions | Number of Rows | Gender | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Termination Style | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Termination Type | Max Current Rating | Contact Finish Termination | Product Type | Product | Mounting Angle | Product Length | Product Length (mm) | Length | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PHF-106-01-L-S Samtec, Inc. | 25 |
| - | - | - | - | - | - | No | - | Straight | - | Phosphor Bronze | (0.25/1.27)um | EAR99 | Compliant | - | - | 10000 | - | - | 100 | 15 | - | 4.8/Contact | + 125 C | 125 | 338VAC | - 55 C | -55 | Through Hole | Through Hole | - | - | - | No | 2.41 | - | - | - | - | - | - | - | 3.12 | 2.54 | Press Fit | - | Tube | - | Active | - | - | Socket Strip | 6 Position | 1 | SKT | Headers & Wire Housings | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | Solder Pin | 6 | Socket (Female) | - | - | - | - | - | Headers & Wire Housings | Headers | Straight | - | 15.75 | - | 8.51 | UL 94 V-0 | ||
![]() ZW-05-10-T-S-450-140 Samtec, Inc. | 25 |
| - | 3 Weeks | - | BOARD | - | - | No | - | Straight | MATTE TIN | PHOSPHOR BRONZE | - | EAR99 | Compliant | - | SAMTEC INC | - | Samtec Inc | ZW-05-10-T-S-450-140 | - | - | - | 3/Contact | - | 105 | - | - | -55 | Through Hole | STRAIGHT | 1 | Active | - | No | 2.54 | 5.77 | - | Yes | - | - | - | - | 3.55 | 2.54 | Solder | - | - | e3 | Active | - | BOARD STACKING CONNECTOR | Board Stacker | - | 1 | HDR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 5 | - | 2.54 mm | - | compliant | - | 5 | MALE | 94V-0 | - | SOLDER | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 12.7 | - | 17.52 | - | ||
![]() SSW-105-22-STL-D-VS Samtec, Inc. | In Stock | - | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | Not Compliant | 8536.69.40.40 | - | - | - | - | 100 | 10 | - | 4.7/Contact | - | 125 | 655VDC|465VAC | - | -55 | Surface Mount | - | - | - | - | No | 7.87 | - | - | - | 2.54 | 8 | Yes | - | - | 2.54 | Solder | - | Tube | - | Active | - | - | Socket Strip | - | 2 | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 13.21 | - | 9.78 | - | ||
![]() ASP-194961-02 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZW-04-10-T-S-450-140 Samtec, Inc. | 25 |
| - | 3 Weeks | - | BOARD | - | - | No | - | Straight | MATTE TIN | PHOSPHOR BRONZE | - | EAR99 | Compliant | - | SAMTEC INC | - | Samtec Inc | ZW-04-10-T-S-450-140 | - | - | - | 3/Contact | - | 105 | - | - | -55 | Through Hole | STRAIGHT | 1 | Active | - | No | 2.54 | 5.77 | - | Yes | - | - | - | - | 3.55 | 2.54 | Solder | - | - | e3 | Active | - | BOARD STACKING CONNECTOR | Board Stacker | - | 1 | HDR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | 2.54 mm | - | compliant | - | 4 | MALE | 94V-0 | - | SOLDER | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 10.16 | - | 17.52 | - | ||
![]() ASP-196929-02 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Custom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFM-125-L2-STL-D-A Samtec, Inc. | In Stock | - | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | Not Compliant | 8536.69.40.40 | - | - | - | - | 10000 | - | 15 | 3.2/Contact | - | 125 | 250VAC | - | -55 | Surface Mount | - | - | - | Left Key | No | 4.19 | - | - | - | 1.27 | 8 | Yes | Yes | - | 1.27 | Solder | - | Tube | - | Active | - | - | Socket Strip | - | 2 | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | 34.92 | - | 4.7 | - | ||
![]() MC 0,5/ 6-G-2,5 THT Phoenix Contact | In Stock | - | - | - | Tin | - | Polyamide | 1.592 | No | - | Right Angle | - | - | - | EAR99 | Compliant | - | - | 1000000 | - | - | 25 | - | 2 | 4 | - | 100 | 160V | - | -40 | Through Hole | - | - | - | - | No | 10.1 | - | Compliant | - | - | - | - | - | 3.8 | 2.5 | Solder | - | - | - | Active | Solder | - | Shrouded Header (4 Sides) | - | 1 | HDR | - | - | - | - | - | - | - | 2.5 mm | - | Right Angle | - | 10.1 mm | - | - | 6 | - | - | Black | - | 4 A | - | - | - | - | - | 16.9 | 21.9 mm | 8.1 | - | ||
![]() ZW-01-08-T-Q-200-165 Samtec, Inc. | 25 |
| - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 3/Contact | - | 105 | - | - | -55 | Through Hole | - | - | - | - | No | 7.52 | - | - | - | 5.08 | - | - | - | 4.19 | 2.54 | Solder | - | - | - | Active | - | - | Board Stacker | - | 2 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54 | - | 9.26 | - | ||
![]() AF-30-05.0-SM-10-1-A-K-TR Samtec, Inc. | In Stock | - | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | Not Compliant | 8536.69.40.40 | - | - | - | - | - | - | 5.5 | 1.9/Contact | - | 125 | 240VAC | - | -55 | Surface Mount | - | - | - | - | No | 13.23 | - | - | - | 1.27 | - | - | - | - | 1.27 | Solder | - | Tape and Reel | - | Active | - | - | Open Pin Field Array | - | 10 | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | - | 44.76 | - | 5.25 | - | ||
![]() ASP-101816-01 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | EAR99 | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Custom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW-03-10-F-D-393-SM-A Samtec, Inc. | 33 |
| - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 3/Contact | - | 125 | - | - | -55 | Surface Mount | - | - | - | - | No | 7.49 | - | - | - | 2.54 | - | - | - | - | 2.54 | Solder | - | Tube | - | Active | - | - | Board Stacker | - | 2 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 7.62 | - | 19.43 | - | ||
![]() 2-08-S-D-310-SM-LC-005-TR Samtec, Inc. | In Stock | - | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant | 8536.69.40.40 | - | - | - | - | - | - | - | 3/Contact | - | 125 | - | - | -55 | Surface Mount | - | - | - | - | No | 7.49 | - | - | - | 2.54 | - | - | - | - | 2.54 | Solder | - | Tape and Reel | - | Active | - | - | Board Stacker | - | 2 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | 30.48 | - | 11.81 | - | ||
![]() MMS-104-01-T-SV-P-TR Samtec, Inc. | In Stock | - | - | - | - | - | - | - | No | - | Straight | - | - | - | - | Compliant | - | - | - | - | - | - | - | 10 | 3.9/Contact | - | 105 | - | - | -55 | Through Hole | - | - | - | - | No | 2 | - | - | - | - | 8 | - | - | 2.92 | 2 | Solder | - | Tape and Reel | - | Obsolete | - | - | Socket Strip | - | 1 | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 8.56 | - | 4.45 | - | ||
![]() ASP-150984-05 Samtec, Inc. | In Stock | - | - | - | - | - | - | - | No | - | - | - | - | - | EAR99 | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Custom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-TSW-104-14-G-S Samtec, Inc. | In Stock | - | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 6.3/Contact | - | 125 | 550VAC | - | -55 | Through Hole | - | - | - | - | Yes | 2.54 | - | - | - | - | - | - | - | 2.79 | 2.54 | Solder | - | - | - | Active | - | - | Unshrouded Header | - | 1 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 10.16 | - | 10.67 | - | ||
![]() BTH-070-01-L-D-A Samtec, Inc. | In Stock | - | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | Compliant | 8536.69.40.40 | - | - | - | - | 100 | - | - | 2/Contact | - | 125 | 175VAC | - | -55 | Surface Mount | - | - | - | - | No | 5.97 | - | - | - | - | - | - | - | - | 0.5 | Solder | - | - | - | Unconfirmed | - | - | Micro Terminal | - | 2 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 | - | - | - | - | - | - | - | - | - | - | 40 | - | 4.26 | - | ||
![]() A-HTSW-103-14-G-S Samtec, Inc. | In Stock | - | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | - | 8536.69.40.40 | - | - | - | - | - | - | - | 6.3/Contact | - | 125 | 550VAC | - | -55 | Through Hole | - | - | - | - | Yes | 2.48 | - | - | - | - | - | - | - | 2.79 | 2.54 | Solder | - | - | - | Active | - | - | Unshrouded Header | - | 1 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 7.62 | - | 10.67 | - | ||
![]() A-TSW-103-07-F-D Samtec, Inc. | In Stock | - | - | - | - | - | - | - | No | - | Straight | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 6.3/Contact | - | 125 | 550VAC | - | -55 | Through Hole | - | - | - | - | Yes | 5.08 | - | - | - | 2.54 | - | - | - | 2.54 | 2.54 | Solder | - | - | - | Active | - | - | Unshrouded Header | - | 2 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 7.62 | - | 8.38 | - | ||
![]() A-ERF8-040-05.0-L-DV-K-TR Samtec, Inc. | In Stock | - | - | - | Gold | - | - | - | No | LCP (Liquid Crystal Polymer) | Straight | - | Beryllium Copper | - | EAR99 | Compliant | 8536.69.40.40 | - | - | - | - | 500 | - | 15 | 2.2/Contact | - | 125 | 200VAC | - | -55 | Surface Mount | - | - | - | - | Yes | 5.6 | - | - | - | - | - | - | - | - | 0.8 | Solder | -55 to 125 °C | Tape and Reel | - | Active | - | - | Micro High Speed Socket Strip | - | 2 | SKT | - | - | - | - | - | - | - | 0.8 mm | - | - | - | - | - | - | 80 | - | - | Black | - | - | - | - | - | - | 38 mm | 38 | - | 5.33 | - |