- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Product Weight (g) | Approvals | Automotive | Board contact surface | Body Orientation | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Contact Resistance Max | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Insulation Resistance (MOhm) | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Mating Cycle (Cycles) | Max. temperature | Maximum Contact Resistance (MOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Contact Rows | Operating Temp Range | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pin shape | Pins per row | Pitch (mm) | Polarization Type | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Row Spacing (mm) | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage Rating Max | Voltage-IEC | Voltage-UL | Wire Size | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Levels | Current | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Stripping Length | Current Rating (Max) | Features | Temperature | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 33 |
| - | - | - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;cURus | No | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | - | 16A | 15 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | - | Wago | - | 51235322 | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 V | 300 V | 24~12 AWG | -60°C ~ 100°C | - | picoMAX® 7.5 | Active | - | Plug, Male Pins | 3 | - | - | Gray | - | - | 0.295 (7.50mm) | - | - | 0.717 (18.20mm) | - | - | Tin | Screwless - Push-In Spring | 3 Pole | - | 300 Volts | - | 1 | 15 Amps | Tin | 12-24 AWG | 3 | 180° | - | 0.2-2.5mm² | 9-10mm | - | 9 to 10 MilliMeters | - | - | -60 to 100 Degrees C | - | - | - | - | - | UL94 V-0 | - | ||
![]() 2091-1430 WAGO | 33 |
| - | - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;UR | No | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | - | 10A | 10 A | - | EAR99 | Compliant | - | 8536.69.80.00 | - | - | V0 | - | - | Wago | - | 20911430 | Tin | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | III | Box | Other | - | - | - | - | - | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | - | - | - | - | - | - | - | Soldering connection | Solder | - | 160 V | 600 V | - | -60°C ~ 100°C | Box | picoMAX® 3.5 | Active | - | Header, Male Pins, Shrouded (4 Side) | 10 | - | - | Gray | - | - | 0.138 (3.50mm) | - | - | 0.488 (12.40mm) | - | - | Tin | Solder | 10 Pole | - | 300 Volts | 0.142 (3.60mm) | 1 | 10 Amps | Tin | - | 10 | - | 90°, Right Angle | - | - | - | - | - | - | -60 to 100 Degrees C | - | - | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | 20 |
| - | - | - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;UR | No | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Electrolytic Copper | - | - | - | 10A | 10 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | - | - | Wago | - | 51235137 | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | No | - | Active | 10 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 160 V | 300 V | 24~14 AWG | -60°C ~ 100°C | - | picoMAX® 3.5 | Active | - | Plug, Male Pins | 2 | - | - | Gray | - | - | 0.138 (3.50mm) | - | 28 | 0.626 (15.90mm) | - | - | Tin | Screwless - Push-In Spring | 2 Pole | - | 300 Volts | - | 1 | 10 Amps | Tin | 14-24 AWG | 2 | 180° | - | 0.2-1.5mm² | 8-9mm | - | 8 to 9 MilliMeters | - | Board Lock | -60 to 100 Degrees C | - | 15.9 | 28 | 3.5 | - | UL94 V-0 | - | ||
Tiny WHSL | 20 |
| - | - | Tin | - | Through Hole | Polyamide 6/6 | - | CB;CSA;UR | No | - | Right Angle | - | - | - | - | - | - | - | Electrolytic Copper | - | - | - | 10A | 10 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | - | - | Wago | - | 51235150 | Tin | - | - | - | 10 | 100 | 300V | WAGO Corporation | - | -60 | Through Hole | Through Hole | - | - | - | - | 1 | -60C to 100C | III | Box | Other | - | - | - | 3.5(mm) | Dual Slot | 2 | No | 17.5 | Active | 10 | 2.5 | - | - | - | - | - | - | 3.5 | Solder | - | - | - | Soldering connection | Solder | 300V | 160 V | 300 V | - | -60°C ~ 100°C | Box | picoMAX® 3.5 | Active | - | Shrouded Header (4 Sides) | 3 | - | - | Gray | 1 | M | 0.138 (3.50mm) | - | - | 0.488 (12.40mm) | - | - | Tin | Solder | 3 | Light Gray | 300 Volts | 0.142 (3.60mm) | 1 | 10 Amps | Tin | - | 3 | - | 90°, Right Angle | - | - | - | - | 10(A) | Mounting Flange | -60 to 100 Degrees C | 24.5 | - | - | - | 12.4 | UL94 V-0 | - | ||
Tiny WHSL | 137 |
| - | - | Tin | - | Free Hanging (In-Line) | Polyphthalamide | - | CB;CSA;UR | No | - | Straight | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Electrolytic Copper | - | - | - | 10A | 10 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | - | - | Wago | - | 51235129 | - | - | - | - | 10 | 100 | 300V | WAGO Corporation | - | -60 | Cable Mount | Cable | - | - | - | - | - | -60C to 100C | - | Box | - | - | - | - | 3.5(mm) | - | - | No | 44 | Active | 10 | - | - | - | - | - | - | - | 3.5 | - | - | - | No | - | - | 300V | 160 V | 300 V | 24~14 AWG | -60°C ~ 100°C | Box | picoMAX® 3.5 | Active | - | Shrouded Header | 2 | - | - | Gray | - | M | 0.138 (3.50mm) | - | 15.9 | 0.626 (15.90mm) | - | - | Tin | Screwless - Push-In Spring | 2 | Light Gray | 300 Volts | - | 1 | 10 Amps | Tin | 14-24 AWG | 2 | 180° | - | 0.2-1.5mm² | 8-9mm | - | 8 to 9 MilliMeters | 10(A) | Strain Relief | -60 to 100 Degrees C | 7.5 | 45 | 45 | 3.5 | 15.9 | UL94 V-0 | - | ||
Tiny WHSL | 20 |
| - | - | - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;cURus | No | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Electrolytic Copper | - | - | - | 16A | 15 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | - | - | Wago | - | 51235297 | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | No | - | Active | 16 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | No | - | - | - | 250 V | 300 V | 24~12 AWG | -60°C ~ 100°C | - | picoMAX® 5.0 | Active | - | Plug, Male Pins | 3 | - | - | Gray | - | - | 0.197 (5.00mm) | - | 18.2 | 0.717 (18.20mm) | - | - | Tin | Screwless - Push-In Spring | 3 Pole | - | 300 Volts | - | 1 | 15 Amps | Tin | 12-24 AWG | 3 | 180° | - | 0.2-2.5mm² | 9-10mm | - | 9 to 10 MilliMeters | - | Board Lock | -60 to 100 Degrees C | - | 32.6 | 32.6 | 5 | - | UL94 V-0 | UL94 V-0 | ||
Tiny WHSL | 20 |
| - | - | - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;cURus | No | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Electrolytic Copper | - | - | - | 16A | 15 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | - | - | Wago | - | 51235299 | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | No | - | Active | 16 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | No | - | - | - | 250 V | 300 V | 24~12 AWG | -60°C ~ 100°C | - | picoMAX® 5.0 | Active | - | Plug, Male Pins | 5 | - | - | Gray | - | - | 0.197 (5.00mm) | - | 18.2 | 0.717 (18.20mm) | - | - | Tin | Screwless - Push-In Spring | 5 Pole | - | 300 Volts | - | 1 | 15 Amps | Tin | 12-24 AWG | 5 | 180° | - | 0.2-2.5mm² | 9-10mm | - | 9 to 10 MilliMeters | - | Board Lock | -60 to 100 Degrees C | - | 32.6 | 32.6 | 5 | - | UL94 V-0 | UL94 V-0 | ||
![]() 713-1476 WAGO | 20 |
| - | - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CSA, UR | No | Tin plated | Straight | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | Electrolytic Copper | - | 20pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.3 x 57.5 x 17.3 mm | EAR99 | Compliant | Black | 8536.69.40.40 | - | Yes | V0 | - | - | Wago | 713-1476 | 7131476 | Tin | - | +100°C | - | 10 | 100 | 160V | WAGO Corporation | -60°C | -60 | Through Hole | - | 2 | 10A | 10A | 160V | - | - | III | Box | Carton (box) | - | Square | 16 | - | - | 2 | No | 13.3 | Active | 10 | 2.5 | - | - | - | 3.5 | - | - | 3.5 | Solder | - | 32 | - | Soldering connection | Solder | - | 250 V | 150 V | - | -60°C ~ 100°C | - | 1735 | Active | - | Wire to Board | 32 | - | - | Black | 2 | HDR | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | - | - | Tin | Solder | 32 | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | - | 16 | - | Vertical | - | - | - | - | - | - | -60-100 °C | 57.5 | 17.3mm | 13.3mm | 57.5mm | 13.5 | UL94 V-0 | - | |||
![]() 34707-2004 Molex | 6029 | - | - | 8 Weeks | Tin Over Nickel | - | - | Plastic | - | - | No | - | Straight | - | - | - | - | - | - | - | Copper Alloy | 10(mohm) | - | - | - | - | - | EAR99 | Compliant | - | - | MOLEX LLC | - | - | - | 20 | Molex | - | 34707-2004 | - | 10 | - | 10 | - | - | 500V | Molex | - | - | Through Hole | Through Hole | - | - | - | - | 2 | - | - | Bulk | - | Active | - | - | - | Center Key | - | No | - | Active | - | - | 5.74 | - | Yes | 2.54/6.3 | - | - | - | Solder | - | - | - | - | - | 500V | - | - | - | - | - | * | Active | - | Wire to Board | - | - | - | - | 2 | HDR | - | - | - | - | compliant | - | - | - | 12 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 721-164/001-040 WAGO | 20 |
| - | - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 1.7 | CSA, UR | No | Tin plated | Straight | Polyamide | - | - | - | - | Tin plated | Electrolytic Copper | - | 200pc(s) | 5mm | 12A | 10 A | (L x W x H) 11.4 x 23.2 x 17 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | - | Yes | V0 | - | - | Wago | 721-164/001-040 | 51153735 | Tin | - | +100°C | - | 16 | 100 | 300V | WAGO Corporation | -60°C | -60 | Through Hole | - | 1 | 16A | 16A | 320V | - | - | III | Box | Magazine | - | Square | 4 | - | - | 2 | No | 11.4 | Active | 16 | 4 | - | - | - | - | - | - | 5 | Solder | - | 4 | - | Soldering connection | Solder | - | 630 V | 600 V | - | -60°C ~ 100°C | - | 2060 | Active | - | Wire to Board | 4 | - | - | Gray | 1 | HDR | 0.197 (5.00mm) | - | - | 0.472 (12.00mm) | - | - | Tin | Solder | 4 | - | 300 V | 0.197 (5.00mm) | 1 | 15 A | Tin | - | 4 | - | Vertical | - | - | - | - | - | - | -60-100 °C | 23.2 | 17mm | 11.4mm | 23.2mm | 12 | UL94 V-0 | - | |||
Tiny WHSL | 183 |
| - | - | - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;UR | No | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Electrolytic Copper | - | - | - | 10A | 10 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | - | - | Wago | - | 51235135 | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | No | - | Active | 10 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 160 V | 300 V | 24~14 AWG | -60°C ~ 100°C | - | picoMAX® 3.5 | Active | - | Plug, Male Pins | 6 | - | - | Gray | - | - | 0.138 (3.50mm) | - | 15.9 | 0.626 (15.90mm) | - | - | Tin | Screwless - Push-In Spring | 6 Pole | - | 300 Volts | - | 1 | 10 Amps | Tin | 14-24 AWG | 6 | 180° | - | 0.2-1.5mm² | 8-9mm | - | 8 to 9 MilliMeters | - | - | -60 to 100 Degrees C | - | 28 | 28 | 3.5 | - | UL94 V-0 | - | ||
Tiny WHSL | 33 |
| - | - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CB;cURus | No | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | - | 16A | 15 A | - | EAR99 | Compliant | - | 8536.69.80.00 | - | - | V0 | - | - | Wago | - | 51253725 | Tin | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | III | Box | Other | - | - | - | - | - | 2 | No | - | Active | 16 | 4 | - | - | - | - | - | - | - | - | - | - | - | Soldering connection | Solder | - | 250 V | 300 V | - | -60°C ~ 100°C | - | picoMAX® 5.0 | Active | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.567 (14.40mm) | - | - | Tin | Solder | 6 Pole | - | 300 Volts | 0.094 (2.40mm) | 1 | 15 Amps | Tin | - | 6 | - | 90°, Right Angle | - | - | - | - | - | - | -60 to 100 Degrees C | - | - | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | 20 |
| - | - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;cURus | No | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | - | 16A | 15 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | - | Wago | - | 51235387 | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 V | 300 V | - | -60°C ~ 100°C | - | picoMAX® 7.5 | Active | - | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | Gray | - | - | 0.295 (7.50mm) | - | - | 0.768 (19.50mm) | - | - | Tin | Solder | 5 Pole | - | 300 Volts | 0.142 (3.60mm) | 1 | 15 Amps | Tin | - | 5 | - | Vertical | - | - | - | - | - | Mounting Flange | -60 to 100 Degrees C | - | - | - | - | - | UL94 V-0 | - | ||
![]() 713-1426/037-000 WAGO | 5000 |
| - | - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UR | No | Tin plated | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | Electrolytic Copper | - | 25pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.5 x 29.1 x 17.1 mm | EAR99 | Compliant | Black | 8536.69.40.40 | - | Yes | - | - | - | Wago | 713-1426/037-000 | 51209246 | - | - | +100°C | - | - | - | - | WAGO Corporation | -60°C | - | - | - | 2 | 10A | 10A | 160V | - | - | - | Box | - | - | Square | 6 | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | 250 V | 150 V | - | -60°C ~ 100°C | - | 1735 | Active | - | 713-1426/037-000 | 12 | - | - | Black | - | - | 0.138 (3.50mm) | - | - | 0.524 (13.30mm) | - | - | Tin | Solder | 12 Pole | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | - | 6 | - | 90°, Right Angle | - | - | - | - | - | Lever Actuated | -60-100 °C | - | 17.1mm | 13.5mm | 29.1mm | - | UL94 V-0 | - | |||
![]() 713-1405/107-000 WAGO | 20 |
| - | - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UR | No | Tin plated | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | Electrolytic Copper | - | 25pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.3 x 27.6 x 17.3 mm | EAR99 | Compliant with Exemption | Black | 8536.69.40.40 | - | Yes | V0 | - | - | Wago | 713-1405/107-000 | 51209264 | Tin | - | +100°C | - | - | - | - | WAGO Corporation | -60°C | - | - | - | 2 | 10A | 10A | 160V | - | - | III | Box | Carton (box) | - | Square | 5 | - | - | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | Yes | Yes | - | - | - | 10 | - | Soldering connection | Solder | - | 250 V | 150 V | - | -60°C ~ 100°C | Box | 1735 | Active | - | 713-1405/107-000 | 10 | - | - | Black | - | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | - | - | Tin | Solder | 10 Pole | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | - | 5 | - | Vertical | - | - | - | - | - | Mounting Flange | -60-100 °C | - | 17.3mm | 13.3mm | 27.6mm | - | UL94 V-0 | - | |||
Tiny WHSL | 33 |
| - | - | - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;cURus | No | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Electrolytic Copper | - | - | - | 16A | 15 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | - | - | Wago | - | 51235324 | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Active | 16 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 400 V | 300 V | 24~12 AWG | -60°C ~ 100°C | - | - | Active | - | Plug, Male Pins | 5 | - | - | Gray | - | - | 0.295 (7.50mm) | - | 32.6 | 0.717 (18.20mm) | - | - | Tin | Screwless - Push-In Spring | 5 Pole | - | 300 Volts | - | 1 | 15 Amps | Tin | 12-24 AWG | 5 | 180° | - | 0.2-2.5mm² | 9-10mm | - | 9 to 10 MilliMeters | - | - | -60 to 100 Degrees C | - | 18.2 | 32.5 | 7.5 | - | UL94 V-0 | - | ||
Tiny WHSL | 50 |
| - | - | - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;UR | No | - | - | - | 0.25 - 0.75 | 0.2 - 1.5 | 0.2 - 1.5 | 0.2 - 1.5 | - | - | Electrolytic Copper | - | - | - | 10A | 10 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | - | - | Wago | - | 51235130 | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | No | - | Active | 10 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 160 V | 300 V | 24~14 AWG | -60°C ~ 100°C | - | picoMAX® 3.5 | Active | - | Plug, Male Pins | 4 | - | - | Gray | - | - | 0.138 (3.50mm) | - | 15.9 | 0.626 (15.90mm) | - | - | Tin | Screwless - Push-In Spring | 4 Pole | - | 300 Volts | - | 1 | 10 Amps | Tin | 14-24 AWG | 4 | 180° | - | 0.2-1.5mm² | 8-9mm | - | 8 to 9 MilliMeters | - | Strain Relief | -60 to 100 Degrees C | - | 45 | 45 | 3.5 | - | UL94 V-0 | - | ||
![]() 713-1428/107-000 WAGO | 50 |
| - | - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UR | No | Tin plated | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | Electrolytic Copper | - | 25pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.5 x 38.1 x 17.1 mm | EAR99 | Compliant with Exemption | Black | 8536.69.40.40 | - | Yes | V0 | - | - | Wago | 713-1428/107-000 | 51209285 | Tin | - | +100°C | - | - | - | - | WAGO Corporation | -60°C | - | - | - | 2 | 10A | 10A | 160V | - | - | III | Box | Carton (box) | - | Square | 8 | - | - | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | Yes | Yes | - | - | - | 16 | - | Soldering connection | Solder | - | 250 V | 150 V | - | -60°C ~ 100°C | Box | 1735 | Active | - | 713-1428/107-000 | 16 | - | - | Black | - | - | 0.138 (3.50mm) | - | - | 0.524 (13.30mm) | - | - | Tin | Solder | 16 Pole | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | - | 8 | - | 90°, Right Angle | - | - | - | - | - | Mounting Flange | -60-100 °C | - | 17.1mm | 13.5mm | 38.1mm | - | UL94 V-0 | - | |||
![]() 714-175 WAGO | 50 |
| - | - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | 3.3 | CCA | No | - | Right Angle | - | - | - | - | - | - | - | Electrolytic Copper | - | - | - | 8A | 8 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | - | - | Wago | - | 7140175 | Tin | - | - | - | 8 | 100 | 150V | WAGO Corporation | - | -60 | Through Hole | - | - | - | - | - | - | - | III | Box | Carton (box) | - | - | - | - | - | 2 | No | 9.7 | Active | 8 | 2.5 | - | - | - | - | - | - | 3.5 | Solder | - | - | - | Soldering connection | Solder | - | 320 V | 150 V | - | -60°C ~ 100°C | - | MCSMINI SL | Active | - | Wire to Board | 15 | - | - | Black | 1 | HDR | 0.138 (3.50mm) | - | - | 0.382 (9.70mm) | - | - | Tin | Solder | 15 | - | 150 V | 0.134 (3.40mm) | 1 | 8 A | Tin | - | 15 | - | 90°, Right Angle | - | - | - | - | - | - | -60-100 °C | 53.9 | - | - | - | 6.9 | UL94 V-0 | - | ||
![]() 713-1403/107-000 WAGO | 50 |
| - | - | Tin | Flanges | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UR | No | Tin plated | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | Electrolytic Copper | - | 50pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.3 x 20.6 x 17.3 mm | EAR99 | Compliant with Exemption | Black | 8536.69.40.40 | - | Yes | V0 | Polyphthalamide | - | Wago | 713-1403/107-000 | 51209261 | Tin | - | +100°C | - | - | - | - | WAGO Corporation | -60°C | - | - | - | 2 | 10A | 10A | 160V | - | - | III | Box | Carton (box) | - | Square | 3 | - | - | 2 | No | - | Active | 10 | 2.5 | - | Non-Compliant | - | - | Yes | Yes | - | - | - | 6 | - | Soldering connection | Solder | - | 250 V | 150 V | - | -60°C ~ 100°C | Box | 1735 | Active | Plug | 713-1403/107-000 | 6 | 100 °C | -60 °C | Black | 2 | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | - | 10 A | Tin | Solder | 6 Pole | Black | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | - | 3 | - | Vertical | - | - | - | - | - | Mounting Flange | -60-100 °C | - | 17.3mm | 13.3mm | 20.6mm | - | UL94 V-0 | UL94 V-0 |