- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Product Weight (g) | Approvals | Automotive | Board contact surface | Body Orientation | Case material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Connector contact surface | Contact Materials | Content | CS | Current-IEC | Current-UL | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material of contact surface | Max. temperature | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature (°C) | Mounting | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Package | Packaging type | Pin shape | Pins per row | Pitch Spacing | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | RoHS | SVHC | SVHC Exceeds Threshold | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Transparent | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wire Size | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Voltage | Contact Tail Length | Number of Levels | Current | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Rated Current | Screw Size | Stripping Length | Rated Voltage | Features | Temperature | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 714-134 WAGO | 56 |
| - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CCA, UR | No | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 8A | 8 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | - | Wago | - | 7140134 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | Box | Carton (box) | - | - | - | 2 | No | - | Active | 8 | 2.5 | Non-Compliant | - | - | - | - | - | - | - | THR connection | Solder | 320 V | 150 V | - | -60°C ~ 100°C | - | 714 | Active | - | Header, Male Pins, Shrouded (4 Side) | 4 | - | - | Black | 1 | - | 3.5mm | - | - | 0.272 (6.91mm) | - | Tin | Solder | 4 Pole | Black | 150 V | 0.134 (3.40mm) | 1 | 8 A | Tin | - | 4 | - | Vertical | - | - | - | - | - | - | - | -60-100 °C | - | - | - | - | - | UL94 V-0 | - | ||
![]() 713-1427/107-000 WAGO | 20 |
| - | Tin | Flanges | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UR | No | Tin plated | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | Electrolytic Copper | 25pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.5 x 34.6 x 17.1 mm | EAR99 | Compliant with Exemption | Black | 8536.69.40.40 | Yes | - | Polyphthalamide | Wago | 713-1427/107-000 | 51209284 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 2 | 10A | 10A | 160V | - | Box | - | Square | 7 | - | - | No | - | Active | - | - | Non-Compliant | Yes | Yes | - | - | - | 14 | - | - | - | 250 V | 150 V | - | -60°C ~ 100°C | Box | 1735 | Active | Plug | 713-1427/107-000 | 14 | 100 °C | -60 °C | Black | 2 | - | 0.138 (3.50mm) | - | - | 0.524 (13.30mm) | 10 A | Tin | Solder | 14 Pole | Black | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | - | 7 | - | 90°, Right Angle | - | - | - | - | - | - | Mounting Flange | -60-100 °C | - | 17.1mm | 13.5mm | 34.6mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 714-168 WAGO | 50 |
| - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | 1.7 | CCA | No | - | Right Angle | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 8A | 8 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | - | Wago | - | 7140168 | Tin | - | 8 | 100 | 160V | WAGO Corporation | - | -60 | Through Hole | - | - | - | - | III | Box | Carton (box) | - | - | - | 2 | No | 9.7 | Active | 8 | 2.5 | Non-Compliant | - | - | 3.5 | Solder | - | - | - | THR connection | Solder | 320 V | 150 V | - | -60°C ~ 100°C | - | 714 | Active | - | Wire to Board | 8 | - | - | Black | 1 | HDR | 3.5mm | - | - | 0.382 (9.70mm) | - | Tin | Solder | 8 | Black | 150 V | 0.134 (3.40mm) | 1 | 8 A | Tin | - | 8 | - | 90°, Right Angle | - | - | - | - | - | - | - | -60-100 °C | 29.4 | - | - | - | 6.9 | UL94 V-0 | - | ||
![]() 714-172 WAGO | 50 |
| - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | 2.6 | - | No | - | Right Angle | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 8A | 8 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Wago | - | 7140172 | - | - | 8 | 100 | 150V | WAGO Corporation | - | -60 | Through Hole | - | - | - | - | - | Box | - | - | - | - | - | No | 9.7 | Active | - | - | - | - | - | 3.5 | Solder | - | - | - | - | - | 320 V | 150 V | - | -60°C ~ 100°C | - | 714 | Active | - | Wire to Board | 12 | - | - | Black | 1 | HDR | 3.5mm | - | - | 0.382 (9.70mm) | - | Tin | Solder | 12 | - | 150 V | 0.134 (3.40mm) | 1 | 8 A | Tin | - | 12 | - | 90°, Right Angle | - | - | - | - | - | - | - | -60-100 °C | 43.4 | - | - | - | 6.9 | UL94 V-0 | - | ||
![]() 714-144 WAGO | 20 |
| - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | 3 | - | No | - | Straight | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 8A | 8 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | - | Wago | - | 7140144 | Tin | - | 8 | 100 | 160V | WAGO Corporation | - | -60 | Through Hole | - | - | - | - | III | Box | Carton (box) | - | - | - | 2 | No | 6.9 | Active | 8 | 2.5 | - | - | - | 3.5 | Solder | - | - | - | Soldering connection | Solder | 320 V | 150 V | - | -60°C ~ 100°C | - | MCSMINI SL | Active | - | Wire to Board | 14 | - | - | Black | 1 | HDR | 0.138 (3.50mm) | - | - | 0.272 (6.91mm) | - | Tin | Solder | 14 | - | 150 V | 0.134 (3.40mm) | 1 | 8 A | Tin | - | 14 | - | Vertical | - | - | - | - | - | - | - | -60-100 °C | 50.4 | - | - | - | 9.7 | UL94 V-0 | - | ||
![]() 713-1418/107-000 WAGO | 20 |
| - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UR | No | Tin plated | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | Electrolytic Copper | 10pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.3 x 73.1 x 17.3 mm | EAR99 | Compliant with Exemption | Black | 8536.69.40.40 | Yes | V0 | - | Wago | 713-1418/107-000 | 51209279 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 2 | 10A | 10A | 160V | III | Box | Carton (box) | Square | 18 | - | 2 | No | - | Active | 10 | 2.5 | - | Yes | Yes | - | - | - | 36 | - | Soldering connection | Solder | 250 V | 150 V | - | -60°C ~ 100°C | Box | 1735 | Active | - | 713-1418/107-000 | 36 | - | - | Black | - | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | - | Tin | Solder | 36 Pole | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | - | 18 | - | Vertical | - | - | - | - | - | - | Mounting Flange | -60-100 °C | - | 17.3mm | 13.3mm | 73.1mm | - | UL94 V-0 | - | |||
Tiny WHSL | 33 |
| - | - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;cURus | No | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | - | Wago | - | 51235289 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | 16 | - | - | - | - | - | - | - | - | No | - | - | 250 V | 300 V | 24~12 AWG | -60°C ~ 100°C | - | picoMAX® 5.0 | Active | - | Plug, Male Pins | 5 | - | - | Gray | - | - | 0.197 (5.00mm) | - | 18.2 | 0.717 (18.20mm) | - | Tin | Screwless - Push-In Spring | 5 Pole | - | 300 Volts | - | 1 | 15 Amps | Tin | 12-24 AWG | 5 | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | 9 to 10 MilliMeters | - | Strain Relief | -60 to 100 Degrees C | - | 57.5 | 57.5 | 5 | - | UL94 V-0 | - | ||
Tiny WHSL | 20 |
| - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;cURus | No | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | - | Wago | - | 51235356 | Tin | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | III | - | Other | - | - | - | 2 | No | - | Active | 16 | 4 | - | - | - | - | - | - | - | - | Soldering connection | Solder | 250 V | 300 V | - | -60°C ~ 100°C | - | - | Active | - | Header, Male Pins, Shrouded (4 Side) | 5 | - | - | Gray | - | - | 0.197 (5.00mm) | - | - | 0.768 (19.50mm) | - | Tin | Solder | 5 Pole | - | 300 Volts | 0.142 (3.60mm) | 1 | 15 Amps | Tin | - | 5 | - | Vertical | - | - | - | - | - | - | Mounting Flange | -60 to 100 Degrees C | - | - | - | - | - | UL94 V-0 | - | ||
![]() 2091-1412 WAGO | 47 |
| - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;UR | No | - | Straight | - | - | - | - | - | - | Electrolytic Copper | 1pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 12.40 x 44.00 x 21.10 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | Yes | V0 | - | Wago | 2091-1412 | 20911412 | Tin | - | - | - | - | WAGO Corporation | - | - | Through Hole | 1 | - | - | 160V | III | Box | Other | - | 12 | 3.5mm | 2 | No | - | Active | 10 | 2.5 | - | - | - | 3.5 | Solder | - | 12 | - | Soldering connection | Solder | 160 V | 300 V | - | -60°C ~ 100°C | Box | 2091 | Active | - | Shrouded Header (4 Sides) | 12 | - | - | Gray | - | HDR | 0.138 (3.50mm) | - | - | 0.689 (17.50mm) | - | Tin | Solder | 12 | - | 300 Volts | 0.142 (3.60mm) | 1 | 10 Amps | Tin | - | 12 | - | Vertical | - | - | 10A | - | - | 160V | - | -60 to 100 Degrees C | - | 21.10mm | 12.40mm | 44.00mm | - | UL94 V-0 | - | |||
![]() 713-1436/037-000 WAGO | 20 |
| - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UR | No | Tin plated | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | Electrolytic Copper | 20pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.5 x 64.1 x 17.1 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | - | - | Wago | 713-1436/037-000 | 51209257 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 2 | 10A | 10A | 160V | - | Box | - | Square | 16 | - | - | No | - | Active | - | - | - | - | - | - | - | - | 32 | - | - | - | 250 V | 150 V | - | -60°C ~ 100°C | Box | 1735 | Active | - | 713-1436/037-000 | 32 | - | - | Black | - | - | 0.138 (3.50mm) | - | - | 0.524 (13.30mm) | - | Tin | Solder | 32 Pole | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | - | 16 | - | 90°, Right Angle | - | - | - | - | - | - | Lever Actuated | -60-100 °C | - | 17.1mm | 13.5mm | 64.1mm | - | UL94 V-0 | - | |||
![]() 713-1410/037-000 WAGO | 5000 |
| - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UR | No | Tin plated | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | Electrolytic Copper | 25pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.3 x 43.1 x 17.3 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | V0 | - | Wago | 713-1410/037-000 | 51209226 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 2 | 10A | 10A | 160V | III | Box | Carton (box) | Square | 10 | - | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | - | - | 20 | - | Soldering connection | Solder | 250 V | 150 V | - | -60°C ~ 100°C | Box | 1735 | Active | - | 713-1410/037-000 | 20 | - | - | Black | - | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | - | Tin | Solder | 20 Pole | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | - | 10 | - | Vertical | - | - | - | - | - | - | Lever Actuated | -60-100 °C | - | 17.3mm | 13.3mm | 43.1mm | - | UL94 V-0 | - | |||
![]() 713-1436 WAGO | 20 |
| - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UR | No | Tin plated | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | Electrolytic Copper | 20pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.5 x 57.5 x 17.1 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | V0 | - | Wago | 713-1436 | 7131436 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 2 | 10A | 10A | 160V | III | Box | Carton (box) | Square | 16 | - | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | - | - | 32 | - | Soldering connection | Solder | 250 V | 150 V | - | -60°C ~ 100°C | Box | 1735 | Active | - | 713-1436 | 32 | - | - | Black | - | - | 0.138 (3.50mm) | - | - | 0.524 (13.30mm) | - | Tin | Solder | 32 Pole | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | - | 16 | - | 90°, Right Angle | - | - | - | - | - | - | - | -60-100 °C | - | 17.1mm | 13.5mm | 57.5mm | - | UL94 V-0 | - | |||
![]() 713-1418/037-000 WAGO | 20 |
| - | Tin | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UR | No | Tin plated | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | Electrolytic Copper | 10pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.3 x 71.1 x 17.3 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | V0 | Polyphthalamide | Wago | 713-1418/037-000 | 51209234 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 2 | 10A | 10A | 160V | III | Box | Carton (box) | Square | 18 | - | 2 | No | - | Active | 10 | 2.5 | Non-Compliant | - | - | - | - | - | 36 | - | Soldering connection | Solder | 250 V | 150 V | - | -60°C ~ 100°C | Box | 1735 | Active | Plug | 713-1418/037-000 | 36 | 100 °C | -60 °C | Black | 2 | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | 10 A | Tin | Solder | 36 Pole | Black | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | - | 18 | - | Vertical | - | - | - | - | - | - | Lever Actuated | -60-100 °C | - | 17.3mm | 13.3mm | 71.1mm | - | UL94 V-0 | UL94 V-0 | |||
![]() 714-163 WAGO | 50 |
| - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | 0.7 | CCA, UR | No | - | Right Angle | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 8A | 8 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | - | Wago | - | 7140163 | Tin | - | 8 | 100 | 150V | WAGO Corporation | - | -60 | Through Hole | - | - | - | - | III | Box | Carton (box) | - | - | - | 2 | No | 9.7 | Active | 8 | 2.5 | Non-Compliant | - | - | 3.5 | Solder | - | - | - | THR connection | Solder | 320 V | 150 V | - | -60°C ~ 100°C | - | 714 | Active | - | Wire to Board | 3 | - | - | Black | 1 | HDR | 3.5mm | - | - | 0.382 (9.70mm) | - | Tin | Solder | 3 | Black | 150 V | 0.134 (3.40mm) | 1 | 8 A | Tin | - | 3 | - | 90°, Right Angle | - | - | - | - | - | - | - | -60-100 °C | 11.9 | - | - | - | 6.9 | UL94 V-0 | - | ||
![]() 713-1432/107-000 WAGO | 1960 |
| - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UR | No | Tin plated | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | Electrolytic Copper | 20pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.5 x 52.1 x 17.1 mm | EAR99 | Compliant with Exemption | Black | 8536.69.40.40 | Yes | V0 | - | Wago | 713-1432/107-000 | 51209289 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 2 | 10A | 10A | 160V | III | Box | Carton (box) | Square | 12 | - | 2 | No | - | Active | 10 | 2.5 | - | Yes | Yes | - | - | - | 24 | - | Soldering connection | Solder | 250 V | 150 V | - | -60°C ~ 100°C | Box | 1735 | Active | - | 713-1432/107-000 | 24 | - | - | Black | - | - | 0.138 (3.50mm) | - | - | 0.524 (13.30mm) | - | Tin | Solder | 24 Pole | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | - | 12 | - | 90°, Right Angle | - | - | - | - | - | - | Mounting Flange | -60-100 °C | - | 17.1mm | 13.5mm | 52.1mm | - | UL94 V-0 | - | |||
![]() 713-1417/107-000 WAGO | 20 |
| - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UR | No | Tin plated | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | Electrolytic Copper | 10pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.3 x 69.6 x 17.3 mm | EAR99 | Compliant with Exemption | Black | 8536.69.40.40 | Yes | V0 | - | Wago | 713-1417/107-000 | 51209278 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 2 | 10A | 10A | 160V | III | Box | Carton (box) | Square | 17 | - | 2 | No | - | Active | 10 | 2.5 | - | Yes | Yes | - | - | - | 34 | - | Soldering connection | Solder | 250 V | 150 V | - | -60°C ~ 100°C | Box | 1735 | Active | - | 713-1417/107-000 | 34 | - | - | Black | - | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | - | Tin | Solder | 34 Pole | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | - | 17 | - | Vertical | - | - | - | - | - | - | Mounting Flange | -60-100 °C | - | 17.3mm | 13.3mm | 69.6mm | - | UL94 V-0 | - | |||
![]() 713-1417/037-000 WAGO | 20 |
| - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | - | No | Tin plated | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | Electrolytic Copper | 10pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.3 x 67.6 x 17.3 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | - | - | Wago | 713-1417/037-000 | 51209233 | - | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 2 | 10A | 10A | 160V | - | Box | - | Square | 17 | - | - | No | - | Active | - | - | - | - | - | - | - | - | 34 | - | - | - | 250 V | 150 V | - | -60°C ~ 100°C | Box | 1735 | Active | - | 713-1417/037-000 | 34 | - | - | Black | - | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | - | Tin | Solder | 34 Pole | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | - | 17 | - | Vertical | - | - | - | - | - | - | Lever Actuated | -60-100 °C | - | 17.3mm | 13.3mm | 67.6mm | - | UL94 V-0 | - | |||
Tiny WHSL | 13 |
| - | - | - | Free Hanging (In-Line) | Polyphthalamide (PPA), Glass Filled | - | CB;CSA;cURus | No | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 16A | 15 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Wago | - | 51235328 | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 400 V | 300 V | 24~12 AWG | -60°C ~ 100°C | - | picoMAX® 7.5 | Active | - | Plug, Male Pins | 5 | - | - | Gray | - | - | 0.295 (7.50mm) | - | - | 0.717 (18.20mm) | - | Tin | Screwless - Push-In Spring | 5 Pole | - | 300 Volts | - | 1 | 15 Amps | Tin | 12-24 AWG | 5 | 180° | - | 0.2-2.5mm² | 9-10mm | - | - | 9 to 10 MilliMeters | - | Board Lock | -60 to 100 Degrees C | - | - | - | - | - | UL94 V-0 | - | ||
![]() 713-1470 WAGO | 20 |
| - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CSA, UR | No | Tin plated | - | Polyphthalamide (PPA GF) | - | - | - | - | Tin plated | Electrolytic Copper | 25pc(s) | 3.50mm | 10A | 10 A | (L x W x H) 13.3 x 36.5 x 17.3 mm | EAR99 | Compliant | Black | 8536.69.40.40 | Yes | V0 | - | Wago | 713-1470 | 7131470 | Tin | +100°C | - | - | - | WAGO Corporation | -60°C | - | - | 2 | 10A | 10A | 160V | III | Box | Carton (box) | Square | 10 | - | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | - | - | 20 | - | Soldering connection | Solder | 250 V | 150 V | - | -60°C ~ 100°C | - | 1735 | Active | - | 713-1470 | 20 | - | - | Black | - | - | 0.138 (3.50mm) | - | - | 0.531 (13.50mm) | - | Tin | Solder | 20 Pole | - | 150 V | 0.150 (3.81mm) | 2 | 10 A | Tin | - | 10 | - | Vertical | - | - | - | - | - | - | - | -60-100 °C | - | 17.3mm | 13.3mm | 36.5mm | - | UL94 V-0 | - | |||
![]() 714-170 WAGO | 50 |
| - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | 2.2 | CCA | No | - | Right Angle | - | - | - | - | - | - | - | Electrolytic Copper | - | - | 8A | 8 A | - | EAR99 | Compliant | - | 8536.69.40.40 | - | V0 | - | Wago | - | 7140170 | Tin | - | 8 | 100 | 160V | WAGO Corporation | - | -60 | Through Hole | - | - | - | - | III | Box | Carton (box) | - | - | - | 2 | No | 9.7 | Active | 8 | 2.5 | - | - | - | 3.5 | Solder | - | - | - | Soldering connection | Solder | 320 V | 150 V | - | -60°C ~ 100°C | - | 714 | Active | - | Wire to Board | 10 | - | - | Black | 1 | HDR | 3.5mm | - | - | 0.382 (9.70mm) | - | Tin | Solder | 10 | - | 150 V | 0.134 (3.40mm) | 1 | 8 A | Tin | - | 10 | - | 90°, Right Angle | - | - | - | - | - | - | - | -60-100 °C | 36.4 | - | - | - | 6.9 | UL94 V-0 | - |