- Manufacturer
- Contact Materials
- Packaging
- Contact Plating
- Number of Rows
- Pitch
- Series
- Mounting Styles
- Current Rating
- Contact Gender
- Housing Material
- Number of Positions
- RoHS
Attribute column
Categories
Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Product Weight (g) | Approvals | Automotive | Board contact surface | Body Length | Body Orientation | Case material | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Content | CS | Current-IEC | Current-UL | Degree of protection (IP) | Dim | ECCN (US) | EU RoHS | Factory colour | HTS | Ihs Manufacturer | Industrial packaging | Inflammability class of insulation material according to with UL94 | Insulation Resistance (MOhm) | Insulator Material | Locking mechanism | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Material housing | Material of contact surface | Max. temperature | Maximum Contact Resistance (MOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Min. temperature | Minimum Operating Temperature (°C) | Model | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Overvoltage category | Package | Packaging type | Part Life Cycle Code | Pin shape | Pins per row | Polarization Type | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Row Spacing (mm) | Tail Length (mm) | Terminal Pitch (mm) | Termination Method | Torque-Screw | Total number of pins | Type of electric connection | Type of fastening | Voltage-IEC | Voltage-UL | Wire Gauge Range | With strain relief | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Connector Type | Type | Number of Positions | Composition | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Ingress Protection | Terminal Pitch | Insulation Height | Reach Compliance Code | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Voltage | Contact Tail Length | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Levels | Number of Ports | Current | PCB Contact Row Spacing | Number of Poles | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Contact Mating Finish | Mating Contact Row Spacing | Wire Gauge or Range - AWG | Insulator Color | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Temperature Range | Screw Size | Wire Type | Features | Temperature | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM242608H Cooper Industries | In Stock | - | - | - | - | - | - | - | - | No | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | 105 | 300V | - | - | -40 | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 12 | - | - | - | - | - | - | - | 4.5 | 7.62 | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | Shrouded Header (4 Sides) | - | - | - | 1 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 71.34 | - | - | - | 8.3 | - | - | ||
![]() EM257503HO Cooper Industries | In Stock | - | - | - | - | - | - | - | - | No | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | 105 | 300V | - | - | -40 | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 12 | - | - | - | - | - | - | - | 4.5 | 5.08 | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Shrouded Header (2 Sides) | - | - | - | 1 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.24 | - | - | - | 8.3 | - | - | ||
![]() 769-637 WAGO | In Stock | - | - | - | Tin | PCB Mount | - | - | CSA;UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | V0 | - | - | - | Wago | - | 7690637 | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carton (box) | - | - | - | - | 3 | No | - | - | 32 | 4 | - | Yes | - | - | - | - | - | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | Active | - | - | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | -76 to 221 Degrees F | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 769-642 WAGO | 14 |
| - | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | CSA;UR | No | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | - | - | - | Wago | - | 51111991 | - | - | Tin | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Carton (box) | - | - | - | - | 3 | No | - | Active | 32 | 4 | - | Yes | - | - | - | - | - | - | - | Soldering connection | Solder | 500 V | - | - | - | - | Box | X-COM® | - | Active | - | - | Header, Male Pins, Shrouded (4 Side) | 12 | Polyamide | Gray | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | 0.874 (22.20mm) | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.142 (3.60mm) | - | - | - | 1 | - | - | - | 12 | - | - | - | - | - | - | - | 12 | - | Vertical | - | - | -76 to 221 Degrees F | - | - | Locking Ramp | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 472962 Cinch Connectivity Solutions | In Stock | - | - | - | - | BOARD | - | - | - | No | - | 3.701 inch | Right Angle | - | - | - | AU ON NI | PHOSPHOR BRONZE | - | - | - | - | - | - | EAR99 | Supplier Unconfirmed | - | - | CINCH CONNECTIVITY SOLUTIONS | - | - | 10000 | GLASS FILLED POLYESTER | - | Cinch Connectivity Solutions | - | 47-2962 | 47 | - | - | - | 20 | 3 | 125 | - | Cinch Connectivity Solutions | - | -65 | - | Through Hole | RIGHT ANGLE | - | - | - | - | 3 | 125 °C | -65 °C | - | Bulk | - | Active | - | - | Center Slot/Dual Slot | - | No | 17.58 | Active | - | - | 5.74 | - | - | 2.54 | - | 2.54 | Solder | - | - | - | - | - | - | - | - | - | - | * | e3 | Obsolete | EAR99 | BOARD EURO CONNECTOR | Shrouded Header (4 Sides) | - | - | - | 3 | SKT | STANDARDS: MIL-C-55302; DIN 41612 | 8536.69.40.40 | Headers and Edge Type Connectors | YES | YES | NO | NO | NO | GENERAL PURPOSE | - | 96 | - | 2.54 mm | - | compliant | UL | - | - | MIL-C-55302 | 3 | 96 | RECTANGULAR | 0.417 inch | FEMALE | 94V-0 | - | 0.702 inch | 3 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.1 inch | SOCKET | - | - | SOLDER | POLARIZED HOUSING | 1000VAC V | - | - | - | 2.54 mm | - | TIN | .8896 N | .139 N | - | 0.1 inch | - | GRAY | - | - | - | - | - | - | - | - | - | - | 94 | - | - | - | 10.6 | - | - | ||
![]() EM221803V Cooper Industries | In Stock | - | - | - | - | - | - | - | - | No | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | 105 | 300V | - | - | -55 | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 8.3 | - | - | - | - | - | - | - | 4.5 | 5.08 | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Shrouded Header (4 Sides) | - | - | - | 1 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4 | - | - | - | 12 | - | - | ||
![]() 377-0080-11131A TE Connectivity | In Stock | - | - | 12 Weeks | - | - | - | - | - | No | - | - | Right Angle | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | EAR99 | Compliant | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | TE Connectivity | - | 377-0080-11131A | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | No | 25.4 | - | - | - | 2.31 | - | Yes | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Active | EAR99 | BOARD CONNECTOR | Wire to Board | - | - | - | - | HDR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 2Power/24Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49 | - | - | - | 16 | - | - | ||
![]() 769-668 WAGO | In Stock | - | - | - | - | PCB Mount | - | - | CSA;UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | - | - | - | Wago | - | 51121875 | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carton (box) | - | - | - | - | 3 | No | - | - | 32 | 4 | - | Yes | - | - | - | - | - | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | Active | - | - | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | -76 to 221 Degrees F | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 769-640 WAGO | 31 |
| - | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | CSA;UR | No | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | - | - | Wago | - | 51111988 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | No | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | - | X-COM® | - | Active | - | - | Header, Male Pins, Shrouded (4 Side) | 10 | Polyamide | Gray | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | 0.874 (22.20mm) | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.142 (3.60mm) | - | - | - | 1 | - | - | - | 10 | - | - | - | - | - | - | - | 10 | - | Vertical | - | - | -76 to 221 Degrees F | - | - | Locking Ramp | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() A-SL254-EG-Z04MR1 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 734-133/010-000 WAGO | 23 |
| - | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | - | No | Tin plated | - | - | Polyamide | Tin plated | - | Electrolytic Copper | 200pc(s) | 3.50mm | 10A | 10 A | - | (L x W x H) 8.5 x 12.9 x 14.8 mm | EAR99 | Compliant | Light grey | 8536.69.40.40 | - | Yes | V0 | - | - | - | Wago | 734-133/010-000 | 51154197 | - | - | Tin | +100°C | - | - | - | - | WAGO Corporation | -60°C | - | - | - | - | 1 | 10A | 10A | 160V | - | - | - | III | Box | Magazine | - | Square | 3 | - | 2 | No | - | Active | 10 | 2.5 | - | - | - | - | - | - | - | - | 3 | Soldering connection | Solder | 320 V | 300 V | - | - | -60°C ~ 100°C | Box | 2140 | - | Active | - | - | 734-133/010-000 | 3 | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | 0.406 (10.31mm) | - | - | Gold-Plated | Solder | - | - | 3 Pole | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 0.177 (4.50mm) | - | - | - | 1 | - | 10 A | - | - | - | - | - | Gold | - | - | - | 3 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | 14.8mm | 8.5mm | 12.9mm | - | UL94 V-0 | - | |||
![]() 769-672 WAGO | In Stock | - | - | - | Tin | - | - | - | CCA, CSA, UR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | V0 | - | - | - | Wago | - | 51121890 | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carton (box) | - | - | - | - | 3 | No | - | - | 32 | 4 | - | Non-Compliant | - | - | - | - | - | - | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 Pole | - | - | - | - | Grey | - | - | - | - | - | - | - | 500 V | - | - | - | - | - | - | 32 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 733-340/105-604 WAGO | In Stock | - | - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | - | CCA, CSA, UL | No | Tin plated | - | - | Polyphthalamide (PPA GF) | Tin plated | - | Electrolytic Copper | 200pc(s) | 2.50mm | 6A | 4 A | - | (L x W x H) 7.8 x 27.5 x 11.3 mm | EAR99 | Compliant | Black | 8536.69.40.40 | - | Yes | V0 | - | - | - | Wago | 733-340/105-604 | 51198966 | - | - | Tin | +100°C | - | - | - | - | WAGO Corporation | -60°C | - | - | - | - | 1 | 6A | 6A | 160V | - | - | - | III | Box | Carton (box) | - | Square | 10 | - | 2 | No | - | Active | 6 | 2.5 | - | - | - | - | - | - | - | - | 10 | THR connection | Solder | 320 V | 150 V | - | - | -60°C ~ 100°C | - | 2092 | - | Active | - | - | 733-340/105-604 | 10 | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.098 (2.50mm) | - | - | - | 0.350 (8.89mm) | - | - | Tin | Solder | - | - | 10 Pole | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | 0.094 (2.40mm) | - | - | - | 1 | - | 4 A | - | - | - | - | - | Tin | - | - | - | 10 | - | Vertical | - | - | - | - | - | - | -60-100 °C | - | 11.3mm | 7.8mm | 27.5mm | - | UL94 V-0 | - | |||
![]() 769-666 WAGO | 18 |
| - | - | Tin | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CCA, CSA, UR | No | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | V0 | - | - | - | Wago | - | 51121868 | - | - | Tin | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Carton (box) | - | - | - | - | 3 | No | - | Active | 32 | 4 | - | Non-Compliant | - | - | - | - | - | - | - | Soldering connection | Solder | 500 V | - | - | - | - | - | X-COM® | - | Active | - | - | Header, Male Pins, Shrouded (4 Side) | 6 | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | 0.720 (18.29mm) | - | - | - | Solder | - | - | 6 Pole | - | - | - | - | Grey | - | - | - | - | - | - | - | 500 V | 0.142 (3.60mm) | - | - | - | 1 | - | 32 A | - | - | - | - | - | - | - | - | - | 6 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 770-855/011-000 WAGO | 23 |
| - | - | - | Through Hole | Polyamide | - | cURus | No | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | - | Integrated in plug-in connector | Wago | - | 50051947 | - | Polyamide (PA) | - | - | - | - | - | - | WAGO Corporation | - | - | Plug | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | 3 | No | - | Active | - | 6 | - | - | - | - | - | - | - | - | - | - | - | 400 V | 600 V | 12~20 AWG | No | -35°C ~ 85°C | - | WINSTA® MIDI | - | Active | - | - | Plug, Male Pins | 5 | - | Gray | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | 0.575 (14.60mm) | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | 1 | 5 | - | - | - | - | - | - | - | - | - | - | 5 | 180° | - | - | - | - | - | Solid Wire;Stranded Wire | Locking Feature | - | - | 11.7 | 26 | 47 | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Polyphthalamide (PPA), Glass Filled | 0.7 | - | No | Tin plated | - | Straight | Polyphthalamide (PPA GF) | Tin plated | - | Electrolytic Copper | 290pc(s) | 2.50mm | 6A | 4 A | - | (L x W x H) 7.8 x 10 x 11.3 mm | EAR99 | Compliant | Black | 8536.69.40.40 | - | Yes | - | - | - | - | Wago | 733-333/105-604/997-446 | 51209795 | - | - | - | +100°C | - | 6 | 100 | - | WAGO Corporation | -60°C | -60 | - | Through Hole | - | 1 | 6A | 6A | 160V | - | - | - | - | Tape & Reel (TR) | - | - | Square | 3 | - | - | No | 7.8 | Active | - | - | - | - | - | - | - | 2.5 | Solder | - | 3 | - | - | 320 V | 150 V | - | - | -60°C ~ 100°C | - | 2092 | - | Active | - | - | Shrouded Header (4 Sides) | 3 | - | Black | 1 | HDR | - | - | - | - | - | - | - | - | - | 0.098 (2.50mm) | - | - | - | 0.350 (8.89mm) | - | - | Tin | Solder | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | 0.094 (2.40mm) | - | - | - | 1 | - | 4 A | - | - | - | - | - | Tin | - | - | - | 3 | - | Vertical | - | - | - | - | - | - | -60-100 °C | 10 | 11.3mm | 7.8mm | 10mm | 8.9 | UL94 V-0 | - | |||
![]() 806-909 WAGO | 23 |
| - | - | - | PCB Mount | Polyamide (PA66), Nylon 6/6 | - | - | No | - | - | - | - | - | - | - | Copper Alloy | - | - | 10A | 10 A | - | - | EAR99 | Compliant | - | 8536.90.85.85 | - | - | - | - | - | - | Wago | - | 8060909 | - | - | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | No | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 630 V | 300 V | - | - | -60°C ~ 105°C | - | - | - | Active | - | - | Header, Male Pins, Unshrouded | 9 | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | 0.106 (2.70mm) | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.134 (3.40mm) | - | - | - | 1 | - | - | - | 9 | - | - | - | Tin | - | - | - | 9 | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() EM221808H Cooper Industries | In Stock | - | - | - | - | - | - | - | - | No | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | 105 | 300V | - | - | -55 | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 12 | - | - | - | - | - | - | - | 4.5 | 5.08 | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Shrouded Header (4 Sides) | - | - | - | 1 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.8 | - | - | - | 8.3 | - | - | ||
![]() EM257516VC Cooper Industries | In Stock | - | - | - | - | - | - | - | - | No | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | 105 | 300V | - | - | -40 | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 8.3 | - | - | - | - | - | - | - | 4.5 | 5.08 | Solder | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Shrouded Header (4 Sides) | - | - | - | 1 | HDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 83.2 | - | - | - | 12 | - | - | ||
![]() 770-3115/011-000 WAGO | 23 |
| - | - | - | Panel Mount | Polyamide | - | cURus | No | - | - | - | - | - | - | - | - | - | - | 25A | 23 A | IP20 | - | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | - | - | Integrated in plug-in connector | Wago | - | 51210039 | - | Polyamide (PA) | - | - | - | - | - | - | WAGO Corporation | - | - | Plug | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | 3 | No | - | Active | - | 6 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 400 V | 600 V | 12~20 AWG | No | -35°C ~ 85°C | - | WINSTA® MIDI | - | Active | - | - | Plug, Male Pins | 5 | - | Blue | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | 0.575 (14.60mm) | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | 1 | 5 | - | - | - | - | - | - | - | - | - | - | 5 | 180° | - | - | - | - | - | Solid Wire;Stranded Wire | Locking Feature | - | - | 11.7 | 26 | 47 | - | UL94 V-0 | - |