- Manufacturer
- Gender
- Insulation
- RoHS Status
- Termination
- Width - Tab
- Tab Thickness
- Factory Lead Time
- Packaging
- Part Status
- Length
- Mount
- Contact Materials
Attribute column
Categories
Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Weight | Body Material | Terminal Material | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Approval Agency | Contact Resistance | Wire Gauge | Connector Support Type | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Rated Current | Wire Cross Section | Assembly Item Name | Cable Entry-Max | Length - Tab | Rated Voltage(DC) | Cable Entry-Min | Rated Voltage(AC) | Features | Diameter | Height | Length | Width | Thickness | Length - Overall | Tab Thickness | Width - Tab | Material Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPF14-205FIB-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Copper | - | Brass | Nylon | - | - | Bulk | 2001 | DiscoGrip™ | - | Active | Not Applicable | Crimp | - | INTERCONNECTION DEVICE | - | - | - | Blue | - | Female | - | - | - | - | - | 7.9mm | - | - | - | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | - | 0.090 ~ 0.156 (2.29mm ~ 3.96mm) | Fully Insulated | Standard | - | - | - | - | - | - | - | - | - | - | - | 19.812mm | 7.87mm | - | 0.780 19.81mm | 0.032 0.81mm | 0.187 4.75mm 0.205 5.21mm | - | No | - | ROHS3 Compliant | - | ||
![]() D18-250-C Panduit Corp | 7 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | 117.934016g | - | - | Brass | - | - | - | Bulk | 2011 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | - | - | Female | 8536.90.40.00 | - | - | - | - | 7.62mm | - | - | - | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | - | PUSH-ON TERMINAL | - | Non-Insulated | Standard | - | - | - | - | - | - | - | - | Serrated Termination | - | - | 18.288mm | 7.6mm | - | 0.720 18.29mm | 0.032 0.81mm | 0.250 6.35mm | - | No | - | ROHS3 Compliant | - | ||
![]() 7822 Keystone Electronics | 249 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole, Right Angle | - | 2 | - | - | - | - | Steel | Thermoplastic | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | INTERCONNECTION DEVICE | - | - | - | Black | - | Male | 8536.69.40.40 | - | - | - | Right Angle | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Non-Mating End Insulated | Header | - | - | - | - | 0.307 7.80mm | - | - | - | 2 Tabs | - | - | 9.19mm | - | - | - | 0.032 0.81mm | 0.250 6.35mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DNF18-250FIB-E Panduit Corp | 111 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | Brass | Nylon | - | - | Bulk | 2009 | Pan-Term® | - | Active | Not Applicable | Crimp | - | - | - | - | - | Red | - | Female | - | - | - | - | - | - | - | Tin | - | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | - | - | 0.136 (3.45mm) | Fully Insulated | Standard | - | - | - | - | - | - | - | - | Butted Seam | - | - | 21.336mm | - | - | 0.840 21.34mm | 0.032 0.81mm | 0.250 6.35mm | - | No | - | ROHS3 Compliant | - | ||
![]() DNF14-206FIB-C Panduit Corp | 96 | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | 125 | - | - | 108.862169g | - | - | Brass | Nylon | - | - | Bulk | 2009 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Blue | - | Female | 8536.90.40.00 | - | - | - | - | 7.9mm | - | Tin | - | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | PUSH-ON TERMINAL | 0.160 (4.06mm) | Fully Insulated | Standard | - | 2.5 mm2 | - | - | - | - | - | - | Serrated Termination | - | - | 19.8mm | 7.87mm | - | 0.780 19.81mm | 0.020 0.51mm | 0.187 4.75mm 0.205 5.21mm | - | No | - | ROHS3 Compliant | - | ||
![]() DNF14-250M-C Panduit Corp | 40 | - | Datasheet | 4 Weeks | Nickel | Free Hanging | Free Hanging (In-Line) | - | - | Brass | 136.077711g | - | - | Copper | Nylon | - | - | Bulk | 2005 | Pan-Term® | - | Active | Not Applicable | Crimp | - | INTERCONNECTION DEVICE | - | - | - | Blue | - | Male | - | - | - | - | Straight | 6.4mm | - | - | - | - | - | 14-16 AWG | - | 14 AWG | 16 AWG | - | - | - | 0.162 ~ 0.050 (4.11mm ~ 1.27mm) | Non-Mating End Insulated | Standard | - | - | - | - | - | - | - | - | Serrated Termination | - | - | 22.86mm | - | - | 0.900 22.86mm | 0.032 0.81mm | 0.250 6.35mm | - | No | - | ROHS3 Compliant | - | ||
![]() DV18-250MB-CY Panduit Corp | 54 |
| - | 4 Weeks | Nickel | Free Hanging | Free Hanging (In-Line) | - | - | Copper | 141.747616g | Copper | - | Copper | Vinyl | - | - | Bulk | 2005 | Pan-Term® | - | Active | Not Applicable | Crimp | - | - | - | - | - | Red | - | Male | - | - | - | - | Straight | 7.87mm | - | Nickel | - | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | Nickel | - | - | 0.154 (3.91mm) | Non-Mating End Insulated | Standard | - | - | - | - | - | - | - | - | Butted Seam | - | - | 24.9mm | - | - | 0.980 24.89mm | 0.032 0.81mm | 0.250 6.35mm | - | No | - | ROHS3 Compliant | - | ||
![]() DNFR18250FIB-KD Panduit Corp | 136500 |
| - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | Brass, Tin | 3.53802kg | - | - | Brass | Nylon | - | - | Tape & Reel (TR) | 2005 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Red | - | Female | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | - | WIRE TERMINAL | 0.180 (4.57mm) | Fully Insulated | Angled - 90°, Flag | - | - | - | - | - | - | - | - | Butted Seam | - | - | 14.48mm | - | - | - | 0.032 0.81mm | 0.250 6.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 7829 Keystone Electronics | 45 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | Steel | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Red | - | Male | 8536.90.40.00 | - | - | - | Straight | - | - | Tin | - | - | - | - | - | - | - | - | - | TAB TERMINAL | - | Non-Mating End Insulated | Header | - | - | - | - | - | - | - | - | 4 Tabs | - | - | 18.1102mm | - | - | 0.713 18.10mm | 0.032 0.81mm | 0.250 6.35mm | - | - | - | ROHS3 Compliant | - | ||
![]() DNFR14-250FIB-L Panduit Corp | 200 |
| - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | - | 79.378665g | Nylon | - | Brass | - | - | - | Bulk | 2005 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Blue | - | Female | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | 14 AWG | PUSH-ON TERMINAL | 0.178 (4.52mm) | Fully Insulated | Angled - 90°, Flag | - | - | - | - | - | - | - | - | - | - | - | 15.24mm | - | - | - | 0.032 0.81mm | 0.250 6.35mm | - | No | - | ROHS3 Compliant | - | ||
![]() DPF18-110FIB-3K Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | 2.721554kg | - | - | Brass | Nylon | - | - | Tape & Reel (TR) | 2005 | DiscoGrip™ | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Red | - | Female | 8536.90.40.00 | - | - | - | - | - | - | Tin | - | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | - | WIRE TERMINAL | 0.050 ~ 0.132 (1.27mm ~ 3.35mm) | Fully Insulated | Standard | - | 1.5 mm2 | - | - | - | - | - | - | Butted Seam | - | - | 18.034mm | - | - | 0.710 18.03mm | 0.032 0.81mm | 0.110 2.79mm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 899 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Copper | Copper | Nylon | - | - | Bulk | 2000 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | Red | - | Male | - | - | - | - | - | - | - | Tin | - | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | 18 AWG | - | 0.145 (3.68mm) | Fully Insulated | Standard | - | - | - | - | - | - | - | - | Butted Seam | - | - | 24.13mm | - | - | 0.950 24.13mm | 0.032 0.81mm | 0.250 6.35mm | - | - | Unknown | RoHS Compliant | - | ||
![]() 94823 3M | 1910 | - | Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 100 | - | - | 1.088622kg | - | - | Copper | Nylon | - | - | Bulk | 2002 | Highland™ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | Blue | - | Male | - | - | - | - | Straight | - | - | Tin | - | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | - | 0.145 (3.68mm) | Fully Insulated | Standard | - | - | - | - | - | - | - | - | Butted Seam | - | - | 22.098mm | 4.75mm | - | 0.870 22.10mm | 0.020 0.51mm | 0.187 4.75mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DNF14-250FIM-E Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Nickel | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | Brass | - | - | - | Bulk | 2011 | Pan-Term® | yes | Active | Not Applicable | Crimp | - | - | - | - | - | Blue | - | Male | - | - | - | - | - | 10.7mm | - | - | - | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | TAB TERMINAL | 0.158 (4.01mm) | Fully Insulated | Standard | - | 2.5 mm2 | - | - | - | - | - | - | Serrated Termination | - | - | 22.86mm | - | - | 0.900 22.86mm | 0.032 0.81mm | 0.250 6.35mm | - | No | - | ROHS3 Compliant | - | ||
![]() DNFR18-205FIB-M Panduit Corp | 34 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | - | - | - | - | Brass | Nylon | - | - | Bulk | 2005 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Red | - | Female | 8536.90.40.00 | - | - | - | - | 9.4mm | - | - | - | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | - | WIRE TERMINAL | 0.178 (4.52mm) | Fully Insulated | Angled - 90°, Flag | - | - | - | - | - | - | - | - | - | - | - | 15.24mm | 9.4mm | - | - | 0.032 0.81mm | 0.187 4.75mm 0.205 5.21mm | - | No | - | ROHS3 Compliant | - | ||
![]() SPS-91T-250 JST Sales America Inc. | 12000 |
| Datasheet | 16 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | Brass | - | 105°C | -40°C | Reel | 2016 | PS | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | - | - | - | Female | 8536.90.40.00 | NO | NO | NO | - | - | - | Tin | - | CSA; TUV; UL | 6mOhm | 10-14 AWG | CONNECTOR ACCESSORY | 14 AWG | 10 AWG | - | - | - | 0.118 ~ 0.185 (3.00mm ~ 4.70mm) | Non-Insulated | Standard | 25A | - | CONTACT | 0.185 inch | 0.252 6.40mm | 250V | 0.118 inch | 250V | - | - | - | 20.8026mm | - | - | 0.819 20.80mm | 0.032 0.81mm | 0.250 6.35mm | - | - | - | RoHS Compliant | - | ||
![]() 1008 Keystone Electronics | 1435 |
| Datasheet | 6 Weeks | Tin | Chassis, Rivet | Board, Chassis | - | - | - | - | - | - | Brass | Thermoplastic | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | Screw, Rivet, Stud | EAR99 | - | 10 | 145°C | -50°C | - | 5 | Male | - | - | - | - | Right Angle | - | 15A | - | 500V | - | - | - | - | - | - | - | - | PCB TERMINAL | - | Non-Insulated | Angled - 90° | - | - | - | - | - | - | - | - | 10 Tabs | 812.8μm | 10.3mm | 46.2mm | - | 813μm | - | - | 0.250 6.35mm | 812.8μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4909 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Brass | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | Male | 8546.90.00.00 | - | - | - | Right Angle | - | - | Tin | - | - | - | - | - | - | - | - | - | TAB TERMINAL | - | Non-Insulated | Standard | - | - | - | - | - | - | - | - | - | - | - | 14.2mm | - | - | - | 0.032 0.81mm | 0.205 5.21mm | - | - | - | ROHS3 Compliant | - | ||
![]() DNF14-188FIB-3K Panduit Corp | 2243 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | Brass | - | - | - | Tape & Reel (TR) | 2011 | Disco™ ReelSmart™ | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Blue | - | Female | 8536.90.40.00 | - | - | - | - | 7.4mm | - | - | - | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | PUSH-ON TERMINAL | 0.160 (4.06mm) | Fully Insulated | Standard | - | - | - | - | - | - | - | - | Butted Seam | - | - | 19.812mm | - | - | 0.780 19.81mm | 0.020 0.51mm | 0.187 4.75mm | - | No | - | ROHS3 Compliant | - | ||
![]() DNF18-111FIB-C Panduit Corp | 190000 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | 63.502932g | - | - | Brass | Nylon | - | - | Bulk | 2007 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | INTERCONNECTION DEVICE | - | - | - | Red | - | Female | 8536.90.40.00 | - | - | - | Straight | 4.8mm | - | - | - | - | - | 18-22 AWG | - | 18 AWG | 22 AWG | - | 22 AWG | - | 0.120 (3.05mm) | Fully Insulated | Standard | - | - | - | - | - | - | - | - | Serrated Termination | - | - | 18mm | - | - | 0.710 18.03mm | 0.020 0.51mm | 0.110 2.79mm | - | - | No SVHC | ROHS3 Compliant | - |