- Manufacturer
- Gender
- Insulation
- RoHS Status
- Termination
- Width - Tab
- Tab Thickness
- Factory Lead Time
- Packaging
- Part Status
- Length
- Mount
- Contact Materials
Attribute column
Categories
Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Wire Gauge | ELV | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Sealable | Terminal and Terminal Block Type | Halogen Free | Insulation Diameter | Insulation | Terminal Type | Wire/Cable Diameter | Wire Cross Section | Mating Tab Width | Insulated Wire Support | Glow Wire Compliant | Length - Tab | Features | Diameter | Length | Width | Length - Overall | Tab Thickness | Board Thickness | Width - Tab | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DV10-250-L Panduit Corp | 2736 |
| - | 4 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | Vinyl | - | Bulk | 2006 | Pan-Term® | yes | Active | Not Applicable | Crimp | - | INTERCONNECTION DEVICE | - | - | - | Yellow | Female | - | - | Straight | 7.62mm | - | - | - | 10-12 AWG | - | - | 12 AWG | 10 AWG | - | - | - | - | 0.229 (5.82mm) | Non-Mating End Insulated | Standard | - | - | - | - | - | - | - | - | 26.162mm | - | 1.030 26.16mm | 0.032 0.81mm | - | 0.250 6.35mm | No | - | ROHS3 Compliant | - | - | ||
![]() 0945120301 Molex | In Stock | - | Datasheet | - | - | - | - | Free Hanging (In-Line) | - | - | - | Brass | - | 250V | Tape & Reel (TR) | - | 94512 | yes | Last Time Buy | 1 (Unlimited) | Crimp | - | - | - | - | - | - | Female | - | - | Straight | - | - | - | Tin | 10-12 AWG | Compliant | - | - | - | 10 AWG | - | PUSH-ON TERMINAL | Low Halogen | 0.150 ~ 0.201 (3.81mm ~ 5.10mm) | Non-Insulated | Standard | - | - | - | - | Non-compliant | 0.303 7.70mm | - | - | - | - | 0.839 21.30mm | 0.032 0.81mm | - | 0.250 6.35mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3547 Keystone Electronics | 447 | - | Datasheet | 6 Weeks | - | - | Horizontal, Through Hole | Through Hole | - | - | - | Brass | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 1 | - | - | Silver | Female | 8536.90.40.00 | - | - | - | - | 30A | Nickel | - | - | - | - | - | - | - | PCB TERMINAL | - | - | Non-Insulated | Horizontal | - | - | - | - | - | 0.250 6.35mm | - | 1.7018mm | 10.16mm | - | - | 0.032 0.81mm | 406.4μm | 0.250 6.35mm | - | No SVHC | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() 4928TR Keystone Electronics | 18367 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | - | - | - | Brass | - | - | Tape & Reel (TR) | 2016 | - | - | Active | Not Applicable | Solder | - | - | - | - | - | - | Male | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | Non-Insulated | Standard | - | - | - | - | - | - | - | - | - | - | 0.413 10.49mm | 0.032 0.81mm | - | 0.240 6.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2-520102-2 TE Connectivity AMP Connectors | 151200 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | Nylon | - | Tape & Reel (TR) | 2006 | Ultra-Fast | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | - | Red | Male | 8536.90.40.00 | - | Straight | 13.25mm | - | 4A | - | 18-22 AWG | - | Discrete | 22 AWG | 18 AWG | 22 AWG | No | TAB TERMINAL | - | 0.135 (3.43mm) | Fully Insulated | Standard | 3.43 mm | 0.89 mm2 | 6.35mm | Yes | - | - | - | - | 21.717mm | - | 0.855 21.72mm | 0.032 0.81mm | - | 0.250 6.35mm | - | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 170325-1 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | - | - | Tape & Reel (TR) | 1997 | Mark II | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 221°C | -40°C | - | Female | 8536.90.40.00 | - | Straight | - | - | - | Tin | 16-20 AWG | Compliant | Discrete | 20 AWG | 16 AWG | - | No | PUSH-ON TERMINAL | - | 0.075 ~ 0.134 (1.91mm ~ 3.40mm) | Non-Insulated | Standard | 3.3782 mm | 1.38 mm2 | 4.75mm | Yes | - | - | - | - | 21.59mm | - | 0.850 21.59mm | 0.020 0.51mm | - | 0.187 4.75mm | - | - | RoHS Compliant | - | Not Applicable | ||
![]() 31-946 EAO | 229 | - | Datasheet | 8 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | 2009 | 31 | - | Active | Not Applicable | Crimp | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSH-ON TERMINAL | - | - | Non-Insulated | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EDNF18-250FIB-L Panduit Corp | 45657 |
| Datasheet | 6 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | Brass | - | - | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | - | - | Red | Female | - | - | - | - | - | - | Tin | 18-22 AWG | - | - | - | - | - | - | - | - | 0.136 (3.45mm) | Fully Insulated | Standard | - | - | - | - | - | - | - | - | - | - | 0.840 21.34mm | 0.032 0.81mm | - | 0.250 6.35mm | - | - | ROHS3 Compliant | - | - | ||
![]() 63119-1 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Free Hanging | Free Hanging (In-Line) | - | 250 | - | Brass | - | - | Tape & Reel (TR) | 1998 | Mark II | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | - | - | Female | 8536.90.40.00 | - | Straight | 7.6mm | - | - | - | 18-22 AWG | - | Discrete | 22 AWG | 18 AWG | - | No | WIRE TERMINAL | - | 0.060 ~ 0.100 (1.52mm ~ 2.54mm) | Non-Insulated | Standard | 2.54 mm | 0.8 mm2 | 6.35mm | Yes | - | 0.255 6.48mm | - | - | 22.5044mm | - | 0.886 22.50mm | 0.032 0.81mm | - | 0.250 6.35mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() DNF14-188-M Panduit Corp | 47 | - | Datasheet | 4 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | Nylon | - | Bulk | 2002 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Blue | Female | 8536.90.40.00 | - | - | - | - | - | Tin | 14-16 AWG | - | - | 16 AWG | 14 AWG | - | - | WIRE TERMINAL | - | 0.162 (4.11mm) | Non-Mating End Insulated | Standard | - | 2.5 mm2 | - | - | - | - | Serrated Termination | - | 19.304mm | 5.84mm | 0.760 19.30mm | 0.020 0.51mm | - | 0.187 4.75mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3240153 Phoenix Contact | 76 |
| Datasheet | 3 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | Metal | - | - | Brass | - | - | Bulk | 2011 | CLIPLINE | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | Female | - | - | - | - | - | - | Tin | 18-20 AWG | - | - | 20 AWG | 18 AWG | - | - | PUSH-ON TERMINAL | - | - | Non-Insulated | Standard | - | - | - | - | - | - | - | - | 12.4968mm | - | 0.492 12.50mm | 0.032 0.81mm | - | 0.110 2.79mm | - | - | RoHS Compliant | - | - | ||
![]() DNF14-206FIB-3K Panduit Corp | 2644 |
| Datasheet | 4 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 4.082331kg | Brass | Nylon | - | Tape & Reel (TR) | 2003 | Disco™ ReelSmart™ | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Blue | Female | 8536.90.40.00 | - | - | 7.9mm | - | - | - | 14-16 AWG | - | - | 14 AWG | 16 AWG | - | - | PUSH-ON TERMINAL | - | 0.160 (4.06mm) | Fully Insulated | Standard | - | - | - | - | - | - | Butted Seam | - | 19.8mm | - | 0.780 19.81mm | 0.020 0.51mm | - | 0.187 4.75mm 0.205 5.21mm | No | - | ROHS3 Compliant | - | - | ||
![]() DNFR18-250FIB-M Panduit Corp | 96000 |
| Datasheet | 4 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | 1.496855kg | Brass | Nylon | - | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | - | INTERCONNECTION DEVICE | - | - | - | Red | Female | - | - | Right Angle | 15.24mm | - | - | - | 18-22 AWG | - | - | 22 AWG | 18 AWG | 22 AWG | - | - | - | 0.178 (4.52mm) | Fully Insulated | Angled - 90°, Flag | - | - | - | - | - | - | - | - | 14.73mm | - | - | 0.032 0.81mm | - | 0.250 6.35mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DPF18-110FIB-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | 63.502932g | Brass | Nylon | - | Bulk | 2001 | DiscoGrip™ | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Red | Female | 8536.90.40.00 | - | - | - | - | - | Tin | 18-22 AWG | - | - | 22 AWG | 18 AWG | - | - | PUSH-ON TERMINAL | - | 0.080 ~ 0.132 (2.03mm ~ 3.35mm) | Fully Insulated | Standard | - | - | - | - | - | - | - | - | 18.034mm | 4.83mm | 0.710 18.03mm | 0.032 0.81mm | - | 0.110 2.79mm | - | - | ROHS3 Compliant | - | - | ||
![]() DNF18-250FIMB-L Panduit Corp | 32 |
| - | 4 Weeks | - | Nickel | Free Hanging | Free Hanging (In-Line) | - | - | 72.574779g | Brass | Nylon | - | Bulk | 2011 | Pan-Term® | - | Active | Not Applicable | Crimp | - | INTERCONNECTION DEVICE | - | - | - | Red | Male | - | - | - | 11.4mm | - | - | - | 18-22 AWG | - | - | 22 AWG | 18 AWG | 18 AWG | - | - | - | 0.136 (3.45mm) | Fully Insulated | Standard | - | - | - | - | - | - | Serrated Termination | - | 23.1mm | 11.4mm | 0.910 23.11mm | 0.032 0.81mm | - | 0.250 6.35mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0190030104 Molex | 1406 |
| Datasheet | 9 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | Brass | - | - | Reel | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | Yellow | Female | - | - | - | - | - | - | Electro-Tin | 24-26 AWG | - | - | - | - | - | - | - | - | 0.075 (1.91mm) | Fully Insulated | Standard | - | - | - | - | - | - | Serrated Termination | - | - | - | 0.780 19.81mm | 0.032 0.81mm | - | 0.187 4.75mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3240051 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Brass | PVC | - | Bulk | 2011 | CLIPLINE | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | - | Red | Female | 8536.90.40.00 | - | - | - | unknown | - | Tin | 16-20 AWG | - | - | 20 AWG | 16 AWG | - | - | PUSH-ON TERMINAL | - | - | Non-Mating End Insulated | Standard | - | 1.5 mm2 | - | - | - | - | - | - | 19.5072mm | - | 0.768 19.50mm | 0.032 0.81mm | - | 0.187 4.75mm | - | - | RoHS Compliant | - | - | ||
![]() DV18-205B-3K Panduit Corp | 15452 |
| Datasheet | 4 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 3.674098kg | Brass | Vinyl | - | Tape & Reel (TR) | 2005 | Disco™ | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Red | Female | 8536.90.40.00 | - | - | 6.4mm | - | - | - | 18-22 AWG | - | - | 22 AWG | 18 AWG | - | - | PUSH-ON TERMINAL | - | 0.150 (3.81mm) | Non-Mating End Insulated | Standard | - | 1.5 mm2 | - | - | - | - | Butted Seam, Serrated Termination | - | 19.558mm | - | 0.770 19.56mm | 0.032 0.81mm | - | 0.187 4.75mm 0.205 5.21mm | No | - | ROHS3 Compliant | - | - | ||
![]() 8295 Keystone Electronics | 325 |
| Datasheet | 6 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | Nylon | - | Bulk | 2014 | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | - | Yellow | Female | 8536.90.40.00 | - | Straight | - | - | - | Tin | 10-12 AWG | - | - | 12 AWG | 10 AWG | - | - | PUSH-ON TERMINAL | - | 0.250 (6.35mm) | Fully Insulated | Standard | - | - | - | - | - | - | - | - | 25.146mm | 6.35mm | 0.990 25.15mm | 0.032 0.81mm | - | 0.250 6.35mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 19025-0005 Molex | 1422 |
| Datasheet | 4 Weeks | - | Tin | Free Hanging | - | - | - | - | Brass, Copper | Nylon | - | - | 2008 | - | yes | Active | - | Standard | - | - | - | 105°C | -65°C | Natural, Yellow | Male | - | 600V | Straight | - | unknown | - | - | - | Compliant | - | 10 AWG | 12 AWG | 12 AWG | - | TAB TERMINAL | Low Halogen | 5.715 mm | Non-Mating End Insulated | - | - | 5 mm2 | - | - | Non-compliant | 7.62mm | - | - | 29.972mm | - | - | 812.8μm | - | 6.35mm | - | - | RoHS Compliant | UL94 V-2 | - |