- Manufacturer
- Gender
- Insulation
- RoHS Status
- Termination
- Width - Tab
- Tab Thickness
- Factory Lead Time
- Packaging
- Part Status
- Length
- Mount
- Contact Materials
Attribute column
Categories
Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Weight | Body Material | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Contact Finish | Wire Gauge | ELV | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal and Terminal Block Type | Halogen Free | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Glow Wire Compliant | Length - Tab | Features | Diameter | Length | Width | Length - Overall | Diameter - Inside | Tab Thickness | Width - Tab | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DNF14205FIBX-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Brass | Nylon | - | Reel | 2005 | Disco™ | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Blue | Female | 8536.90.40.00 | - | - | - | - | Tin | 14-16 AWG | - | 16 AWG | 14 AWG | - | WIRE TERMINAL | - | 0.240 (6.10mm) | Fully Insulated | Standard | 2.5 mm2 | - | - | Serrated Termination | - | 22.098mm | 7.87mm | 0.870 22.10mm | - | 0.032 0.81mm | 0.187 4.75mm 0.205 5.21mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1265 Keystone Electronics | 381 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Brass | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 1 | - | - | - | Male | - | - | Right Angle | 9.9mm | - | - | - | - | - | - | - | TAB TERMINAL | - | - | Non-Insulated | Standard | - | - | 0.437 11.10mm | - | 812.8μm | 25.019mm | - | 0.985 25.02mm | 1.78 mm | 0.032 0.81mm | 0.250 6.35mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() DNF18-250FIM-2K Panduit Corp | 5034 | - | - | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | Brass | - | - | Tape & Reel (TR) | 2003 | Disco™ | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Red | Male | 8536.90.40.00 | - | - | - | - | Nickel | 18-22 AWG | - | - | - | - | TAB TERMINAL | - | 0.133 (3.38mm) | Fully Insulated | Standard | - | - | - | Serrated Termination | - | - | - | 0.900 22.86mm | - | 0.032 0.81mm | 0.250 6.35mm | - | - | ROHS3 Compliant | - | - | ||
![]() DVF14-188-C Panduit Corp | In Stock | - | - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Copper | Brass | Vinyl | - | Bulk | 2005 | Pan-Term® | - | Active | Not Applicable | Crimp | - | INTERCONNECTION DEVICE | - | - | - | Blue | Female | - | - | - | 5.8mm | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | - | 0.162 (4.11mm) | Non-Mating End Insulated | Standard | - | - | - | - | - | 19.304mm | 5.84mm | 0.760 19.30mm | - | 0.020 0.51mm | 0.187 4.75mm | No | - | ROHS3 Compliant | - | - | ||
![]() 94803 3M | 36 | - | Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 100 | - | - | - | - | Brass | Nylon | - | Bulk | 2002 | Highland™ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | Red | Female | - | - | Straight | - | - | Tin | 18-22 AWG | - | 18 AWG | 22 AWG | 18 AWG | - | - | 0.145 (3.68mm) | Fully Insulated | Standard | - | - | - | Butted Seam | - | 22.098mm | 6.35mm | 0.870 22.10mm | - | 0.032 0.81mm | 0.250 6.35mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() D10-250-L Panduit Corp | 33 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Brass | - | - | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | - | Female | 8536.90.40.00 | - | - | 7.62mm | - | - | 10-12 AWG | - | 12 AWG | 10 AWG | - | PUSH-ON TERMINAL | - | - | Non-Insulated | Standard | - | - | - | Serrated Termination | - | 16.764mm | 7.62mm | 0.660 16.76mm | - | 0.032 0.81mm | 0.250 6.35mm | No | - | ROHS3 Compliant | - | - | ||
![]() DV14-187B-3K Panduit Corp | 7209 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Brass | - | - | Tape & Reel (TR) | 2009 | Disco™ | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Blue | Female | 8536.90.40.00 | - | - | 5.8mm | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | PUSH-ON TERMINAL | - | 0.170 (4.32mm) | Non-Mating End Insulated | Standard | 2.5 mm2 | - | - | Butted Seam, Serrated Termination | - | 19.558mm | - | 0.770 19.56mm | - | 0.032 0.81mm | 0.187 4.75mm | No | - | ROHS3 Compliant | - | - | ||
![]() DV10-250M-L Panduit Corp | 47 | - | - | 4 Weeks | Nickel | Free Hanging | Free Hanging (In-Line) | - | - | - | 95.254398g | - | Copper | Vinyl | - | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | - | INTERCONNECTION DEVICE | - | - | - | Yellow | Male | - | - | Straight | 7.87mm | - | - | 10-12 AWG | - | 12 AWG | 10 AWG | - | - | - | 0.235 (5.97mm) | Non-Mating End Insulated | Standard | - | - | - | Brazed Seam | - | 24.892mm | - | 0.980 24.89mm | - | 0.032 0.81mm | 0.250 6.35mm | No | - | ROHS3 Compliant | - | - | ||
![]() DNF14-111-C Panduit Corp | 1584 |
| - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | 117.934016g | - | Brass | Nylon | 300V | Bulk | 2005 | Pan-Term® | - | Active | Not Applicable | Crimp | - | INTERCONNECTION DEVICE | - | - | - | Blue | Female | - | - | Straight | - | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | 14 AWG | - | - | 0.162 (4.11mm) | Non-Mating End Insulated | Standard | - | - | - | Serrated Termination | - | 19.05mm | 3.81mm | 0.750 19.05mm | - | 0.020 0.51mm | 0.110 2.79mm | No | - | ROHS3 Compliant | - | - | ||
![]() DNF14-188-C Panduit Corp | 32 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | 100 | - | - | 131.541787g | - | Brass | Nylon | - | Bulk | 2002 | Pan-Term® | - | Active | Not Applicable | Crimp | - | - | - | - | - | Blue | Female | - | - | - | 5.8mm | - | Tin | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | - | 0.162 (4.11mm) | Non-Mating End Insulated | Standard | - | - | - | Serrated Termination | - | 19.3mm | - | 0.760 19.30mm | - | 0.020 0.51mm | 0.187 4.75mm | No | - | ROHS3 Compliant | - | - | ||
![]() 0945120311 Molex | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | Steel | - | - | Tape & Reel (TR) | - | 94512 | yes | Last Time Buy | 1 (Unlimited) | Crimp | EAR99 | - | - | - | - | - | Female | 8536.90.40.00 | - | - | - | - | Nickel | 10-12 AWG | - | - | - | - | PUSH-ON TERMINAL | - | 0.150 ~ 0.201 (3.81mm ~ 5.10mm) | Non-Insulated | Standard | - | - | 0.303 7.70mm | - | - | - | - | 0.839 21.30mm | - | 0.032 0.81mm | 0.250 6.35mm | - | - | ROHS3 Compliant | - | - | ||
![]() DNF14-188FIB-C Panduit Corp | 100 | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | 104.326245g | - | Brass | Nylon | - | Bulk | 2009 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Blue | Female | 8536.90.40.00 | - | - | - | - | Tin | 14-16 AWG | - | 14 AWG | 16 AWG | 16 AWG | PUSH-ON TERMINAL | - | 0.160 (4.06mm) | Fully Insulated | Standard | 2.5 mm2 | - | - | Butted Seam | - | 19.812mm | 7.37mm | 0.780 19.81mm | - | 0.020 0.51mm | 0.187 4.75mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() DPF18-111FIB-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | 68.038855g | - | Brass | Nylon | - | Bulk | 2007 | DiscoGrip™ | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Red | Female | 8536.90.40.00 | - | - | 4.8mm | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | 18 AWG | PUSH-ON TERMINAL | - | 0.080 ~ 0.132 (2.03mm ~ 3.35mm) | Fully Insulated | Standard | 1 mm2 | - | - | - | - | 18.034mm | 4.83mm | 0.710 18.03mm | - | 0.020 0.51mm | 0.110 2.79mm | No | - | ROHS3 Compliant | - | - | ||
![]() 7832 Keystone Electronics | 3153 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | 2 | - | - | - | Steel | Thermoplastic | - | Bulk | - | - | yes | Active | 1 (Unlimited) | Solder | - | INTERCONNECTION DEVICE | - | - | - | Black | Male | - | - | Straight | - | - | Tin | - | - | - | - | - | - | - | - | Non-Mating End Insulated | Header | - | - | 0.307 7.80mm | 2 Tabs | 1.3208mm | 24.9936mm | - | 0.984 25.00mm | - | 0.032 0.81mm | 0.250 6.35mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 19019-0048 Molex | In Stock | - | - | - | Tin | Free Hanging | - | - | - | - | - | - | Brass | Nylon | - | Tape & Reel | - | - | yes | - | - | Standard | - | - | - | 105°C | -65°C | Yellow | Female | - | 300V | Straight | - | unknown | - | - | Compliant | 12 AWG | 14 AWG | 14 AWG | PUSH-ON TERMINAL | Low Halogen | 4.318 mm | Non-Mating End Insulated | - | 4.2 mm2 | Non-compliant | 6.35mm | - | - | 20.0406mm | - | - | - | 508μm | 4.7498mm | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() DV18-205B-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Brass | - | - | Bulk | 2006 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Red | Female | 8536.90.40.00 | - | - | 6.4mm | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | BULLET TERMINAL | - | 0.150 (3.81mm) | Non-Mating End Insulated | Standard | - | - | - | Butted Seam | - | 19.05mm | - | 0.750 19.05mm | - | 0.032 0.81mm | 0.187 4.75mm 0.205 5.21mm | No | - | ROHS3 Compliant | - | - | ||
![]() 0190160002 Molex | 1253 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Brass | - | - | Tape & Reel (TR) | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | - | - | 105°C | -50°C | Red | Female | - | - | Straight | 4.1mm | - | Tin | 18-22 AWG | - | 22 AWG | 18 AWG | - | PUSH-ON TERMINAL | - | - | Non-Insulated | Standard | - | - | 0.250 6.35mm | - | - | 14.478mm | - | 0.570 14.48mm | - | 0.020 0.51mm | 0.110 2.79mm | - | - | ROHS3 Compliant | - | - | ||
![]() D10-250M-L Panduit Corp | In Stock | - | - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | PVC | 85.048569g | - | Copper | - | - | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Grey | Male | 8536.90.40.00 | - | - | - | - | Nickel | 10-12 AWG | - | 12 AWG | 10 AWG | -10 AWG | WIRE TERMINAL | - | - | Non-Insulated | Standard | 6 mm2 | - | - | Serrated Termination | - | 18.288mm | 7.62mm | 0.720 18.29mm | - | 0.032 0.81mm | 0.250 6.35mm | No | - | ROHS3 Compliant | - | - | ||
![]() EDV10-250-Q Panduit Corp | 969 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | Brass | - | - | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | - | - | Yellow | Female | - | - | - | - | - | Tin | 10-12 AWG | - | - | - | - | - | - | 0.230 (5.84mm) | Non-Mating End Insulated | Standard | - | - | - | - | - | - | - | 1.030 26.16mm | - | 0.032 0.81mm | 0.250 6.35mm | - | - | ROHS3 Compliant | - | - | ||
![]() DV18-187B-CY Panduit Corp | In Stock | - | - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | 90.718474g | - | Brass | Vinyl | - | Bulk | 2006 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Red | Female | 8536.90.40.00 | - | - | 5.8mm | - | - | 18-22 AWG | - | 18 AWG | 22 AWG | - | BULLET TERMINAL | - | 0.150 (3.81mm) | Non-Mating End Insulated | Standard | - | - | - | Butted Seam | - | 19.05mm | - | 0.750 19.05mm | - | 0.032 0.81mm | 0.187 4.75mm | No | - | ROHS3 Compliant | - | - |