- Manufacturer
- Gender
- Insulation
- RoHS Status
- Termination
- Width - Tab
- Tab Thickness
- Factory Lead Time
- Packaging
- Part Status
- Length
- Mount
- Contact Materials
Attribute column
Categories
Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Weight | Terminal Material | Contact Materials | Insulation Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Voltage - Rated DC | Orientation | Shielding | Depth | Reach Compliance Code | Contact Finish | Approval Agency | Number of Contacts | Wire Gauge | ELV | Plating | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Sealable | Terminal and Terminal Block Type | Halogen Free | Safety Approval | Insulation Diameter | Insulation | Terminal Type | Wire/Cable Diameter | Wire Cross Section | Mating Tab Width | Insulated Wire Support | Stud Diameter | Glow Wire Compliant | Length - Tab | Features | Diameter | Height | Length | Width | Plating Thickness | Length - Overall | Diameter - Inside | Tab Thickness | Width - Tab | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1285 Keystone Electronics | 57525 |
| Datasheet | 6 Weeks | - | Tin | Through Hole, Vertical | Through Hole | - | - | - | - | - | Brass | - | Bulk | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 1 | - | - | - | Male | 8536.90.40.00 | - | Straight | - | 6.37mm | - | - | UL | - | - | - | - | - | - | - | - | - | TAB TERMINAL | - | - | - | Non-Insulated | Standard | - | - | - | - | - | - | 0.250 6.35mm | - | 1.1684mm | - | 12.7mm | - | - | 0.500 12.70mm | 1.4 mm | 0.020 0.51mm | 0.187 4.75mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 19002-0045 Molex | 5500 | - | Datasheet | 7 Weeks | - | Tin | Free Hanging | - | - | - | - | - | Brass | - | Nylon | Bulk | 2006 | - | yes | Active | - | Standard | - | - | - | 105°C | -65°C | Yellow | Female | - | 300V | Straight | - | - | - | - | - | - | - | Compliant | - | - | 12 AWG | 10 AWG | 12 AWG | - | PUSH-ON TERMINAL | Low Halogen | - | 6.223 mm | Fully Insulated | - | - | 5 mm2 | - | - | - | - | - | - | - | - | 26.416mm | - | - | - | - | 812.8μm | 6.35mm | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 19016-0005 Molex | 3365 |
| Datasheet | 3 Weeks | - | Tin | Free Hanging | - | - | - | Brass | - | - | - | - | - | 2003 | - | yes | Active | - | Standard | - | - | - | - | - | Red | Female | - | - | Straight | - | 6mm | unknown | - | - | - | - | Compliant | - | - | 22 AWG | 18 AWG | 22 AWG | - | PUSH-ON TERMINAL | Low Halogen | - | - | Non-Insulated | - | - | 0.8 mm2 | - | - | - | Non-compliant | 6.35mm | - | - | - | 14.732mm | - | - | - | - | 508μm | 4.7498mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 7815 Keystone Electronics | 25 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | 5 | Brass, Tin | - | - | Brass | PC | Bulk | - | - | yes | Active | 1 (Unlimited) | Solder | - | INTERCONNECTION DEVICE | - | - | - | Black | Male | - | - | Straight | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Mating End Insulated | Header | - | - | - | - | - | - | 0.307 7.80mm | 5 Tabs | - | - | 24.9936mm | - | - | 0.984 25.00mm | - | 0.032 0.81mm | 0.250 6.35mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 175057-1 TE Connectivity AMP Connectors | In Stock | - | - | 19 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | - | - | - | - | Brass | - | Tape & Reel (TR) | 2005 | Positive Lock EX | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Connector, PCB, Signal | - | 221°C | -40°C | - | Female | 8536.90.40.00 | - | Straight | Unshielded | 9.05mm | - | Tin | - | - | 12-18 AWG | Compliant | - | Discrete | 18 AWG | 12 AWG | 18 AWG | No | PUSH-ON TERMINAL | - | - | 0.110 ~ 0.161 (2.79mm ~ 4.09mm) | Non-Insulated | Angled - 90°, Flag | 4.1 mm | 3.37 mm2 | 6.35mm | Yes | - | - | 0.307 7.80mm | - | - | 11mm | 19.2786mm | - | - | - | - | 0.032 0.81mm | 0.250 6.35mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1289 Keystone Electronics | 57560 |
| Datasheet | 6 Weeks | - | - | Through Hole, Vertical | Through Hole | 052 | - | - | - | - | Brass | - | Bulk | 2012 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 1 | - | - | - | Male | 8536.90.40.00 | - | Straight | - | - | - | Tin | UL | - | - | - | - | - | - | - | - | - | TAB TERMINAL | - | - | - | Non-Insulated | Standard | - | - | - | - | - | - | 0.540 13.72mm | - | 1.3208mm | - | 19.8374mm | - | - | 0.781 19.84mm | 1.78 mm | 0.032 0.81mm | 0.250 6.35mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 51-943.1 EAO | 325 |
| Datasheet | 8 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | 51 | - | Active | Not Applicable | Crimp | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSH-ON TERMINAL | - | - | - | Non-Insulated | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7812 Keystone Electronics | 2231 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | TO-220 | 2 | - | - | - | Brass | Thermoplastic | Bulk | - | - | yes | Active | 1 (Unlimited) | Solder | - | INTERCONNECTION DEVICE | - | - | - | Black | Male | - | - | Straight | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Mating End Insulated | Header | - | - | - | - | - | - | 0.307 7.80mm | 2 Tabs | 9.1948mm | - | 24.9936mm | - | - | 0.984 25.00mm | - | 0.032 0.81mm | 0.250 6.35mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 19003-0013 Molex | 86930 | - | Datasheet | 7 Weeks | - | Tin | Free Hanging | - | - | - | - | - | Brass | - | Nylon | Bulk | 2008 | - | yes | Active | - | Crimp | - | - | - | 105°C | -65°C | Red | Female | - | 600V | Straight | - | 8.02mm | - | - | - | - | - | Compliant | - | - | 22 AWG | 18 AWG | 22 AWG | - | PUSH-ON TERMINAL | Low Halogen | - | 3.429 mm | Fully Insulated | - | - | 0.8 mm2 | - | - | - | - | - | - | - | - | 19.812mm | - | - | - | - | 508μm | 4.7498mm | No | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0190020027 Molex | 3612 |
| Datasheet | 4 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Brass | Nylon | Tape & Reel (TR) | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 105°C | -65°C | Blue | Female | 8536.90.40.00 | 300V | Straight | - | 9.7mm | - | - | - | - | 14-16 AWG | - | - | - | 16 AWG | 14 AWG | - | - | PUSH-ON TERMINAL | - | - | 0.140 (3.56mm) | Fully Insulated | Standard | - | 2 mm2 | - | - | - | - | - | - | - | - | 22.606mm | - | - | 0.890 22.61mm | - | 0.032 0.81mm | 0.250 6.35mm | - | - | ROHS3 Compliant | - | - | ||
![]() 8291 Keystone Electronics | 2200 |
| Datasheet | 6 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Copper | Nylon | Bulk | 2012 | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | - | Red | Female | 8536.90.40.00 | - | Straight | - | - | - | Tin | - | - | 18-22 AWG | - | - | - | 22 AWG | 18 AWG | -18 AWG | - | WIRE TERMINAL | - | - | 0.145 (3.68mm) | Fully Insulated | Standard | - | - | - | - | - | - | - | - | - | - | 20.574mm | 4.75mm | - | 0.810 20.57mm | - | 0.020 0.51mm | 0.187 4.75mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() DNF14-250FIB-3K Panduit Corp | 288000 |
| Datasheet | 4 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Brass, Tin | - | - | Brass | Nylon | Tape & Reel (TR) | 2003 | Disco™ ReelSmart™ | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Blue | Female | 8536.90.40.00 | - | - | - | 8.9mm | - | - | - | - | 14-16 AWG | - | - | - | 14 AWG | 16 AWG | - | - | PUSH-ON TERMINAL | - | - | 0.160 (4.06mm) | Fully Insulated | Standard | - | - | - | - | - | - | - | Butted Seam | - | - | 21.3mm | - | - | 0.840 21.34mm | - | 0.032 0.81mm | 0.250 6.35mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() DNF18-250FIB-C Panduit Corp | 3201 |
| Datasheet | 4 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | 122.46994g | - | Brass | Nylon | Bulk | 2005 | Pan-Term® | yes | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Red | Female | 8536.90.40.00 | - | Straight | - | 8.9mm | - | - | - | - | 18-22 AWG | - | - | - | 22 AWG | 18 AWG | 22 AWG | - | PUSH-ON TERMINAL | - | - | 0.136 (3.45mm) | Fully Insulated | Standard | - | 1.5 mm2 | - | - | - | - | - | Serrated Termination | - | - | 21.336mm | 8.89mm | - | 0.840 21.34mm | - | 0.032 0.81mm | 0.250 6.35mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 141879-1 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Chassis | Board, Chassis | - | - | Brass | - | - | - | - | Bulk | 2001 | Faston | yes | Active | 1 (Unlimited) | Screw, Rivet, Stud | EAR99 | - | - | - | - | - | Male | 8536.90.40.00 | - | Right Angle | - | 8mm | - | - | - | - | - | Compliant | Unplated | - | - | - | - | - | WIRE TERMINAL | - | - | - | Non-Insulated | Angled - 90° | - | - | 6.35mm | - | 4.0894 mm | - | 0.311 7.90mm | - | - | - | 10.3mm | - | - | - | - | 0.032 0.81mm | 0.250 6.35mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 180363-2 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 21 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Brass | - | Tape & Reel (TR) | 2005 | Faston | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Connector, Power | - | 105°C | -30°C | - | Female | 8536.90.40.00 | - | Straight | - | 7.8mm | - | - | - | - | 10-11 AWG | Compliant | - | Discrete | 11 AWG | 10 AWG | 11 AWG | No | PUSH-ON TERMINAL | - | CSA; UL | 0.150 ~ 0.201 (3.81mm ~ 5.10mm) | Non-Insulated | Standard | 5.08 mm | 6 mm2 | 6.35mm | Yes | - | - | 0.303 7.70mm | - | - | - | 18.9992mm | - | 1μm | 0.748 19.00mm | - | 0.032 0.81mm | 0.250 6.35mm | - | No SVHC | RoHS Compliant | - | Not Applicable | ||
![]() 3525 Keystone Electronics | 504 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | - | - | - | - | Brass | - | Bulk | 2010 | - | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | - | 1 | - | - | - | Female | 8536.90.40.00 | - | Straight | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | PCB TERMINAL | - | - | - | Non-Insulated | Standard | - | - | - | - | - | - | 0.281 7.14mm | - | - | - | 11.0998mm | - | - | 0.437 11.10mm | - | 0.020 0.51mm | 0.205 5.21mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 42098-2 TE Connectivity AMP Connectors | In Stock | - | - | 10 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | - | Free Hanging (In-Line) | - | - | - | - | - | Brass | - | Tape & Reel (TR) | 1997 | Fastin-Faston | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Faston | - | - | - | - | Male | 8536.90.40.00 | - | Straight | - | 6.48mm | - | - | - | - | 14-18 AWG | Compliant | - | - | 14 AWG | 18 AWG | - | No | TAB TERMINAL | - | - | 4.06 mm | Non-Insulated | Standard | 4.06 mm | 2.1 mm2 | 6.35mm | Yes | - | - | 0.620 15.75mm | - | - | - | 30.38mm | - | - | 1.107 28.12mm | - | 0.032 0.81mm | 0.250 6.35mm | - | No SVHC | RoHS Compliant | - | Not Applicable | ||
![]() 1289-ST Keystone Electronics | 14790 |
| Datasheet | 6 Weeks | - | - | Through Hole, Vertical | Through Hole | - | - | - | - | - | Brass | - | Bulk | 2012 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 1 | - | - | - | Male | 8536.90.40.00 | - | Straight | - | - | - | Tin | UL | 2 | - | - | - | - | - | - | - | - | TAB TERMINAL | - | - | - | Non-Insulated | Standard | - | - | - | - | - | - | 0.470 11.94mm | - | 1.3208mm | - | 18.034mm | - | - | 0.710 18.03mm | 1.78 mm | 0.032 0.81mm | 0.250 6.35mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 61481-1 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | - | Free Hanging (In-Line), Right Angle | - | - | - | - | - | Brass | - | Tape & Reel (TR) | 2004 | Faston | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | - | - | Female | 8536.90.40.00 | - | Right Angle | - | 10.9mm | - | - | - | - | 18-22 AWG | Compliant | - | Discrete | 18 AWG | 22 AWG | 22 AWG | No | PUSH-ON TERMINAL | - | - | 0.060 ~ 0.100 (1.52mm ~ 2.54mm) | Non-Insulated | Angled - 90°, Flag | 2.54 mm | - | 2.794mm | Yes | - | - | - | - | - | - | 10.922mm | - | - | - | - | 0.020 0.51mm | 0.110 2.79mm | - | No SVHC | RoHS Compliant | - | Not Applicable | ||
![]() 19018-0002 Molex | 490 |
| Datasheet | 4 Weeks | - | Tin | Free Hanging | - | - | - | - | - | - | Brass | - | Bulk | 2008 | - | yes | Active | - | Crimp | - | - | - | - | - | - | Female | - | - | Straight | - | - | unknown | - | - | - | - | Compliant | - | - | 18 AWG | 22 AWG | 22 AWG | - | PUSH-ON TERMINAL | Low Halogen | - | 3.175 mm | Non-Insulated | - | - | 0.8 mm2 | - | - | - | Non-compliant | - | - | - | - | 17.5768mm | - | - | - | - | 812.8μm | 4.7498mm | - | No SVHC | RoHS Compliant | - | Lead Free |