- Manufacturer
- Gender
- Insulation
- RoHS Status
- Termination
- Width - Tab
- Tab Thickness
- Factory Lead Time
- Packaging
- Part Status
- Length
- Mount
- Contact Materials
Attribute column
Categories
Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Contact Materials | Insulation Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Voltage - Rated DC | Orientation | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Approval Agency | Wire Gauge | ELV | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Length - Tab | Features | Diameter | Length | Width | Length - Overall | Diameter - Inside | Tab Thickness | Width - Tab | Material Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8282 Keystone Electronics | 26 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Copper | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | - | - | Male | 8536.90.40.00 | - | Straight | - | - | Tin | - | - | 18-22 AWG | - | 18 AWG | 22 AWG | - | - | TAB TERMINAL | - | Non-Insulated | Standard | - | - | - | - | 18.542mm | 6.35mm | 0.730 18.54mm | - | 0.032 0.81mm | 0.250 6.35mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DNF18-187FIB-C Panduit Corp | 100 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Nylon | 81.646627g | - | Brass | - | Bulk | 2009 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Red | Female | 8536.90.40.00 | - | - | 7.4mm | - | - | - | - | 18-22 AWG | - | 18 AWG | 22 AWG | - | - | PUSH-ON TERMINAL | 0.136 (3.45mm) | Fully Insulated | Standard | 1.5 mm2 | - | Serrated Termination | - | 19.8mm | - | 0.780 19.81mm | - | 0.032 0.81mm | 0.187 4.75mm | - | No | - | ROHS3 Compliant | - | ||
![]() 4469 Keystone Electronics | 415 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Brass | - | Bulk | - | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | - | - | Female | 8538.90.60.00 | - | Straight | - | - | Tin | - | - | 16-20 AWG | - | 16 AWG | 20 AWG | - | - | WIRE TERMINAL | - | Non-Insulated | Standard | - | - | - | - | 16.256mm | - | 0.640 16.26mm | - | 0.020 0.51mm | 0.205 5.21mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DNG18-187FB-3K Panduit Corp | 276000 |
| - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Brass | - | Tape & Reel (TR) | 2006 | ReelSmart™ Supra-Grip™ | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Red | Female | 8536.90.40.00 | - | - | 7.4mm | - | - | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | - | WIRE TERMINAL | 0.090 ~ 0.126 (2.29mm ~ 3.20mm) | Fully Insulated | Standard | 1.5 mm2 | - | Butted Seam | - | 22.606mm | - | 0.890 22.61mm | - | 0.032 0.81mm | 0.187 4.75mm | - | No | - | ROHS3 Compliant | - | ||
![]() DPF18-111FIB-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Brass | Nylon | Bulk | 2007 | DiscoGrip™ | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Red | Female | 8536.90.40.00 | - | - | 4.83mm | - | - | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | - | PUSH-ON TERMINAL | 0.080 ~ 0.132 (2.03mm ~ 3.35mm) | Fully Insulated | Standard | - | - | - | - | 18.034mm | 4.83mm | 0.710 18.03mm | - | 0.020 0.51mm | 0.110 2.79mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3240055 Phoenix Contact | 189 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Brass | - | - | Brass | - | Bulk | 2011 | CLIPLINE | - | Active | 1 (Unlimited) | Crimp | - | - | - | 105°C | -20°C | Blue | Female | - | - | - | - | - | Tin | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | - | - | Non-Mating End Insulated | Standard | - | - | - | - | 21.9964mm | 6.3mm | 0.866 22.00mm | - | 0.032 0.81mm | 0.250 6.35mm | - | - | - | RoHS Compliant | - | ||
![]() DNH14-250FIM-Q Panduit Corp | In Stock | - | - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 58.967008g | - | Brass | Nylon | Bulk | 2005 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Blue | Male | 8536.90.40.00 | - | - | 10.4mm | - | Tin | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | Nickel | - | PUSH-ON TERMINAL | 0.158 (4.01mm) | Fully Insulated Heat Shrink | Standard | - | - | - | - | 38.1mm | 10.4mm | 1.500 38.10mm | - | 0.032 0.81mm | 0.250 6.35mm | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | 899 |
| - | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 1.372117kg | - | Brass | - | Bulk | 2002 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | Blue | Female | - | - | - | - | - | - | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | - | 0.145 (3.68mm) | Fully Insulated | Standard | - | - | - | - | 23.114mm | - | 0.910 23.11mm | - | 0.032 0.81mm | 0.250 6.35mm | - | - | - | RoHS Compliant | - | ||
![]() 3240053 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Brass | - | Bulk | 2011 | CLIPLINE | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 105°C | -20°C | Blue | Female | 8536.90.40.00 | - | - | - | - | Tin | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | PUSH-ON TERMINAL | - | Non-Mating End Insulated | Standard | 2.5 mm2 | - | - | - | 19.9898mm | 4.8mm | 0.787 20.00mm | - | 0.020 0.51mm | 0.187 4.75mm | - | - | - | RoHS Compliant | - | ||
![]() DNFR14-250FIB-M Panduit Corp | 99000 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | 1.496855kg | - | Brass | Nylon | Bulk | 2005 | Pan-Term® | yes | Active | Not Applicable | Crimp | - | INTERCONNECTION DEVICE | - | - | - | Blue | Female | - | - | - | 9.4mm | - | - | - | - | 14-16 AWG | - | 14 AWG | 16 AWG | - | - | - | 0.178 (4.52mm) | Fully Insulated | Angled - 90°, Flag | - | - | - | - | 15.24mm | - | - | - | 0.032 0.81mm | 0.250 6.35mm | - | No | - | ROHS3 Compliant | - | ||
![]() DNFR14-205FIB-L Panduit Corp | 50 |
| - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | 81.646627g | - | Brass | Nylon | Bulk | 2005 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Blue | Female | 8536.90.40.00 | - | - | 9.4mm | - | - | - | - | 14-16 AWG | - | 14 AWG | 16 AWG | - | - | PUSH-ON TERMINAL | 0.178 (4.52mm) | Fully Insulated | Angled - 90°, Flag | - | - | - | - | 15.24mm | - | - | - | 0.032 0.81mm | 0.187 4.75mm 0.205 5.21mm | - | No | - | ROHS3 Compliant | - | ||
![]() DVF14-206-C Panduit Corp | In Stock | - | - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | Brass | Vinyl | Bulk | 2005 | Pan-Term® | - | Active | Not Applicable | Crimp | - | INTERCONNECTION DEVICE | - | - | - | Blue | Female | - | - | - | 6.4mm | - | - | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | - | 0.162 (4.11mm) | Non-Mating End Insulated | Standard | - | - | - | - | 19.304mm | 6.35mm | 0.760 19.30mm | - | 0.020 0.51mm | 0.187 4.75mm 0.205 5.21mm | - | No | - | ROHS3 Compliant | - | ||
![]() DVF18-205-CY Panduit Corp | In Stock | - | - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | Brass | - | Bulk | 2005 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Red | Female | 8536.90.40.00 | - | - | 6.4mm | - | - | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | - | PUSH-ON TERMINAL | 0.137 (3.48mm) | Non-Mating End Insulated | Standard | - | - | - | - | 19.304mm | - | 0.760 19.30mm | - | 0.032 0.81mm | 0.187 4.75mm 0.205 5.21mm | - | No | - | ROHS3 Compliant | - | ||
![]() 8273 Keystone Electronics | 532 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Copper | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | - | - | Female | 8536.90.40.00 | - | Straight | - | - | Tin | - | - | 18-22 AWG | - | 18 AWG | 22 AWG | - | - | PUSH-ON TERMINAL | - | Non-Insulated | Standard | - | - | - | - | 16.764mm | 6.35mm | 0.660 16.76mm | - | 0.032 0.81mm | 0.250 6.35mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3572 Keystone Electronics | 1040 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | - | - | - | - | Brass | - | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | Female | 7318.15.60.80 | - | Right Angle | - | - | Tin Nickel | - | - | - | - | - | - | - | - | TAB TERMINAL | - | Non-Insulated | Horizontal | - | 0.250 6.35mm | - | - | 10.2mm | - | - | - | 0.032 0.81mm | 0.187 4.75mm | - | - | - | ROHS3 Compliant | - | ||
![]() 1286 Keystone Electronics | 16174 |
| Datasheet | 6 Weeks | Tin | Through Hole, Vertical | Through Hole | - | - | - | - | Brass | - | Bulk | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 1 | - | - | - | Male | 8535.90.80.60 | - | Straight | 6.35mm | - | - | - | UL | - | - | - | - | - | - | TAB TERMINAL | - | Non-Insulated | Standard | - | 0.250 6.35mm | - | 1.1684mm | 12.7mm | - | 0.500 12.70mm | 1.78 mm | 0.020 0.51mm | 0.205 5.21mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DR10-250-D Panduit Corp | 17 | - | - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | 997.903214g | - | Brass | - | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Yellow | Female | 8536.90.40.00 | - | - | 14.5mm | - | Tin | - | - | 10-12 AWG | - | 12 AWG | 10 AWG | - | - | PUSH-ON TERMINAL | - | Non-Insulated | Angled - 90°, Flag | - | - | - | - | 15.5mm | 7.62mm | - | - | 0.032 0.81mm | 0.250 6.35mm | - | - | - | ROHS3 Compliant | - | ||
![]() DNG18-250FB-3K Panduit Corp | 30000 |
| - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | - | - | - | Brass | - | Tape & Reel (TR) | 2006 | ReelSmart™ Supra-Grip™ | yes | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Red | Female | 8536.90.40.00 | - | - | 8.9mm | - | Tin | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | - | WIRE TERMINAL | 0.090 ~ 0.126 (2.29mm ~ 3.20mm) | Fully Insulated | Standard | 1.5 mm2 | - | Butted Seam | - | 23.622mm | - | 0.930 23.62mm | - | 0.032 0.81mm | 0.250 6.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 1256 Keystone Electronics | 1719 | - | Datasheet | 6 Weeks | Tin | Chassis, Rivet | Board, Chassis | - | - | - | - | Brass | Thermoplastic | Bulk | - | - | yes | Active | 1 (Unlimited) | Screw, Rivet, Stud | EAR99 | - | - | 145°C | -50°C | - | Male | 8536.90.40.00 | 500V | Right Angle | - | 15A | - | 500V | - | - | - | - | - | - | - | PCB TERMINAL | - | Non-Insulated | Angled - 90° | - | - | - | - | 7.92mm | - | - | - | 0.032 0.81mm | 0.250 6.35mm | 812.8μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1544508-1 TE Connectivity | 100 |
| Datasheet | 12 Weeks | Tin | Free Hanging | - | - | Brass | - | - | - | - | Tape & Reel (TR) | 2005 | - | - | Active | - | Tab | EAR99 | - | - | - | - | - | Male | 8536.90.40.00 | - | - | 3mm | - | - | - | IEC | - | Compliant | 17 AWG | 24 AWG | - | 17 AWG | - | 2.794 mm | Non-Insulated | - | - | - | - | - | - | - | - | - | 508μm | 2.794mm | - | No | - | RoHS Compliant | Not Applicable |